-
Supplier: GF Piping Systems
Description: require thermal and chemical resistance. Schedule 40 PVC is off-white in color and the pipes have the largest inner diameter of the three schedules. Schedule 80 PVC Pipe: Schedule 80 is rated to handle temperatures up to 140°F. It is gray in color and is more resistant to
- English Size: 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24"
- Material: PVC
- Pipe Schedule (if applicable): 40, 80, 120, SDR 13.5, SDR 21, SDR 26, SDR 41
- Temperature Range: 32 to 140 F
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Application: Drainage
- English Size: Other Size <36"
- Features: Flexible
- Material: Polyethylene (PE, HDPE)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: layers polypropylene and 3 layers polyethylene Outside diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519 and ASTM
- Application: Other
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
- Metric Size: 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, 100mm - 200mm, 200mm - 500mm
- Wall Thickness: 0.0709 to 0.7874 inch
-
-
Description: different color. Length: standard 8” length, unless otherwise specify. Specs for different diameter pipe markers: ¾” and 1” pipe markers Text Size: standard 1/2”, unless otherwise specify Thickness: 0.020” 1-1/4”,
- Category: Chemicals, Drain / Condensate, Flow Direction, Gases, Sprinkler / Fire, Vacuum, Voltage, Return, Water - Hot/Cold
- Pipe Diameter: 0.7500 to 2 inch
- Type: Other
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Application: Drainage
- English Size: Other Size <36"
- Features: Flexible
- Material: Polyethylene (PE, HDPE)
-
Supplier: Industrial Magnetics, Inc.
Description: bulk, chemical resin, plastic processing and more. Features Easy to clean All welded construction Stainless steel housing Fits 4” to 20” diameter pipe Door mounted permanent magnet Custom sizes and designs available Drilled 3/8" flanges for easy bolt in installation
-
Supplier: ASTM International
Description: 1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed: one known as the ISO metric system, one known as the IPS system, and the other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 2 1/2 in. Includes the following items: Nylon Straps. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: NITROGEN. Will work
- Category: Gases
- Pipe Diameter: 8 to 9.88 inch
- Type: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 2 1/2 in. Includes the following items: Nylon Straps. The arrow on this label points right. Designed to mark the following type of pipe: water, and has the following text printed: DRAIN. Will work
- Category: Drain / Condensate
- Pipe Diameter: 8 to 9.88 inch
- Type: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 2 1/2 in. Includes the following items: Nylon Straps. The arrow on this label points right. Designed to mark the following type of pipe: gas, and has the following text printed: NITROGEN. Will work
- Category: Gases
- Pipe Diameter: 8 to 9.88 inch
- Type: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 2 1/2 in. Includes the following items: Nylon Straps. The arrow on this label points right. Designed to mark the following type of pipe: air & duct, and has the following text printed: INSTRUMENT
- Category: Gases
- Pipe Diameter: 8 to 9.88 inch
- Type: Other
-
Supplier: U.S. Plastic Corporation
Description: Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs.
- Category: Flange
- Connection: Flange
- Material: PVC/CPVC
-
Supplier: RS Components, Ltd.
Description: 0°C to 60°C. PVC-U fittings in imperial sizes for solvent cement jointing are manufactured in accordance with BS4346: Part 1, and are suitable for jointing PVC-U pipe to BS3505 & BS3506. All PVC-U metric pipe and fittings are manufactured in accordance with ISO/EN 15493 Length = 2m
- English Size: 3/8"
- Material: PVC, Other
- Wall Thickness: 0.0748 inch
-
Supplier: Oil-Rite Corp.
Description: are used. There is a plated steel 3/8” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2 7/8” and the total height of the unit is 4 1/8". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow
- Capacity: 0.0391 gallons
- Material: Plastic
- Mounting: Other
-
Supplier: U.S. Plastic Corporation
Description: an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).
- Material of Construction: PVC
- Valve Size: 0.2500 inch
- Valve Type: Ball Valves
-
Supplier: Greenlee Textron, Inc.
Description: VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH
- Cutting Application: Plastic, Steel, Wood, Other, Aluminum
- Cutting Diameter: 2.38 inch
- Product: Individual Hole Saw
-
Supplier: RS Components, Ltd.
Description: : FPM Body in PPE/PA. Unique pipe connection system allows ease of replacement for maintenance applications. Neutral fluids with a maximum temperature of 50°C that will not affect the plastic material e.g. pressurized air, water, hydraulic oils, oils or fat without additives . Ambient
- Connection: Threaded
- Material of Construction: Nylon - Polyamide
- Number of Ports/Ways: 2
- Valve Size: 0.3750 inch
-
Supplier: ICO RALLY
Description: Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
- Diameter: 0.1250 inch
- Material: PVC
- Type: Adhesive Mount Clip, U Style Clip
-
Supplier: Ensinger North America
Description: This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner
- Chemical / Polymer System Type: PEEK
- Coeff. of Thermal Expansion (CTE): 8 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Elongation: 1.1 %
-
Supplier: Total Plastics, Inc.
Description: 3/8" 1/2" 3/4" 1" ROD Lengths: 10’ for 1/4” to 2”, 5’ for 2”and over --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4"
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
-
Supplier: Zurn Industries LLC
Description: Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging
- Drain Type: Floor Drain
- Strainer Shape: Round
-
Supplier: Ensinger, Inc.
Description: This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner
- Chemical / Polymer System Type: PEEK, Specialty / Other
- Elongation: 1.1 %
- Filler Material: Carbon / Graphite
- Tensile Modulus: 1850 to 1885 ksi
-
Supplier: Total Plastics, Inc.
Description: 2.437" 6" 4" 6.625" 2.875" 6.625" 4" 8.625" 5.75" HEXAGONAL BAR Lengths: 10’ for 7/16” to 1-1/8”, 5’ for 1-1/4” to 2” Diameter
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
- Form / Shape: Flat / Bar Stock
- Hollow / Tubular Stock: Yes
- Thermoplastic: Yes
-
Supplier: KP Performance Antennas
Description: small 28" omni limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum. Rugged and Weatherproof The 4-port omni antenna features a heavy-duty UV-resistant plastic radome for
- Applications: Cellular / PCS Base Station, Broadband Network / WLAN
- Form Factor: External, Stationary / Fixed
- Gain: 8.5 dB
- Operating Temperature: -40 to 149 F
-
Supplier: L-com, Inc.
Description: path. The small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant
- Applications: Broadband Network / WLAN
- Gain: 8.5 dB
- Pattern Type: Omnidirectional
- Primary Frequency Range: 3500 to 3800 MHz
-
Description: Pocket-sized plastic scale to aid radiographers in the correct size identification of indications in pipe welds with outside diameters greater than or equal to 60.33 mm (2-3/8 in.). Can be used in conjunction with API 1104.
-
Supplier: Waterman Industries, Inc.
Description: 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: The pipe and tubing cutter ZRS is used for cutting plastic and nitrile rubber tubing, up to Ã? 20 mm, with or without textile insert. It also has an integrated safety catch to prevent unauthorised opening. â?¢ For cutting plastic and nitrile rubber tubing
-
Supplier: Gullco International Limited
Description: Configurations Available Conveniently Packaged and Sealed In Plastic For Moisture Proof Protection Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece Similar to the 1G93-R tile but in 1/4" lengths making it much more flexible to wrap around smaller
- Welding Accessories: Weld Backing
-
Supplier: Cole-Parmer
Description: connectors, two 3' lengths of flexible tubing and 2-1/8" pipe thread adapters. FEATURES|
- 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion |
- 3/16" bores, accurate to ±.0002" are permanently
- End Fittings: Other
-
Supplier: Cleaver-Brooks
Description: Flow rates from 8 to 350 gpm Tank sizes 9" to 48" diameter standard, larger available Operating temperatures: 40° to 100°F Spray-lined steel or FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
-
Supplier: RS Components, Ltd.
Description: /min Maximum Flow Rate = 60 gal/min Pipe Diameter Range = 1 in Connection Type = 1 NPT Female Maximum Pressure = 13.8bar Material = Brass Maximum Media Temperature = +21°C Minimum Operating Temperature = -29°C
- Media Temperature Range: 69.8 F
- Operating Pressure: 200 psi
- Operating Temperature: -20.2 F
- Pipe Diameter: 1 inch
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head (59 mm in diameter and 136.8
- Features: Integral Video Capability
- Field of View: 130 degrees
- Minimum Focus Distance: 10 to 60 mm
- Tube or Sheath Diameter: 58.42 mm
-
Supplier: ASCO
Description: with low fins. Design Bellows suction cup NSPB4 (1) with 4.5 bellows and soft, flexible sealing lip Special reinforced bellows for additional stability Mounting via Connector SC (3). Alternatively direct attachment on 3/8”- or 1/2”-pipe via
- Connection: Other
- Diameter / Maximum Dimension: 20 to 40 mm
- In-line Filter: Yes
- Material: Silicone
-
Supplier: Haida International Equipment Co., Ltd.
Description: with accelerated time effect Application industry (not limited to the following): 1. electronic, electrical, mobile, data 2. communication, instrumentation, vehicle parts 3. Plastic products, metal, food 4. Chemistry, building materials, medical treatment
- Configuration: Floor Mount
- Features: Programmable
- Humidity Range: 20 to 98 % RH
- Temperature Control: Heating, Cooling
Find Suppliers by Category Top
Featured Products Top
-
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products.
(read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Large Diameter Bending Machines (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled under the tradename TECAPEEK IM CF30 black. Outer diameters range from 31,75 to 177,8 mm and inner diameters of up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK vary between 31,75 mm to 177,8 mm, the inner diameter varies from 12,7 to 152,4 mm. Lengths of 76,2 and 152,4 mm are the standard. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
the AMCA Seal. DESIGN FEATURES · TEMPERATURES - to 600°F. · BELT-DRIVE AND DIRECT-DRIVE · NINE SIZES - 8" - 14" wheel diameters. · PRESSURES - to 14" WG. · CAPACITIES - to 2,200 CFM (read more)
Browse Datasheets for New York Blower Company (The) -
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little (read more)
Browse Datasheets for Innovation Polymers -
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little (read more)
Browse Datasheets for Innovation Polymers -
Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters. How to measure in order to assure a proper fit for both caps and plugs: (read more)
Browse Datasheets for Arizona Sealing Devices, Inc. -
Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
More Information Top
-
Nutrient dynamics and plankton cycles in artificial ponds used in the production of oyster Ostrea edulis L. spat
For the other parameters, a 'core' of water was taken at the centre of the pond with a 2.1 m long, 8 cm diameter black plastic pipe .
-
The flux of Cd, Cu, Pb and Zn in mining polluted soils
Intact vertical cores of soil were taken adjacent to the total deposit gauges, using a length of plastic pipe ( 8 cm diameter ).
-
Does fallen timber on floodplains influence distributions of nutrients, plants and seeds?
Soil was collected using a sec- tion of plastic pipe 8 cm in diameter .
-
Counter point bar deposits: lithofacies and reservoir significance in the meandering modern Peace River and ancient McMurray Formation, Alberta, Canada
Once coring tubes were hoisted from the subsurface, cores were vibrated out of the tubes (7Æ5 cm diameter aluminium irrigation pipes) into receiving troughs ( 8 cm inside diameter ABS plastic pipe , 2 m long, sawn in half lengthwise).
-
Instrumentation of Large Buried Culverts
Surround- ing these components is a 3-in. ( 8 -cm) diameter plastic pipe in 2-ft (0.6-m) segments which isolates all of the mechanism, except the anchors, from soil forces.
-
Beat Interferences in Fundamental Mode Orthogonal Fluxgates
The sensor head of the FM-OFG can be made very thin and assembled in an 8 mm outer diameter plastic cover pipe in which is kept a 3 mm outer diameter solenoidal sensing coil of several centimeters length with a thin…
-
Geophysical diffraction tomography: New views on the shiqmim prehistoric subterranean village site (israel)
A vertical borehole was developed to a depth at least as great as the deepest anticipated feature (on the order of 8-10 m deep) and a capped plastic pipe approximately 8 cm in diameter was inserted to the full depth of…
-
A Subsurface Flowmeter
Tests made in the laboratory in which the flowmeter was placed in a plastic pipe of 8 -in diameter showed that the packer inflated satisfactorily and would sup- port a pressure differential across it of as much as 2 ft of water.
-
A Comparative Study of Suction-Induced Seepage Consolidation Versus Centrifuge Consolidation
In order to distribute the negative pressure uniformly throughout the bottom area of the sam- ple, a perforated flexible plastic pipe of 8 -mm diameter was placed at the bottom of the container.
-
Experiments in Unit Operations and Processing of Foods
Plastic reinforced pipes with internal diameter 8 mm for the interconnec- tions of the parts of the above mentioned experimental rig.