-
Supplier: Total Plastics, Inc.
Description: Clear, quick setting monomer type solvent adhesive for vinyl to vinyl. Available Sizes Quart or gallon
- Substrate / Material Compatibility: Plastic
-
Supplier: DigiKey
Description: POTTING COMPOUND FLM RETARD 94V0
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: DigiKey
Description: POTTING COMPOUND FLM RETARD 94V0
- Features: Flame Retardant (e.g. UL 94 Rated)
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black 94 Liquid urethane adhesive is compatible with rubber materials with a 7 day cure time. Provides a 10 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +180 F.
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Use Temperature: 180 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black 94 Liquid urethane adhesive is compatible with rubber materials with a 7 day cure time. Provides a 10 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +180 F.
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Use Temperature: 180 F
-
Supplier: DigiKey
Description: FASTBOND CONTACT ADHESIVE 30
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: DigiKey
Description: FASTBOND CONTACT ADHESIVE 30
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR GL.94 is manufactured from high performance glass cloth with an acrylic pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required.
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
- Temperature Resistance: -50 C
- Thickness: 0.0047 inches
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive,
- Chemical / Polymer System Type: Silicone
- Coeff. of Thermal Expansion (CTE): 111 µin/in-F
- Dielectric Constant (Relative Permittivity): 4.7 to 4.8
- Dielectric Strength: 635 kV/in
-
Supplier: Protavic America, Inc.
Description: PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Chemical / Polymer System Type: Silicone
- Coeff. of Thermal Expansion (CTE): 111 µin/in-F
- Dielectric Constant (Relative Permittivity): 4.7 to 4.8
- Dielectric Strength: 635 kV/in
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld 94CA clear spray adhesive with a 15 min cure time. Delivers great performance with a shear strength of 500 psi. Maximum operating temperature is +210 F. Perfect for automotive and woodworking applications.
- Use Temperature: 210 F
-
Supplier: Protavic America, Inc.
Description: 94, V-0 at thicknesses of 0.070 inch (1.8 mm) or greater. The cured materials provide long-term circuit protection and bond stability from -55?C to 125?C. PNU-46203™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards.
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 94 ET clear spray adhesive with a 60 min cure time. Delivers great performance with a shear strength of 300 psi. Maximum operating temperature is +200 F. Perfect for automotive, bonding, carpeting, edge banding, laminating, marine, melamine, metalworking, post-forming, rubber,
- Use Temperature: 200 F
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® EF 562SFR AERO is an expanding foam core splicing adhesive supplied as a film for core splicing and closeout of honeycomb panels. Fire retardant structural adhesive. May be cured at 250F (121C) or 350F (177C).
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Aerospace
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: Budnick Converting, Inc.
Description: A 2.0 mil. adhesive transfer tape that consits of #350 Hi-Holding acrylic adhesive with a 55# densified kraft liner.
- Peel Strength / Adhesion: 5.12 lbs/in
- Thickness: 0.0020 inches
-
Supplier: Budnick Converting, Inc.
Description: A laminating adhesive that consits of a 5.0 mil. "Hi-Holding" acrylic adhesive and a 3.2 mil. densified kraft liner.
- Peel Strength / Adhesion: 7 lbs/in
- Thickness: 0.0050 inches
-
Supplier: Reid Supply
Description: Adhesive substances that hold materials together and prevent separation after drying. . 0.85 oz Gorilla Epoxy Manufacturer Part Number: 4200102
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product, Other
-
Supplier: Budnick Converting, Inc.
Description: 1666 is a 2.0 mil, acrylic adhesive transfer for bonding metal & plastic nameplates as well as joining dissimilar materials.
- Peel Strength / Adhesion: 3.5 lbs/in
- Thickness: 0.0020 inches
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 8213 is a 3.0 mil. optically clear, acrylic adhesive transfer tape. It is designed for general purpose applications including displays touch applications where high adhesion is critical.
- Thickness: 0.0030 inches
-
Supplier: ThreeBond International, Inc.
Description: Elastic Bonding Adhesives ThreeBonds’ industrial elastic adhesives’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their elasticity after bonding. No primer is
- Cure Type / Technology: Anaerobic, Room Temp. Cure / Vulcanizing, Reactive / Moisture Cured
- Elongation: 29 %
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Automotive
-
Supplier: NSI Industries LLC
Description: FRICTION TAPE TYPE RUBBER MATERIAL 60 FT 0.75 INCH BLACK COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510, CSA THICKNESS 0.015 INCH APPLICATION INSULATING EWFT MODEL
- Backing: Rubber
- Width: 0.7500 inches
-
Supplier: Minerallac Company
Description: ELECTRICAL TYPE RUBBER MATERIAL 22 FT 3/4 INCH BLACK COLOR FAMILY BLACK MANUFACTURERS COLOR NAME THICKNESS 30 MIL TEMPERATURE RATING 0 TO 80 DEG C APPROVAL UL PACKAGING QUANTITY 1
- Backing: Rubber
- Width: 0.7500 inches
-
Supplier: Henkel Corporation - Industrial
Description: assembly to 150°C and sliding a thin blade, such as a razor blade, between the bonded surfaces. This adhesive is also available in a low temperature cure version. Thermally conductive : 2.0 W/m-K Flexible Reworkable
- Dielectric Constant (Relative Permittivity): 0.0
- Thermal Conductivity: 0.3000 W/m-K
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed manually or with automated
- Chemical / Polymer System Type: Silicone
- Features: Flame Retardant (e.g. UL 94 Rated)
- Use Temperature: -67 to 392 F
-
Supplier: Rutke Signs & Safety
Description: OSHA, DOT, IATA NFPA and state governments all have strict regulations for identifying hazardous materials containers, the areas in which they are stored and the vehicles in which they are shipped. These regulations are designed to protect employees, people who unknowingly come into the vicinity of
- Backing / Base: Plastic / Film
- Features: Adhesive Backed
- Height: 0.1667 ft
- Width: 2 inches
-
Supplier: Titebond
Description: Franklin 730 is an environmentally safe resilient flooring adhesive for installing laminated sheet goods with mineral, felt, paper, and cellulose backings. It offers extended open and shift times for long resilient runs and includes anti-microbial protection. Franklin 730 contains no
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: DuPont Electronics & Imaging
Description: for storage Two-year product performance warranty Able to withstand multiple lamination cycles without degradation UL 94 VTM-0 flammability rating UL maximum operating temperature (MOT) 105C Pyralux® FR Coverlay and Bondply
- Chemical / Polymer System Type: Specialty / Other, Acrylic / Polyacrylate
- Features: Encapsulating / Potting, UL Approved
- Industry: Electronics, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 3184 Hysol Polyurethane Hardener, Flame Retardant is one part of a two part epoxy system to be used with LOCTITE 3173 Hysol Resin. LOCTITE 3173/3184 Hysol Polyurethane System meet UL 94V-O Flammability Rating at 3/8 inch thickness.
- Cure Type / Technology: Two Component System
-
Supplier: FLEXcon Company, Inc.
Description: Performance, aggressive permanent pressure-sensitive adhesives bonds well to a variety of application surfaces Backed with a 94 lb. premium grade liner with excellent layflat qualities and backside printability Ideal for manual dispensing Product suitable for thermal diecutting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and
- Chemical / Polymer System Type: Ceramic / Inorganic Cement
- Cure Type / Technology: Air Setting / Film Drying, Single Component System
- Dissimilar Substrates: Yes
- Features: Electrically Insulating / Dielectric, Flame Retardant (e.g. UL 94 Rated), Thermal / Heat Conductive
-
Supplier: Henkel Corporation - Industrial
Description: impact strength on steel and aluminum. It contains 0.03 in (0.75 mm) spacer beads to help prevent excessive squeeze-out of adhesive due to over-clamping. Offers superior peel and impact strength on steel and aluminum Contains 0.03 in (0.75 mm) spacer beads to help
- Cure Type / Technology: Two Component System
- Viscosity: 60000 cP
-
Description: Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications Felt Foam
- Adhesive: Acrylic
- Backing: Paper, Plastic / Polymer, Silicone
- Peel Strength / Adhesion: 4.38 lbs/in
- Temperature Resistance: 93.33 C
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: that surface is cleaned and grease-free before adhering. Once removed, it cannot adhered on again. Base material / color : Nylon 66 (UL94V-2) / Black Nut·screw material / finish : Steel / Trivalent chromate Sold in 4 pcs pack with matching screws. 100 or 50 pcs value packages (without
- ANSI Metric Size: M2.5, M3, M4
- Body Length / Working Height: 0.1969 to 0.7874 inch
- Material: Plastic / Polymer, Nylon (Polyamide)
- Mounting: Adhesive Mount
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP90FR-V is a two component flame retardant epoxy system for bonding, sealing, coating and potting. It has been tested to the standards mentioned above, and fully complies with the rigorous vertical burn test specification. This allows it to be considered for use in highly (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
of an addition-curing polydimethyl siloxane polymer that will not depolymerize when heated in confined spaces. Low Viscosity - maintains low viscosity for ease of component encapsulation compared to other highly thermally conductive materials. Environmentally Resistant - provides excellent thermal shock resistance. UL Rated - provides excellent flame retardancy; UL 94 V-0 certified. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
This product has a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 0.5 mil PET film carrier, and protected by two fluorosilicone coated PET liners. (read more)
Browse Double Sided and Transfer Tapes Datasheets for Adhesive Applications -
Various grades of polyethylene foam with aqueous-based acrylic, solvent-based rubber & acrylic and differential coated adhesive systems for use in appliance, automotive, electrical/electronics, window fabrication, shower & bath , truck/trailer/RV, P.O.P. and plastic molder (read more)
Browse Datasheets for Adhesive Applications -
Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting, encapsulation and casting applications. It produces very low smoke levels and is well suited for the computer, aerospace and related industries. This two part epoxy features a (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
500°F). Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Several pass (score 0) Primary Skin Irritation per ISO 10993-10 Several pass (score 0) Cytotoxicity per ISO 10993 (read more)
Browse Double Sided and Transfer Tapes Datasheets for Adhesive Applications -
electronic applications. It features excellent thermal properties with 2.3 W/m-K for efficient thermal management. An alternative product version is also available: AS1802 Black which features a UL 94 V-0 rating. Learn more about CHT Group's full range of 1-part & 2-part RTV silicone adhesives: (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
most widely used standard for evaluating the flammability performance of plastic materials. It is used to assess the material's ability to self-extinguish after ignition using UL94 combustion test equipment. The VTM-0 flame retardant standard classifies materials into three levels: V-O, V-1 (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Two-part Thermal Conductive Die-Attach Adhesive LiPOLY’s TIM12/TIM14 is a two-component thermally conductive adhesive that can be cured at high temperature. It not only produces low stress, low thermal resistance, and good (read more)
Browse Silicone Adhesives and Sealants Datasheets for Shiu Li Technology Co., Ltd -
Resistance to steam sterilization is an important consideration for the selection of polymeric adhesives, sealants and potting compounds for use in medical applications. Select Master Bond adhesives were cast into molds to create a size roughly of 2 inches in diameter, and 0.125 inches thick (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Surface mount technology-a study of safety considerations: silver migration and adhesive flammability
The results of the flammability test for Round 2 show that all of the adhesives complied with the requirements for a 94V - 0 flame class, the same as the CEM-1 control board.
-
Thermally conductive two-component silicone meets UL 94V-0 spec for flame retardancy
Home Adhesives (Structural) Thermally conductive two-component silicone meets UL 94V - 0 spec for flame retardancy .
-
Video File: Two-component room temperature curing epoxy meets UL 94V-0
Home Adhesives (Structural) Video File: Two-component room temperature curing epoxy meets UL 94V - 0 .
-
Home :: NASA Tech Briefs
Some of these include adhesion , temperature and thermal cycling resistance, and handling and curing time. For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example.
-
How to Select the Right Adhesive for Aerospace Applications - Nasa Tech Briefs :: NASA Tech Briefs
For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example. Several key parameters and potential trade-offs involved in selecting the right adhesive will be explored in …
-
Webcasts :: NASA Tech Briefs
Some of these include adhesion , temperature and thermal cycling resistance, and handling and curing time. For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example.
-
Webcasts :: NASA Tech Briefs
Some of these include adhesion , temperature and thermal cycling resistance, and handling and curing time. For certain aerospace applications, compounds may need to pass NASA low outgassing specification ASTM E595 or UL 94V - 0 for flame retardancy, for example.
-
HellermannTyton - TSR2I-6A - Cable Management - Duct, Raceway, Tray - Allied Electronics
Manufactured from UL 94V - 0 Rated PVC material fittings incorporate a minimum 1in. bend radius per TIA⁄EIA 5 Low voltage raceway (TSR) is a one piece, nonmetallic, adhesive backed latching raceway designed to aesthetically organize …
-
Adhesive Bonding - A Designers Guide on Development of Advanced Medical Adhesives by Master Bond
• Master Bond Release New Catalog for Adhesives , Sealants and Coatings for Electronics • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy .
-
Talking to the Experts: Electrically Conductive Adhesives
• Master Bond Release New Catalog for Adhesives , Sealants and Coatings for Electronics • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy .