-
Description: The DTS Angular Rate Sensor (gyro) was introduced in late 2006 and has quickly become the industry favorite. Developed with design comment from USCAR (GM, Chrysler, Ford), Toyota, Northrup Grumman, US Airforce and other DTS clients, the DTS ARS meets and exceeds testing
- Angular / Rotary Axes: Uniaxial
- Angular Rate Range: 1500 deg/sec
- Bandwidth: 1000 Hz
- Electrical Output: Analog Voltage
-
Description: The DTS ARS is another intelligent design from DTS. These incredibly small and lightweight angular rate sensors are available in multiple range and bandwidth options. The next-generation DTS ARS HG features a ±50k deg/sec range and reinforced mounting points
- Angular / Rotary Axes: Uniaxial
- Angular Rate Range: 18000 deg/sec
- Bandwidth: 300 Hz
- Electrical Output: Analog Voltage
-
Description: The DTS ARS is another intelligent design from DTS. These incredibly small and lightweight angular rate sensors are available in multiple range and bandwidth options. The next-generation DTS ARS HG features a ±50k deg/sec range and reinforced mounting points
- Angular / Rotary Axes: Uniaxial
- Angular Rate Range: 50000 deg/sec
- Bandwidth: 2000 Hz
- Electrical Output: Analog Voltage
-
-
Supplier: PMC Engineering LLC
Description: The KG Series of angular rate sensor offers a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1, 2 or 3 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for
- Angular Rate Range: 200 deg/sec
- Bandwidth: 10 Hz
- Electrical Output: Analog Voltage
- Linear Acceleration Range: 100 +/-g
-
Supplier: SAE International
Description: SAE J211 provides no definitive specification as to the appropriate procedures for filtering angular rate sensor data prior to differentiation into angular acceleration data, especially for impact data. Accordingly, a 3-2-2-2 array (nine-accelerometer- package or NAP) of
-
Supplier: Instrumented Sensor Technology
Description: Use IST's new MotionMaster ™ a portable accelerometer that’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping
- Device: Recorder / Totalizer
- Features: Event Triggered
- Number of Axes: Triaxial
- Sensor Output: Acceleration
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: triaxial angular rate of the inertia unit, by integrating the angular velocity of the object, and then with the attitude angle of the multi model data fusion, can real-time update of the horizontal azimuth output. This product is specially used for robot car, AVG vehicle azimuth
- Angular / Rotary Axes: Triaxial
- Angular Rate Range: 300 deg/sec
- Electrical Output: Pulse / Frequency
- Operating Temperature: -40 to 85 F
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4999C4 programmable dual channel linear Hall sensor for safety critical automotive applications The Infineon TLE4999C4 provides all means that are necessary to fulfill the state-of-the-art functional safety requirements on system level. It is developed in full
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: RAD
Description: repeatability and features of the original Ultimatic™ Robotic Collision Sensor and 63% additional angular compliance to help prevent costly damage to the robot and/or tooling even when the robot is running at higher rates of speed. Pneumatic Spring Assist Collision Sensor
- Angular Compliance (+ / -): 5 to 13 degrees
- Axial Compliance: 180 to 1060 mil
- Pre-trip Compliance: Yes
- Repeatability: 0.5000 mil
-
Supplier: Infineon Technologies AG
Description: diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. The sensor is developed in compliance to ISO 26262 (first edition 2011), supporting safety requirements on system level rated up to ASIL C. The product offers a high
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Description: spinning-rotor gyroscopes. A test procedure for verifying that the specifications have been met is given. The standard is not intended to compete with existing standards for specific devices with highly specific models and error sources, such as spring-restrained rate gyros, but to provide a
-
Supplier: Infineon Technologies AG
Description: sensor elements („main” and „sub”) have internally separated signal paths within the chip. The sensor is developed in compliance to ISO 26262 (first edition 2011), supporting safety requirements on system level rated up to ASIL C. The product offers a high magnetic
- Package Type / Mounting: Surface Mount (SMD), Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: ATI Industrial Automation
Description: provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±13°
- Angular Compliance (+ / -): 13 degrees
- Axial Compliance: 340 mil
- Rotary or Torsional Compliance (+ / -): 25 degrees
- Sensing Type: Mechanical
-
Supplier: ATI Industrial Automation
Description: provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±11°
- Angular Compliance (+ / -): 11 degrees
- Axial Compliance: 220 mil
- Rotary or Torsional Compliance (+ / -): 20 degrees
- Sensing Type: Mechanical
-
Description: Specification and test requirements for a non-gyroscopic inertial angular sensor which may measure angular jerk, acceleration, rate or displacement with or without response down to zero frequency. A standard specification format is provided. A compilation of recommended
-
Supplier: ATI Industrial Automation
Description: provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±13° Torsional Displacement
- Angular Compliance (+ / -): 13 degrees
- Axial Compliance: 340 mil
- Rotary or Torsional Compliance (+ / -): 25 degrees
- Sensing Type: Mechanical
-
Supplier: ATI Industrial Automation
Description: provides two trip points. Optional Coolant Protection Boot (IP65-rated and made from fluoroelastomer for improved chemical resistance). Angular Displacement ±10° Torsional Displacement
- Angular Compliance (+ / -): 10 degrees
- Axial Compliance: 630 mil
- Rotary or Torsional Compliance (+ / -): 20 degrees
- Sensing Type: Mechanical
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA's ability to deliver custom very large format devices with exceptional imaging performance makes us the supplier of choice for ultra-high resolution panchromatic imaging. With custom devices more than 16000 pixels wide, high angular response, and high dynamic range for the best
- Array Type: Linear Array
- Horizontal Pixels: 16000
- Image Sensor Type: Color
-
Description: This specification defines the requirements for a single-degree-of-fre edom rate-integrating gyro to be used as a sensor in systems such as an attitude control system, a gimbal platform, an angular displacement measuring system, or an angular rate measuring system.
-
Supplier: DigiPas Technologies Inc.
Description: measure, monitor, record machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant industrial-grade MEMS-driven inclination sensor modules effectively eliminate limitations associated with using multiple single
- Accuracy: 2.78E-4 degrees
- Tilt Angle: 0.0 to 4 degrees
-
Supplier: DigiPas Technologies Inc.
Description: application engineers to continuously measure and monitor machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate limitations associated with using
- Accuracy: 0.0100 degrees
- Tilt Angle: 0.0 to 90 degrees
-
Supplier: DigiPas Technologies Inc.
Description: empower application engineers to continuously measure and monitor machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate limitations associated
- Accuracy: 1.00E-3 degrees
- Tilt Angle: 0.0 to 10 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features Continuous 360 degree rotation of azimuth and elevation including built-in slip ring High accuracy angular position and rate capability Direct-drive brushless servomotors result in zero backlash Cog-free design for outstanding velocity
-
Supplier: Aerotech, Inc.
Description: Design Features Continuous 360 degree rotation of azimuth and elevation including built-in slip ring High accuracy angular position and rate capability Direct-drive brushless servomotors result in zero backlash Cog-free design for outstanding velocity
-
Supplier: Richardson RFPD
Description: made in terms of angular range and connectivity,i.e. cable and connector. The PA6.6 housing is very compact in size and hascompression limiter bushings for safe installation ofthe sensor. It is compatible with oil, grease and fuelalso. Therefore it is frequently used for engine
-
Supplier: DigiPas Technologies Inc.
Description: & vibration readings that empower application engineers to continuously measure and monitor machine/equipment/st ructure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant MEMS driven inclination sensor modules effectively eliminate
- Accuracy: 0.0020 degrees
- Tilt Angle: 0.0 to 90 degrees
-
Supplier: ContiTech AG
Description: The Inertial Sensor comprises not only the angular rate and acceleration sensors but also internal processing of all measured motions of the vehicle. The data is processed in a single control unit. Measurement of lateral, longitudinal, vertical acceleration and yaw
-
Description: IEEE Std 671-1985 provides specifications and test requirements for a non-gyroscopic inertial angular sensor that may measure angular jerk, acceleration, rate, or displacement with or without response down to zero frequency. A standard specification format is provided. A
-
Supplier: QUALCOMM, Incorporated
Description: sensor Temperature sensor Pressure sensor Magnetometer sensor Humidity sensor Gyro/angular rate sensor
- Technology: Bluetooth
-
Supplier: RS Components, Ltd.
Description: Analog Devices range of single, dual and 3 axis gyroscopes measure the angular rate of an object. ADIs range of MEMS and iSensor MEMS Gyros measure the rotation of an object in degrees per second over a wide dynamic range and bandwidth. Some products also offer on chip signal
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: RS Components, Ltd.
Description: Analog Devices range of single, dual and 3 axis gyroscopes measure the angular rate of an object. ADIs range of MEMS and iSensor MEMS Gyros measure the rotation of an object in degrees per second over a wide dynamic range and bandwidth. Some products also offer on chip signal
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: RS Components, Ltd.
Description: Analog Devices range of single, dual and 3 axis gyroscopes measure the angular rate of an object. ADIs range of MEMS and iSensor MEMS Gyros measure the rotation of an object in degrees per second over a wide dynamic range and bandwidth. Some products also offer on chip signal
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: RS Components, Ltd.
Description: Analog Devices range of single, dual and 3 axis gyroscopes measure the angular rate of an object. ADIs range of MEMS and iSensor MEMS Gyros measure the rotation of an object in degrees per second over a wide dynamic range and bandwidth. Some products also offer on chip signal
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: Mecmesin Corporation
Description: Static Torque Sensors are used in applications where in-line torque measurements are required and angular motion is limited. These sensors can be mounted to a bench or integrated into a complete test rig. Equipped with male square drive for easy fitting of adaptors. Key Features
- Accuracy: 0.5000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Maximum Torque: 133 to 1327 In-lbs
- Torque Sensor Type: Rotary
-
Supplier: TOP-electronics USA
Description: configurable sample rates • Timestamps attached to sensor reports • AR/VR stabilization applied to rotation vectors provides visually improved angular position output • Low latency, 1kHz gyro rotation vector for AR/VR applications “Always-on” and
-
Supplier: LORD MicroStrain Sensing Systems
Description: solutions.The Inertial Measurement Unit (IMU) includes direct measurement of acceleration, angular rate, and atmospheric pressure. Sensor measurements are processed through a sophisticated estimation filter algorithm to produce high accuracy computed outputs with compensation
- Additional Outputs: Magnetic Field (Magnetometer)
- Angular Rate Range: 300 deg/sec
- Bandwidth: 160 Hz
- Electrical Output: Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
, motion tracking and control, as well as optical stabilization. More on: https://www.tronics.tdk.com/inertial-sensors/high-performance-mems-inertial-sensors/mems-acceleration-angular-rate-sensors/?utm_source=Global+Spec&utm_medium=Announcement&utm_content=High+performance+MEMS+inertial+sensors (read more)
Browse Datasheets for Tronics Microsystems -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
device to report the position of the system with a high degree of angular accuracy. Features True power-on multiturn counter 46-tum magnetic sensor 16k° digital output (read more)
Browse Pressure Sensors Datasheets for DigiKey -
ensure precise motion control of ships and vessels. Our high-performance digital MEMS inertial sensors offer high accuracy acceleration and angular rate measurement for integration into MRU (Motion Reference Units) used by marine applications such as ship dynamic positioning and platform (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
high-resolution encoders and inertial sensors to suppress friction, vibration, and external disturbances. Operating modes: position, rate, servo, and wobble. Interfaces: Ethernet, serial port (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Efficiency: 99%+ torque transmission at rated loads Repeatability: <0.005° angular positioning accuracy (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
-Axis Compensation: Accommodates angular misalignment up to 0.1°, parallel misalignment to 0.5mm, and axial motion up to ±0.3mm Vibration Dampening: Reduces transmission of motor vibration by up to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Mining and oil and gas exploration and exploitation tools require highly robust inertial sensors able to provide precise data under harsh operating conditions. MEMS technologies provide a reliable (read more)
Browse Datasheets for Tronics Microsystems -
. Known for its high radial and axial stiffness Available in low, medium, or high torsional spring rates (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Information and Management Engineering
Software Compensation of the Piezoelectric Fluidic Angular Rate Sensor . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Material Science and Engineering Technology
New Ways of Improving the Property of the Piezoelectric Fluidic Angular Rate Sensor .
-
Advances in Gyroscope Technologies
Architectures, design techniques and fabrication technology of angular rate sensors proposed in literature are described.
-
Strapdown Inertial Navigation Technology
Whilst many of the sensors in this class are strictly angular rate sensors and not gyroscopes in the sense that they do not rely on the dynamical properties of rotating bodies, it has become accepted that all such devices be referred to …
-
Journal of Guidance, Control, and Dynamics > Analytical Modeling of Sensor Quantization in Strapdown Inertial Navigation Error Equations
= variance about the mean of the angular rate sensor pulse quantizationnoise uncertainty; identical to .Â2 ® / D "2 ®=12 VM® ; VMÀ .
-
A sensor fusion approach to angle and angular rate estimation
However, a significant drawback of angular rate sensors – particularly of cheap MEMS gyroscopes – is their drift.
Indicates content that may require registration and/or purchase.