Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The version with
- Body Material: Plastic, Steel, Other
- Type: Toggle Clamp
-
Supplier: Reid Supply
Description: The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The version with
- Body Material: Plastic, Steel, Other
- Type: Toggle Clamp
-
Supplier: Reid Supply
Description: The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The version with
- Body Material: Plastic, Steel, Other
- Type: Toggle Clamp
-
-
Supplier: Reid Supply
Description: The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The version with
- Body Material: Plastic, Steel, Other
- Type: Toggle Clamp
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel
- Body Material: Steel, Other
- Clamp Straps: Strap Only
- Strap Type: Forged Clamp, Forked / U-Clamp
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel Note(s): The "S"
- Body Material: Steel, Other
- Clamp Straps: Strap Only
- Strap Type: Forged Clamp, Gooseneck Clamp
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel Note(s): The "S"
- Body Material: Steel, Other
- Clamp Straps: Strap Only
- Strap Type: Tapped / Tapped Heel Clamp, Forged Clamp
-
Supplier: Clampco Products, Inc.
Description: saltwater applications, 316 T-bolt band clamps are commonly installed on marine engine and exhaust systems. Other typical applications include water treatment and sewage systems, pool filters, telecommunication devices, and food and pharmaceutical processing equipment.
-
Supplier: Seaward Group USA
Description: Measurement length: 1000mm in a temperature controlled water bath. Clamping device: designed for cross sections of 1mm2 to 1000mm2.
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Other
-
Supplier: Accuris
Description: CLAMPING DEVICE
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel
- Body Material: Steel, Other
- Clamp Straps: Strap Only
- Strap Type: Forged Clamp, Finger Tip / Nose Clamp
-
Supplier: BRIM Electronics, Inc.
Description: Lightweight, good chemical resistance, excellent shock resistance, and non-metallic. Recommended for general use as an indoor or outdoor cable clamp, strain relief, clip, hanger, strap, fastening device. It's non-abrasive smooth finish & rounded edges deter harm to item being held, eg.
- Diameter: 0.6250 to 0.6875 inch
- Material: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Seaward Group USA
Description: Adjustable clamp support: measurement length of up to 1000mm. Test unit cross-sections: ranging from 0.1mm2 to approximately 100mm2
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW),
- AC Current Range: 3 to 1000 amps
- AC Voltage Range: 50 to 600 volts
- Electrical Measurements: True RMS Measurement
- Features: Battery Powered, Data Storage / Logging
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Higher power densities, increasing levels of dynamic stress and tight budgets: Mechanical engineering requirements demand high-quality shaft-hub connecting elements. Spieth clamping sets and clamping elements are friction-locked shaft-hub connections providing all-round pressure. They
- Design Units: Metric
- Maximum Torque: 39454 Ft-lbs
-
Supplier: Festo Corporation
Description: KPE: ready-to-install combination of clamping cartridge KP and housing KEC: for use as a holding device (static application) KEC-S: for safety-related applications
- Body Material: Aluminum
- Type: Cylinder Clamp
-
Supplier: Festo Corporation
Description: KPE: ready-to-install combination of clamping cartridge KP and housing KEC: for use as a holding device (static application) KEC-S: for safety-related applications
- Body Material: Aluminum
- Type: Cylinder Clamp
-
Supplier: Festo Corporation
Description: KPE: ready-to-install combination of clamping cartridge KP and housing KEC: for use as a holding device (static application) KEC-S: for safety-related applications
- Body Material: Aluminum
- Type: Cylinder Clamp
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: of an electrical conductor contact-free and without disconnecting it. You can also check the continuity with the clamp meter. Due to its compact design and light weight, the device is well-suited for mobile use. When using the clamp mechanism, it is also possible to run the
- AC Current Range: 60 to 600 amps
- AC Voltage Range: 600 volts
- DC Current Range: 60 to 600 amps
- DC Voltage Range: 600 volts
-
Supplier: Amphenol PCD
Description: Designed for pre-installation wire harness assembly, the Jig Board Clamps from Amphenol outlast and outperform other jig board clamping devices in the market. Made of Acetal, our durable clamps maintain their original shape after continued use, yet the smooth design of
- Diameter: 0.5000 to 0.8800 inch
- Material: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: durations. Measurement values obtained can be sent to a computer and be processed with the included analysis software. The device comes with everything needed to be measuring and analysing from the moment it arrives. Although the Clamp Meter comes calibrated from the manufacturer, an
- AC Current Range: 0.0400 to 100 amps
- AC Voltage Range: 20 to 600 volts
- Features: Battery Powered, Data Storage / Logging
- Frequency Range: 45 to 65 Hz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: durations. Measurement values obtained can be sent to a computer and be processed with the included analysis software. The device comes with everything needed to be measuring and analysing from the moment it arrives. Although the Clamp Meter comes calibrated from the manufacturer, an
- AC Current Range: 0.0400 to 3000 amps
- AC Voltage Range: 20 to 600 volts
- Features: Battery Powered, Data Storage / Logging
- Frequency Range: 45 to 65 Hz
-
Supplier: Sonel Test
Description: Advanced measurements The Sonel CMP-1006 handy clamp meter is a professional tool used for measuring high currents up to 1000 A. The instrument enables to perform tests on wires with diameter up to 34 mm. The CMP-60 is characterised by high measurement precision and
-
Supplier: Sonel Test
Description: shape means easier access in hard to reach and tight places. The clamp edging is equipped with a contactless voltage indicator sensor. Multifunctional The device is versatile due to many measurement options. In addition to the basic measurements, the instrument has
-
Supplier: Sonel Test
Description: Measure wide range of electrical parameters The Sonel CMP-401 compact clamp meter is a surprisingly versatile tool. It is used for direct AC and DC current measurement up to 400 A. The additional functions of the device include the measurement of direct and alternating voltages up
-
Supplier: Sonel Test
Description: measure the maximum instantaneous value of the current drawn by an electrical device during its start-up. The CMP-2000 clamp meter is equipped with electronic overload protection for all functions and measuring ranges, thus guaranteeing higher operational safety. The instrument
-
Supplier: icotek GmbH
Description: The shield clamps SFZ|SKL are used for shielding single cables in combination with strain relief. Simple to use and effective shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 is achieved. For assembly on 35 mm DIN rails
- Diameter: 0.0591 to 1.14 inch
- Material: Stainless Steel
- Number of Wires: 1 #
-
Supplier: Fluke
Description: /output on a console Troubleshooting devices with mA inputs and outputs Repairing intermittent or erratic 4-20 mA loops Going back to the shop to get extra tools If you need more time in your busy day take a good look at the Fluke 772 mA Clamp Meters. It’s
-
Supplier: Seaward Group USA
Description: Measurement length: 1000mm. Clamping device: designed for cross sections of 1mm2 to 1000mm2. Distance between voltage and currentclamp: 420mm.
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Other
-
Supplier: Te-Co, Inc.
Description: Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces
- Type: Specialty / Other
-
Supplier: Te-Co, Inc.
Description: Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces
- Type: Specialty / Other
-
Supplier: Te-Co, Inc.
Description: Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces
- Type: Specialty / Other
-
Supplier: Te-Co, Inc.
Description: Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces
- Type: Specialty / Other
-
Supplier: Fluke
Description: /output on a console Troubleshooting devices with mA inputs and outputs Repairing intermittent or erratic 4-20 mA loops Going back to the shop to get extra tools If you need more time in your busy day take a good look at the Fluke 773 mA Clamp Meters. It’s
-
Supplier: Fluke
Description: /output on a console Troubleshooting devices with mA inputs and outputs Repairing intermittent or erratic 4-20 mA loops Going back to the shop to get extra tools If you need more time in your busy day take a good look at the Fluke 771 mA Clamp Meters. It’s
-
Supplier: Imao-Fixtureworks
Description: Quick-clamping device that works by cam mechanism. Perfect for simple fixture building. Tight structure that prevents metal chips from penetrating into the mechanism. The piston is not heat treated, and is machinable. 2mm clamping stroke allows clamping
- Actuation: Manual
- Body Material: Plastic, Steel
- Capacity / Opening: 0.0787 inch
- Clamping Force: 1103 lbs
-
Supplier: ValueTronics International, Inc.
Description: or voltage I/O signals Source DC voltage to test input devices that accept a 1-5V or 0 to 10V signals Scaled mA output provides a continuous mA signal that corresponds to the 4 to 20 mA signal measured by the mA clamp Enables milliamp signal logging to a separate logging
-
Supplier: ValueTronics International, Inc.
Description: Directive The HT9022 is a combination of a power quality analyzer, a phase sequence/conformity detector, a clamp meter and a voltage detector in one single handy device. The advanced design of HT9022 ensures reliable and accurate measurements under a wide range of operating conditions
-
Supplier: ValueTronics International, Inc.
Description: The 376FC is a 1 kV clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Log
-
Supplier: ValueTronics International, Inc.
Description: -language manual CD The Fluke 345 is more than an electric power meter. Combining the functions of a clamp meter, oscilloscope, data logger and digital power meter into one handy device, the Fluke 345 is ideal for working with variable frequency motor drives, high efficiency lighting
-
Supplier: Accuris
Description: WASHERS FOR CLAMPING DEVICES
-
Supplier: Vektek, LLC
Description: shown. Interchangeable jaws can be purchased for use with this clamp. Counter hold devices to pull the work piece down when straight clamping force is applied.
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
- Body Material: Steel
- Clamping Force: 3900 lbs
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Actuation: Mechanical Device
- Number of Ports/Ways: 3
- Pressure Rating: 7500 psi
- Valve Size: 0.2500 inch
-
Supplier: OMEGA Engineering, Inc.
Description: integral current test clamp-on jaws make this meter ideal for checking the operation of electric resistance heaters and other devices. The liquid crystal display is readable in all light conditions. The decimal point is automatically positioned, and the polarity indication is standard
- AC Current Range: Up to 1000 amps
- AC Voltage Range: Up to 750 volts
- DC Voltage Range: Up to 1000 volts
- Electrical Measurements: Thermocouple Test
-
Supplier: Essentra Components
Description: Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available
- Diameter: 0.3540 to 0.3940 inch
- Material: Other
-
Supplier: Essentra Components
Description: Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available
- Diameter: 0.7500 inch
- Material: PVC, Other
- Operating Temperature: 0.0 to 50 C
-
Supplier: BRIM Electronics, Inc.
Description: Strong & elastic, the GRAB'M QUIK KLIPä is designed to secure round or flat conductor types of ribbon cables from the side. Their serrated edges hold firmly and prevent slippage. Although they can hold permantly, they are suitable where sporatic or periodic removal of cable is required. They can
- Material: PVC
- Operating Temperature: -23.33 to 23.89 C
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in
- Actuation: Mechanical Device
- Number of Ports/Ways: 4
- Pressure Rating: 7500 psi
- Valve Size: 0.2500 inch
Find Suppliers by Category Top
Featured Products Top
-
We have a lot of kinds of shaft colors. Clamping, Set screw, Split-type, For Securing Bearing etc (read more)
Browse Datasheets for NBK America LLC -
Surge Protective Device Catalog (read more)
Browse Surge Protective Devices (SPDs) Datasheets for Littelfuse, Inc. -
provide such high surge current protection in such a small package.” The Pxxx0S3N offers these key benefits: •First DO-214AB (SMC) sized product on the market capable of withstanding 3kA (8/20) surges. •Provides superior lower clamping when used in (read more)
Browse Surge Protective Devices (SPDs) Datasheets for Littelfuse, Inc. -
MANUAL SWING CLAMPS Swing clamps provide fast and accurate clamping without the use of tools, making them ideal for repetitive operations. They operate by rotating the handle, which simultaneously swings the clamp arm (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
CLAMPING FASTENERS Imao Fixtureworks Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
devices, including clamps, workholding gripper inserts, supports, and locators, to standard machine elements, including pins, material handling rollers and bumpers, fasteners, adjustable handles, cam levers, and more. https://www.fixtureworks.com/store/pc/one-touch-indexing-clamps-v22.htm (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Pneumatic Solutions for Clamping, Locating and Work Support Ideal for automation applications and repetitive operations, air-assisted components slash set-up time (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
fasteners are also available, which clamp onto QCPC-series clamping pins when air is supplied and unclamp when air is released. IMAO Fixtureworks IMAO Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
One-Touch Clamping - No Tools! Distinctive and unique, One Touch Clamps and supports offer easy and efficient clamping operations and support of workpieces - no need for tools! This (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Clamping Diodes And Their Application In just about any circuit, you are sure to find diodes. As simple as they are, these devices perform important functions that can be the difference between a circuit functioning as they should or failing. The nature of diodes lends (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Application Note: Transient Suppression Devices and Principles
Transient Voltage Suppression (TVS) protection devices such as shielded cables, crowbars, filters and clamping devices have been widely used for a number of years to solve EMI problems.
-
Rapid Pressurization Valve
Are you concerned that a fast moving pneumatic component/clamping device could damage your product or workpiece? Are you finding it difficult to control the speed of a clamping device? Ideally, you want the clamping device to move slowly until it reaches the product or workpiece but then you want
-
Pressure Booster Accessory
High-pressure air is frequently required to operate external clamping devices used to seal the product under test. In other situations, high pressure air is used to in? ate the product itself.
-
Clamp-On Current Monitors Achieve Wide Bandwidth (.pdf)
Viewing and measurement of electric current is so important that a variety of devices and methods have been developed and refined over the years. In its simplest form, current may be measured by placing a resistor in the circuit under teat, and then measuring the resulting voltage developed
-
Application Note: An Overview of Electromagnetic and Lightning Induced Voltage Transients
[1, 2], telecommunications equipment [3] and automotive electrical systems [4]. Effective transient overvoltage protection from a clamping device requires that the impulse energy be dissipated in the suppressor and the voltage held low enough to ensure the survival of circuit components
-
The Benefits of Threadlockers Over Mechanical Locking Devices
Threaded assemblies have long been the fixing of choice for many applications, thanks to their impressive clamp load performance. But their design means they're susceptible to failure over time.
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
-
Valves in Microfluidic Cartridges
On-board pneumatically controlled valves have all the air control lines bused to one edge of the card, and interface through a gasket to a manifold. This makes it simple to create a cartridge carrier that clamps the cartridge in place. With pneumatic control, there is no need to worry about
-
EPDM vs. Buna-N
Arizona Sealing Devices is a leading manufacturer and distributor of O-rings, gaskets, plugs, clamps, cable ties, and other commercial and industrial sealing components. We provide standard and custom molded parts as well as military-certified components. Our company is ISO 9001:2015 and AS9120B
-
Application Note: IEC 1000-4-2 ESD Immunity and Transient Current Capability for the SP72X Series Protection Arrays (.pdf)
The SP720, SP721, SP723, and SP724 are protection ICs with an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. They have 2 protection SCR/Diode device structures per input. The SP720 is supplied in 16 lead DIP and SOIC packages and has a total
More Information Top
-
System Level ESD Protection
In general, it is hard to expect an absolute symmetry in any ESD clamp device array.
-
Code of construction practice production technique
Image 5-17 clamping device for spot welding .
-
ESD Design for Analog Circuits
The merged collector DD-BJT clamp device has four alternating groups of fin- gers, represented by four circuit components in the equivalent circuit shown in Fig. 3.54c.
-
Devices in tool mechanical engineering
A clamping device according to Abb. 4.13a consists of a tightening screw M 10.
-
ESD: Circuits and Devices
The receiver networks comprised of an n-channel pass transistor, an n-channel grounded gate, an n-channel clamp device , and a p-channel MOSFET keeper element [52–54].
-
ESD: Circuits and Devices
The receiver networks comprised an n-channel pass transistor, an n-channel grounded gate, n-channel clamp device , and a p-channel MOSFET keeper element [23,24].