Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: with mounting ears which accept #8 self-tapping screws; all brass units come with mounting holes which accept #8-32 UNC-2B screws. For all FPR100 sensors, incoming flow can be directed to either port; a minimum of 8 inches of straight inlet pipe is required. Filtration of 150 microns
- Electrical Output: Analog Voltage
- End Fittings: Threaded
- Features: Audible or Visual Alarms
- Liquid Volumetric Flow Rate Range: 0.1000 to 30 GPM
-
Supplier: Gems Sensors & Controls
Description: Low Alarms The DM28 meter line is easily programmed to read out in any engineering units (psi, bar, Kg/cm2) and can be retro fitted in the field with plug in boards. Units can be scaled by applying known loads to the sensors or purely by software keystrokes without requiring any
- Device Classification: Sensor System
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
- Media Type: Liquid
-
-
Supplier: U.S. Plastic Corporation
Description: Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating 300
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40, Maximum Temperature: 200C, PSI Rating: 200, Lead Wires: 22 guage PTFE 24"
- Media Type: Liquid
-
Supplier: Comus International
Description: Non contact detection, positioning, counting, supervision Glass instead of plastic Very robust, no aging thanks to glass Fiber cross sections 0.5 – 4mm2 Lengths 250 – 5000mm Various small scanner heads For high temperatures and ATEX approved Customised versions available Swiss made precision
- Device Classification: Sensor-Only
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Traceable® Products
Description: Inexpensive Liquid Alarm may be placed anywhere. Use it to detect when drums, tanks, flasks, or beakers are close to overfilling. It is the perfect reminder for unattended filling of any container. The moment a solution touches the sensor, the alarm sounds and a red LED light flashes
- Built in Alarm Indicator: Yes
- Detectable Liquid Features: Opaque Liquids
- Leak Detection Method: Other
- Output Options: Switch or Alarm Signal
-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 40Kg/cm2 Connection Thread: 3/8” G (BSP) 3/8” NPT
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 569 psi
- Meter Technology: Optical
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors +125degC, 1/2" BSPT, Nickel-plated brass housing, polysulfone sensor tip
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors +125degC, 1/2" BSPT, Stainless Steel housing, polysulfone sensor tip
-
Supplier: DigiKey
Description: SINGLE / DUAL TANK LIQUID LEVEL
- Media Type: Liquid
-
Supplier: ENMET Corporation
Description: P/N 10014-1200, EX-5175 Explosionproof Sensor/Transmitter, CO The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the
- Display: Digital
- Electrical Outputs: Analog Current
- Specific Gas Types: Carbon Monoxide (CO)
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors FLOAT SWITCH #316 FLOAT G
-
Supplier: Turner Designs, Inc.
Description: non-dispersive infrared (NDIR) detector. C-sense ships with a copper antifouling guard which minimizes biofouling as well as protects the membrane. Designed for integration, C-sense enables pCO2 monitoring at a significantly lower price than traditional pCO2
-
Supplier: DigiKey
Description: Liquid Level Sensor Switch NPN Output Flange Mount
- Media Type: Liquid
-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 142 psi
- Meter Technology: Optical
-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 142 psi
- Meter Technology: Optical
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors +125degC, 3/8" BSP, Stainless Steel housing, polysulfone sensor, NPN low in air
-
Liquid Flow Meters - Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one
- Liquid Volumetric Flow Rate: 3.17 GPM
- Electrical Output: Frequency
- End Fittings: Clamp
- Features: Programmable, Sanitary
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the
- Liquid Volumetric Flow Rate: 0.7920 to 3.17 GPM
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
- Features: Programmable, Sanitary
-
Supplier: Introtek International
Description: INTROTEK® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek
- Device Classification: Sensor-Only
- Features: Rated for Sanitary Applications, Programmable
- Level Measurement Type: Continuous Level
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Servoflo Corporation
Description: The sensor measures the density of liquids during the process itself – no need to go to the laboratory. Thanks to a sub-millimeter measuring channel, the liquid's properties and quality can be precisely monitored even in confined spaces. The DLO-M2 sensor measures
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 612 Submersible Level Transmitters were designed to provide a previously unequalled level of performance. Utilizing diffused semiconductor and thin film technologies, Series 612 transducers are accurate, shock resistant and extremely stable over long periods of time. Reverse polarity
- Level Measurement Type: Continuous Level
- Material Temperature Range: 14 to 122 F
- Maximum Operating Pressure: 2 psi
- Meter Technology: Differential Pressure Sensors, Other
-
Supplier: DigiKey
Description: Liquid Level Sensor Switch NC, NO Output Panel Mount, M15x2 Thread
- Media Type: Liquid
-
Supplier: DigiKey
Description: Liquid Level Sensor Push-Pull High-Dry Output Male 1/2" (12.7mm) BSP
- Media Type: Liquid
-
Supplier: Sensirion
Description: With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any
- Interface Options: Serial / Digital
- Mounting Type: Non-Invasive
- Operating Pressure: 43.51 psi
- Operating Temperature: 41 to 122 F
-
Supplier: King Engineering Corporation
Description: KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that
- Media Type: Liquid
-
Supplier: Hydrofarm, Inc.
Description: flame (can produce anywhere between 15 and 45 cubic feet of CO2 per hr), an adjustable water flow valve, no pilot light (flame is activated by water flow), a tipover cut off, an overheat shut down sensor, and the list goes on. The unit can easily be used in a closed-loop system
-
Supplier: First Sensor AG
Description: The OLM high performance optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensor's plastic polysulphone measuring tip and rugged stainless steel housing with G 1/2 or 1/2 NPT threaded
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 363 psi
- Meter Technology: Other
-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 500 psi
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Clark Solutions
Description: is superior. The rotation of the rotor is detected by a zero-drag Hall-effect sensor. Output is a pulse-type square wave, which can be sent long distances (up to 2,000 feet) without a transmitter. This signal can be connected directly to Clark data logger and control modules, as well
- Liquid Volumetric Flow Rate: 0.2800 to 4700 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Socket Weld / Union, Threaded, Other
- Features: Recorder / Totalizer Functions
-
Supplier: KOBOLD Instruments, Inc.
Description: Foaming Vapor Insensitive Liquid Interface Detection NML-308 are miniature synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Liquid Specific Gravity: 0.9000 (Specific Gravity #)
- Material Temperature Range: -4 to 250 F
-
Supplier: Cole-Parmer
Description: Brass
- Media Type: Liquid
- Operating Temperature: 212 F
-
Supplier: Quarktwin Technology Ltd.
Description: Liquid Level Controller High/Low Level (2) SPDT (1 Form C) 24VAC Socketable
Find Suppliers by Category Top
Featured Products Top
-
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter partners with Micro-Hybrid Electronic GmbH to offer best in class CO2 sensor for incubation. CO2Meter Inc., a leading, worldwide manufacturer of high-quality gas detection and monitoring solutions, has released a new CO2 Sensor for incubators that (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
State and local codes surrounding the storage of carbon dioxide can be confusing. But don't worry - CO2Meter is here to help! Simply fill out the form below and our team of experts will contact you with the correct device to meet your area (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
ORMOND BEACH, Fla., June, 10, 2022 -- a global manufacturer of gas detection, monitoring, and analytical devices announced today that they will be moving to a new, expanded facility in the Summer of 2022. The 20,000 sq. foot facility on Runway Drive in the Airport Business Park will allow CO2Meter to grow its production, office space, and warehousing capacities as well as its training and service offerings. (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter, Inc. has partnered with a national pharmacy chain to keep their customers and employees safe from the potential hazardous effects for CO2 exposure from the dry ice that is keeping the COVID-19 vaccines cold. The Pfizer vaccine must be shipped and (read more)
Browse Datasheets for CO2Meter.com -
Smith Systems, Inc. manufactures custom temperature sensors to match your specifications. Smith Systems, Inc. enjoys working with customers to tailor solutions to specific applications. We like to refer to the process as cooperative engineering. Speed and Temperature measurements are (read more)
Browse Temperature Sensors Datasheets for Smith Systems, Inc. -
growth or in product formation and quality. Download part 1 of our Dissolved CO? White Paper Series to learn how implementing real-time control of carbon dioxide can impact productivity at R&D and production scale bioreactors: https://www.hamiltoncompany.com/process-analytics/dissolved-co2-pco2-bioreactor? (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Spectro Scientific is the new home for the InfraCal 2 analyzers. Oil in Water / Soil Analyzers Overview (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/269/IRIMIA-VLADU_MIHAI_52.pdf?sequence=1
Miniaturized version of the Severinghaus-type CO2 sensor employing liquid ion exchange membrane.
-
Secure seafloor container CO2 storage
This rgy converting liquid CO2 ng sensors , and associated .
-
Assessment of Technology Readiness Level of a Carbon Dioxide Reduction Assembly (CRA) for Use on International Space Station
Figure 6 Liquid Sensor The CO2 modulating valve is being developed this year (2004) and the back pressure regulator will be developed next year.
-
http://www.int-res.com/articles/theme/m350p193.pdf
The largest pH changes were measured during the latter half of the experiment, after the CO2 corral was refilled with liquid CO2 . pH sensors within 0.5 m of the large CO2 corral failed, but mea- surements close to CO2 corrals in …
-
The measurement of dissolved and gaseous carbon dioxide concentration
Whereas CO2 sensors for measurements in gases can simply be calibrated by using commercially available test gases, the calibration of electrochemical CO2 sensors for measurements in liquids is not trivial [15].
-
Environmental Analysis by Electrochemical Sensors and Biosensors
Whereas CO2 sensors for measurements in gases can simply be calibrated by using commercially available test gases, the calibration of electrochemical CO2 sensors for measurements in liquids is not trivial.
-
Multi-wavelength QCL based MIR spectroscopy for fluids and gases
This will be implemented in our mid-infrared spectroscopy sensors for gases ( CO2 ) and liquids (cocaine).
-
[Session abstracts]
Thiswill beimplementedinourMid-infraredspectroscopy sensors for gases ( CO2 ) and liquids (cocaine).
-
Microfluidic optoelectronic sensor array for detection of dissolved CO2 based on halocromic dye-doped polymeric microbeads
This composite configuration allows the use of the sensor for CO2 detection in liquid samples directly, i.e. without use of any hydrophobic coating or another type of proton- impermeable membrane.
-
Table of contents
Low-Power-Consumption CO2 Gas Sensor Using Ionic Liquids for Green Energy Management.