Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Barco Presentation The TransForm SCN, a member of Barco's family of networked visualization products, provides lossless compression and transport of computer graphics over standard networks. It is especially suited for distributed visualization of secure and/or legacy
-
Supplier: Visual Sound, Inc.
Description: FSR, Inc. Passive Computer + Audio Interface for Smart Fit
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: within the component in which different cavity sizes can be used as a criterion for component evaluation. Computer tomography evaluations are used for cast aluminum parts and other NF materials as well as for plastic components in the automobile, medical technology, and mechanical engineering
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Mounting / Loading: Floor / Free Standing
-
-
Supplier: Visual Sound, Inc.
Description: FSR, Inc. Active Computer Interface + Audio w/ Loop Out for Smart Fit This is our latest addition to the AV interconnect product line. The CI-5LB is a high resolution active computer video interface with an HD-15 computer video input and a fully buffered HD-15 local monitor
-
Supplier: Visual Sound, Inc.
Description: FSR, Inc. Active Computer + Audio Interface for Smart Fit This is our latest addition to the AV interconnect product line. The CI-5LB is a high resolution active computer video interface with an HD-15 computer video input and a fully buffered HD-15 local monitor "loop through
-
Supplier: Neousys Technology Inc.
Description: Nuvo-2500 series is a general purpose fanless embedded computer with Intel® Bay Trail processor. Powered by the quad-core Bay Trail processor, Nuvo-2500 shows outstanding computing power and is even more power efficient compared to those with its predecessors. Nuvo-2500 supports dual
- Cache Memory (L1 & L2): 2000 KB
- Features: Ruggedized
- Processor: Intel®
- RAM: 8 GB
-
Supplier: Sealevel Systems, Inc.
Description: The Relio™ R1 compact rugged industrial computer is designed for applications that demand powerful processing capabilities, wide operating temperature range and DIN Rail compatibility, while designed to exceed military specifications for shock & vibration. Sealevel takes
- Operating System: Microsoft®, Linux
- Processor: Intel®
- RAM: 4 to 8 GB
- Speed: 1460 to 3000 MHz
-
Supplier: Sealevel Systems, Inc.
Description: The Relio™ R1 SeaI/O Controller is a compact, rugged industrial computer designed for I/O-intensive applications that demand powerful processing capabilities, DIN Rail compatibility, and versatile I/O expansion capabilities. The Relio R1 I/O Controller offers your choice of
- Operating System: Microsoft®, Linux
- Processor: Intel®
- RAM: 4 to 8 GB
- Speed: 1460 to 1910 MHz
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine adopts oil pressure transducer to measure load, use computer control &display load, 2.Main specifications: Max. Test load: 300KN Load range: 6KN-300KN Relative error of indicate value of load : ±1% Max. Ram stroke: 250mm
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Electro Standards Laboratories
Description: Path Way® Remotely Controllable Network Switch Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote Enables one computer to switch between up to eight networks! Enables up to eight computers to switch between one network!
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Switch
- Form Factor: Rack Mount
- Number of Ports: 9 #
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers Robust Din-rail Fanless Embedded System with Intel Atom Processor E3815 as an Intel IoT Gateway Solution (excluding 3G Module Kit/ MI License MI OS)
-
Supplier: Electro Standards Laboratories
Description: connected to the COMMON port. The computer can share between two networks with a simple turn of the knob on the Model 8043. The Model 8043 CAT3 Manual Data Network Switch enables access to two Cat 3 networks. The Model 8043 RJ11/12 Cat 3 A/B switch allows the user to
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Switch
- Number of Ports: 3 #
-
Supplier: Electrocube, Inc.
Description: Motor controllers Computers Telecommunications Automated equipment Industrial appliances Elevators and escalators
- Configuration: Resistor, Capacitor (RC) Network
- Number of Resistors: 40
- Standard and Compliances: Other
-
Supplier: Electro Standards Laboratories
Description: and Device B, connected to the DB25 A port and the DB25 B port, respectively. The unit's position is controlled via the front panel keylock switch. FEATURES: Allows access to two networks from one computer or workstation. High reliability sealed switch with self
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Switch
- Number of Ports: 3 #
-
Supplier: Yokogawa Corporation of America
Description: The ML2 RS232C/RS485 Converter is plug-in type, RS232C/RS485 dual directional converter. It has two ports of RS232C and RS485, and perform isolation of communication signal, level conversion and active control of driver. ML2 is mainly applicable to connect the equipment with RS485 I/F to
- Equipment Type: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Electro Standards Laboratories
Description: Transparent to data speed and format. Improves computer network efficiency by allowing sharing of peripherals. Eliminates the need to plug and unplug cables. Attractive anodized black box packaging provides EMI/RFI shielding. Rackmount configuration is standard
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Switch
- Form Factor: Rack Mount
- Number of Ports: 15 #
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers Embedded IoT Gateway E3826 2G RAM 32G SSD
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers Embedded IoT Gateway E3826 2G/32GB WR IDP
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers Commercial Gateway E3827 Processor 8gb Ram 32gb SSD No Cellular Ubuntu 1 Year Basic Warranty
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: seamless communication of data from field devices to controllers and from controllers to other controllers in order to form an integrated network for transmitting data at gigabit speed. Integration with TCP /IP Field Devices - Automation equipment manufacturers can easily make their
- Data Rate: 1 Gbps
- Equipment Type: Switch
-
Supplier: Advantech
Description: EPC-R3220 is designed for IoT embedded date gateway powered by TI AM3352 SOC and 1G DDR/8G eMMC. Dual ethernet ?dual RS485 and wireless solution ready can help to speed up the customer TTM. otherwise EPC-R3220 supports both wall mount and Din-rail ,Wide range power input and wide temperature ,Low
- Equipment Type: Gateway
- Features: Internet of Things (IoT) Compatible
-
Description: digital inputs such as DisplayPort, HDMI, DVI, or by analogue VGA input, are considered in this document. This document does not apply to network- and wirelessly connected computer monitors. A computer monitor is a display device that does not include a TV tuner and is intended
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 to Gigabit Ethernet Adapter Connects You to a Wired 10/100/1000 Mbps NetworkThis USB 3.0 Gigabit Ethernet NIC network adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook or Chromebook to a 10/100/1000 Mbps network through a USB
- Data Rate: 1 Gbps
- Equipment Type: Other
-
Supplier: ValueTronics International, Inc.
Description: The ZVC is an 8 GHz network analyzer from Rohde & Schwarz. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure
- Frequency Range: 8.00E6 kHz
- Nominal Input Impedance: 50 Ohms
-
Description: The ICETCE conference aims to showcase advanced technologies, techniques, innovations and equipments in Computer Engineering. It provides a platform for researchers, scholars, experts, technicians, government officials and industry personnel from all over the world to discuss and share
- Industry: Networking and Computing
- Type: Conference
-
Supplier: Spectral Dynamics, Inc.
Description: CATS - The Computer-Aided Test Suite™ Scalable hardware and software to meet a wide range of dynamic test requirements PUMA Vibration Control and Analysis System 4 to 32 input channels with ICP Up to 51.2 kHz sample rate per channel
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Vehicular, Aerospace / Military
- Application Software Included: Yes
- Form Factor: Stand Alone / Benchtop
-
Supplier: Advantech
Description: HIT-W183 is an innovative product in the HIT-series, featuring a 41mm thin body enclosure (12mm at its thinnest part), USB 3.0, 5 megapixel camera, and dual isolated Ethernet, which lets hospitals separate and manage internal and external network traffic. The HIT-W183 also features a
- Features: Integrated BluetoothTM Technology
- IDE Disks Capacity: 64 GB
- Processor: Intel®, Other
- RAM: 4 GB
-
Description: , receivers and associated coupling equipment. Periodic testing is required for the normally "off" channel, to provide warning of signal deterioration prior to needing it for relaying, The UCBS facilitates automatic testing of the channel at preset intervals. The UCBS is totally field
- Equipment Type: Power Line Network Adapter
-
Description: ISO 17532:2007 specifies a protocol for the automatic and interactive communication and control of computer systems used in livestock production. It supports communication within the livestock production as well as across the Internet.
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s AceXtreme Bridge Device converts avionics messages in real time between Ethernet, MIL-STD-1553, and ARINC-429, in any direction, without a host computer. BENEFITS SWaP-C Optimized... Saves Installation Time and Cost No Host Computer Required
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Bridge
-
Supplier: LORD MicroStrain Sensing Systems
Description: The WSDA® -RGD Ruggedized Wireless Sensor Data Aggregator is a MIL-STD-810F (shock and environment) and MIL-STD-461F (RE and RS) qualified, single- board computer with Ethernet, local flash storage, and optional cellular connectivity, designed to collect synchronized data from networks
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Gateway
- Features: Ruggedized
- Network Media: Wireless
-
Supplier: ZyXEL Communications, Inc.
Description: Plug-and-play design with speed up to 200 Mbps* The ZyXEL PLA-402 v3 provides a stable high-speed access solution to utilize the existing coaxial house network. Unlike the traditional ways to build the network with complicated wiring, users can now easily plug a pair or more PLA-402 v3
- Equipment Type: Power Line Network Adapter
-
Supplier: SFCable.com
Description: With the explosive growth of the Internet, accessing information and services at any time, day or night, has become a standard requirement for almost everyone. Networking technology is moving out of the exclusive domain of corporations and moving into homes with two or more computers.
- Area Network Type: Local Area Network (LAN)
- Data Rate: 0.1000 Gbps
- Equipment Type: Router
- Number of Ports: 4 #
-
Supplier: Advantech
Description: specifically for the machine tool market, WebAccess/CNC is integrated with numerous SCADA drivers and can support a wide range of CNC, I/O, and PLC devices to facilitate equipment data collection and industrial networking application development. Automatically generates CNC projects
-
Supplier: Data Connect Enterprise, Inc.
Description: LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Power Savings by Number of Connected Ports and Link Status: Computers do not require Internet access all the time; neither do switches utilize all ports at all times. When a computer or network
- Area Network Type: Local Area Network (LAN)
- Data Rate: 1 Gbps
- Equipment Type: Switch
- Number of Ports: 5 #
Find Suppliers by Category Top
Featured Products Top
-
Moving Beyond VisibilityProviding Protection to Industrial Automation Networks Omdia white paper Omdia, in partnership with Belden, conducted the Secure Industrial OT and IIoT Cybersecurity Networks survey (2023) on cybersecurity to (read more)
Browse Network Equipment Datasheets for Belden Inc. -
The industry has measured equipment effectiveness for decades. Now it’s time to measure network effectiveness, too. Here’s what you need to know about ONE (overall network effectiveness), a new metric inspired by and modeled after OEE (overall equipment (read more)
Browse Network Equipment Datasheets for Belden Inc. -
XChange3031. These switches provide unparalleled data transmission speeds while maintaining a power-balanced design, ensuring efficient cooling and remarkable versatility to meet the demands of modern networking solutions. With an unwavering focus on maximizing data (read more)
Browse Network Equipment Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. Click here to see our wide selection of options (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
, including CompactPCI, COM Express, XMC, PrPMC, PMC, VME and AMC standards. X-ES products are used in a variety of commercial and industrial applications, such as: Semiconductor process equipment Aircraft simulators Industrial control Data centers (read more)
Browse Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
The NXP QorIQ ARM processors, built on the revolutionary Layerscape architecture, provide next-generation processing performance with the efficiency demanded by networking, telecom, wireless infrastructure, industrial control, military, and aerospace applications. The LS10xx and LS20xx processor (read more)
Browse Network Equipment Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
In the world of industrial networking, there are a variety of devices that can be used to connect different types of networks, manage traffic and facilitate communication between devices. Some common examples include bridges, switches and gateways. While these devices are described here as (read more)
Browse Network Equipment Datasheets for Real Time Automation, Inc. -
Allen-Bradley CIP Security Proxy. Traditionally, industrial networks had little-to-no security built into them. Now with a more Connected Enterprise, it is needed more than (read more)
Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation -
The OBR 6225 is a portable and rugged reflectometer for the testing and diagnostics of fiber optic assemblies, components and short networks. The OBR 6225 provides measurement and diagnostic capabilities that the industry-standard Optical Time-Domain Reflectometer (OTDR) does not because of its (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
Test chambers for the telecommunications industry are designed to meet a variety of test specifications, including Telcordia test requirements. Common products tested include cell phones, switch gears/boxes, connectors, fiber optics, line protector units, outdoor networks interface devices (read more)
Browse Datasheets for Cincinnati Sub-Zero Products
Conduct Research Top
-
New Trends In Computer Networks
New Trends In Computer Networks. Spanning a wide spectrum of topics in computer networks, this book presents a selective collection of papers from the 20th International Symposium on Computer and Information Sciences, held in Istanbul, Turkey.
-
Security in Distributed and Networking Systems: Computer and Network Security, Vol. 1
Security in Distributed and Networking Systems: Computer and Network Security, Vol. 1. Including security studies in a range of systems, this book provides a comprehensive treatment on security issues in distributed systems, ranging from attacks to all kinds of solutions from prevention
-
Building an Ethernet Network (.pdf)
This white paper will cover a brief history of computer networking as well as the basics of how to set up an Ethernet Network. Other items covered include both wired and wireless network implementations as well as premise wiring components.
-
Network Application Delivery
As computer networks grow increasingly complex, the time requirement and investment cost of deploying and maintaining separate software products on each client computer grows exponentially, and - especially in large enterprise networks with hundreds of users - alternative options are sorely needed
-
Network Power Protection (.pdf)
Your company, like many others, has a sizable investment in computer networks: hardware, software, and customer-related information. You also have a significant investment in the people and processes that support the mission-critical applications you depend on daily to run your business. But one
-
Networks Untangled -- Part 1
about networks were network engineers. Due to the explosion of the Internet and the connected world in which we live today, those days are gone. Computer networks are everywhere, connecting computers in the largest corporations and the smallest homes. As a result, so many advances have been made
-
White Paper: Building an Ethernet Network (.pdf)
This white paper will cover a brief history of computer networking as well as the basics of how to set up an Ethernet Network. Other items covered include both wired and wireless network implementations as well as premise wiring components
-
Smart Computing Article - Using . . .The Network Control Panel
computer. The Network Control Panel gives you control over your network settings by allowing you to manually install and configure networking components. While it is helpful to have some experience with computer networking, it is not a requirement for setting
More Information Top
-
Intelligent Knowledge-Based Systems
Of course, computer networking equipment , most notably CISCO's, also appeared about that time.
-
Energy efficient data centers
The Key Equipment Categories include: Computer Monitors and Displays, Personal Computers, Server Computers , Copy Machines, Computer Network Equipment , Telephone Network Equipment, Printers, Uninterruptible Power Supplies (UPSs).
-
Proceedings of the 2012 International Conference of Modern Computer Science and Applications
Physical security is to protect the computer network equipment , facilities, and other media from earthquakes, floods, fires and other environmental accidents, as well as the process of damage caused by the human operator mistakes or errors, and a variety of computer crime.
-
Industrial Instrumentation and Control Systems
In reality, the computer network structure adopts a topological model, and different network facilities service in the corresponding nodes; network infrastructure server, switch, routers and others ensure the operation of the computer network equipment ; and UPS, precision air conditioning maintain the physical …
-
World Telecommunications Economics
The spread of computer networking equipment and fax machines into the home puts residential demand into the corner of a more general picture including data network usage and terminal equipment.
-
Software organization for dynamic and adaptable wearable systems
Our goal is to design and develop a wearable system that helps technicians in their daily task of troubleshooting and repairing faults in computer network equipment .
-
A collaborative wearable system with remote sensing
Our goal for the NETMAN project was to design and develop a wearable system that helps technicians in their daily task of troubleshooting and repairing faults in computer network equipment .
-
LISS 2014
Computer net- work equipment manufacturing G06F13/00, G06F12/00, H04L12/00 The main classifica- tion number=(G06F or H04L12) and (%Network %/AB or % Network %/TI .