Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMICRON electronics Corp. USA
Description: . OMICRON's DIRANA determines the moisture content in oil-paper insulations of power transformers, CT's and VT's, bushings and power cables by analyzing the dielectric response. The patented device combines the high frequency advantages of the FDS (Frequency Domain Spectroscopy) method
- Features: Computer Interface
- Form Factor: Stand Alone / Bench
- Operating Humidity: 20 to 95 % (non-condensing)
- Operating Temperature: -10 to 55 C
-
Supplier: Accuris
Description: CAPACITORS, FIXED, PAPER (OR PAPER-PLASTIC) DIELECTRIC
-
Supplier: Accuris
Description: ADHESIVE - DIELECTRIC - VINYL COATED PAPER
-
-
Supplier: Accuris
Description: CAPACITORS, FIXED, PAPER DIELECTRIC, DIRECT
-
Supplier: Accuris
Description: FIXED PAPER/POLYESTER FILM DIELECTRIC CAPACITORS
-
Supplier: ValueTronics International, Inc.
Description: The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current
-
Supplier: ValueTronics International, Inc.
Description: The 15 kV (220015) is a dielectric test set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is
- Basis Weight: 40.4 gsm
- Dielectric Strength: 6.18E7 to 1.73E8 V/m
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
-
Supplier: DuPont Protection Technologies
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is
- Basis Weight: 40.4 gsm
- Dielectric Strength: 6.18E7 to 1.73E8 V/m
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
-
Description: Establishes requirements for judging the electrical, mechanical and climatic properties of capacitors; describes test methods and gives recommendations for standard dimensions and classification into categories according to their ability to withstand conditions as specified in IEC 68.
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric
- Basis Weight: 41 to 839 gsm
- Dielectric Strength: 1.81E7 to 2.68E7 V/m
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
-
Supplier: DuPont Protection Technologies
Description: Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric
- Basis Weight: 41 to 839 gsm
- Dielectric Strength: 1.81E7 to 2.68E7 V/m
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
-
Description: Relates to fixed capacitors with self-healing properties, for direct current, with a rated voltage not exceeding 6 300 V, containing a dielectric of impregnated paper and thin deposited metal electrodes, intended for use in equipment for telecommunications and in electronic devices
-
Supplier: DuPont Protection Technologies
Description: has high inherent dielectric strength of (30 to 40 kV/mm) (760 to 1015 V/mil), but can also be readily impregnated with varnishes when desirable. It offers increased voltage endurance compared to Nomex® Type 410.
- Basis Weight: 89.2 to 397 gsm
- Dielectric Strength: 3.03E7 to 6.30E7 V/m
- Electrical Resistivity: 1.00E14 to 1.00E17 ohm-cm
- Industrial: Electrical / Electronics
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes
- Dielectric Strength: 3.15E6 V/m
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
- Maximum Use Temperature: 482 F
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is
- Material Form: Hollow / Tubular Stock, Nonwoven Product, Polymer (Plastic / Elastomer), Sleeving / Wrap
-
Supplier: DuPont Protection Technologies
Description: 3 mil Type 410 is a high density paper with excellent mechanical and electrical strength greater than that of 2 mil Type 410. The 3 mil product is well-suited when a higher dielectric resistance in high-voltage applications is required or preferred.
- Industrial: Electrical / Electronics
- Industrial Paper: Electrical Insulation / Separators
- Maximum Use Temperature: 385 to 572 F
- Performance Features: Flame / Smoke / Toxicity Resistance, Chemical Resistance , Hydrophilic / Absorbent
-
Supplier: Saint-Gobain Tape Solutions
Description: winding. The porosity of the paper backing is beneficial for the absorption of oil which enhances the overall dielectric performance by minimizing unwanted air voids in the transformer winding. Applications: Outer wrapping of electrical transformers, coils, etc.
- Adhesive: Acrylic
- Backing: Paper
- Temperature Resistance: -30 C
- Thickness: 0.0093 inches
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot
- Electrical Resistivity: 50
- Material Form: Ceramic / Inorganic, Nonwoven Product
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot
- Electrical Resistivity: 50
- Material Form: Ceramic / Inorganic, Nonwoven Product
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot
- Electrical Resistivity: 50
- Material Form: Ceramic / Inorganic, Nonwoven Product
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength are
- Electrical Resistivity: 50
- Material Form: Ceramic / Inorganic, Nonwoven Product
-
Supplier: ASTM International
Description: 1.1 This practice covers the preparation of insulating paper and board impregnated with a liquid dielectric. Where this practice states only “paper,” the same procedure shall apply to board. 1.2 This practice has been found practicable for papers having nominal thickness
-
Supplier: Cornell Dubilier
Description: one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
- Capacitance Range: 6.8 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Paraffin Paper
-
Supplier: JBC Technologies, Inc.
Description: Fish/Fische paper is a lightweight, electrical grade vulcanized fibre that is resistant to oils, grease corrosion, and solvents. It demonstrates strong dielectric properties and good mechanical strength. At JBC, our goal is to offer a gasket solution that provides the best form, fit,
- Features: Adhesive Backed
- Gasket Type: Sheet / Die-cut, Custom Gasket
- Material: Paper
- Operating Temperature: Up to 239 F
-
Supplier: Protavic America, Inc.
Description: and bond stability from -55°C to 100°C. PNU-56200™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-56200™ allows examination of all encapsulated components and circuit boards. PNU-56200™ is available in self-mixing
- Dielectric Constant: 4.41 to 4.63
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Adhesive, Coating, Dielectric Coating (Encapsulant, Conformal, etc.), Polymer (Plastic / Elastomer)
-
Description: The recommended practices and procedures for direct voltage acceptance and maintenance testing of shielded, laminated, dielectric-insulated power cable systems rated 5 kV to 500 kV are presented in this guide. It applies to all types of laminated power cable systems such as paper
-
Supplier: Cornell Dubilier
Description: one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: -5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Zippertubing Co. (The)
Description: ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use this
- Features: Electrical Power / HV
-
Supplier: Master Bond, Inc.
Description: faster cures. UV10 or UV10TK can be cast to .125" thickness. Master Bond UV10 and UV10TK are not oxygen inhibited and therefore do not require an inert atmosphere. High bond strengths are obtained with metals, ceramics, glass, paper, many plastics and elastomers. Long term durability of these
- Dielectric Constant: Over 3.45
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Coating, Dielectric Coating (Encapsulant, Conformal, etc.), Gap Filling Sealant / Gasket, Polymer (Plastic / Elastomer), Potting Compound, Varnish / Impregnating Resin
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,
- Material Form: Grease / Gel, Polymer (Plastic / Elastomer), Potting Compound
-
Supplier: Boyd
Description: trusted performance. Boyd’s LectroShield Electrical Insulators are designed to manage high levels of electrical energy with excellent dielectric strength in harsh environments. These help extend the lifetime of electrical equipment and reduce electrical failure and are ideal for
- Material Form: Polymer (Plastic / Elastomer)
-
Supplier: DeWAL
Description: during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Acheson ELECTRODAG 452SS ) LOCTITE EDAG 452SS E&C is a screen printable, UV curable dielectric ink for plastic film and paper substrates. Excellent flexibility.
-
Supplier: DuPont Electronics & Imaging
Description: form laminates with other materials, such as DuPont™ Nomex® paper or mica insulations, to provide a tailored electrical insulation property. Applications • AC Inverter Duty Motors • Rail, Automotive Traction Motors • Hydro, Wind Power Generators • Transformers
- Applications: Other
- Applications & Features: Dielectric
- Materials Processed: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Features : metallized polypropylene, non inductive winding structure, axial excellent self-healing performance wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Features : metallized polyester film, winding structure small volume, light weight and excellent healing performance polyester tape paper for outer packaging, epoxy resin filled at both ends Specifications (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
coverage. They are fabricated by printing conductive or dielectric ink patterns on substrates such as plastic coatings, window glass, ceramic tile or drywall. In this paper, results are presented of propagation experiments conducted to verify the accuracy of a novel ray (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Excellent heat resistance Amorphous, corrosion-free, and safe for the environment and human body Applications: Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Learn more about the benefits of upgrading to hard-coated filters in our white paper:Replacing Soft Coatings with Alluxa’s Hard (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Learn more about the benefits of upgrading to hard-coated filters in our white paper:Replacing Soft Coatings with Alluxa’s Hard (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. Although both type heaters look identical, the internal construction is very different. For more information read our white paper (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
. PHENOLIC MATERIALS Next up are phenolic materials. These items are hard and dense, created by stacking weighted layers on top of each other and applying extreme heat and pressure. Typically, these materials are made of cotton, paper, or glass fabric for (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Laird Plastics, Inc. -
Detent torque/Cogging torque Label/marking details, type, size Step angle/Step per revolution Maximum output power Dielectric (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Effect of Elastic Elongation on Dielectric Strength
to process variability in the elongation of elastomeric polymers when they are wrapped around electric coils and other components, the possibility of altering the effective dielectric strength of the insulation material arises. In this paper we examine the relation of the elongation of a silicone-based
-
A New Dielectric Analyzer for Rapid Measurement of Microwave Substrates up to 6 GHz
This paper from Compass Technology Group presents a new measurement method based on the parallel plate capacitor concept, which determines complex permittivity of dielectric sheets and films with thicknesses up to about 3 mm. Unlike the conventional devices, this new method uses a greatly
-
Expanding the Safe Operating Area of Polypropylene Dielectric IGBT Snubber Capacitors
handling and short circuit tolerance. This paper describes the maximum envelope for operation of the new generation polypropylene snubber capacitors in IGBT inverter applications.
-
Mie scattering distinguishes the topological charge of an optical vortex: a homage to Gustav Mie
One century after Mie's original paper, Mie scattering is still a fertile field of scientific endeavor. We show that the Mie scattering distinguishes the topological charge of light beams with phase dislocations. We experimentally and numerically study the scattering of highly focused
-
Laser Direct Structuring LCP for Mobile Antenna Applications
The rapid growth and global demand for wireless. communication and increasing need for more functionality in smart phones have created a need for advanced engineering resin to meet new antenna requirements for mobile devices. This paper discusses performance of new laser direct structuring LCP
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
manufacturers may be ready to start pushing back. Could strontium titanate be high-k gate dielectric? LONDON -- Strontium titanate, a relatively well-known perovskite material, could be the dark horse to come through and provide a replacement high-k gate dielectric material at sub-25-nanometer
-
Multi-lead Organic Air-Cavity Package for High Power High Frequency RFICs
A new air cavity package has been developed and. qualified for packaging high power RF components. The. package uses the standard outline of a conventional ceramic. package. The ceramic dielectric is replaced with a high. performance thermoplastic called QuantechTM (which is a. modified Liquid
-
Advantages and Disadvantages of Aluminum Electrolytic Capacitors
, and aluminum electrolytic capacitors have strong electric field strength, which is dozens of times that of paper dielectric capacitors, because the medium is oxygen film.
-
Comparison of RF Terminations with BeO and ALN Substrates
Terminations designed to dissipate significant amounts of power at RF frequencies have traditionally been fabricated on beryllium oxide (BeO) substrates. The high thermal conductivity and moderate dielectric constant make BeO an ideal choice for this application. Increased regulation regarding
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
This paper introduces the key requirements for resin rich electrical insulation materials for rotating machinery. The key requirements, or stresses that insulation are subject to, are summarized as T.E.A.M. (thermal, electrical, ambient, and mechanical). Resin rich insulation materials can be based
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
This paper introduces the key requirements for resin rich electrical insulation materials for rotating machinery. The key requirements, or stresses that insulation are subject to, are summarized as T.E.A.M. (thermal, electrical, ambient, and mechanical). Resin rich insulation materials can be based
-
Arc Tracking and Silicone Self-Fusing Tape
Many electrical insulation applications are designed with dielectric breakdown strength (DBS), or the voltage potential required to break through an electrically insulating material, as a major factor. While this is a good test to determine how resistive a material is through its volume it does
-
Layout and Physical Design Guidelines for Capacitive Sensing
to make a very nice looking inter- PAD SHAPE AND SIZE face to a person. By putting a printed paper with graphic designs between the pad and a clear touch sur- General Guidelines face, the user will see the graphic paper while the actual pad is hidden below. The paper may have the When designing
-
NEW ADVANCES IN PRIMERLESS SILICONE INSULATION MATERIALS
the priming step. Using primerless silicone rubber laminate insulation tape leads to a more robust application process, as well as improved material properties such as adhesion strength, dielectric strength, volume resistivity, and thermal stability. This paper presents the results of a comparative
-
Highly Conductive Insulation for Large, High-Speed Machines
to arc tracking and dielectric breakdown. Next generation, high-speed, multi-megawatt, rotating machines provide an insulating challenge for traditional silicone-impregnated fiberglass and epoxymica stator-coil-insulation systems. A high frequency voltage supply for these rotating machines is required
More Information Top
-
Material use of renewable raw materials
niche papers (like, e.g., dielectric papers ), papers for the cosmetics industry or for bills.