Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belimo Americas
Description: Differential pressure sensor air 0…1 inch WC [0…250 Pa], LCD display
- Device Category: Sensor
- Display: Digital
- Media: Gas
- Pressure Reading: Differential
-
Supplier: Belimo Americas
Description: Differential pressure sensor air 0…1 inch WC [0…250 Pa], Modbus, LCD display
- Device Category: Sensor
- Display: Digital
- Media: Gas
- Pressure Reading: Differential
-
Supplier: Belimo Americas
Description: Differential pressure sensor air 0…28 inch WC [0…7000 Pa], LCD display
- Device Category: Sensor
- Display: Digital
- Media: Gas
- Pressure Reading: Differential
-
-
Supplier: Belimo Americas
Description: Differential pressure sensor air 0…10 inch WC [0…2500 Pa], Modbus, LCD display
- Device Category: Sensor
- Display: Digital
- Media: Gas
- Pressure Reading: Differential
-
Description: by using the adjusting and digital compensation technology. The pressure sensor is of small volume, light weight and compacted structure, and with standard voltage, or current output mode and can be used in harsh environment. The operating temperature is -30~130°C. Based on the
- Accuracy: 1.5 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Pressure Reading: Gauge
-
Description: using the adjusting and digital compensation technology. The pressure sensor is of small volume, light weight and compacted structure, and with standard voltage, current output mode and can be used in harsh environment. The operating temperature is -30~130°C. Based on the
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current
- Pressure Reading: Gauge
-
Supplier: Automation24, Inc.
Description: switching and one diagnostic output. The PQ7834 electronic pressure sensor measures a pressure range from (-)14.5-145 psi (-1-10 bar) bar for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ7834 electronic
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Automation24, Inc.
Description: switching and one diagnostic output. The PQ7809 electronic pressure sensor measures an adjustable pressure range from (-)14.5-14.5 psi (-1-1 bar)for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ7809
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Automation24, Inc.
Description: one programmable 4-20 mA analog output. The PQ3834 electronic pressure transmitter measures a pressure range scalable from (-)14.5-145 psi (-1-10 bar) for compressed air. The unit can be easily mounted thanks to the integrated mounting holes and the accessories. The PQ3834
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Other
-
Supplier: All Sensors Corp.
Description: The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Other
-
Supplier: All Sensors Corp.
Description: The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Other
-
Supplier: All Sensors Corp.
Description: The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface
- Input (Supply) Voltage: 3.63 volts
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Other
- Sensor Type: Pressure Sensor
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the -art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital,
- Device Category: Sensor
- Pressure Reading: Differential, Gauge
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available.
- Accuracy: 1.5 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Switch / Alarm, Other
- Features: Temperature Compensation
-
Supplier: E+E Elektronik
Description: The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Voltage, Analog Current, RS232 / RS485
-
Supplier: Ultra Energy
Description: Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor Display of flow in CFM, LPM or M3/min. by operator selection Standard
- Calibrator Style: Portable, Battery Powered
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Operating Temperature: -4 to 122 F
-
Supplier: Merit Sensor Systems
Description: 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ?? and air pressure) HVAC systems and control units Sensors and
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
- Pressure Reading: Absolute, Gauge
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range Two switching outputs, one of which can be
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Switch / Alarm, Other
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible TFT display Red/green display for clear identification of the acceptable range With programmable switching outputs Convenient operation
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Switch / Alarm, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP253 digital barometric pressure sensor for high accuracy pressure sensing The Infineon KP253 is a miniaturized Digital Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP256 digital barometric pressure sensor with self diagnosis features, ISO 26262 ready The KP256 is a miniaturized Digital Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP264 barometric air pressure sensor IC with SPI interface, highly sensitive The Infineon KP264 is a miniaturized barometric air pressure sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Sensirion
Description: Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Electrical Output: Other
- Features: Temperature Compensation
-
Supplier: KEYENCE
Description: -C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Voltage, Other
- Features: Alarm Indicator
-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Operating Temperature: -13 to 185 F
-
Supplier: ALMiG USA Corporation
Description: shut-down at excessive compression temperature, drive motor overload and excessive system pressure Service hour counter for air filter, oil, oil filter and separator Programmable auto re-start after power loss Protection against cable and sensor defects Prepared
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- General: Rate Indication / Control
- Media: Gas / Air
-
Supplier: ifm electronic gmbh
Description: Air gap provided as absolute value Precise values at all times thanks to pressure-compensated measuring principle Enables zero gap and clogging detection Self-cleaning measuring channel even resists purge air pressure Easy teaching of thresholds with just one click
- Approvals: UL, Other
- Display: Digital Display
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Servoflo Corporation
Description: The AP4/AG4 pressure sensor series is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensa ted, calibrated and finally converted to digital
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
- Pressure Reading: Gauge
-
Supplier: L-com, Inc.
Description: PS8808-350k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless
- Device Category: Sensor
- Electrical Output: Special Digital (TTL)
- Media: Liquid, Gas
- Pressure Reading: Gauge
-
Supplier: KEYENCE
Description: KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series • Full stainless steel structure • Waterproof and heat resistant • Up to 7250 PSI rated pressure range
- Display: Digital
- Media: Liquid, Gas
- Operating Temperature: 14 to 158 F
- Sensor Technology: Strain Gauge
-
Supplier: Allied Electronics, Inc.
Description: The ASDX Digital Output Series pressure sensors are fully calibrated and temperature compensated with on-board Application Specific Integrated Circuitry (ASIC). These DIP (Dual In-line Package) sensors provide digital correction of sensor offset,
- Device Category: Sensor
- Pressure Reading: Differential
- Sensor Technology: Piezoelectric
- Working Pressure Range: 5 psi
-
Supplier: Bronkhorst USA
Description: instrument comprises a diaphragm type piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical
- Control Signal Output: Analog Voltage, Serial / Digital, Network / Fieldbus Output
- Control Technique: PID Control
- Media: Gas / Air
- Number of Control Outputs: 1 outputs
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized
- Accuracy: 0.0500 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Orange Research, Inc.
Description: configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Our piston sensor models are best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. Select our diaphragm models for
- Accuracy: 3 ±% FS
- Display: Analog, Digital
- Media: Liquid, Gas
- Operating Temperature: 200 F
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Honeywell ABP Amplified Basic Pressure Sensors offer ratiometric analog or digital output for reading pressure over a specified full-scale pressure span and temperature range. On-board Application Specific Integrated Circuits (ASIC) fully calibrate and temperature compensate for sensor offset, sensitivity, temperature effects and accuracy errors. New, lower pricing now available. (read more)
Browse Pressure Sensors Datasheets for Mouser Electronics -
Compensated digital output pressure sensor improves position sensitivity, the mini digital DLVR series offers pressure ranges from 0.5 to 60 inH2O. The DLVR Series pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
Amphenol All Sensors ELV Series Digital and Analog Pressure Sensor Product Families consist of four new (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
HYT 939 and HYT 939p- the specialist for compressed air Characteristic Features Measuring range 0 .. 100% rH, -40 ... 125°C Resistant to pressure up to 16 bar (upon request - HYT 939p) I2C protocol for humidity and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
-ionic working fluids such as air, dry gases and the like. The PRIME GRADE is the highest accuracy version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage. Learn More (read more)
Browse Sensor Chips Datasheets for All Sensors Corp. -
PQ Cube pressure sensor sets new standards Robust in every nook and cranny Thanks to its robustness, the PQ Cube is the ideal choice for use (read more)
Browse Pressure Sensors Datasheets for ifm electronic gmbh -
on the reliable ABB sensing technologies and deliver a differential pressure (DP) measure through a digital approach to its calculation. DDS is indeed a system, designed as the combination of two direct mount gauge sensors connected with a nonproprietary electrical (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
. FLOWHOOD MODEL CFM-850L The FlowHood Model CFM-850L has added functions for pitot tube air velocity and differential pressure. FLOWHOOD KITS FlowHood Kits may be (read more)
Browse Air Flow Sensors Datasheets for Shortridge Instruments, Inc. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
TAO3000 oscilloscope measures air damper sensor
sensor, DSO is a priority option over other equipment. The air damper sensor, also been referred to as the “throttle opening sensor”, functions as the one to control the fuel injection level. This sensor transmits the signal of the air damper’s opening position and level to (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
More Information Top
-
Pressure Sensors / Digital
AP-30 series digital air pressure sensor with unique 2-color digital display replaces conventional mechanical gauges.
-
Pressure Sensors / Gauges
AP-30 series digital air pressure sensor with unique 2-color digital display replaces conventional mechanical gauges.
-
ECU Laboratorial Equipment V2011-VIP from Convey Technology Co.,Ltd, China
>>> Air flow meter, air pressure sensor (analog, digital ) signal simulation .
-
Argument Evaluation and Evidence
A statement is said to be verifiable (Redford and Agah 2014, 219) if it is produced directly by a sensor, such as a temperature sensor, a device recording wind speed or direction, an air pressure sensor , a digital photograph or a video …
-
Avionics Navigation Systems 2nd Edition Complete Document
Another class of pressure sensor used in digital air - data computers is based on silicon piezo-resistive technology.
-
Microsensors MEMS and Smart Devices
Worked Example £6.8: Integration of Air Gap Capacitor Pressure Sensor and Digital Readout 13 .
-
Intelligent Robotics and Applications
The analog signals from above sensors plus air pressure sensor are converted to digital signals by an Analog-to- Digital Convert which is controlled by C8051 microprocessor.
-
Atomization Characteristics of Liquefied n-Butane Spray Injected by High Injection Pressure
Na omb wave memol COn rol circuit solenoid om uter Am Iifier va1 e n-butane bomb :..1 Gap $ SOr A ..t % ..1 ..1 .., sjngje Nole noale Air bomb Booster Piezo pressure sensor Digital voltmeter .
-
Micro rate sensors in CMOS technology
[8] Kung, J. T., et al.: Ah integrated air gap capacitor pres- sure sensor and digital readout sub-100 aF resolution. J. MEMS (1992), pp. 121-129.
-
Virtual, Augmented Reality and Serious Games for Healthcare 1
For example a digital spirometer such as the Piko-6 Digital Lung Function device [16] combines a mouthpiece, pressure and air volume sensor , digital conversion and memory functions as well as infra-red communication hardware for communi- cation with other devices.