Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Standards Laboratories
Description: The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below. Features: Independently switch each of the two
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 7 #
-
Supplier: Electro Standards Laboratories
Description: The Model 9251 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and illustrated below. Features: Independently switch each of the two
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 8 #
-
Supplier: Yokogawa Corporation of America
Description: The ML2 RS232C/RS485 Converter is plug-in type, RS232C/RS485 dual directional converter. It has two ports of RS232C and RS485, and perform isolation of communication signal, level conversion and active control of driver. ML2 is mainly applicable to connect the equipment with RS485 I/F to
- Equipment Type: Analog-to-Wireless Converter
- Network Media: Wireless
-
-
Supplier: Emergent Vision Technologies
Description: 10GigE SFP+ dual port PCIe Gen3 x8 smart NIC with front panel 5V TTL input trigger port. This card is part of a series of progressively more powerful PC peripherals intended to allow customers to get the most out of their Emergent ultra-high-speed cameras for the widest range of applications
- Data Rate: 1.00E7 kbps
- Host Bus: PCI
- Number of Ports: 2
- Operating System: Other
-
Supplier: Emergent Vision Technologies
Description: 100GigE QSFP28 dual port PCIe Gen4 x16 smart NIC with front panel 5V TTL input trigger port. This card is part of a series of progressively more powerful PC peripherals intended to allow customers to get the most out of their Emergent ultra-high-speed cameras for the widest range of
- Data Rate: 1.00E8 kbps
- Host Bus: PCI
- Number of Ports: 2
- Operating System: Other
-
Supplier: Electro Standards Laboratories
Description: Model 7954 Dual Channel RS-530 Mode-S Solid State Switch, DB25 Interface with Exclusive Automatic Remote Control & Monitoring Utilizes Solid State High Speed Analog Switches for improved reliability. No moving parts or contacts to degrade. The
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 8 #
-
Supplier: Hewlett Packard Enterprise
Description: Scalable Basic Layer 3 switch series that delivers modular stacking, static & RIP routing, IPv6, ACLs, and sFlow for a better mobile-first campus network experience. With a powerful ProVision ASIC, the 2920 provides security, scalability, and ease of use for the enterprise campus, SMB
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: The Model 7368 Dual Channel Piezo-Cell Overcurrent Protection Switch monitors the peak current flow in up to 2 channels simultaneously. The basic function is to switch off the current flow if the peak value exceeds the user specified maximum. The unit normally operates stand
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 3 #
-
Supplier: Hewlett Packard Enterprise
Description: Secure and reliable Layer 2 access switch series that delivers optimized entry level features for a better mobile-first campus network experience. The 2530 provides security, reliability, and ease of use for enterprise campus, branch office, and SMB deployments
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Hewlett Packard Enterprise
Description: switch to deliver high performance 10G connectivity to the edge. They come in an easy-to-administer solution that has the latest energy-saving capabilities. These switches are plug-and-play out of the box, where network operation can be fine-tuned through a simple Web
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Emergent Vision Technologies
Description: 25GigE SFP28 PCIe Gen3 x8 dual-port smart NIC with front panel 5V TTL input trigger port. The PH-25-DUAL is part of a series of progressively more powerful PC peripherals intended to allow customers to get the most out of their Emergent ultra-high-speed cameras for the widest range of
- Data Rate: 2.50E7 kbps
- Host Bus: PCI
- Number of Ports: 2
- Operating System: Other
-
Supplier: Hewlett Packard Enterprise
Description: that deliver premium levels of intelligent, resilient performance, security and reliability for robust switching at the enterprise network edge. Ports (48) 10/100 ports, maximum, (4) SFP 1000 Mbps and (2) dual-personality 1000 Mbps ports. PoE available in selected models
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Fiber ports available SM&MM, 24VDC power, DIN-RAIL mounts available
- Area Network Type: Local Area Network (LAN)
- Data Rate: 0.0100 to 0.1000 Gbps
- Form Factor: Rack Mount
- Number of Ports: 8 #
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The FCD-IPD™ Dual E1 Router provides cost-effective central management of ADMs and other SDH equipment, such as switches and multiplexers, in large, multi-node, multi-vendor SDH networks. It also provides a shared LAN connection in corporate and utility environments
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 2 #
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The VA6831FC is a dual input/switchable interface designed to allow the connection of two computer video sources to a single scan-rate compatible monitor or projector. The VA6831FC is compatible with VGA thru UXGA, MAC, SUN, and SGI. The VA6831FC provides two inputs on 15
-
Supplier: Red Lion Controls, Inc.
Description: 26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch Twenty 10/100/1000BaseTX RJ45 Ports Four Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors
- Equipment Type: Switch
- Number of Ports: 26 #
-
Supplier: Red Lion Controls, Inc.
Description: 26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch Twenty 10/100/1000BaseTX RJ45 Ports Four Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors
- Equipment Type: Switch
- Number of Ports: 26 #
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Dual BNC Coax Switch, X (2 to 2), Chassis Style A Enable coax input devices to simultaneously communicate with output devices.
-
Supplier: Huawei Technologies Co., Ltd.
Description: . Support for Circuit Emulation over Packet (CEP) interfaces, aggregates VIP VC4 private line services Network-level protections include dual homing, Virtual Private Network (VPN) Fast Re-Route (FRR), and Label Switched Path (LSP) Automatic Protection Switching
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 2560 to 5120 Gbps
-
Supplier: Microchip Technology, Inc.
Description: requires a myMicrochip account. Additional Features Advanced switch features Fully managed 4-port 10/100Mbps switch with dual MII/RMII interfaces IEEE802.1q VLAN QoS packet prioritization IEEE802.1d rapid spanning tree protocol (RSTP
- Equipment Type: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet wire-speed Layer 2 switch Small and medium-sized enterprises, as well as branch offices, can benefit from guaranteed uninterrupted Internet service and optimized content delivery with RAD's LM-102 dual-WAN port link manager. The LM-102 manages the operation of two Internet
- Area Network Type: Wide Area Network (WAN)
- Number of Ports: 8 #
-
Supplier: NETGEAR Inc.
Description: connectivity for unified wired and wireless networks. The NETGEAR M4300 Stackable Switch Series delivers L2/L3/L4 and IPv4/IPv6 cost-effective services for mid-enterprise edge with full PoE+ and SMB core deployments with unrivalled ease of use: 10 Gigabit models can seamlessly stack
- Area Network Type: Local Area Network (LAN)
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Users: 100 #
-
Supplier: Red Lion Controls, Inc.
Description: Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: Red Lion Controls, Inc.
Description: Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: Allied Electronics, Inc.
Description: This Series allows users to choose either a compact or modular switch, as well as specify port density, back bone type, speed, temperature ratings, conformal coating, and various industry standards. Both compact and modular platforms offer redundant power inputs and fault relay (triggerable
- Equipment Type: Switch
-
Supplier: Allied Electronics, Inc.
Description: This Series allows users to choose either a compact or modular switch, as well as specify port density, back bone type, speed, temperature ratings, conformal coating, and various industry standards. Both compact and modular platforms offer redundant power inputs and fault relay (triggerable
- Equipment Type: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services For enabling redundant power on 24-VDC Heavy-Duty Edge Switches.
-
Supplier: GL Communications, Inc.
Description: The Dual Universal Telephony Adapter (Dual UTA) is a comprehensive hardware device designed to interface and test the voice and data quality of telecommunication networks. The Dual UTA features all the circuitry necessary to universally adapt to any telephony
- Equipment Type: Network / LAN Analyzer
- Form Factor: Desktop, Rack Mount Unit
- Interface Port: RJ-45, USB, Other
- Network Protocol: Other
-
Supplier: Black Box
Description: This card provides two RJ45 CAT6 A/B latching switches on one card thus saving space for more switch cards, if power is lost the connection will stay in its current location.
-
Supplier: Microchip Technology, Inc.
Description: fault detection Supports 85 Vrms internal ringing 3.3 V and battery supplies Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection
- IC Package Type: Other
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the WorldThe B093-004-2E4U-V serial console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network
- Form Factor: Rack Mounted
- I/O Ports: Serial
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
-
Supplier: QLogic Corporation
Description: Network Adapters come in single- and dual-port models with support for SFP+ direct attach copper cables and SR (short reach) optical transceivers. PCI Express Gen2 x8 Industry-leading 10Gbps networking performance Full hardware offload for FCoE and iSCSI protocol
- Host Bus: Other
- Protocol / Network: Gigabit Ethernet, Other
-
Supplier: USR
Description: in legacy M2M applications. Existing legacy hardware and software systems remain untouched when used with the Modemulator — providing extended product life and simplified cellular deployments. Compatibility with both the PSTN and packet switched data networks provides network
- Area Network Type: Wide Area Network (WAN)
- Equipment Type: Gateway
- Network Media: Wireless
-
Supplier: Cisco
Description: Computing 1.2 GHz, single-core, 2G DDR3 memory, 4G built-in storage 1.6 GHz, dual-core, 2G DDR3 memory, 32G built-in storage, 1 SD slot Connectivity 1 x HDMI(v1.3a), Audio in and out, 4 x USB 2.0, 1 x GE uplink, 4 x FE downlink, 802.11b
- Area Network Type: Campus Area Network (CAN)
-
Supplier: Littelfuse, Inc.
Description: The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state relays
- Max Ron: 29 ohms
- Normal Condition: Normally Open (NO)
- Package Type: Other
- Pin Count: 20
Find Suppliers by Category Top
Featured Products Top
-
Datasheet JTD Series - UL Class J Time-Delay Fuses The JTD Series time-delay, dual-element fuses carry the Littelfuse POWR-PRO® advanced technology designation and are specifically designed for circuits (read more)
Browse Fuses Datasheets for Littelfuse, Inc. -
Micro), the company responsible for bringing to market the greatest electronic component innovation since the transistor with its Ideal Switch® technology, released to production a new dual double-pole/triple-throw (2x DP3T) switch. The MM5620 switch provides the highest performance and data rates (read more)
Browse RF Switches Datasheets for Menlo Microsystems, Inc. -
solenoid interlocks. It comes standard with LEDs to indicate various errors. For more advanced indication the RSS260 is also available with serial diagnostics to communicate its status via serial data packages for use in various network protocols. Because of an integrated dual monitoring (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
serial data packages for use in various network protocols. Because of an integrated dual monitoring microprocessor, only one switch is required to meet PLe per ISO 13849-1 and SIL3 per IEC 62061. The RSS36 can be connected in series or in combination with electronic sensors and locking switches, up (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
technology, these modules also provide industry-leading power efficiency. All Sky5™ solutions will support new 5G waveforms and spectrum in addition to enhanced carrier aggregation and dual connectivity (4G/5G) while delivering exceptional levels of integration and performance. "Skyworks (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
up to 40 MHz bandwidth on both receive and transmit. The new ADRV9002 dual RF transceiver is ideal for mission-critical communications, for both network and terminal equipment and fully capable for use time division duplexing and frequency division (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
devices and sensors including voltage, current loop sensors, resistive senders, thermistor and thermocouple temperature sensors, run detection, switch detection, relay control. Advanced models add support for multi-network bridging and management including (read more)
Browse Serial Communications Products Datasheets for Airmar Technology Corporation -
devices Military and aerospace Wireless access points 4G LTE base stations Routers and switches Home networking Energy smart grid management (read more)
Browse Surge Protective Devices (SPDs) Datasheets for DigiKey -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
W. At 1000m, the TE M8 hybrid cordset can reach speeds of 10Mb/s. This dual data and power solution creates more flexibility for powering devices, while no special circuitry is required. Applications of the SPE M8 hybrid include industrial automation, sensor/actuator networks (read more)
Browse Ethernet Cables Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Suzhou Case Study
Key Features and Benefits- why Henrich won: * Redundant Network Recovery in under 15 ms. * Layer 3 Managed Switch Software. * Robust Design including operating Temperatures of -40 to 75C. * Dual redundant power inputs. * Small size of the switch for tight spaces. * Power over Ethernet options
-
Impact of Blade Servers on the Critical Power System
cent of the power, it is causing problems with leading load power factor. Along with this movement towards dual-carded power input, a number of major UPS manufacturers started to provide suitable load transfer switches (STS) using fast switching Thyristor technology. This enabled critical network loads
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
services to Photronics unit Asant chooses IBM network processors for routing switches Genus lands contract to develop ultra-thin metal interconnect barriers Intersil's new dual MOSFET drivers come in space-saving package GlobeSpan, Centillium speed upgrades wrinkle G.Lite protocol Route to 10-Gbit
More Information Top
-
High Availability Instrumentation Packaging Standards for the ILC and Detectors
" Dual Network Switch Module Locations .
-
The multichannel experiment system for vacuum booster based on virtual instrumentation
[3] Jinjin Zhang, “Based on the Linux system auto vacuum booster performance test” D. Beijing:Beijing University of Technology, 2007 [4] Lile Yi,Shihong Yuan, Du Zhao, “Based CPLD PROFIBUS-DP redundant dual network switching logic design” J. Measurement and Control Technology…
-
Power supply unit for ATCA-based piezo compensation system
Zone 2 is capable of transmitting fast serial data using Dual Star Fabric or even Dual Network Switch Module.
-
Advances in developing next-generation electronics standards for physics
Dual Network Switch Module Locations .
-
An ITER-relevant evacuated waveguide transmission system for the JET-EP ECRH project
The dual switching network permits conditioning and calibration of both the gyrotron and transmission line remotely.
-
Case study of a low power MTCMOS based ARM926 SoC : Design, analysis and test challenges
To manage the in-rush current during startup, a dual switch network design was implemented, one providing the “soft start” as a daisy chain of weak “starter” power gates and another, “main” network of full power gates which turned on when the…
-
Coherent frequency-hopped CDMA and orthogonal frequency division multiplexing with wavelets
PN code synchronisation can be achieved by observing the outputs of the dual switching network at the receiver and controlling the PM sequencegenerator feeding this network until proper synchronisa- tion is achieved.
-
Efficient chaotic-driven echo path modelling
PN code synchronisation can be achieved by observing the outputs of the dual switching network at the receiver and controlling the PM sequencegenerator feeding this network until proper synchronisa- tion is achieved.
-
Coded modulation and coherent frequency-hopped CDMA with wavelets
PN code synchronization can be achieved by observing the outputs of the dual switching network at the receiver and con- trolling the PN sequence generator feeding this network until proper synchronization is achieved.
-
Concurrent cell generation and mapping for CMOS logic circuits
(Only if a target switching network is planar, the feasibil- ity of opening an edge will be checkedby Corollary2:(M4) in the dual switching network .) .