-
Supplier: Measurement Computing
Description: Ethernet dynamic signal analyzer provides high-accuracy measurements for sound and vibration applications. This device features built-in IEPE signal conditioning, an A/D converter per channel, and the ability to sync multiple devices for channel expansion. A tachometer input and
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Form Factor: Stand Alone
- Isolation: Isolated Digital Input
-
Supplier: Mars Labs LLC
Description: Features: • Seamless integration with Titan Mini-Recorders and Pods to provide 16 analog outputs • Allows separation of input and output modules by providing a digital link for analog signals over distance via Ethernet cable connection • Supplies power to
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Measurement Computing
Description: USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS The TC-32 data acquisition (DAQ) system provides
- Analog Input Channels: 32 #
- Analog-to-Digital Conversion Type: Delta Sigma (Modulator)
- Computer Bus: USB
- Differential Channels: Yes
-
-
Supplier: Measurement Computing
Description: Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS The DT8824 Ethernet data
- Analog Input Channels: 4 #
- Analog-to-Digital Conversion Type: Delta Sigma (Modulator)
- Computer Bus: USB
- DC Voltage Input: Yes
-
Supplier: Scanivalve Corporation
Description: Features and Specifications DSP technology Real Time operating system 625 Hz/channel/sec throughput Modular: 1 to 8 A/D sections per RADBASE Engineering Unit Output Ethernet TCP/IP or UDP, 100baseT Accepts up to 8 each ZOC22, ZOC
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: Measurement Computing
Description: Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The
- Analog Input Channels: 8 #
- Analog-to-Digital Conversion Type: Successive Approximation
- Computer Bus: USB
- DC Voltage Input: Yes
-
Supplier: MTI Instruments Inc.
Description: and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital
- Accuracy: 0.0100 % FS
- Analog Input Channels: 2 #
- Integral Amplifier: Yes
- Integral Filter: Yes
-
Supplier: Acromag, Inc.
Description: i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up
- Accuracy: 0.1000 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
- Signal Converter Package: DIN Rail
-
Supplier: Acromag, Inc.
Description: i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up
- Accuracy: 0.1000 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
- Signal Converter Package: DIN Rail
-
Supplier: Thinklogical
Description: panel LCD and encoder, and remote control via the serial port (RS-232) and Ethernet port. Audio inputs include HDMI embedded (up to eight channels), digital AES (single stereo pair) and balanced analog (single stereo pair). Audio outputs include SDI embedded (up to
- Controls: Contrast
- Genlock: Yes
- Mounting: Desktop / Stand-alone
- Power: 115 VAC, 230 VAC, DC
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference Class Digital Motion Controller Highly Stable 20-bit D/A Converters Real-Time Operating System for Excellent Trajectory Control Modular Design for Greatest Flexibility in Meeting Custom Requirements Auto-Calibrating from Stage ID-Chip for
- Communication Standards: Ethernet, RS232, USB
- Maximum Output Voltage: -30 to 135 volts
- Number of Axes / Motors: 3 to 6
- Operating Temperature: 5 to 50 C
-
Supplier: Kistler Group
Description: Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ˜ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc
- Analog Input Channels: 4 #
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -4 to 149 F
- Outputs: Voltage Output?
-
Supplier: Acromag, Inc.
Description: Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: PI (Physik Instrumente) L.P.
Description: Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a high
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Ethernet, RS232, USB
- Configuration: Rack Mount
- Maximum Output Voltage: -250 to 250 volts
-
Supplier: RS Components, Ltd.
Description: The ED-504 is a converter from Ethernet to Digital I/O, also serial port and a switch. 4 Digital ports either Input or Output. 1 x RS232/RS422/RS485 Serial Port. Ethernet Switch for daisy-chaining. Factory floor process control and automation. LED
- Analog Input Channels: 4 #
- Connection to Host: Ethernet
- Operating Temperature: -22 to 176 F
- Outputs: Other Output?
-
Supplier: Acromag, Inc.
Description: i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These
- Analog Input Channels: 6 #
- Differential Channels: Yes
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: RS Components, Ltd.
Description: The ED-038 is a converter from Industrial Ethernet to Digital I/O. 3 Digital Inputs and 3 Form A Relays. 1 Ethernet Port. Drives high current and high voltage loads ideal for inductive, capacitive and resistive loads. User friendly software interface. Simple
- Analog Input Channels: 3 #
- Connection to Host: Ethernet
- Operating Temperature: 32 to 140 F
- Outputs: Other Output?
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively
- Display: None
- Interface / Control: Networkable
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
-
Supplier: Infineon Technologies AG
Description: 1.10 compliant with Peak Current Control (PCC) and IOUT telemetry support up to 1023 A nVIDIA PWMVID compliant Digitally programmable load line – no external components Analog “IMON” for output current reporting Multiple Time Programming (MTP
- IC Package Type: Other
-
Supplier: Integrated Device Technology
Description: ( DPLL ) device which integrates an embedded clock synthesizer. As well as clock inputs and outputs the evaluation board supports control and monitoring of the IDT8V89316 device from a Windows or Linux computer over its I2C interface using the on-board USB to I2C converter. The
- Category: Development Board
-
Supplier: Scanivalve Corporation
Description: (samples/channels/se cond) Ethernet TCP/IP protocol "network ready" Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and
-
Supplier: Scanivalve Corporation
Description: (samples/channels/se cond) Ethernet TCP/IP protocol "network ready" Accuracy +/- .25 °C (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test
-
Supplier: Scanivalve Corporation
Description: (samples/channels/se cond) Ethernet TCP/IP protocol "network ready" Accuracy +/- .25 °C (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD7768-1 is a low power, high performance, S-? analogto-digital converter (ADC), with a S-? modulator and digital filter for precision conversion of both ac and dc signals. The AD7768-1 is a single-channel version of the AD7768, an 8-channel
- Architecture: Sigma-Delta
- IC Package Type: Other
- Input Type: Differential
- Interface Type: SPI
-
Supplier: D-TACQ Solutions
Description: ±2.5V. Plant cable interface to front panel - 2 x SCSI 68 connectors on front panel. D-TACQ recommends the BNCPANEL , SMAPANEL or LEMOPANEL for breakout to individual signals Integral Gigabit Ethernet with output to front panel, no RTM required
- Analog Input Channels: 32 #
- Computer Bus: CompactPCI
- DC Voltage Input: Yes
- Differential Channels: Yes
-
Supplier: Integrated Device Technology
Description: to I2C converter. The IDT8EBV89317 ultra-low jitter output clocks can be used to directly synchronize 10GBASE -R Ethernet PHYs and XAUI or QSGMII devices by connecting the evaluation board’s SMA connectors to differential reference clock inputs on the system
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The
-
Supplier: Visual Sound, Inc.
Description: (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The
-
Supplier: Visual Sound, Inc.
Description: (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The
-
Supplier: ValueTronics International, Inc.
Description: oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Up to 4 GS/s sample rate Long Memory – up to 10 Mpts/Ch 10.1” touch screen display MAUI Advanced
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: CAS DataLoggers
Description: High accuracy 18 Bit A/D converter Fast measurement speed (100,000 readings per second) Analog and digital outputs, PWM outputs, counter inputs Full potential isolation Practical: for up to 2,5 mm² lines connecting terminals “Made in
- Analog Input Channels: 28 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Auxiliary Outputs: Voltage Output, Current Output, Frequency Output, Timer / Counter Output
-
Supplier: CAS DataLoggers
Description: digital outputs, PWM outputs, counter inputs Full potential isolation Practical: for up to 2,5 mm² lines connecting terminals “Made in Germany” quality Universal Configuration The Expert devices have full potential isolation in the form
- Analog Input Channels: 14 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Auxiliary Outputs: Voltage Output, Current Output, Frequency Output, Timer / Counter Output
-
Supplier: MTI Instruments Inc.
Description: and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital
- Measurement Range: 0.0 to 0.4921 inch
- Operating Temperature: 32 to 104 F
-
Supplier: CAS DataLoggers
Description: PC Compact and portable 8 to 16 universal analog plus 8 digital inputs Up to 16 derived /calculated channels 4 alarm outputs 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz) Configured via integral interface or via PC
- Accuracy: 0.0500 % FS
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters, removable memory and Ethernet networking (on the
- Accuracy: 0.0250 % FS
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-4F16Supplier: CAS DataLoggers
Description: logger or link to a PC Compact and portable 16 to 32 universal analog plus 8 digital inputs 16 derived/calculated channels 4 alarm outputs Configured via integral interface or via PC 0.05% basic accuracy Up to 14million readings In built Ethernet networking
- Accuracy: 0.0500 % FS
- Analog Input Channels: 32 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: Analog Devices, Inc.
Description: Stratum 2, Stratum 3e, and Stratum 3 holdover, jitter cleanup, and phase transient control JESD204B support for analog-to-digital converter (ADC) and digital-to-analog converter (DAC) clocking Cable infrastructures Carrier Ethernet
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Package / Form Factor: Other
-
Supplier: RS Components, Ltd.
Description: The ED-538 is a converter from Industial Ethernet to Digital I/O. 8 Digital Inputs and 4 Form A Relays. Drives high current and high voltage loads. Ideal for inductive, capacitive & resistive load. Factory floor process control and automation. Network enable your
- Analog Input Channels: 8 #
- Outputs: Relay Output?, Other Output?
-
Supplier: RS Components, Ltd.
Description: The ED-008 is a converter from Industrial Ethernet to Digital I/O. 8 Digital Ports, Jumper selectable In or Out. 1 Ethernet Port. Drives high current and high voltage loads ideal for inductive, capacitive and resistive loads. User friendly software
- Analog Input Channels: 8 #
- Outputs: Other Output?
-
Supplier: Dataforth Corporation
Description: -speed acquisition (to 100kS/s burst), alarms, counters, and timers. The SLX300's modular design can be configured with up to twelve channels of isolated analog input, four channels of isolated analog output, and eight channels of isolated digital I/O using Dataforth's
- Analog Input Channels: 12 #
- Computer Bus: USB, Other
- Connection to Host: USB, Ethernet, RS232/422/485
- Current Output: Yes
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD7768/AD7768-4 are 8-channel and 4-channel, simultaneous sampling sigma-delta (S-?) analog-to-digital converters (ADCs), respectively, with a S-? modulator and digital filter per channel, enabling synchronized sampling of ac and dc signals
- Architecture: Sigma-Delta
- IC Package Type: Other
- Input Type: Differential
- Interface Type: Serial
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD7768/AD7768-4 are 8-channel and 4-channel, simultaneous sampling sigma-delta (S-?) analog-to-digital converters (ADCs), respectively, with a S-? modulator and digital filter per channel, enabling synchronized sampling of ac and dc signals
- Architecture: Sigma-Delta
- IC Package Type: Other
- Input Type: Differential
- Interface Type: Serial
-
Supplier: Thermotron Industries
Description: . AVI Specifications Number of Channels: 32 (Single Ended or Differential) Max Conversion Rate: 2 M sample/sec (500 nS) Voltage Ranges: +/- 2 Volts (Higher voltage adapters available) Analog to Digital Converter (ADC): 12 bit
- Analog Input Channels: 32 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Ethernet
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: a wide range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection. iQpump Micro can also replace rotary phase converters when converting from a single-phase
- Form Factor: Panel / Chassis Mount
- Media: Liquid
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Computer Programmable, Ethernet / Networkable
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Bus Width: 16-Bit, Other
- Category: Development Board, Development Suite / Kit, Development Software
- Features: Analog-to-Digital Converter, Embedded Power Supply, In-Circuit Capabilities, JTAG Pin, Software Included
- Function: Debugger / Debug Probe
-
Supplier: Witte Pumps & Technology GmbH
Description: such as frequency converters, volume or mass flow meters using conventional industrial plug connections that also comply with current industry standards. An uncomplicated and seamless integration is thus guaranteed and can be realized with minimum effort. Dashboard To keep track of all
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Other
- General: Datalogger
- User Interface: Digital Front Panel, Ethernet / Networkable
Find Suppliers by Category Top
Featured Products Top
-
This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis up to K-band (26.5GHz). The EV12DS460 offers guaranteed sampling rates up to 6 GSps with the capability to operate at 7 GSps. It has four output operating modes (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Teledyne e2v Semiconductors -
-board (PCB) that is located behind the panel. This technology can be used for precise linear position sensing of metal targets for automotive, consumer, and industrial applications by allowing access to the raw data representing the inductance value. Inductive-sensing solutions are insensitive to humidity (read more)
Browse Toggle Switches Datasheets for DigiKey -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
exceeded Simple ‘Sensor status’ output pin Sensors to monitor shaft temperature for better compensation and accuracy Ability to connect up to 10 transducers using USB Optional external ethernet gateway module (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
features including output voltage, voltage margining, fault management, precision delay ramp-up and start/stop. The CUI Novum Intermediate Bus NEB and NQB DC-DC Converters, available from Mouser Electronics, are offered in two input range configurations; 40 to 60 VDC input for datacom (read more)
Browse DC-DC Converters Datasheets for Mouser Electronics -
helping businesses improve efficiency, prevent failures, and lowering maintenance costs. Sensors with digital outputs utilizing common protocols via Ethernet like TCP and UDP provide easy access to more data. Ethernet Sensors A reliable and error-free form of communication (read more)
Browse Temperature Sensors Datasheets for Smith Systems, Inc. -
. • Digimatic Input Module: Connects to any Mitutoyo gauge • Digital Input/Output Module: An eight-pin module that acts as an I/O interface to a PLC. Network up to 150 Channels You then connect the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
digital output Optional dust filter Combination humidity, temperature transmitters available Threaded or wall box mount Rugged Industrial Design General Options Available: Power: 4 – 20 mA loop (2 wire (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
A Scalable Hybrid FPGA/GPU FX Correlator
… such as the Reconfigurable Open Ar- chitecture Computer Hardware (ROACH) or its succes- sor, ROACH22 , which consists principally of an FPGA chip and the facility to connect the requisite analog to digital converter (ADC) outputs and multiple Ethernet interfaces, can be used.
-
Northern Cross Radiotelescope: Test and Measurements of Reliability Performance on Radioreceiver Chains
The analog- to - digital converter outputs are formatted, fol- lowing the Ethernet protocol, and transferred through optical transceivers (standard Gb-Ethernet) via an optical mono-modal fiber link to the processing room.
-
Effective Data Rate on Ethernet Interfaces For Embedded Systems: A Comparative Analysis
Some ARM processors also include display controllers, universal serial bus (USB) ports, pulse width modulation (PWM) outputs , digital to ana- log (DA) and analog to digital (AD) converters , Ethernet interface, among other peripherals.
-
http://www.aanda.org/index.php?option=com_article&access=standard&Itemid=129&url=/articles/aa/pdf/2008/26/aa09396-08.pdf
This system uses a custom-built FPGA circuit board (known as TasPGA) that accepts input from one or more analogue to digital (A/D) converters and can transmit processed output to a PC via Ethernet .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46192/40487484-MIT.pdf?sequence=2
The VCUUV PC/104 stack, shown in Figure 2-8 consists of 7 modules: A 486 computer, an ethernet card, a DSP card, an analog to digital converter , a digital input output card, a signal conditioning module and a digital to analog converter.
-
TRICLOBS portable triband color lowlight observation system
A Pleora frame grabber (www.pleora.com) can be used to digitize the analog video signals of both ICU’s (through the SDI/ Ethernet converters ) and the digital output of the Gobi 384 camera, and output these signals to the Netgear Gigabit Ethernet …
-
Towards an optimal color representation for multiband nightvision systems
A Pleora frame grabber (www.pleora.com) can be used to digitize the analog video signals of both ICU’s (through the SDI/ Ethernet converters ) and the digital output of the Gobi 384 camera, and output these signals to the Netgear Gigabit Ethernet …
-
Hardware for the seismic subsystem of the tsunami warning service
The data from the outputs of the recorder and the digital accelerometer comes to the RS232 interface converters through the Ethernet and then enter the computer network of the station, where they are accu mulated under the software control, saved in files …
-
The Effects of Noise on Aquatic Life
… microcontroller that controls the fre- quency cutoff of an eight-order Bessel anti-aliasing filter and the sampling rate of a serial analog-to- digital (A/D) converter and interfaces the output of the A/D converter to an Ethernet converter module driving a …
-
Effect on real-world depth perception from exposure to heads-down stereoscopic flight displays
Pilot control inputs were read into the VAX 1 1/780 computer through several differential input digital - to -analog converters and display drive parameters output to the flight display host graphics computer via an Ethernet link.