Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Endress + Hauser – Sensors & Components
Description: liquids, differential pressure monitoring, e.g. of filters and pumps as well as flow measurement (volume or mass flow). Silicon differential pressure sensor Measuring range 10mbar / 30mbar Uncompensated bridge output signal (mV/V) High accuracy
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Operating Temperature: -40 to 185 F
- Pressure Reading: Differential
-
Supplier: E+E Elektronik
Description: The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance The EE600 is
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Voltage, Analog Current, RS232 / RS485
-
Supplier: Endress + Hauser – Sensors & Components
Description: , volume, or mass measurements in liquids or gases, differential pressure monitoring, e.g. filters and pumps, and flow measurement (volume or mass flow). BENEFITS The features of the versatile USD50B silicon differential pressure sensor at a glance.
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Operating Temperature: -40 to 185 F
- Pressure Reading: Differential
-
-
Supplier: Kavlico
Description: The P356 gage/differential pressure transducer is designed for pneumatic controls, filter monitoring, tank level, and leak detection applications requiring long-term stability and operational life in excess of 10 years. Available in pressure ranges of 0 – 0.5, 0 – 1
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid
-
Supplier: Gems Sensors & Controls
Description: Liquid Media on Both Ports Bleed Screws for Accurate Results Optional Manifold for Easy Installation The 830 series differential pressure sensor is designed for wet-to-wet differential pressure measurements of liquids or gases. They feature fast
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: Sensirion
Description: Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Electrical Output: Other
- Features: Temperature Compensation
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.25% Accuracy • NEMA-4/IP65 Rating • Wet/Wet Corrosive Environments • Ideal for Pressure Drop Across Filters
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Current
- Features: Temperature Compensation, Negative Pressure Output
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized
- Accuracy: 0.0500 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Kavlico
Description: The P992 and P993 Low Range Differential Pressure Sensors are ideal for Variable Air Volume (VAV) systems, filter pressure monitoring, duct air flow, static pressure monitoring, gaseous leak detection, pneumatic controls, and medical equipment applications.
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid
-
Supplier: Kavlico
Description: The P992 and P993 Low Range Differential Pressure Sensors are ideal for Variable Air Volume (VAV) systems, filter pressure monitoring, duct air flow, static pressure monitoring, gaseous leak detection, pneumatic controls, and medical equipment applications.
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid
-
Supplier: Sensirion
Description: Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow
- Device Category: Sensor
- Electrical Output: Analog Current
- Features: Temperature Compensation, Negative Pressure Output
- Media: Liquid, Gas
-
Supplier: Servoflo Corporation
Description: DESCRIPTION NEW!! The FSP1000 Series is an ultra low flow through differential pressure sensor with ranges from ±250 to ±500 Pa (±1.0 to ±2.0 H2O). Highly sensitive at low differential pressure, the FSP1000 has temperature compensation with a digital I2C output
- Device Category: Sensor
- Features: Temperature Compensation
- Pressure Reading: Differential
-
Supplier: PMC Engineering LLC
Description: The PMC Low Pressure, Differential Pressure Transmitter is designed to measure pressure across filter elements. Utilizing the PMC flush-mount diaphragm on the positive pressure side and a 1/8" NPT nipple for the reference pressure side. It is well
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current
- Features: Temperature Compensation
-
Supplier: Superior Sensor Technology
Description: Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize
- Accuracy: 0.0500 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Superior Sensor Technology
Description: one device. A gage sensor measures patient airway pressure and a differential sensor for system flow measurement. Based on the proprietary NimbleSense architecture, both sensors have an extremely low noise floor and a very fast two millisecond response time,
- Accuracy: 0.0500 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Superior Sensor Technology
Description: The industry's first Differential Pressure Sensor solution optimized for Air Handling (HVAC, VAV, etc) solutions. With Multi-Range support a single HV device can replace up to 8 competing, single range devices while improving system performance at each range. Offering user
- Accuracy: 0.0500 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
-
Supplier: SensorsONE, Ltd.
Description: transmitter can also be used for measuring filter condition and ensuring a differential pressure between two rooms. For overpressure conditions where there is the risk of a pressure up to 2 bar maximum being applied to either pressure port there is an optional
-
Supplier: Enercorp Instruments Ltd.
Description: . Integral zero and span adjustments are factory calibrated to specified output signal levels and may be field adjusted if required. The circuit design produces very little interaction between span and zero pots. Differential Pressure Transducers Model WGT-420 typical applications
-
Supplier: Cole-Parmer
Description: • These differential pressure transmitters are ideal for filter pressure drop monitoring and pumphead pressure applications Capacitance sensor allows ports to be wet/wet, wet/dry, or dry/dry. Unique isolation system responds quickly to pressure
- Electrical Output: Analog Current
- Pressure Reading: Differential
- Working Pressure Range: 0.0 to 10 psi
-
Supplier: Cole-Parmer
Description: • These differential pressure transmitters are ideal for filter pressure drop monitoring and pumphead pressure applications Capacitance sensor allows ports to be wet/wet, wet/dry, or dry/dry. Unique isolation system responds quickly to pressure
- Electrical Output: Analog Current
- Pressure Reading: Differential
- Working Pressure Range: 0.0 to 5 psi
-
Supplier: Cole-Parmer
Description: • These differential pressure transmitters are ideal for filter pressure drop monitoring and pumphead pressure applications Capacitance sensor allows ports to be wet/wet, wet/dry, or dry/dry. Unique isolation system responds quickly to pressure
- Electrical Output: Analog Current
- Pressure Reading: Differential
- Working Pressure Range: 0.0 to 50 psi
-
Supplier: Cole-Parmer
Description: • These differential pressure transmitters are ideal for filter pressure drop monitoring and pumphead pressure applications Capacitance sensor allows ports to be wet/wet, wet/dry, or dry/dry. Unique isolation system responds quickly to pressure
- Electrical Output: Analog Current
- Pressure Reading: Differential
- Working Pressure Range: 0.0 to 2.5 psi
-
Supplier: Endress+Hauser, Inc.
Description: Application The Deltabar S differential pressure transmitter is used for the following measuring tasks: Flow measurement (volume or mass flow) in conjunction with primary devices in gases, vapors and liquids Level, volume or mass measurement in liquids Differential
- Communication Interface Options: Other
- Device Classification: Sensor System, Transmitter
- Instrument Display Options: Analog Meter or Indicator, Digital Readouts
- Instrument User Interface Options: Analog Front Panel, Digital Front Panel
-
Supplier: Transcat, Inc.
Description: GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use
- Type: Gauge
- Working Pressure Range: 15 psi
-
Supplier: VEGA Americas, Inc.
Description: through integrated overload diaphragm Measurement of very low differential pressures through high precision measured value detection Multivariable sensor through integrated measurement of the absolute pressure
- Electrical Output: Analog Current, PROFIBUS®, FOUNDATION Fieldbus
- Features: Intrinsically Safe
- Operating Temperature: -40 to 176 F
- Pressure Reading: Differential
-
Supplier: Merit Sensor Systems
Description: 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ?? and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
- Pressure Reading: Absolute, Gauge
-
Supplier: Merit Sensor Systems
Description: 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ?? and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
- Pressure Reading: Absolute, Gauge
-
Supplier: Merit Sensor Systems
Description: 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ?? and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: -40 to 185 F
- Pressure Reading: Absolute, Gauge
-
Supplier: United Electric Controls Company
Description: The J21K differential pressure switch monitors the difference between two system pressures or vacuums and senses excessive flow deviation, or verifies that a filter is clogged. The J21K’s rugged design – with epoxy coated enclosure and sealed metal bellows – lends itself
- Device Category: Sensor
- Electrical Output: Switch / Alarm
- Media: Gas
- Operating Temperature: -40 to 160 F
-
Supplier: Terra Universal, Inc.
Description: Manometer-type gauge measures pressure differentials across a cleanroom’s air filter to ensure correct filter operation Incorporates a curved, inclined-vertical tube for wide pressure range and more increments at low readings Provides measurements above and below
- Accuracy: 3 ±% Full Scale
- Air Pressure Differential: Yes
- Air Pressure Range: 0.0 to 0.1084 psi
- Mounting: Fixtured or Permanent
-
Supplier: Richardson RFPD
Description: operation. The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI
- Device Category: Transducer
- Pressure Reading: Absolute, Differential, Gauge, Compound
-
Supplier: tecsis LP
Description: Model SP007 is a completely customer-configurabl e differential pressure transmitter. Our manufacturing process provides quick turnaround, allowing you to select the accuracy, output, pressure ports, and electrical connector to get a customized sensor without delay. The
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: TSI Incorporated
Description: The AirPro® Micromanometer AP800 is a rugged, compact, configurable and high performing component of the AirPro Solutions platform. It is used in conjunction with AirPro® Mobile Application Software and user-defined feature sets. It includes a differential pressure sensor (with
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: TSI Incorporated
Description: The DP-Calc™ Micromanometer 5815 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The DP-Calc 5815 is a simple-to-operate, handheld digital micromanometer for fast, accurate differential and static
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: TSI Incorporated
Description: HVAC commissioning and troubleshooting Testing and balancing Pitot tube duct traverses Static pressure measurements Pressure drop across filters, coils, fans, and diffusers Environmental air flow testing Included Items
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: Transcat, Inc.
Description: Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases Pressure
- Type: Gauge
- Working Pressure Range: 0.0 to 30.06 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases Pressure
- Type: Gauge
- Working Pressure Range: 0.0 to 15.03 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases Pressure
- Type: Gauge
- Working Pressure Range: 0.0 to 72.25 psi
-
Supplier: RS Components, Ltd.
Description: reading of ±1% total error band. These sensors are able to measure absolute, gage or differential pressures. They are designed for use with non-corrosive, non-ionic gases, such as air and other dry gases. Potential Applications. Medical:. Airflow monitors, anaesthesia machines,
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Other
- Media: Gas, Other
-
Supplier: RS Components, Ltd.
Description: Conditioning) filter detection, HVAC transmitters, indoor air quality Features:. Combines high sensitivity with high overpressure and burst pressure. Long-term stability. Minimizes system calibration needs. Eliminates individually testing and calibrating every sensor. Extremely
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Other
- Media: Gas, Other
-
Supplier: RS Components, Ltd.
Description: reading of ±1% total error band. These sensors are able to measure absolute, gage or differential pressures. They are designed for use with non-corrosive, non-ionic gases, such as air and other dry gases. Potential Applications. Medical:. Airflow monitors, anaesthesia machines,
- Input (Supply) Voltage: 3.6 volts
- Package Type / Mounting: Other
- Pressure Range: 1 to 10 psi
- Pressure Type: Differential
-
Supplier: RS Components, Ltd.
Description: reading of ±1% total error band. These sensors are able to measure absolute, gage or differential pressures. They are designed for use with non-corrosive, non-ionic gases, such as air and other dry gases. Potential Applications. Medical:. Airflow monitors, anaesthesia machines,
- Input (Supply) Voltage: 5.25 volts
- Package Type / Mounting: Other
- Pressure Range: 5 to 30 psi
- Pressure Type: Differential
-
Supplier: Heinkel USA
Description: damaged glove. The HEPA exhaust filter differential pressure is also monitored to alarm the onset of filter blockage. From the isolator product is discharged through a bag out port, continuous liner, active valve etc. into drums or other types of containers. Side bag in /
- Application / Industry Use: Chemicals, Sanitary / Pharmaceutical, Other
- Pressure Filtration Equipment: All Pressure Filters, Other
-
Supplier: Honeywell Sensing & IoT
Description: surfaces. Adequate filtering in most applications can be achieved with a disposable five-micron filter used in series on the upstream side of the airflow device. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be
- Air Volume Flow Rate Range: 0.2119 SCFM
- Air Volumetric Flow: Yes
- Mounting: Fixtured or Permanent
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: surfaces. Adequate filtering in most applications can be achieved with a disposable five-micron filter used in series on the upstream side of the airflow device. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be
- Air Volume Flow Rate Range: 8.83E-4 SCFM
- Air Volumetric Flow: Yes
- Mounting: Fixtured or Permanent
- Operating Temperature: -40 to 257 F
-
Supplier: Honeywell Sensing & IoT
Description: surfaces. Adequate filtering in most applications can be achieved with a disposable five-micron filter used in series on the upstream side of the airflow device. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be
- Air Volume Flow Rate Range: 0.0353 SCFM
- Air Volumetric Flow: Yes
- Mounting: Fixtured or Permanent
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: surfaces. Adequate filtering in most applications can be achieved with a disposable five-micron filter used in series on the upstream side of the airflow device. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be
- Air Volume Flow Rate Range: 0.0353 SCFM
- Air Volumetric Flow: Yes
- Mounting: Fixtured or Permanent
- Operating Temperature: -40 to 257 F
Find Suppliers by Category Top
Featured Products Top
-
The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Differential Pressure reading between the “dirty” side and the “clean” side of the baghouse can provide a great deal of information regarding how well your baghouse is working and the health of your filters. It is always a good idea to (read more)
Browse Baghouses and Baghouse Filters Datasheets for Griffin Filters, LLC -
Innovative Sensor Technology AG breaks the existing limits with its newly developed differential pressure module. Based on its own outstanding thermal microflow sensor MEMs- technology and a high resolution resistive sensor frontend, with digitally controlled thermal forced zero point adjustment (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
When pressure sensors are used to measure differential pressure (ΔP) for sensing flow, the common-mode pressure issues need to be considered. This is especially true for applications such as medical instrumentation, environmental controls and heating ventilating and air conditioning (HVAC (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
VEGADIF 85 Differential pressure measurement for all media With metallic measuring diaphragm The VEGADIF 85 is a universal differential pressure (read more)
Browse Pressure Transmitters Datasheets for VEGA Americas, Inc. -
pressure ranges from 5 inH2O to 100 PSI. The MLDX Series is based on All Sensors’ CoBeam2 ™ Technology, which reduces package stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. This innovative sensing element technology (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
All Sensors Corporation of Morgan Hill, California has announced the addition of new pressure ranges to the existing line of Millivolt Low Voltage Pressure Sensors (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
Hilliard offers a full line of quality Hilco cartridges for virtually every application, with a variety of sizes, filtration efficiencies and dirt-holding capacities. All of their filter cartridges are developed to provide long service life and high quality. Hilco cartridges feature (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
, simultaneously measuring the high side and low side gage pressures along with the differential pressure, and displays each of the readings in sequence. Any reading may be alternately displayed in English or metric units and may be directly converted to other units immediately following display of the reading (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc.
Conduct Research Top
-
Differential Pressure Transmitters in Filtration Applications
Differential pressure measurement is the difference in pressure between two points in a system. For filtration applications, the upstream side [A] is positioned before the filter [B], whereas the downstream side [C] is after the filter. A differential pressure sensor can be used to monitor
More Information Top
-
Final Project Report: Self-Correcting Controls for VAV System Faults Filter/Fan/Coil and VAV Box Sections
No Filter differential pressure sensor biased/ erratic/not working .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39896/182545415-MIT.pdf?sequence=2
It is interesting that in both cases the filter housing charging time is clearly indicated by the small oscillation from the filter differential pressure sensor .