Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: However it is also possible for ABB to deliver a Stressometer system with only the flatness measurement functionality i.e. without flatness control. The measurement system can then be supplied as one of the following variants: Force Distribution Measurement System
- Mounting / Loading Options: Machine Mounted
- Technology: Electronic, Non-contact
- Type: Gaging System / Station, Other Gage
- Units: Metric
-
Supplier: ABB Measurement & Analytics
Description: The standard roll uses 26 or 52 mm wide sensors for measuring flatness. The sensors are protected by shrink-on rings. Roll diameter, ring material and surface hardness are adapted to demands of each specific application.
- Range: 1.02 to 2.05 inch
- Type: Gaging System / Station
- Units: Metric
-
Supplier: ABB Measurement & Analytics
Description: The roll has a completely seamless surface - there is nothing that can mark the strip. The surface, made of tungsten carbide, has a hardness of 69 HRC, thus minimizing wear and preventing material pick-up. The roll body is completely sealed and no dirt or liquid can enter into the body. This makes
- Range: 1.02 to 2.05 inch
- Type: Gaging System / Station, Thickness Gage
- Units: Metric
-
-
Supplier: ABB Measurement & Analytics
Description: The foil roll has a pressductor sensor with a somewhat different design compered to the standard sensor. While sharing long-term stability e.g. no sensitivity drift and other important Pressductor characteristics with the standard sensor, the foil sensor has a better signal to noise ratio. This
- Range: 2.05 inch
- Type: Gaging System / Station
- Units: Metric
-
Supplier: Zygo Corporation
Description: ZYGO offers a wide variety of accessories to expand or enhance the capabilities of your interferometer system. Transmission and reference flats and spheres, mounts, holders, and radius of curvature options provide the building blocks necessary for you to create optimum measurement
- Optical Flat Shape: Circular
-
Supplier: RIFTEK
Description: The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production.
- Range: 0.0236 to 0.1378 inch
- Technology: Optical, Non-contact
- Type: Gaging System / Station, Optical - Laser, Thickness Gage
- Units: Metric
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined
- Display & Special Features: Analog Meter, Digital Readout
- Industrial Applications: Aerospace / Defense, Electronics, Precision Machining / Grinding
- Measurement Capability: Flatness
- Mounting / Loading: Handheld / Portable, Machine Mounted
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: are perfect for versatile automotive test applications, e.g. measurement of luminance and color distributions of displays and control elements or uniformity analysis of flat panel display screens in car interiors. Instrument Systems offers the LumiCam 2400 in three variants. The
- Applications: Automotive Electronic Test
- Computer Platform: PC
-
Description: ISO 4377:2012 describes the methods of measurement of flow in rivers and artificial channels under steady or slowly varying conditions using flat-V weirs
-
Supplier: ASTM International
Description: Method for Measurement of Flatness of Plastic Sheet or Tubing
-
Supplier: Radiant Vision Systems
Description: ProMetric® Imaging Colorimeters and Photometers provide rapid and accurate measurement of luminance and color for a broad range of devices and materials, including light sources, flat panel displays, lit keypads and keyboards, optical materials and surface treatments. To reduce the
- Applications: Non-Destructive Test
- Computer Platform: PC
- Features: Remote Access (LAN, WAN)
-
Description: ISO 6442:2005 can be applied to all rectangular door leaves. ISO 6442:2005 specifies the method to be used to measure the deviations in general and local flatness of door leaves. In ISO 6442:2005, the concept of local flatness deviation is limited to defects considered to be
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) contains methods used to measure the optical performance of airborne electronic flat panel display (FPD) systems. The methods described are specific to the direct view, liquid crystal matrix (x-y addressable) display technology used on aircraft
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) contains methods used to measure the optical performance of airborne electronic flat panel display (FPD) systems. The methods described are specific to the direct view, liquid crystal matrix (x-y addressable) display technology used on aircraft
-
Supplier: CSA Group
Description: ISO 4377:2012 describes the methods of measurement of flow in rivers and artificial channels under steady or slowly varying conditions using flat-V weirs
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) contains methods used to measure the optical performance of airborne flat panel display (FPD) systems. The methods described are specific to the direct view, liquid crystal matrix (x-y addressable) display technology used on aircraft flight decks
-
Supplier: SAE International
Description: allow better correlation with in-use sound insulator performance. The frequency range of interest is typically 125 to 8000 Hz 1/3 octave band center frequencies. This test method is designed for testing flat samples, although in some applications the methodology can be extended to evaluate
-
Supplier: Filmetrics, Inc.
Description: Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your
- Gaging Technology: Optical, Optical - Video / Imaging
- Mounting / Loading: Benchtop / Floor
- Range: 5.91E-7 to 0.0028 inch
- Units: Metric
-
Supplier: KRÜSS Scientific
Description: surface tension using the bubble pressure method Measurement of dynamic interfacial tension using the drop volume method Measurement of contact angle on flat surfaces using the Wilhelmy plate method and on powdery and fibrous samples using the Washburn sorption method
- Capabilities: Chemical Testing Services
- Industry Applications: Automotive, Food / Beverage, Health Care / Medical, Pharmaceutical / Biotech
- Regional Preference: Europe Only
- Test / Certify To: ASTM
-
Supplier: ValueTronics International, Inc.
Description: The 193-211 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers,
- Calibrator Style: Other Specific Calibration?
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: The 193-923 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers,
- Calibrator Style: Other Specific Calibration?
- Process, Environmental, Thermodynamic Properties: Temperature
-
Supplier: CSA Group
Description: ISO 6442:2005 can be applied to all rectangular door leaves. ISO 6442:2005 specifies the method to be used to measure the deviations in general and local flatness of door leaves. In ISO 6442:2005, the concept of local flatness deviation is limited to defects considered to be
-
Description: IEC 62977-2-1:2021(E) specifies standard measurement conditions and measuring methods for determining the optical characteristics of electronic display modules and systems. These methods apply to emissive and transmissive direct view displays that render real 2D images on a flat panel.
-
Supplier: ASTM International
Description: Method for Measurement of Flatness of Plastic Sheet or Tubing (Withdrawn 1981)
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow
- Applications: Semiconductor Wafers
- Area Mapping: Yes
- Form Factor: Wafer Probing System, Sensor / Sensing Element
- Maximum Wafer / Part Size: 300 mm
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines for the instrumental reflectance measurement of the color of flat, coated and uncoated glass. See Terminology E 284. 1.2 The practice specifically excludes fluorescent and iridescent samples. 1.3 The values stated in SI units are to be regarded
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines for the instrumental reflectance measurement of the color of flat, coated and uncoated glass. See Terminology E284. 1.2 The practice specifically excludes fluorescent and iridescent samples. 1.3 The values stated in SI units are to be
-
Supplier: Edmund Optics Inc.
Description: is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated
- Diameter/Width: 152 mm
- Mirror Coatings: Protected Aluminum
- Mirror Materials: Fused Silica
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated
- Diameter/Width: 102 mm
- Mirror Coatings: Silver
- Mirror Materials: Zerodur?
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated
- Diameter/Width: 203 mm
- Mirror Coatings: Enhanced Aluminum
- Mirror Materials: Zerodur?
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated
- Diameter/Width: 25.4 mm
- Mirror Coatings: Silver
- Mirror Materials: Zerodur?
- Mirror Shape: Round
-
Supplier: TEGAM, Inc.
Description: Miniature Kelvin Probe 1750 Connector, 5 ft These probes are excellent for making four-wire surface resistance measurements on films and other flat metallic surfaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. Each probe has
- Probe Configuration: Spring Loaded
- Probe Spacing: 0.1100 inch
- Probe Type: Other
- Voltage Rating: 42 volts
-
Supplier: Marposs Corp
Description: shape of the glass, as well as its overall flatness, or that of specific areas (as a Head-Up-Display). The resulting data may be exported in various formats, so as to satisfy the requirements of a wide range of applications. Communication between the measurement station and production
- Type: Gaging System / Station
-
Supplier: Maxim Integrated
Description: The MAX14920/MAX14921 battery measurement analog front-end devices accurately sample cell voltages and provide level shifting for primary/secondary battery packs up to 16 cells/+65V (max). The MAX14920 monitors up to 12 cells, while the MAX14921 monitors up to 16 cells. Both devices
- Operating Temperature: -40 to 85 C
- Package Type: TQFP
- Pin Count: 80
- Supply Voltage (Vi): 6 to 65 volts
-
Supplier: Specialty Components, Inc.
Description: The rectangular shape of the LSA series flat air bearings allow for convenient placement within a machine tool or system assembly for frictionless linear travel on a planar surface. The aluminum housing material provides strength while keeping the overall weight to a minimum. Along the side
- Design Units: English
- Load Capacity: 192 lbs
- Shape: Flat, Rectangular / Square
- Stiffness: 510000 lb/in
Find Suppliers by Category Top
Featured Products Top
-
published by the German Flat Panel Display Forum (DFF), the Black Mura Standard is a standard measurement method for evaluating uniformity in automotive displays. TT-AutomotiveDisplay provides tests for Black Mura Gradient analysis, with an API for (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
flats and spheres, mounts, holders, and radius of curvature options provide the building blocks necessary for you to create optimum measurement setup to meet your metrology requirements, without the need for custom fabrication (read more)
Browse Optical Flats Datasheets for Zygo Corporation -
-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
reflective materials Coaxial measurement, no blind measurement area Applications: Glass thickness measurement Glass/display flatness measurement Glass defects detection Curved glass/phone display measurement (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
generates eddy current in an electrically conducting target. The advantage of a high-frequency inductive method of measurement includes high speed, high robustness towards dust or oil vapor and insensitivity against interferences pulses such as PWM controllers or motor magnets. This new EC 90 flat (read more)
Browse Brushless Motors Datasheets for maxon -
measurement channels simultaneously Perfect for transparent and highly reflective materials Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection Height (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Glass thickness measurement Glass/display flatness measurement Glass defects detection Curved glass/phone display measurement Wafer thickness measurement Delivery time: Within 5 (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
controller can support up to 4 sensor heads simultaneously Perfect for transparent/translucent and highly reflective materials Applications: Wafer thickness measurement Wafer warpage/flatness measurement (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Glass/lens defect detection LED/OLED Display flatness inspection Height consistency inspection of PC keyboard keys Wafer thickness and flatness measurement Bottle thickness measurement Medical tube inspection Step height measurement of PCB (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
transparent/translucent and highly reflective materials Coaxial measurement, no blind measurement area Applications: Step height measurement Surface profile measurement Flatness and roughness measurent (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Dynamic Flatness Measuring
Manufacturing companies undertaking the measurement of flatness of a surface need to take precise readings for the smallest degree of change. The Orbit (R) 3 Network is able to take synchronized readings of several digital probes.
-
Flat Washers (Spacers) Thickness Measurement System
Washer thickness control with +-5 um accuracy.
-
Power Integrity Measurements with CMT VNAs and Picotest Accessories
Power integrity measurements are essential in all modern electronics, including RF and Microwave circuits. Poor power integrity results in spurs and degraded phase noise. As is the case with RF and high-speed signals the goal is a flat, frequency independent impedance. Unlike RF and high-speed
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
AN1156 Battery Fuel Measurement Using Delta-Sigma ADC Devices Today's integrated battery fuel gauging devices include Author: Youbok Lee, Ph.D. both the ADC and the control logic circuits. The feature Microchip Technology Inc. sets for these devices are still evolving to meet general application
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
By Bryan Bean, Tim Matthews, Neria Daniel, Steve Ward, Brad Wolk, Genentech, Inc. The volume measured by GWR was comparable to the water fill studies for all 11 runs (Table 2 and Figure 7). The difference between floor-scale and GWR measurements varied from 0L to 12 L and the maximum deviation
-
TEMPERATURE MEASUREMENT IN GLASS TEMPERING
Tempered glass - sometimes called toughened or safety glass - is glass which has been heat-treated and then rapidly cooled, in a controlled manner, in an air quench section. This process makes the glass much more resilient than plain flat glass.
-
Improved Method for CO2 Measurements
CO2 (carbon dioxide) is a critical ingredient in beer, soft drinks and other beverages. The traditional. method of determining carbonation by measuring the total pressure overestimates the amount. of CO2 in the drink due to the presence of other gases, resulting in consumers experiencing. a flat
-
Medical Devices Info Sheet
Bring your concept to life with custom flat and round wire steel spring solutions by Vulcan Spring. We will partner with your engineers, contract manufacturers, and designers to prototype, test, and produce significant volumes of custom springs for complex medical and healthcare devices. Certified
-
Applying 3D Metrology Technology in Indy Racecars
in tactile and non-contact measurement are highlighted, in addition to 3D laser scanning to reverse engineer body molding, and ensuring the concentricity of wheels and flatness of surfaces.
-
Data Loggers: There s No Such Thing as TMI
and process establishment and validation. The Kaye RF ValProbe system from integrates RF Mesh technology with thermal validation in-situ loggers. The system is comprised of RF wireless loggers, a base station and software. The loggers provide high accuracy measurement of temperature, humidity and any 4-20
-
Group Delay and its Impact on Serial Data Transmission and Testing (.pdf)
This paper is an extension of last years paper entitled "Eye Pattern Measurements in Scopes". Last years paper pointed out the effects of bandwidth, roll-off rate, flatness, and group delay characteristics along with probe loading and return-loss. It only glossed over the more complicated topic
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44756/298862434-MIT.pdf?sequence=2
A digital low-pass fil- ter is utilized to reduce high spatial-frequency noise in the stage mirror non- flatness measurement .
-
Calibration of the scales of areal surface topography-measuring instruments: part 1. Measurement noise and residual flatness
An example of flatness measurement results on a CSI is presented in table 5.
-
Data mining-based flatness pattern prediction for cold rolling process with varying operating condition
… low-dimensional space (i.e., the latent variable space) using locality preserving projection method; at the same time, the Legendre orthogonal poly- nomials are used to extract the basic flatness patterns by projecting the high-dimensional flatness measurements into several flatness characteristic …
-
CR4 - Thread: Flatness Measurement
Flatness Measurement .
-
Real-time system for flatness inspection of steel strips
The quality requirements for such products have been increasing for the last years, and nowadays new flatness measurement techniques are needed to fullfill this requirements.