-
Supplier: TFC Ltd.
Description: SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated SCFAC - 300 Series Stainless steel Finish
- Finish: Zinc Plated
- Material: Steel, Stainless Steel
- Type: Self-Clinching Nut
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Other
- Material: Steel, Stainless Steel
- Metric Size: M5
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch Size: #4
- Material: Steel, Stainless Steel
- Thread Direction: Right Hand Thread
-
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Self-clinching floating fasteners provide load-bearing threads in thin sheets and permit up to 0.030in (0.8mm) adjustment for mating hole misalignment.
- Material: Brass, Steel, Stainless Steel
- Metric Size: M5
- Thread Direction: Right Hand Thread
- Type: Self-Clinching Nut
-
Supplier: Reid Supply
Description: Accessorize your actuators with floating joints, sensors, clevises and much more! These parts assist the actuators to meet application needs by enhancing alignment, mounting, sensing and attachment needs. . .310 in thick Cylinder Jam Nut fits 1-1/8-16 power clamps and has an O.D. of
- Type: Jam Nut, Locknut
-
Supplier: Sherex Fastening Solutions
Description: Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications
- Finish: Zinc Chromate (Yellow)
- Material: Steel
- Metric Size: M6
- Standards: Other
-
Supplier: Sherex Fastening Solutions
Description: Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications
- Finish: Zinc Chromate (Yellow)
- Inch Size: #10
- Material: Steel
- Standards: Other
-
Supplier: Jergens, Inc.
Description: Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC (Inch); 6h (Metric)
- Finish: Black Oxide, Other
- Material: Steel, Other Metal
- Type: Flange Nut
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .164-32 (#8-32) Type - - F10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .368 in C Max. - - .367 in D Max. - - .365 in E Max. - - .440 in F ± .010 - - .102 in T ± .010 - -
- Finish: Zinc Plated
- Inch Size: #8
- Standards: ASME / ANSI
- Type: Self-Clinching Nut
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .190-32 (#10-32) Type - - F10 Thread Code - - 032 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .406 in C Max. - - .405 in D Max. - - .405 in E Max. - - .470 in F ± .010 - - .102 in T ± .010 - -
- Finish: Zinc Plated
- Inch Size: #0, #10
- Standards: ASME / ANSI
- Type: Self-Clinching Nut
-
Supplier: PennEngineering®
Description: Tool only, flush mounted, no spring
- Finish: Zinc Plated
- Metric Size: M3
- Standards: ASME / ANSI
- Type: Self-Clinching Nut
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .112-40 (#4-40) Type - - F10 Thread Code - - 440 Shank Code - - 1 A (Shank) Max. - - .038 in Min. Sheet Thickness - - .040 in Hole Size in Sheet + 0.003 - 0.000 - - .290 in C Max. - - .289 in D Max. - - .290 in E Max. - - .360 in F ± .010 - - .102 in T ± .010 - -
- Finish: Zinc Plated
- Inch Size: #4
- Standards: ASME / ANSI
- Type: Self-Clinching Nut
-
Supplier: Sherex Fastening Solutions
Description: Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT® The internally floating threads on RIV-FLOAT® allow for component attachments in off center applications
- Finish: Zinc Chromate (Yellow)
- Material: Steel
- Metric Size: M4
- Standards: Other
-
Supplier: Accuris
Description: RETAINER, FLOATING BARREL NUT
-
Supplier: Accuris
Description: RETAINER, FLOATING BARREL NUT, METRIC
-
Supplier: Accuris
Description: NUT,SELF-LOCKING,CHA NNEL,FLOATING
-
Supplier: bisco industries
Description: Floating self-clinching, locking thread fasteners
- Type: Self-Clinching Nut
-
Supplier: Accuris
Description: NUT, FLOATING, SELF LOCKING, ATTACHED RETENTION ELEMENT
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification establishes the procedure for installing self-locking, floating, attached retention element (A.R.E.) nut assemblies and defines the necessary hole preparation.
-
Description: Aerospace -- Inserts, with self-locking floating nut, with MJ threads, in metallic material, coated or uncoated -- Dimensions
-
Supplier: bisco industries
Description: NUT- PLAIN- CLINCH AND NUT-SELF-LOCKING- CLINCH (FLOATING- 400 DEGREE F). Dimensionally Equivalent PEM Part # CLSS-032-3.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This drawing specifies parts AS41104 and AS41105. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ .
-
Supplier: Jergens, Inc.
Description: Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product
- Finish: Black Oxide, Other
- Material: Steel, Other Metal
- Type: Flange Nut
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Built-in axial compensator: Eliminates any difference of screw
- Drive Shape: Square
- Drive Type: Fixed Drive
- Fixed Drive Size: 3/8"
- Head Style: In-line
-
Supplier: Harwin Plc
Description: Ball Hex Driver with 2mm A/F hex end for Hex socket floating jackscrews. Ball-shaped end can be used at a wide range of angles. Suitable for Datamate, M300 and Kona hex socket floating jackscrews.
- Head Style: In-line
- Nutrunner Style: Hand-Held Cylindrical
- Type: Nut Driver
-
Supplier: CSA Group
Description: ISO 8940:2002 specifies the dimensions of self-locking, sealing, floating, two-lug anchor nuts, with counterbore, with MJ threads, for classifications: 900 MPa/120 °C, 900 MPa/175 °C and 900 MPa/235 °C. ISO 8940:2002 is only applicable for the compilation of aerospace product
-
Supplier: Nelson Fastener Systems
Description: feeder sorts studs and feeds them by compressed air through a plastic tube (up to 25 feet) to the front-end of a floating lift gun typically at 6-15 studs per minute rate. Drawn-arc with ceramic ferrule provides the best weld quality. The features and benefits include: Save time
- Arc / Resistance Processes: Stud / Nut Welding
- Equipment Type: Complete System
- Output Current Range: 300 to 2100 amps
- Output Power Capability: DC Output
-
Supplier: PCB Piezotronics, Inc.
Description: High pressure, ballistic pressure sensor, 80k psi, 0.11 pC/psi, floating clamp nut design, (ceramic coated diaphragm)
- Device Category: Sensor
- Operating Temperature: -320 to 400 F
- Pressure Reading: Gauge
- Working Pressure Range: 100000 psi
-
Supplier: Hy-Lok USA, Inc.
Description: . Floating ball design ensures leak proof shut-off at high pressure. Retainer with PCTFE seats are replaceable. Support and end packing is replaceable and machined from PTFE. Handle with arrow indicates flow direction, allows quick operation and low torque with 1/4 turn
- Actuation: Manual / Hand
- Pressure Rating: 3000 to 6000 psi
-
Supplier: Clampco Products, Inc.
Description: following components: 300 Series Stainless Steel Bands and Trunnions Floating Bridges Superior Two-piece Trunnions Zinc Plated T-Bolts and Nuts One-Piece Springs
-
Supplier: Rottler Manufacturing
Description: The Rottler SG10A spindle is mounted on a sphere which allows the UNIPILOT to automatically center with the valve guide centerline while the Workhead is floating on air cushions. Once air floating stops and the Workhead clamps, the UNIPILOT and valve guide centerline are maintained
- Spindle Motor Power: 2 HP
- X-Axis Travel: 43.5 inch
-
Supplier: Rottler Manufacturing
Description: The Rottler SG9M spindle is mounted on a sphere which allows the UNIPILOT to automatically center with the valve guide centerline while the Workhead is floating on air cushions. Once air floating stops and the Workhead clamps, the UNIPILOT and valve guide centerline are maintained
- Control: Manual
- Machine Type: Machining Center
- Spindle Motor Power: 2 HP
- X-Axis Travel: 43.5 inch
-
Supplier: item America, LLC
Description: 30. This ensures the profile can be rotated around its longitudinal axis. As the outside is left free, you can also build very compact axes of rotation with other connections. The Pivot Bearing Set comprises a fixed and a floating bearing with 2 mm of length compensation. This ensures axial
Find Suppliers by Category Top
Featured Products Top
-
NUTS FOR SHEET METAL • Floating - A4, AS, AC, LA4, LAC, LAS • Blind - B, BS • Standard - CLA, CLS, CLSS (read more)
Browse Nuts Datasheets for PennEngineering®
More Information Top
-
Dimensioning and Tolerancing Handbook > Floating and Fixed Fasteners
A floating fastener is a bolt, pan head fastener, socket head fastener, and nut, C'Clip, or floating nut plate used to fasten two or more parts together.