Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (2) Driver General Purpose IGBT 15-SIP
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SIP, Other
- Operating Temperature: -40 to 150 C
- Output Configuration: Inverting
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (2) Driver General Purpose IGBT 40-SOP
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOP, Other
- Operating Temperature: 150 C
- Output Configuration: Inverting
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (3) Driver AC Motors IGBT 22-SIP
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SIP, Other
- Operating Temperature: -20 to 150 C
- Output Configuration: Inverting
-
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 125 C
- Output Configuration: Inverting
-
Description: EV INVERTER CONTROL; IGBT & SIC
- Operating Temperature: -40 to 257 F
- Product Type: H Bridge
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 24-VFQFPN (4x4)
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Half Bridge (3) Driver AC Motors IGBT
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Half Bridge (3) Driver AC Motors IGBT 21-SIP
-
Description: MTP - HALF BRIDGE IGBT
- Transistor Type: IGBT
-
Supplier: DigiKey
Description: Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 125 C
- Packing Method: Other
- Supply Voltage: 9 to 20 volts
-
Supplier: DigiKey
Description: Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 24-VFQFPN (4x4)
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Packing Method: Other
- Supply Voltage: 9 to 20 volts
-
Supplier: Littelfuse, Inc.
Description: Half-Bridge Gate Driver ICs Features: 350mA/200mA to 2.3A/1.9A sink/source Output Current Capabilities Floating high-side driver enables bootstrap operation to 600V Wide 10V to 20V VCC operating voltage range Undervoltage Lockout (UVLO) Shoot-Through Protection Internal deadtime protects
- Package Type: Other
- Transistor Type: IGBT
-
Supplier: Allied Electronics, Inc.
Description: Features: Generation 4 Warp Speed IGBT Technology HEXFRED® Antiparallel Diodes with Ultrasoftreverse Recovery Very Low Conduction and Switching Losses Optional SMD Thermistor (NTC) Very Low Junction to Case Thermal
- Package Type: Other
- Polarity: N-Channel
- Transistor Type: IGBT
-
Supplier: Semikron, Inc.
Description: modules are used in a variety of applications offering key technologies like sintering, spring or pressfit contacts for easy and fast assembly. Different topologies like CIB (converter inverter brake), halfbridge, H-bridge, 6-pack and 3-level are available in order to cover almost all
- Configuration: Half-Bridge, H-Bridge, Six-Pack
- Output Current: 4 to 1400 amps
- Output Voltage: 600 to 3300 volts
- Technology: IGBT
-
Supplier: DigiKey
Description: Half Bridge (3) Driver AC Motors IGBT
- IC Package Type: DIP, Other
- Operating Temperature: 150 C
- Packing Method: Tube
- Supply Voltage: 12.5 to 17.5 volts
-
Supplier: Richardson RFPD
Description: Trench IGBT Module (in Half-Bridge configuration).
- Transistor Type: IGBT
-
Supplier: DigiKey
Description: Half Bridge (3) Driver AC Motors IGBT 29-SIP
- IC Package Type: Other
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk
- Supply Voltage: 12.5 to 17.5 volts
-
Supplier: Win Source Electronics
Description: Designs Features: Bootstrap Circuit Package / Case: 40-PowerSOP (0.295", 7.50mm Width) Supplier Device Package: 40-SOP Technology: IGBT Mounting Type: Surface Mount Applications: General Purpose Voltage - Supply: 20V Output Configuration: Half Bridge (2) Current - Output /
- Driver Type: Dual Gate Driver (Half-bridge)
- Operating Temperature: 150 C
- Supply Voltage: 20 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Modules 600 Volt 50 Amp Half Bridge
- Transistor Type: IGBT
-
Supplier: Acme Chip Technology Co., Limited
Description: Half Bridge (3) Driver AC Motors IGBT 21-SIP
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM1233 is an isolated, half-bridge gate driver that employs the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. Combining high speed CMOS and monolithic transformer technology, this isolation
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: SOIC
- Number of Output Channels: 2
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- IGBTs IGBT Modules Series: C Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Half Bridge Operating Temperature: -40°C ~ 150°C (TJ) Mounting
- Package Type: SOT3
- Transistor Type: IGBT
-
Description: EV INVERTER CONTROL; IGBT & SIC
- IC Package Type: SSOP
- Packing Method: Tape Reel, Other
-
Supplier: Vincotech (Germany) GmbH
Description: Equivalent: SKiiP 38GB12E4V1 / SKiiP 38GB12T7V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching
- Configuration: Half-Bridge
- Output Current: 300 amps
- Output Voltage: 1200 volts
- Technology: IGBT
-
Supplier: Infineon Technologies AG
Description: PrimePACK™2 1700 V, 650 A half bridge dual IGBT module with TRENCHSTOP™ IGBT4, NTC and fast switching chip. Also available with pre-applied Thermal Interface Material. Summary of Features Extended operation temperature Tvj op High DC
- Package Type: Other
- Transistor Grade / Operating Range: Industrial
- Transistor Type: IGBT
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1097013-STK621-061-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Auto Restart, Bootstrap Circuit, Status Flag Package: Tray Applications: AC Motors Standard Package: 120 Technology: IGBT Interface
- Operating Temperature: -20 to 150 C
- Output Options: Inverting
- Supply Voltage (Vi): 12.5 to 17.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BS2130F is a monolithic bridge driver IC, which can drive N-channel power MOSFET and IGBT driver in 3 phase systems with bootstrap operations. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -40 to 125 C
-
Supplier: Qorvo
Description: , compatible with Si IGBTs, Si FETs, SiC MOSFETs or Si superjunction devices. Available in the E1B module package, this device exhibits ultra-low gate charge and exceptional reverse recovery characteristics, making it ideal for switching inductive loads, and any application requiring standard
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: eupec™ IsoPACK™ - 1600V Diode Bridge Modules for a more compact converter design. Summary of Features Modules with screwable power terminals Concept designed for replacing 3 x 20mm SCR / diode half bridge modules Housing concept matches the
- IFSM: 1850 amps
- Life Cycle Stage: Other
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
-
Supplier: Rochester Electronics
Description: FF300R17ME4 - EconoDUAL-3 1700V, 300A half-bridge dual IGBT module
- Package Type: Other
- Transistor Type: IGBT
-
Supplier: Infineon Technologies AG
Description: 600 V half-bridge gate driver IC with integrated bootstrap diode EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control IGBTs Summary of Features Individual control circuits for both outputs Filtered
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 0.3600 amps
-
Supplier: LIXINC Electronics Co., Limited
Description: ISOLATED COMPACT IGBT GATE DRIVE
- Driver Type: Dual Gate Driver (Half-bridge)
- Fall Time: 8 ns
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: HALF BRIDGE BASED IGBT/MOSFET DR
- Gate Type: Buffer / Driver
- Logic Family: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: HALF BRIDGE BASED IGBT/MOSFET DR
- Packing Method: Bulk, Other
- Supply Voltage: 10 to 20 volts
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
, compatible with Si IGBTs, Si FETs, SiC MOSFETs or Si superjunction devices. Available in the E1B module package, this device exhibits ultra-low gate charge and exceptional reverse recovery characteristics, making it ideal for switching inductive loads, and any application requiring standard gate drive. Advanced Ag sintering die attach technology gives the module superior thermal performance. (read more)
Browse IC Interfaces Datasheets for Qorvo -
, compatible with Si IGBTs, Si FETs, SiC MOSFETs or Si superjunction devices. Available in the E1B module package, this device exhibits ultra-low gate charge and exceptional reverse recovery characteristics, making it ideal for switching inductive loads, and any application requiring standard gate drive. Advanced Ag sintering die attach technology gives the module superior thermal performance (read more)
Browse IC Interfaces Datasheets for Qorvo -
Categories: Integrated Circuits (ICs) Packaging: Tube Part Status: Active Output Configuration: Half Bridge (3) Applications: AC Motors Interface: Logic Load Type: Inductive Technology: IGBT Current - Output (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
commercial appliances. This IC takes up to 5 A (continuous) output current. It can withstand voltages of up to 600 V (IGBT breakdown voltage). Categories: Integrated Circuits (ICs) > PMIC - Full, Half-Bridge Drivers Packaging: Tube Part Status: Active (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
The SIM6822M, part of the SIM6800M Series, is a highly-integrated inverter power module (IPM) designed for efficient control of 3-phase motor power in residential and commercial appliances. With a robust half-bridge configuration and IGBT technology, this IC offers a continuous output current of (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
Product Attributes Categories: Integrated Circuits (ICs) > PMIC - Gate Drivers Packaging: Tape & Reel (TR) Part Status: Active Driven Configuration: Half-Bridge Channel Type (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
NORTHVALE, New Jersey, USA – New Yorker Electronics has introduced five new Vishay half-bridge IGBT power modules in the newly redesigned INT-A-PAK package. Built on Vishay’s Trench IGBT technology, the VS-GT100TS065S, VS-GT150TS065S, VS-GT200TS065S, VS-GT100TS065N (read more)
Browse Power Supplies Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Design Considerations to Increase Power Density in Welding Machines Converters Using TRENCHSTOP(TM)5 IGBT
controls and simple topologies, like Two Transistors Forward (TTF), Half Bridge and Full Bridge. For these configurations, high frequency is seen as one of the most important design trends to improve performance and to reduce cost at system level.
More Information Top
-
Mechanical Engineering, Materials and Energy II
The main circuit adopts the series resonant type IGBT half bridge inverter circuit.
-
Low impedance gate drive for full control of voltage controlled power devices
100A/1200V IGBT half bridge with actice control of dV/dt and di/dt at the low side IGBT.
-
Real-time compact electronic thermal modelling for health monitoring
In this work a typical IGBT half bridge module is studied in which each switch and diode element comprises a number of parallel connected die (in this case 3) mounted onto electrically insulating DBC substrates as illustrated in Fig. 1a.
-
IGBT SPICE model
E. Validation of the DC Model In order to examine the effectiveness of the IGBT macro- model, simulated tests were performed for the Siemens IGBT half bridge module BSM 25 GB 100D (1000 V, 2x25 A) [121.
-
Improved ac/ac choppers-based voltage regulator designs
The system used the 75 A 1200 V SEMIKRON IGBT half bridge modules as the power devices.
-
High power density 1 MW motor inverter
The two remaining bushings are isolated f?om the capacitor foil and their only purpose is allow easy connection between the IGBT half bridge output terminals and the AC layers of the bus structure.
-
All solid-state pulsed power generator with semiconductor and magnetic compression switches
This generator consists of a Marx modulator based on IGBT half bridge modules and a magnetic pulse sharpening circuit, which is employed to compress the rising edge of the Marx output pulse.
-
Monitoring through-life thermal path degradation using real time thermal models
In this work a typical IGBT half bridge module is studied in which each switch and diode element comprises a number of parallel connected die (in this case 3) as illustrated in Fig. 2a and 2b.
-
Thermal performance of baseplate and direct substrate cooled power modules
A commercially available coldplate was chosen and two jet impingement coolers were designed and built to cool a typical IGBT half bridge power module in various assemblies.
-
DSP and FPGA based platform for rapid prototyping of power electronic converters and its application to a sampled-data three-phase dual-band hysteresis current...
The IGBT half bridges and current sensors are galvanically isolated from the control part of the system, but some coupling capacitance between the input and output is unavoidable.