Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ISC Sales, Inc.
Description: Pressure Washer Trailers Tank Material Our Tanks are available in high density Polyethylene (also known as HDPE or PEHD) which is an extremely durable thermoplastic resin that is also repairable and in Cross-linked Polyethylene (XLPE) which is a thermoset resin that has
- Diameter / Width: 408 to 684 inch
- Features: Outdoor Use
- Height: 480 to 960 inch
- Material: Plastic
-
Supplier: Advanced Gas Technologies
Description: DOT cylinders to 6000 psig available ASME cylinders to 7000 psig available Multi-cylinder assemblies available complete with storage rack Manifolding
- Diameter / Width: 12.75 to 24 inch
- Features: Outdoor Use
- Material: Steel
- Pressure Rating: 974 to 9420 psi
-
Supplier: Taco Comfort Solutions
Description: this product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these
- Pressure Rating: 125 psi
- Type: General Purpose/ Bulk Storage Tank, Expansion Tank
- Volume Capacity: 50 to 1050 gallons
-
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold
- Type: General Purpose/ Bulk Storage Tank
- Volume Capacity: 2 gallons
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold
- Type: General Purpose/ Bulk Storage Tank
- Volume Capacity: 1.25 gallons
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold
- Type: General Purpose/ Bulk Storage Tank
- Volume Capacity: 2.5 gallons
-
Supplier: Fluitron, Inc.
Description: Containment cells are a unique approach to providing a safer means of operating small, bench scale, high pressure reactors which might be dangerous. The idea of fully containing a hazardous reaction vessel and its contents upon failure, rather than exhausting it to the outside via
- Material: Steel
- Type: General Purpose/ Bulk Storage Tank, Hazardous Tank, Pressure Vessel
-
Supplier: EXACT Dispensing Systems
Description: Features Available in sizes from 2 – 60 gallon. Air and electrically driven agitators for filled materials, or for degassing. ASME code for pressures to 110 psi, as well as full vacuum. Ultrasonic/Capacitan ce Level Sensing with Low and/or High level alarms. Automatic refill controls.
- Material: Steel, Stainless Steel, Other
- Pressure Rating: 110 psi
- Type: Process Tank
- Volume Capacity: 2 to 60 gallons
-
Supplier: Linde North America, Inc.
Description: wide range of low to medium pressure packaged gases. Most common products are packaged chemicals (e.g. ammonia, hydrogen chloride, sulfur dioxide, ethylene oxide, hydrocarbons) and refrigerants (e.g. R22, R134a, R404A). Drum tanks meet the needs of customers whose demand is too
- Type: Gas Cylinder
-
Supplier: Bell & Gossett, a xylem brand
Description: control. Absorbs the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher Pressure
- Material: Steel
- Pressure Rating: 0.0 to 150 psi
- Type: Other Tank
- Volume Capacity: 15 to 505 gallons
-
Supplier: KTR Corporation
Description: Product features Made of aluminium, no additional painting required With oil collecting groove moulded on periphery for collection of leakage oil Produced for no-pressure operation Good heat loss capacity due to high caloric conductibility All
- Diameter / Width: 14.96 to 36.22 inch
- Height: 12.2 to 30.31 inch
- Material: Aluminum
- Type: General Purpose/ Bulk Storage Tank, Process Tank
-
Supplier: EXAIR
Description: Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver Tank
- Material: Steel
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Volume Capacity: 60 gallons
-
Supplier: CCR Containers
Description: • Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x
- Type: Pressure Vessel
-
Supplier: BakerCorp
Description: /pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway Safety: Structural integrity reinforced by high density cross-linked polyethylene. Can be used with containment berm.
- Diameter / Width: 120 inch
- Height: 148 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: /pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway Safety: Structural integrity reinforced by high density cross-linked polyethylene. Can be used with containment berm.
- Diameter / Width: 96 inch
- Height: 154 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective
- Operating / Use Temperature: 50 to 110 F
- Substrate / Surface: Steel
-
Supplier: Bell & Gossett, a xylem brand
Description: (ASME construction) are available in sizes from 2 – 528 gallons. Residential and Commercial Applications Controls System Pressure Protects Plumbing Fixtures Eliminates Relief Valve Blow-Off FDA Approved Materials High Maximum Operating Temperatures High Working Pressures
- Material: Steel
- Pressure Rating: 0.0 to 150 psi
- Type: Expansion Tank
- Volume Capacity: 2 to 528 gallons
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0200 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 2 gal.
- Type: Process Tank
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0300 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 5 gal.
- Type: Process Tank
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-0100 Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is bottom ported for medium to high viscosity liquids and has a max pressure of 125 psi. It has a metal base and stainless-steel tank. 1 gal.
- Type: Process Tank
-
Supplier: Bell & Gossett, a xylem brand
Description: The Series PT expansion tank is designed to absorb the forces of expanding water and protect a potable water system from pressure build up. The FDA approved heavy duty butyl diaphragm with polypropylene liner (sizes PT-5 through PT-210V) and FDA approved heavy duty butyl bladder (sizes
- Material: Steel
- Pressure Rating: 0.0 to 250 psi
- Type: Expansion Tank
- Volume Capacity: 2.1 to 528 gallons
-
Supplier: BakerCorp
Description: and Measures Capacity: Capacity 630 gal (nominal) Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi
- Diameter / Width: 48 inch
- Height: 63 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Ellsworth Adhesives
Description: Fisnar IJ-83B-500-SP Reservoir Tank is used to feed bulk fluids to a variety of dispensing valves. This tank is top ported for medium to high viscosity liquids and has a max pressure of 80 psi. It has a metal base and galvanized steel tank. 2.8 gal.
- Type: Process Tank
-
Supplier: Bell & Gossett, a xylem brand
Description: The Series WTX tanks will help protect the pump and pressure switches against short cycling. The potable well tank delivers adequate water under pressure between pump cycles to meet the required demand. It will provide economical system operation by minimizing pump
- Pressure Rating: Up to 100 psi
- Type: Expansion Tank
- Volume Capacity: 2 to 119 gallons
-
Supplier: BakerCorp
Description: Ideal Usage Tank bottoms, storm and ground water, acids and caustics, fresh or spent chemicals. Benefit Ideal for most acids, chemicals and caustics. Designed for quick and easy gravity draining and clean-out. Weights and Measures
- Diameter / Width: 96 inch
- Height: 154 inch
- Material: Plastic
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Sames North American Corporation
Description: SAMES Airspray Tanks are dedicated to all the applications: from a light aluminum 2L (0.5 gal) to feed a touch-up gun to a heavy duty 7 bar (100 psi) 50L (13 gal) stainless steel tank for high production. Easy to work with: Easy to use, easy maintenance New
- Fluid / Output Pressure: 102 psi
- Mounting: Floor / Skid
- Type: Tank / Pressure Pot
-
Supplier: Kaeser Compressors, Inc.
Description: Arrangement: vertical or horizontal Volume: 30 to 8000 gallons Special sizes available on request Air receivers are essential to every compressed air system: They act as a buffer and provide storage for short periods of high demand. Receivers reduce
- Type: Air Receiver
- Volume Capacity: 30 to 8000 gallons
-
Supplier: Carlisle
Description: 2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Container Type: Can / Pail / Drum
- Dispensing Type: Flat Spray, Round Spray
- Mounting: Container Mounted
-
Description: TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging.
- Controlled Pressure Range: 0.0 to 500 psi
- Media Description: Air, Gas
- Port Size: 0.5000 inch
- Pressure Rating: 3000 psi
-
Supplier: WellMate
Description: Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for maximum water storage during periods of peak demand. As a captive air
-
Supplier: Pope Scientific, Inc.
Description: Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at
- Features: Corrosion Protection, Portable
- Height: 18.94 inch
- Material: Stainless Steel
- Pressure Rating: Up to 170 psi
-
Supplier: Madden Manufacturing, Inc.
Description: hours for the retained hot water. The tank is designed to breakup the blowdown flow by impacting the high pressure hot water on the steel centrifugal impact plate. The water droplets give up heat as flash steam is formed. The flash steam is vented from the top of the tank
-
Supplier: Accuris
Description: Japanese Language - SAFETY VALVES FOR HIGH PRESSURE GAS TANK CAR TANKS
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Excellent for internal cleaning of vessels. High pressure cleaning systems (ranging from 2,000 psi to 23,200 psi) and tools can be used in all industries for tanks, vessels, reactors, containers or other internal equipment where surface fouling causes: Product quality
Find Suppliers by Category Top
Featured Products Top
-
, facilitating easier cleaning and maintenance, or maximizing pressure resistance. Fittings and Accessories Understanding that the functionality of a tank extends beyond its size and shape, the Tank Designer includes options for custom fittings and accessories. You can select (read more)
Browse Engineering Design Services Datasheets for MXD Process -
GENERATION 5 AT A GLANCE: Energy savings of up to 30% in combination systems Up to 80% operational efficiency Minimal maintenance costs High degree of reliability and longevity 100% oil-free THERE'S A LOT TO BE (read more)
Browse Datasheets for Aerzen USA Corp. -
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
obstruction will benefit everything prior to the valve, for example, at the end of a return line and just prior to the tank, a backpressure regulator should be used to provide an obstruction so that all the equipment prior will have sufficient pressure. When pressure is too high, the backpressure regulator (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
range of pressures. Burst Pressure, Hydrostatic, 30,000 psig Knowing the pressure carrying capacity of a tank is necessary to ensure short and long term product performance. A Burst Pressure Test shows a real-time curve of increasing pressure until the cylinder sustains (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Valves Damaged Water Meters Damaged Pressure Regulators and Gages Damaged Recording Apparatus Loosened Pipe Hangers and Supports Ruptured Tanks and Water Heaters (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
's take a look at the important role sensors play in the shipbuilding industry and at the advantages of the UTC30 within this industry. In the shipbuilding industry our customers rely on the capacitive ceramic pressure sensor when it comes to level monitoring of ballast, fuel or cargo tanks (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Pressure sensor with high-quality ceramic measuring cell Robust, flexible, hygienic (read more)
Browse Pressure Sensors Datasheets for ifm electronic gmbh
Conduct Research Top
-
Rheology of Crude Oil at High Pressure
problems in most. ambient conditions. It may congeal on the walls of. tankers, resulting in stock loss, and if it congeals in. a pipeline, the required restart pressure may exceed. the burst pressure of the line. In the case of high. pour point crude oil, wax may precipitate out of solution
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
-
Load Cell Application - Tank Dispensing
. A sound alarm can be connected to the plc, computer or the display to Alarm when the process is completed or the tank is full or empty. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Illinois Water Tank Aesthetics Enhanced With High Performance Hydroflon Fluoropolymer System
Illinois American Water constructed a new composite elevated water tank in 2016. According to Tnemec Company, the tank provides, "...pressure reliability during power fluctuations at three water treatment plants and supplements five other storage tanks and four booster stations on the distribution
-
Pressure Sensor Application - Automation
Pressure sensors can be placed on the bottom of a silo or tank in order to monitor how full or empty it is by measuring & monitoring the pressure while knowing the volume & liquid density. Utilizing digital display controller, PLC, computer, or data acquisition sensor, you can measure and control
-
Pressure Vessel Case Study
A leading supplier to the Petro Chemical industry was experiencing a high use of abrasives during the custom fabrication of pressure vessels, bulk storage tanks, and transport trailers. The welders were grinding torch cut edges with a ceramic resin fiber disc because they valued the combination
-
RAGWORM (R) Water Jet Cutting Machine Removes Storage Tank Floors, Roofs
Jet Set Hydro Technics B.V.'s RAGWORMÂ (R) is used to remove worn floors and ceilings from storage tanks using ultra-high pressure waterjet. Photo courtesy Jet Set Hydro Technics B.V. Jet Set met this challenge by developing RAGWORMÂ (R), a unique robotic system that uses dual 46,400 psi (3,200 bar
-
Pressure Transmitter and Flowmeter for Sea Water Desalination Project
Generally, the process of seawater desalination is, firstly to transfer the seawater in the water tank to the high-pressure pump through the water supply pump and then desalinate the pure water in the seawater into the freshwater through the reverse osmosis membrane module, and finally send
More Information Top
-
Reactor safety for power nuclear power stations
As a whole, the John-Thompson-splitting became as Sprödbruch eingestuft.59 showed The explosion that is the energy stored by a water pressure sample of a high pressure vessel very considerable in particular when water was degassed not completely.
-
Natural gas and renewable methane for the vehicle drive
Many weigh copper windings the electronic components with strong insert of rare metals, materials obtained through many energieintensiven or with high environmental consumption, the environmental balance over Lifecycle platinum, CFK high pressure tanks , − the ecological backpack of the very complex fuel …
-
Resupply of High Pressure Oxygen and Nitrogen Tanks for Extra-Atmospheric Station and Bases
Four major options exist for the Station program post-Shuttle retirement: resupply via transfer vehicle, use of small IVA high pressure tanks , “stockpile” enough gas to support ISS through end of life, or generate the necessary gases onboard the Station.
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
While numerous chemistries have been explored for hydrogen production for portable systems such as sodium borohydride or methanol reforming, hydrogen storage commercialization has been limited to high pressure tanks and metal hydrides both of which have significant usability issues.
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
Each sub-system includes a low pressure tank, a pump, two coolers and a high pressure tank .
-
Dry Coal Feed System and Multi-Element Injector Test Plan
The feed systems’ atmospheric storage silo, high pressure discharge tank, multi-element injector, injector chamber, cascade nozzle, low-pressure silo/tank transfer line, high pressure tank /injector feed line, and high pressure chamber/nozzle transfer line were designed and fabricated by PWR.
-
CR4 - Thread: Flow Air from Low to High Pressure Tanks
Flow Air from Low to High Pressure Tanks .
-
Installation of Hydro-Sphere Experiment System
Pressurization equipment: generates a maximum pressure by 7 MPa through pumping artificial sea water in the high pressure tank . b.