-
Supplier: SKF/North America
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
-
Supplier: SKF/North America
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106
- Applications: Bearings, Machine / Gears
- Chemistry / Constituents: Ester / Diester, Lithium Complex
- Features: Corrosion Inhibitor / Rust Preventative
- Function: Lubricant
-
Supplier: Dupont Molykote
Description: Polyol Ester grease especially for high speed bearings High performance grease for metal/metal combinations involving rapid movements and medium to heavy loadings. Applications Suitable for lubrication points with medium to heavy loadings and high to
- Applications: Bearings
- Chemistry / Constituents: Ester / Diester, Lithium Complex
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Kinematic Viscosity (@ 40°C): 55 cSt
-
-
Supplier: Dupont Molykote
Description: Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. APPLICATIONS Rail applications
- Applications: Bearings, Electrical / Electronic
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Features: Corrosion Inhibitor / Rust Preventative
- Kinematic Viscosity (@ 40°C): 101 cSt
-
Supplier: Dupont Molykote
Description: friction; designed for high-speed applications. Primary Uses Low friction operation of many rubber/plastic, plastic/plastic, metal/plastic, and metal/rubber substrates in electro-mechanical applications such as automotive sunroof tracks, HVAC controls, electric motors, and automotive
- Chemistry / Constituents: PAO / Polyalphaolefin
- Operating / Use Temperature: -67 to 266 F
- Type: Grease / Gel
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
-
Supplier: SKF/Global
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106
- Applications: Bearings, Machine / Gears
- Chemistry / Constituents: Ester / Diester, Lithium Complex
- Features: Corrosion Inhibitor / Rust Preventative
- Function: Lubricant
-
Supplier: SKF/North America
Description: at peak temperatures up to 220 °C (430 °F) for short periods Protection of wheel bearings operating under severe conditions Effective lubrication in wet conditions Good water and corrosion resistance Excellent lubrication under high loads and low speeds Typical applications:
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
-
Supplier: Total Lubricants USA, Inc.
Description: High temperature and high speed polyurea grease designed for electric motor bearings. Operating temp range: 0-350 F
- Type / Function: Lubricant
-
Supplier: SKF/Global
Description: at peak temperatures up to 220 °C (430 °F) for short periods Protection of wheel bearings operating under severe conditions Effective lubrication in wet conditions Good water and corrosion resistance Excellent lubrication under high loads and low speeds Typical applications:
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
-
Supplier: Fasco
Description: ICE 59 Motors are primarily used in the evaporator of commercial refrigeration walk-in coolers and freezers, but can be used in many applications demanding high efficiency and dependability with output ratings up to 7.6 watts. Mechanical Features: Type: 3.3”
- AC Motor Features: Multi-speed, Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Design Units: English
- Environmental Features: Totally Enclosed
-
Supplier: GEEPLUS Inc.
Description: optimize for best compatibility with a chosen drive. • Temperature Range Metal parts of the motor will normally withstand a fairly wide temperature range. Insulation materials, magnets, bearings, and lubricating grease or oil may need to be changed to withstand wide temperature
- Design Units: Metric
- Features: Torque Motor
- Motor Shape: Square Body
- Motor Type: DC Servomotor, DC Motor
-
Supplier: NationSkander California Corporation
Description: set to EMQ (electric motor quality) to ensure high speed, 1635ZZ bearing is lubricated with grease. Item: 1635ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel
-
Supplier: NationSkander California Corporation
Description: lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Inner Diameter (ID): 3/6" inch Outer Diameter (OD): 5/16" inch
-
Supplier: NationSkander California Corporation
Description: , the quality is set to EMQ (electric motor quality) to ensure high speed, 6301-2RS bearing is lubricated with grease. Item: 6301-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0
-
Supplier: NationSkander California Corporation
Description: lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1638-2RS bearing is lubricated with grease. Item: 1638-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel
-
Description: . Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a
- Air Consumption: 95 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Hollow Shaft / Collet: Yes
-
Description: turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You
- Air Consumption: 41 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Hollow Shaft / Collet: Yes
-
Supplier: JTEKT North America, Inc.
Description: Comfort is needed together with high speeds and safety for the railway car, and a high level of technology is needed for the bearing used in it. JTEKT provides various products, centering on the axle, driving unit and main motor that support the foundation of the
-
Supplier: KSB AG
Description: Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller
- Maximum Discharge Pressure: 5802 psi
- Maximum Discharge Flow: 5.63 GPM
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Water Pumps
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the S7P to maximize the advantage of SGM7P servo motors, which pack full torque and speed performance into a motor reduced in length by 25%. This puts world-class speed
- Environmental Features: Totally Enclosed
- Gearbox Ratio: 3 to 50 : 1
- Gearing (if applicable): Planetary
- Motor Shape: Cylindrical Body
-
Supplier: NKE Austria GmbH
Description: Deep groove ball bearings are the simplest yet the most popular bearing: Suitable for very high rotating speeds Well suited for medium high radial and axial loads in one or both directions Various seals and grease variants available for different operating
-
Supplier: Onvio LLC
Description: All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower
- Backlash: 0.0 arcmin
- Gear Ratio: 13 (X : 1)
- Gearing Arrangement: Cycloidal
- Reducer Input: Hollow Shaft, Solid Shaft, Coupling or Bushing
-
Supplier: Bison Gear and Engineering
Description: Gearhead Specifications Gearing:: Phenolic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze Sleeve on Gear Case, Ball Bearings on Motor
- Continuous Current: 6.2 amps
- Continuous Torque: 500 In-lbs
- DC Motor Construction: Permanent Magnet
- DC Voltage: 12 Volt
-
Supplier: Bison Gear and Engineering
Description: Gearhead Specifications Gearing:: Phenolic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze Sleeve on Gear Case, Ball Bearings on Motor
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Continuous Current: 0.6300 to 1.2 amps
- Continuous Torque: 600 In-lbs
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase
- AC Motor Construction: Induction
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: Sumitomo Machinery Corp. of America
Description: Horizontal split housing for easy maintenance Multiple housing materials available High torque geometry in low speed gear sets Low noise geometry in high speed gear sets Accessible covers for service on the spot inspection and maintenance Optimized bearing
- Gear Ratio: 8 to 71 (X : 1)
- Gearing Arrangement: Helical, Bevel / Miter
- Maximum Input Power: 2330 HP
- Maximum Input Speed: 1750 rpm
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Applications / Function: Aerospace, Automotive / Transportation, Bearing Lube, Combustion Engines / Motor Oil, Compressors / Piston Pumps, Machine / Gears, Marine, MIL-SPEC / Military, Sealing / Barrier
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Lithium Complex, Petroleum / Mineral Oil, Synthetic / Semi-synthetic, Specialty / Other
- Features: Mold Release / Release Agent, Specialty, Corrosion Inhibitor / Rust Preventative, Dielectric (Transformer / EDM), EP (Extreme Pressure / Active)
- Flash Point: 450 F
-
Supplier: Deca Vibrator
Description: System • High Temperature Copper Magnet Wire • Oversized Conduit Box • High Strength Alloy Frame • O-Ring Sealed • Roller Bearings w/ Bearing Caps to Retain Grease • Ductile Iron Bearing Housings • Continuous/Intermitt ent Duty
-
Supplier: Aitken Products, Inc.
Description: sets weight matched to within 2 grams tolerance. Thermal overload protection, (Texas Instruments) built-in, self -resetting, a new UL requirement for fans using solid state motor speed controls. Permanently sealed and greased bearings for maintenance-free whisper quiet
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: motor drive Asynchronous or synchronous motor Open-loop or closed-loop inverter High precision bearings with steels balls or ceramic balls Permanent grease lubrication
- Application: Grinding
- Maximum Torque: 3.54 to 204 In-lbs
- Operating Speed: 18000 to 180000 rpm
- Spindle Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: Nabtesco Motion Control, Inc.
Description: The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The
- Backlash: 6 arcmin
- Flange(s): Yes
- Gear Ratio: 21 (X : 1)
- Gearing Arrangement: Planetary, Cycloidal
-
Description: SK090 light duty mixer, uses the planetary reduction mechanism, structure of gathering together, high bearing capacity, motor power ranges from 0.25 to 2.2 KW. SK090 is a specially designed economical portable and fixed mount mixer applicable for light duty mixing requirements.
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Propeller / Impeller
- Motor Power: 0.3351 to 2.95 HP
-
Supplier: Cone Drive Gearing Solutions
Description: noise levels in the industry, as low as 58dB(A) High precision with backlash less than 3 arc minutes Permanently lubricated with synthetic grease at the factory, lifetime-sealed housing with IP65 protection 20,000 hour life rating, accepts input speeds to 10,000 rpm
-
Supplier: Dynapar Corp.
Description: The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or
- Diameter or Width: 9 inch
- Electrical Output and Interface: Analog Current
- Encoder Signal Output: Quadrature
- Encoder Technology: Magnetic
Find Suppliers by Category Top
Featured Products Top
-
constancy of rotational speed is achieved compared to conventional motors. Low speed, high torque (LSHT) hydraulic motors. (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
cam followers Eliminates costly maintenance Greaseless, no grease needed for the bearings or the rail High load ratings High-speed capacity Clean operation, will not contaminate product or surroundings with lubricant or metal flakes Can (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
at low output speeds. A set of gearheads have been designed to pair precisely with every servo motor in the full Sigma-7 range, creating complete gear motor solutions rated from a low of 50 watts to as high as 15 kilowatts. Five different gear ratios are available, ranging from 3/1 to 50 (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
linear motion, without the need for additional mounting adapters. When space is limited, as often in motorized precision automation applications, the folded motor option reduces length providing a significant advantage. When Ultra-High Speed is Required (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
The 6308 bearing is the most representative rolling bearing with a wide range of applications. They are suitable for operation at high or even very high speeds and are extremely durable, requiring no frequent maintenance. These bearings have a low coefficient of friction, high limiting speeds (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
groove ball bearings for industrial speed reducers Deep groove ball bearings are widely used in industrial speed reducers, especially suitable for working conditions with high speed and small load. For example, light transmission equipment, motors, fans, pumps and so on. Simple structure (read more)
Browse Roller Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability (read more)
Browse Process Dryers Datasheets for Komline -
Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile of the (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
(1) deep groove ball bearings are suitable for high speed or even very high speed operation, and very durable, without frequent maintenance. (2) deep groove ball bearing the bearing friction coefficient is small, the limit speed is high, the structure is simple, the manufacturing cost is (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Stiffer and more robust bearing materials Elimination of grease by combining a GGB bearing with a TriboShield ® Polymer Coating (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Large induction motor anti-friction bearing selection
Maintainability Large high speed motors with grease lubricated bearings can have relubrication intervals as short as a few hundred hours This situation may result in undesirable maintenance requirements for someus- ers A motor's relubrication interval is a function of bearing diameter, RPM…
-
Proceedings of the FISITA 2012 World Automotive Congress
The electric supercharger prototype consists of a centrifugal compressor impeller and a high - speed motor rotor, supported by grease lubricated ball bearings .
-
Grease Lubrication in Rolling Bearings
This mechanism is confirmed by Saita [510] who developed a new grease for deep groove ball bearings and cylindrical roller bearings in a traction motor for a high speed train in Japan, where additional grease reservoirs were made next to the bearing.
-
Aging assessment of large electric motors in nuclear power plants
Anti-fiiction bearings may be grease or oil lubricated, especially in the larger motors operating at higher speeds .
-
Characteristics of shaft voltage and bearing currents
At zero speed, the bearing resistance is milli-ohms; as motor speed increases, the bearing resistance attains values in the me- gohm range with high -resistivity grease .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Because of these prop- erties, sodium soap greases are used to lubricate high - speed spindle bearings , sometimes gears, some rolling element bearings, and electric motor bearings, which experience moderately high temperatures.
-
Chapter 10: Lubricating Greases
Because of these prop- erties, sodium soap greases are used to lubricate high - speed spindle bearings , sometimes gears, some rolling element bearings, and electric motor bearings, which experience moderately high temperatures.
-
Selection of electric motor bearings for coupled & belted loads
High - speed electric motors use hybrid bearings because they provide substantially longer service life due to lower operating temperatures and longer grease life as well as tower friction than traditional all-steel bearings.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
For these reasons, greases are now almost universally used in electric motors , household appliances, instruments, transportation wheel bearings , and many other applications where high speed , temperature, or design do not preclude the use of grease.
-
NSK introduces ball bearings for hybrids, EVs
Significance: The grease -lubricated ball bearings can achieve speeds with values of 1 million dmN, which is 1.8 times of the conventional speed, and the high -speed motor rotation helps to improve the efficiency of hybrids and EVs, says the company.