-
Supplier: Nelson Fastener Systems
Description: Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class
- Inch: 5/16", 3/8", 1/2"
- Length: 0.5929 to 0.9449 inch
- Metric: M8, M10, M12
- Stud Attachment: Welded
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength general-purpose Clamping Stud, for use with a T Nut, or for installation directly into a fixture plate. Available in steel or stainless steel.
- Finish: Black Oxide
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 1.5 to 16 inch
- Metallic: Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Length: 0.5906 to 1.97 inch
- Metallic: Bronze / Copper Base Alloy, Steel, Stainless Steel
- Metric: M8
-
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Length: 0.5906 to 1.97 inch
- Metallic: Bronze / Copper Base Alloy, Steel, Stainless Steel
- Metric: M6
-
Supplier: Nelson Fastener Systems
Description: Nelson “W”-Top wide flange studs were developed for applications involving thin base material where full thread strength development was needed. Both metric and imperial thread versions of this stud are available for automotive and industrial customers. These studs are
- Inch: 1/4"
- Length: 0.7500 to 1.06 inch
- Metallic: Steel, Stainless Steel
- Metric: M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation anchor bolts. The most common studs are made from ASTM A193 B7 material. B7 all
- Fastener Standards: ASME / ANSI
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Other
- Stud Attachment: Threaded
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation anchor bolts. The most common studs are made from ASTM A193 B7 material. B7 all
- Fastener Standards: ASME / ANSI
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Stainless Steel
- Stud Attachment: Threaded
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: PennEngineering®
Description: the axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength
- Fastener Standards: ASME / ANSI
- Length: 0.9843 inch
- Metallic: Steel
- Metric: M5
-
Supplier: PennEngineering®
Description: the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above
- Fastener Standards: ASME / ANSI
- Inch: # 5, 5/16"
- Length: 0.5000 inch
- Metallic: Bronze / Copper Base Alloy
-
Supplier: PennEngineering®
Description: the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above
- Fastener Standards: ASME / ANSI
- Length: 1.18 inch
- Metallic: Stainless Steel
- Metric: M5
-
Supplier: PennEngineering®
Description: the axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength
- Fastener Standards: ASME / ANSI
- Inch: # 0, # 10
- Length: 0.5000 inch
- Metallic: Steel
-
-
Supplier: bisco industries
Description: HIGH-STRENGTH STUDS - TYPE HFH/HFHS/HFHB - UNIFIED
- Inch: 3/8"
- Metallic: Steel, Stainless Steel
- Stud Attachment: Threaded
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and
- Metallic: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Stud Shape: Round
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and
- Metallic: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Stud Shape: Round
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and
- Metallic: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Stud Shape: Round
-
Supplier: Strongwell Corporation
Description: FIBREBOLT® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT® does not possess the thread shear strength of steel, but has
- Stud Attachment: Threaded
- Stud Shape: Hex
-
Supplier: Accuris
Description: BALL STUD, HIGH-STRENGTH, WEAR-RESISTANT
-
Supplier: Accuris
Description: STUD, LOCKED-IN RING, SERRATED, HIGH STRENGTH
-
Supplier: Accuris
Description: CAM FOLLOWER NEEDLE BEARING, HIGH STRENGTH STUD
-
Supplier: bisco industries
Description: HIGH-STRENGTH STUDS FOR THIN SHEETS - TYPE HFE - UNIFIED
- Inch: # 10
- Metallic: Steel
- Stud Attachment: Threaded
-
Supplier: bisco industries
Description: HIGH-STRENGTH STUDS - TYPE HFH/HFHS/HFHB - UNIFIED
- Inch: 5/16"
- Metallic: Steel
- Stud Attachment: Threaded
-
Standards and Technical Documents - STUD, LOCKED IN-RING LOCKED, SERRATED, HIGH STRENGTH -- MS 51992Supplier: Accuris
Description: STUD, LOCKED IN-RING LOCKED, SERRATED, HIGH STRENGTH
-
Supplier: BUFAB USA, Inc.
Description: consultation with our engineers or those at the steelworks. Note: EEN 1.4462, 4410 and to some extend SS1.2324 are suitable for machining of fasteners and components were high strength and low elongation co-efficient is required and were this cannot be achieved with Austenitic
- Fastener Standards: DIN
- Length: 0.7874 to 6.3 inch
- Metallic: Stainless Steel
- Metric: M6, M8, M10, M12, M16, M20
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical and mechanical requirements for quenched and tempered steel nonheaded bolts and studs with enhanced Charpy V-notch impact properties for anchorage and other purposes. The material shall be alloy steel as described in Table 1 and is limited to 5/8 to
-
Supplier: Allied Electronics, Inc.
Description: Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.210 in. (Max.) insulation diameter. Stud size 10.
- Features: Insulated
- Material: Copper, Other
- North American (AWG): Up to 10 AWG
- Terminal Type: Ring Terminal
-
Supplier: Total Plastics, Inc.
Description: FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT ® does not possess the thread shear strength of steel, but has
- Overall Length: 12 to 48 inch
- Overall Width / O.D.: 0.3750 to 1 inch
-
Supplier: Techsil Limited
Description: Techsil® Threadlock 72 is a high temp grade designed for permanent sealing and locking of threaded fasteners. It is a single component anaerobic, high strength, acrylic based threadlocker which cures in the absence of air. Using Techsil® 72 will prevent leakage and loosening
-
Supplier: Monroe Engineering
Description: Material-High Strength Technopolymer Black Matte Finish Inserts-Zinc Plated Steel Stud with Chamfered Flat End
- Bore / Insert Diameter: 0.1575 inches
- Diameter / Width: 0.6299 inches
- Features: Grips
- Height: 0.5118 inches
-
Supplier: Monroe Engineering
Description: Material - High Impact Strength Technopolymer Finish - Matte Gray/Black Comfortable Ergonomic Grip Burnished Steel Double Guide Stud Sintered and Oxidized Steel Flat Base
- Bore Diameter: 4 inches
- Diameter (Tapered Handles Only): 0.5900 inches
- Fold Away Handle: Yes
- Handle Length: 3.58 inches
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Carr Lane Manufacturing Co.
Description: Easy-grip phenolic knob. Four-prong design provides a firm grip for applications requiring quick tightening and high torque. Molded-in brass insert provides superior thread strength. Also available with molded-in steel stud.
- Bore / Insert Diameter: 0.6250 to 1 inches
- Diameter / Width: 1.25 to 2.25 inches
- Height: 0.8750 to 1.12 inches
- Knob Material: Plastic
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced
- Acceleration: 70 to 80 g
- Device Type: Sensor / Transducer
- Features: Battery Powered
- Frequency Range: 3 to 5000 Hz
Find Suppliers by Category Top
Featured Products Top
-
• Flush-Head, Low Displacement - FHL, FHLS • Heavy Duty, Non Flush - HFH, HFHB, HFE, HFHS • High Tensile Strength, Non Flush - HF109, HFG8 (read more)
Browse Studs Datasheets for PennEngineering® -
provide robust fastening solutions and practical alternatives to weld studs for especially demanding applications where high strength attachment may be required. Their enlarged head diameter distributes axial tightening force over a wide area to reduce compressive stress on the host panel (read more)
Browse Studs Datasheets for PennEngineering® -
of strengths. Low carbon all thread and studs are usually provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for foundation (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in a zinc or galvanized finish. Low carbon all thread (ASTM A307) is used for general applications where a high strength connection is unnecessary. It is also commonly used for (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
This model’s holder made of high strength-zinc alloy is connected in perpendicular to the ball shank. With grease pockets provided on the top and bottom of the spherical area, this model achieves high lubricity and high wear resistance. Learn More (read more)
Browse Rod End Bearings Datasheets for THK America, Inc. -
bar. There are three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in pressure vessels (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
strength and high quality fasteners that can satisfy the toughest earth-moving requirements. We understand the need in mines and quarries to move substances in the most cost effective manner. NBN can produce each customer's custom bolts, nuts, and other fasteners in the most efficient manner possible (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
-day services. Our capabilities include: Large diameters High strength Exotic materials Prototypes Line-Down Custom Bolts and (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control department, which is A2 (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
STRUCTURAL RESPONSE OF THE DIII-D TOROIDAL FIELD COIL TO INCREASED LATERAL LOADS
The unbonded sections of the outer bundles are then clamped together with high strength studs .
-
Structural response of the DIII-D toroidal field coil to increased lateral loads
The straight sections of these turns are bonded together to form a solid cylindrical centerpost that is an effective together with high strength studs .
-
Manufacturing Engineering Handbook > ROLLING PROCESS
With these changes, the cylindrical-three-die skewed axis system quickly gained acceptance for the production of high strength studs and threaded rod from 1/2 to 2 in. in diameter.