Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemence Inc.
Description: Krylex KH401 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH401
- Cure Type / Technology: Single Component System, Thermoplastic / Hot Melt
- Industry: OEM / Industrial, Building / Construction
-
Supplier: Chemence Inc.
Description: Krylex KH409 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH409
- Cure Type / Technology: Single Component System, Thermoplastic / Hot Melt
- Industry: OEM / Industrial, Building / Construction
-
Supplier: Chemence Inc.
Description: Krylex KH101 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH101 will achieve high strength bonds and excellent
- Cure Type / Technology: Single Component System, Thermoplastic / Hot Melt
- Industry: OEM / Industrial, Building / Construction
- Substrate / Material Compatibility: Composites, Metal, Plastic
-
-
Supplier: Chemence Inc.
Description: Krylex KH102 is a one component reactive polyurethane hot melt. It is solid at room temperature. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH102 will achieve high strength bonds and excellent
- Cure Type / Technology: Single Component System, Thermoplastic / Hot Melt
- Industry: OEM / Industrial, Building / Construction
- Substrate / Material Compatibility: Composites, Metal, Plastic
-
Supplier: Techsil Limited
Description: BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black in color. This system has a work time of 6-7 minutes and a demold time of 5 -6
- Chemical / Polymer System Type: Polyurethane
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description UR5645 high performance polyurethane resin has been specially developed for the encapsulation and potting of electronics such as the next generation of automotive electronics. It exhibits excellent chemical resistance to a wide variety of chemicals, even after
- Industry: Automotive, Electronics, Marine, OEM / Industrial
- Use Temperature: -58 to 320 F
-
Supplier: Heresite Protective Coatings, LLC
Description: UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on the exterior
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Form: Aerosol, Liquid
- Substrate / Surface: Aluminum, Metal, Steel
-
Supplier: Techsil Limited
Description: Techsil® PU23930 is a two-part, flexible, room temperature curing polyurethane resin designed for the potting and encapsulation of LED arrays and lighting equipment. Product Features Excellent long term UV stability Scratch and mark resistant Non-toxic High mechanical strength
- Compound Type: Encapsulating / Potting
- Industry: Electronics
-
Supplier: Fluorocarbon Limited
Description: operating temperature range Very low coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and
-
Description: POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range
- Chemistry: Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 50 to 100 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Weather / UV Resistant, Other
- Form: Liquid
-
Supplier: MacDermid Alpha Electronics Solutions
Description: flexibility to protect delicate components. PUC polyurethane conformal coating can be sprayed, dipped or brushed. The thickness of the coating depends on the method of application (typically 25-75 microns). Temperatures of less than 16°C or relative humidity in excess of 75% are
- Industry: Electronics
-
Supplier: Mitsui Chemicals America, Inc.
Description: retort packaging applications as well as for solar cell backing and PDP mesh filter. The performance properties of TAKELAC™ Polyurethane Adhesive make it ideal for the food packaging industry. Fast curing and low temperature curing Low coating weight Bis
-
Supplier: Epoxies Etc...
Description: 20-2100 is a high performance two component flexible urethane system. This easy to use polyurethane is very low in viscosity and ideal for potting or encapsulating delicate electronic components. 20-2100 exhibits very low shrinkage, stress, and exotherm throughout the cure cycle. This
- Coeff. of Thermal Expansion (CTE): 83.33 µin/in-F
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Dielectric Constant (Relative Permittivity): 4.1
-
Description: HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 120 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Other
- Form: Liquid
-
Description: HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 120 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Weather / UV Resistant
- Form: Liquid
-
Description: Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 40 to 100 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Weather / UV Resistant, Other
- Form: Liquid
-
Supplier: Techsil Limited
Description: BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature and offers superior performance in many applications such as rollers, foundry
- Chemical / Polymer System Type: Polyurethane
-
Supplier: Ultrafab, Inc.
Description: rubber compounds available Additional Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: applications such as sensor encapsulation. UR5041 can withstand low temperature extremes of -60°C, which again can be useful for deep underwater applications. Its high toughness and resistance to tearing also means that it offers excellent physical protection to the encapsulated
- Compound Type: Encapsulating / Potting
- Industry: Electronics, Marine
- Substrate / Material Compatibility: Other
-
Polyurethane Adhesives and Sealants - Techsil VT2420LV Clear Potting Polyurethane 250gm -- TEEP14085Supplier: Techsil Limited
Description: Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both UV resistant base materials and the addition of UV
- Compound Type: Encapsulating / Potting
- Industry: Electronics
-
Supplier: Epoxies Etc...
Description: 70-2800 Polyurethane Elastomer Series are a line of high performance urethane prepolymers based on menthane diisocyanate, MDI. They do not contain MOCA or TDI. 70-2800 Urethanes are very low in viscosity, have extremely low shrinkage, and excellent air release properties.
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Features: Flexible / Dampening
- Industry: Tooling / Mold Material
-
Supplier: Epoxies Etc...
Description: The 10-2055 and 10-2055 HV were developed to produce a general purpose, semi flexible polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these adhesives allows bonding to substrates with high coefficients of thermal expansion (CTE) and
- Compound Type: Thermal Compound / Heat Conductive
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Dielectric Strength: 400 kV/in
- Features: Flexible / Dampening
-
Supplier: Epoxies Etc...
Description: The 10-2080 and 10-2080 HV were developed to produce a general purpose, semi rigid polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these adhesives allows bonding to substrates with high coefficients of thermal expansion (CTE) and
- Compound Type: Thermal Compound / Heat Conductive
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Dielectric Strength: 400 kV/in
- Industry: OEM / Industrial
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description UR5604 general purpose polyurethane potting compound is a two part, potting and encapsulation resin. It’s a good all round resin suitable for a huge range of electronic applications offering high performance protection from the environment. It maintains
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Two Component System
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Electronics
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 4300 cP
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 4000 cP
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Industry: OEM / Industrial, Tooling / Mold Material
- Viscosity: 2250 cP
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Industry: OEM / Industrial, Tooling / Mold Material
- Viscosity: 870 cP
-
Supplier: Albion Casters and Wheels
Description: Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to aluminum core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal
- Bore / Bearing Size: 1.19 to 2.44 inch
- Hub Length: 1.62 to 6.5 inch
- Load Capacity: 600 to 7500 lbs
- Wheel: Solid Polyurethane Wheel
-
Supplier: Accuris
Description: ADHESIVE, ONE-PART, POLYURETHANE, HIGH-VISCOSITY, ROOM-TEMPERATURE APPLIED
-
Supplier: Bervina Ltd.
Description: coefficient of friction Hardness of the teeth side is 92 ShA, while back side is 87 ShA. High abrasion resistance Heat resistance on operating temperature ( 80°C) Good behavior at low temperature (-50°C) Good hydrolysis resistance Free
- AT Pitches: AT 5mm
- Belt Length: 260 to 476 mm
- Belt Material: Polyurethane
- Belt Width: 16 to 152 mm
-
Supplier: Accuris
Description: ADHESIVE, ONE PART, POLYURETHANE TO GLASS, HIGH VISCOSITY, ROOM TEMPERATURE APPLIED
-
Supplier: Budnick Converting, Inc.
Description: 3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer
- Thickness: 0.2500 inches
-
Supplier: Budnick Converting, Inc.
Description: 3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer
- Thickness: 0.1250 inches
-
Supplier: Budnick Converting, Inc.
Description: 3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer
- Thickness: 0.0600 inches
-
Supplier: Budnick Converting, Inc.
Description: 3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different
- Adhesive: Specialty / Other
- Carrier / Backing Material: Plastic / Polymer
- Thickness: 0.2500 inches
-
Supplier: General Plastics Manufacturing Co.
Description: High temperatures can be a challenge for tooling boards. Most just can’t handle the heat, which increases your processing time and slows production. The new FR-4700 series can withstand peak temperatures up to 400° F and continuous use temperatures up to 350° F
- Application: Structural / Composites, Tooling / Modeling
- Bulk Density: 18 lbs/ft³
- Foam Type: Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to 7-pin LEMO connector for use with Rockwell (Entek) dataPAC & Enpac data collectors with 6 feet of Coiled, general purpose, polyurethane
- Standards: MIL-SPEC
-
Supplier: ASCO
Description: easily accomplished with this tubing. Features: Numatrol™ polyurethane tubing offers superior performance to other plastic tubing with regard to kink resistance. Low temperature flexibility, higher working pressures, and resistance to ambient ozone oil, grease, fuels and most
- Application: General Purpose
- Design Units: English
- Features: Other
- Materials: Polyurethane (PU)
-
Supplier: SAB North America
Description: S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
-
Supplier: SAB North America
Description: S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 2.5 mm2
-
Supplier: SAB North America
Description: S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 0.1400 mm2
-
Supplier: SAB North America
Description: S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
Find Suppliers by Category Top
Featured Products Top
-
Good durability: High mechanical strength and high elongation enable to provide high durability sealants: Good workability: Low viscosity of formulation enables to seal easily even at low temperatures Fast curing: Fast cure enables to shorten the total process time (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Discover the cutting-edge Freudenberg Sealing Technologies' high-performance polyurethane AU 30000. Crafted to resist water and various hydraulic fluids, this specialized material seamlessly integrates into equipment. Engineered to excel under extreme temperature and pressure fluctuations, the AU 30000 compound surpasses all other polyurethane options available, making it an unparalleled choice for industrial applications. (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Freudenberg Sealing Technologies -
and machines custom-molded parts to customer specifications using high-density flexible and semi-flexible polyurethane LAST-A-FOAM® materials. Look to our unique foam formulations and proven built-to-print capabilities to satisfy your most demanding production requirements. Our high (read more)
Browse Mold Making Services Datasheets for General Plastics Manufacturing Co. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need high-temperature (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
include air and liquid transfer, granular material and abrasive powder lines, cable jacketing, insulation sleeves, and petroleum product transfer. Polyurethane, also known as TPU, combines properties of both plastic and rubber. It blends abrasion and tear resistance, plus high tensile values (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
blankets that can be used even at very high temperatures with no risk of degradation or toxic gas production. Significantly lower environmental impact: polyurethane coated fabrics can degrade over significantly shorter timescales and are safe to dispose of when compared to PFTE (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
count on General Plastics for superior-quality LAST-A-FOAM® machinable foam, polyurethane molds, and pattern-to-tool capabilities. Our wide range of high-density foam formulations satisfies diverse manufacturing needs – from low-temperature layup to high-temperature autoclave (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and short lead times (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
High-Temperature Tooling Board for Advanced Composites
The advent of higher-temperature resins and carbon-fiber composites such as Hexcel's HexTOOL (R)*, created the need for polyurethane foam that can withstand much higher process temperatures. It needed to stand up to high-heat prepreg and autoclave curing while delivering substantial cost
-
Interior Polyurethane Foam Bonding - FT 7951 (.pdf)
Scrim reinforced tape offering very good adhesion to a wide variety of foams on low surface energy substrates. High temperature resistant and relative low fogging, very suitable for automotive interior applications.
-
Development of High Performance Polyether Based Elastomers
Polyether polyols, and specially Polytetramethylene Ether Glycol (PTMEG), are widely used in the development of high. performance elastomers. However, PTMEG polyols with molecular weight greater than 1000 are solid at room temperature,. making them difficult to handle. Because
-
How to Achieve Several Efficiencies by Using Polyurethane Potting Compound for Electronics
and vibrations. This is where electronic potting comes in. The enclosure of the miniature electronic component will have to be filled up with suitable materials to protect them from shocks, vibrations, water, high temperature, chemicals, and other external factors.
-
High Performance Bonding to Ether and Ester - UHA 8250 (.pdf)
Excellent adhesion to open cell polyurethane foams. Ideal for applications requiring temperature resistance and good conformability. 2.0 mils of UHA acrylic on the unwind side and 2.0 mils of UHA rubber on the liner side.
-
Ultimate Performance Bonding to Ether and Ester Urethane Foams with High Heat Resistance - UHA 9350 (.pdf)
Excellent adhesion to open cell polyurethane foams. Ideal for applications requiring temperature resistance. 2.0 mils of UHA acrylic on the unwind side and 2.0 mils of UHA rubber on the liner side.
-
RTD's with Metallized Backside
In definition, response time refers to the interval in time a system needs to react to a given input. Decreasing response time while maintaining a high quality and accuracy is an issue which many suppliers are facing on a daily basis. Temperature sensors are mostly used in assembly constructions
-
Dielectric Materials for Use in Radomes
they are used to seal and insulate fragile and sensitive microelectronic components. These polyurethanes are formulated to be useful in a varying degree of physical, thermal and electrical environments. They provide dielectric properties, as well as high resistance to water, chemicals, temperature
-
New Urethane Technology for Potting & Encapsulation in Electronics
temperatures (185º C) and provide a low durometer. Unfortunately, they are expensive and do not provide good adhesion. Conventional polyurethanes can be formulated to be flexible or rigid and have a low peak exothermic temperature during cure. But, these conventional polyether and polyester urethanes
More Information Top
-
Synthesis, characterization, and thermal stability studies of bisphenol-A type novolac epoxy-polyurethane coating systems for in-mould decoration ink applicati...
(2005) High temperature polyurethane /urea elastomers.
-
Handbook of Antenna Design, Vol. 2
A development of a high temperature polyurethane foam, PIO, prepared from .
-
Federal Geothermal Research Program Update Fiscal Year 2003
The development of high temperature polyurethane formulations has not progressed as rapidly as hoped.
-
Characterization of crack propagation during sonic IR inspection
Fig. 6 exemplifies this with the difference in detection signal for a full backing material of ultra high temperature polyurethane (UHTP).
-
Focus on Automotive Coating Development--《Auto Engineer》2009年07期
With the spreading of color batch coating, the high-tech coating such as safety polyurethane high temperature paint drying which contains no isocyanic acid silicon undercoat and cover transparent layer will create the bright prospect of the auto painting and coating industry.
-
Synthesis, structure, and properties of segmented carborane‐containing polyurethanes
This kind of high - temperature poly- urethane has enormous technical and economic value if used in the field of adhesive, especially mixing with different fillers.
-
Federal Geothermal Research Program Update Fiscal Year 1999
An unexpected benefit of this learning process has been the identification of new two-part, high - temperature polyurethane foam used to insulate 400°F underground steam lines.