Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional
- Valve Type: Control Valves, Directional Valves
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis
- Pressure Rating: 4569 psi
- Valve Size: 0.2362 to 2.05 inch
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve.
- Actuation: Manual / Hand
- Pressure Rating: 2000 psi
- Valve Type: Control Valves, Directional Valves
-
-
Supplier: Western Integrated Technologies
Description: Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand valve assemblies
- Actuation: Electro-pneumatic, Pneumatic
- Number of Ports/Ways: 4
- Pressure Rating: 2500 psi
- Valve Type: Control Valves, Directional Valves
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate
- Actuation: Electric
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 4000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: VS6M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves are supplied with a ZINC
- Actuation: Electric
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to NFPA D05 and ISO 4401
- Actuation: Electric
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 4600 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: VSD03M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform to NFPA D03 and ISO 4401
- Actuation: Electric
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Western Integrated Technologies
Description: Exceptional size to pressure drop ratio .47" spool stroke – industry leader; outstanding feathering control Electrohydraulic operation now available Differential main relief – quick response and low pressure rise
- Actuation: Electro-pneumatic, Pneumatic
- Number of Ports/Ways: 4
- Pressure Rating: 3500 psi
- Valve Type: Control Valves, Directional Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way
- Actuation: Mechanical Device, Electric, Electro-hydraulic, Pilot Operated
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5000 psi
- Valve Type: Control Valves, Directional Valves
-
Supplier: Accuris
Description: VALVE, HYDRAULIC DIRECTIONAL CONTROL
-
Supplier: Western Integrated Technologies
Description: High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
- Media Description: Hydraulic Fluid
- Pressure Rating: 3500 psi
- Valve Type: Directional Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and
- Actuation: Manual / Hand, Pilot Operated
- Pressure Rating: 3000 to 5000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
-
Supplier: Atos North America
Description: LID are directional control valves composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and
- Number of Ports/Ways: 2
- Pressure Rating: 5076 psi
- Valve Size: 0.6299 to 3.94 inch
- Valve Type: Cartridge / Manifold Valves, Control Valves
-
Supplier: Western Integrated Technologies
Description: Flow-sharing for improved productivity, safety and operator comfot Load-sense pressure compensated for improved system efficiency and fuel savings Modular design enables better match between cost and value. Low loop pressure drops for reduced horsepower consumption Low pressure regeneration to solve
- Actuation: Manual / Hand, Electro-hydraulic, Electro-pneumatic, Pneumatic
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5000 psi
- Valve Type: Control Valves, Directional Valves
-
Supplier: Atos North America
Description: DHZO-A and DKZOR-A are proportional valves, direct operated without position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5076 psi
- Valve Size: 0.2362 to 0.3937 inch
-
Supplier: Atos North America
Description: DHZO-T and KDZOR-T are proportional valves, direct operated, with LVDT position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 5076 psi
- Valve Size: 0.2362 to 0.3937 inch
-
Supplier: HAWE North America Inc.
Description: The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit. The valve is retained
- Actuation: Mechanical Device
- Number of Ports/Ways: 2
- Pressure Rating: 435 to 7252 psi
- Valve Type: Directional Valves
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer
- Application: General Purpose, Hydraulic Fluid
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
- Maximum Pressure: 5000 psi
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional
- Valve Type: Control Valves
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual control of commercial and industrial process
- Actuation: Manual / Hand
- Number of Ports/Ways: 4
- Pressure Rating: 350 psi
- Valve Type: Control Valves
-
Supplier: Accuris
Description: VALVES, HYDRAULIC DIRECTIONAL CONTROL, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SLIDE SELECTOR
-
Supplier: Accuris
Description: VALVES, HYDRAULIC DIRECTIONAL CONTROL, ROTARY SELECTOR
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 6000 psi
- Primary Material of Construction: Aluminum
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 6000 psi
- Primary Material of Construction: Aluminum
-
Supplier: HAWE North America Inc.
Description: The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They
- Actuation: Manual / Hand, Electro-hydraulic, Pneumatic
- Pressure Rating: 6092 psi
- Valve Size: 1 to 1.25 inch
- Valve Type: Directional Valves, Spool Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variabl e, pressure-compensated , spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow
- Actuation: Electric
- Number of Ports/Ways: 2
- Pressure Rating: 3481 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
-
Supplier: HAWE North America Inc.
Description: field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems with low spatial requirements.
- Actuation: Electric
- Pressure Rating: 6527 psi
- Valve Type: Directional Valves, Solenoid Valves
-
Supplier: HAWE North America Inc.
Description: directly onto hydraulic power packs (type HK, HC, MP, MPN, KA, and FP) utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our
- Actuation: Electric
- Pressure Rating: 5076 to 7252 psi
- Valve Type: Directional Valves, Solenoid Valves
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves
- Valve Type: Control Valves, Needle Valves, Solenoid Valves
-
Supplier: Atos North America
Description: NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are directly
- Actuation: Electric
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 3626 psi
- Valve Size: 0.3750 inch
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve.
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 3481 psi
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 3500 psi
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, two-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications.
- Actuation: Electric
- Number of Ports/Ways: 2
- Pressure Rating: 3500 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: on equipment. Counterbalance Overload Protection Regenerative Circuits Load Locking Sequence Control Flow Control/ Velocity Fuse Thermal Protection Master / Slave Circuits Directional Control Pressure
- Body Material: Steel
- Bore Size: 1 to 16 inch
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Eaton Hydraulics Group
Description: Sectional MDG Valves Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features a closed-center, parallel or series circuit design, as
- Pressure Rating: 3000 to 5000 psi
- Valve Type: Control Valves, Directional Valves
Find Suppliers by Category Top
Featured Products Top
-
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi-directional (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Our automatic hydraulic control valves reduce high upstream pressure to lower downstream operating pressure regardless of varying upstream pressure and flow rates. (read more)
Browse Control Valves Datasheets for Flomatic Valves -
Download product data sheet Airval - Premier Variable Pneumatic Control Large Low Profile Omni-Directional (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
standard product range or suggest a custom engineered approach. As an example, LVDTs from RDP are well suited for hydraulic proportional control. Thanks to their ability to be immersed or flooded by non-corrosive and non-degrading oils often used in hydraulic systems (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Water Control valves can also work with hydraulic actuators (also known as hydraulic pilots). These types of valves are also known as Automatic Control Valves. The hydraulic actuators will respond to changes of pressure or water flow and will open/close the valve. Flomatic also (read more)
Browse Water Valves Datasheets for Flomatic Valves -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
. Automatic calculation of hydraulic power and volumetric efficiency. Built-in loading valve with "Interpass"™ safety system. Bi-directional for unrestricted connection and simplified testing. Portable, robust and sealed to IP54. Large clear digital display with adjustable contrast (read more)
Browse Datasheets for HydraCheck Inc.
Conduct Research Top
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
Brushless DC Motors for Down Hole and Directional Drilling
technology from maxon motor is utilized in various drilling applications, hydraulic valve control, communication mechanisms and measuring instrumentation.
More Information Top
-
Direction Control Valve - Direction Control Valve Manufacturers, Suppliers
Hycom Engineering works with OEMs, in the Construction and Agricultural Sectors, to produce high quality Rotary Couplings and Hydraulic Directional Control Valves for their equipments.
-
Magneto-rheological directional control valve
Only few researchers are found connecting a set of single MR valves, but not as a compact unit like hydraulic directional control valve .