-
Supplier: Lisega SE
Description: connection. LISEGA hydraulic shock absorbers, with their well-tried and tested design principle, have proven themselves in safe, long-term and maintenance-free operation.
- High Temperature: Yes
- Pipe Size: 27 to 41 inch
- Supports & Clamps: Pipe Clamp
-
Supplier: Lisega SE
Description: connection. LISEGA hydraulic shock absorbers, with their well-tried and tested design principle, have proven themselves in safe, long-term and maintenance-free operation.
- High Temperature: Yes
- Pipe Size: 81 to 91 inch
- Supports & Clamps: Pipe Clamp
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Capacity / Opening: 1.25 inch
- Clamping Width: 2.83 inch
- Material: Plastic, Stainless Steel, Other
-
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Clamping Width: 3.34 inch
- Material: Plastic, Stainless Steel, Other
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Capacity / Opening: 0.7500 inch
- Clamping Width: 2.75 inch
- Material: Plastic, Steel, Other
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Capacity / Opening: 0.6250 inch
- Clamping Width: 1.65 inch
- Material: Plastic, Stainless Steel, Other
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Category: Pipe Fitting
- English Size: 0.5000 to 2 inch
- Metric Size: 13 to 50 mm
- Size: English, Metric
-
Supplier: J&S Machine, Inc.
Description: Hydraulic clamping of tube between bend die and clamp block Hydraulic actuation of pressure die Adjustable bending angles from 0 to 180 degrees Each side can be set to different degree of bends Automatic or manual operation Each side speed
- Max. Bending Angle: 0.0 to 180 degrees
- Max. Round Size: 1.5 inch
- Power: Manual, Hydraulic
- Shape: Round, Rectangle, Square
-
Description: General: The accumulators should be properly fitted / clamped on the system. Clamping should not cause the shell or the accumulator connection to be stressed due to over tightening. It is necessary, especially with larger capacities / lengths, horizontal mounting or with heavy
-
Supplier: Ritmo America, LLC
Description: This is a self-aligning welding machine with hydraulic clamps suitable for welding HDPE pipes for the transport of water and other fluids under pressure, up to Ø 63" IPS (1600 mm). DELTA 1600 is designed in accordance to international standards (UNI 10565, ISO 12176-1); the
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections with appropriate references to the O-ring seals and attaching components used in their
-
Supplier: McElroy Manufacturing, Inc.
Description: The MegaMc 1600 machine tackles the largest pipe jobs with ease. This machine features 4 jaws each with 30,000 lbs of clamping force for improved gripping and re-rounding of pipe. With an impressive 88,000 lbs of fusion force, operators will find they have extra force in reserve
-
Description: Scope The requirements of this standard apply to any power-driven machine designed for bending pipe, tube, and shapes by means of bending dies, clamp dies, pressure dies, mandrels, wiper dies, vertical bending punches, radius dies, wing dies, and associated tooling. Excluded from
-
Supplier: BLM GROUP USA Corporation
Description: critical machine setting parameters are fixed and managed by the CNC (clamping, pressure die, mandrel, CLR ) Set-up data are stored together with the piece program Constant repeatability and accuracy Cheaply to run (power consumption reduced up to 50% compared to electro-hydraulic
- Max. Round Size: Up to 1.1 inch
- Power: Electric
- Shape: Round
- Type: Rotary Draw / Mandrel
-
Supplier: Comco USA
Description: A Powerful Addition to your CNC Pipe Bender Line-up! The Keins KB-50 Series mandrel pipe bender is designed to handle your toughest bending requirements. By building one of the most robust machines on the market today, these 2” O.D. maximum capacity workhorses can be found bending
-
Supplier: DeZURIK, Inc.
Description: clogging by permitting use of a much longer float stem to prevent the sewage from fouling up the mechanism. Why Do You Need an Air Release Valve in a Pipeline? Air in a pressurized closed-pipeline system can have many effects. When air is present in a hydraulic pipeline, flows are erratic
- Connection: Threaded, Clamp Flange
- Valve Size: 2 to 4 inch
-
Supplier: Lechler, Inc.
Description: lubrication and provides its own bearing surface for easy rotation. PTFE Whirlies come standard in either threaded or sanitary connections. Models with Tri-Clamp® connections are available upon request.PTFE Sanitary ConnectionsSanitary nozzle connections in CIP applications can not have
- Application: Cleaning / Blowoff
- Maximum Flow: 1920 to 3300 GPH
- Maximum Pressure: 20 to 90 psi
- Media: Other
-
Supplier: DeZURIK, Inc.
Description: superstructure is heavy duty cast carbon steel or cast stainless steel to minimize corrosion. A variety of actuator options are available including handwheels, chainwheels, bevel gears, levers, pneumatic cylinders, hydraulic cylinders, and electric motors. A full complement of accessories is
- Actuation: Mechanical Device, Pneumatic, Other
- Body Material: Stainless Steel, Steel, Other
- Connection: Clamp Flange
- Pressure Rating: 2 to 150 psi
-
Supplier: Cosen Saws, USA
Description: • "Last Cut" or "Keep On" selector switch Material Feeding & Clamping • Hydraulically lifting take-in roller • Heavy duty large vise jaw • Two full stroke hydraulic cylinder vises
- Cutting Capacity: 31.5 inch
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
Check Valves - CheckMate® UltraFlex® Inline Check Valves -- CheckMate® UltraFlex® Inline Check ValveSupplier: DeZURIK, Inc.
Description: Extensive independent hydraulic testing Opens to near full pipe diameter Materials Of Construction Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information
- Media Description: Water
-
Supplier: Inductotherm Group
Description: spindle for low-backlash positive blade drive Low vibration blade drive system Manual and automatic blade set-up On-center hydraulic tube clamping Control system includes full simulation mode Crop and Test cutting capability Message/report system for fault diagnostics and
- Cutting Capacity: 0.5000 to 6.62 inch
- Machine Type: Circular Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
Supplier: Caterpillar Oil & Gas
Description: Blower fans Coolant level sensor Aftercooler lines Exhaust System Muffler Flexible fitting Elbows Straight exhaust adapter Flange Pipe Rain cap Clamp
- Application: Industrial
- Displacement: 11.16 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
Find Suppliers by Category Top
Featured Products Top
-
Elroy equipment. When pipe is clamped inside the jaw of a fusion machine, force must be transferred from the machine and into the pipe itself, to bring pipe ends together and make a successful fusion joint. Learn More (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Hybrid Hydraulic - Electric Tube Bender The YLM hybrid line of benders combines the speed and accuracy of electric servo bending control with the power of hydraulic clamping and boost bending. Utilizing the advance (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Our type REB axial forming machines, with their compression power of up to 287,000 lbs, are particularly well-suited to effortlessly master complex geometries. With up to 6 forming steps in combination with an additional clamping unit, they will satisfy almost all requirements. The operation is (read more)
Browse Tube and Pipe Bending Machines Datasheets for transfluid Maschinenbau GmbH -
accuracy of electric servo bending control with the power of hydraulic clamping and boost bending. Utilizing the advance New Motion control software the control features sequence programming for reducing cycle times and working with part interference. Applications include HVAC tube bending, air craft (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
: Proportional pressure controlled hydraulic driven rotation of wiper around the bend die Hydraulic clamping of tube between bend die and clamp block Hydraulic actuation of pressure die (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Easy Clamp-on type by simply tightening 4 screws. No need for pipe modification. Integrated detector and flow transmitter for space savings. Built-in temperature sensor enables simultaneous measurement of flow rate and (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America
More Information Top
-
Federal Register > Wednesday, July 21, 1999 > [64 FR 39097] Airworthiness Directives; McDonnell Douglas Model DC-9-81, -82, -83, and -87 Series Airplanes (MD-8...
• Option 1: Replacement and reidentification of the actuator cylinder support bracket assemblies, hydraulic pipe assemblies, and clamp assemblies with new components; or replacement of the hydraulic pipe clamp assemblies with new clamp assemblies; or .
-
Low Cost Slim Hole Drilling System
Hydraulic floor mounted crane, bushingfor standanl inserts, 7-5/8 in hydraulic power tong, tugger winch and forklifi with hydraulic pipe clamps .
-
Machines in the construction operation
The drilling pipe (3) is clamped with the hydraulic pipe clamp (5) and over the shocking cylinders (7) at an angle of rotation of about 20 ° hin- and here, moves.
-
CERAMIC ABSTRACTS
--In a machine for in- verting freshly formed clay pipes relative to a supporting sur- face, a turret arm mounted for rotation about a substantially horizontal axis, a hydraulic pipe clamping device mounted upon the turret arm at one side of the …
-
Machines in the construction operation
The drilling pipe (3) is clamped with the hydraulic pipe clamp (5) and over the shocking cylinders (7) at an angle of rotation of about 20 ° hin- and here, moves.
-
Techniques Employed to Conduct Postshot Drilling at the former Nevada Test Site
Pipe clamp hydraulic cylinder 34.
-
Materials Processing and Manufacturing III
The design of portable hydraulic clamp for pipe connection.
-
Linear Approach to ESP Control Logic Design
A complete brake plant is assembled, composed of pedal, servo-brake, clamps and hydraulic pipes , together with ESP control unit.
-
Future Material Research and Industry Application
Otherwise we have researched tray-cutter, cranes, impact shovel, brush tools, milling tools, pipe clamps and hydraulic power for them deeply and done a lot of experiments about these tools and devices.
-
Successful Delivery of Deep Water Subsea Developments in the UK Atlantic Margin
Most of this corrosion was located on sub-components of the manifold assembly e.g. hub clamps and bolts on the diverless connectors, valve position indicators, fasteners, and on hydraulic piping beneath support clamps .