Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE
- Current Rating: 20 amps
- Nominal Voltage: 115 VAC
- Number of Electrical Outlets: 10
- Outlet Configuration: IEC
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED, SWITCHED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C19 RECEPTACLE OUTLET TYPE 3 OUTLET(S) 250 V 60 AMPERE
- Current Rating: 60 amps
- Nominal Voltage: 230 VAC, Other
- Number of Electrical Outlets: 3
- Outlet Configuration: IEC
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320C-13 RECEPTACLE OUTLET TYPE 24 OUTLET(S) 250 V 24/30 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE
- Current Rating: 30 amps
- Nominal Voltage: 230 VAC, Other
- Number of Electrical Outlets: 24
- Outlet Configuration: IEC
-
-
Supplier: Hubbell Incorporated
Description: CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R]
- Current Rating: 20 amps
- Nominal Voltage: 115 VAC
- Number of Electrical Outlets: 20
- Outlet Configuration: IEC
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker,
- Certification: CE, cUL, VDE, Other
- Current Rating: 10 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 4
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red
- Certification: CSA, UL
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red
- Certification: CSA, UL
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 8
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red
- Certification: CSA, UL
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red
- Certification: CSA, UL
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 8
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Both ends molded on with integral strain relief for long life Cord length is 72" minimum. Some may be slightly longer.
- Current Rating: 10 amps
- Nominal Voltage: Other
- Unit Type: Other
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 235mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole,
- Certification: CE, cUL, UL, VDE, Other
- Current Rating: 10 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 4
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 8 Length: 378 Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 Standard Inlet and Outlets; Double-
- Certification: CE, cUL, UL, VDE, Other
- Current Rating: 10 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 8
-
Supplier: Interpower
Description: : Beige CE Marking: yes IEC 60320 standard inlet and outlets Double-pole, single-throw circuit breaker Maximum operating ambient 40ºC.
- Certification: CE, cUL, UL, VDE, Other
- Current Rating: 10 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
-
Supplier: Chatsworth Products, Inc.
Description: CIRCUIT BREAKER TYPE 66 INCH L X 3.5 INCH W X 3.5 INCH D SIZE BLACK COLOR RACK, CABINET APPLICATION IEC 60320-C19 RECEPTACLE OUTLET TYPE 12 OUTLET(S) 250 V 80 AMPERE ELECTRICAL RATING NO SURGE PROTECTED INCLUDES MOUNTING SCREWS
- Nominal Voltage: Other
- Protection Features: Circuit Breaker
-
Supplier: Americor Electronics, Ltd.
Description: IEC 320 - C13 Power Inlet IEC 320 - C14 Power Inlet IEC 320 - C15 - C16 Power Inlet IEC 320 - C19; C20 Power Inlet Modules IEC 320-C14 Snap-in Inlet-Outlet Strips, IEC 320-C13-C14 Re-wire-able Power Connectors
- Device Type: Plug / Inlet, Receptacle / Outlet, Power Entry Module
- Power: AC Power Connector
-
Supplier: TelephoneStuff.com
Description: equipment. Features: - Outlets are IEC320 C-13 - Each power strip has one NEMA L5-30P twist lock - UL and c-UL Listed Accessory 1950 - Power Strip is 66.75" long by 1.72" wide by 1.61" deep 15 amp breakers - 12 color-coded outlets each 24 Amp max per power
- Certification: UL
- Configuration Features: Twist Lock Plug
- Outlet Configuration: NEMA
- Protection Features: Circuit Breaker
-
Supplier: TelephoneStuff.com
Description: : - Outlets are IEC320 C-13 - Each power strip has one IEC420 C-20 power inlet - UL and c-UL Listed Accessory 60950 - Power Strip is 66.25" long by 1.61" wide by 1.40" deep - 15A max per outlet @ 125; 10A max per outlet @ 250V - 16 Amp max per
- Certification: UL
- Current Rating: 20 amps
- Nominal Voltage: 115 VAC
- Protection Features: Circuit Breaker
-
Supplier: TelephoneStuff.com
Description: surge-protection provide power protection - NEMA or IEC style connectors - 19" wide rack-mount brackets included - Uses no rack-mount spaces (RMU) - UL and C-UL listed accessory - Power strips are 1 RMU x 19" wide - Three-phase power strip is 2 RMU
- Certification: UL
- Current Rating: 20 amps
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
-
Supplier: TelephoneStuff.com
Description: Vertical Power Strips attach to the side of the cabinet’s mounting rails to save rack-mount space for equipment. They can be adjusted front-to rear to align with equipment, and several power strips can be installed in one cabinet to supply multiple circuits in support of
- Certification: UL
- Outlet Configuration: NEMA
- Protection Features: Circuit Breaker
- Unit Type: Rack Mount, Vertical Mount, Wall Mount
-
Description: units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to
-
Description: units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to
-
Description: units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to
-
Description: units also feature UL-listed 489 circuit breakers, LED power-on indicators, and a rugged frame construction with a black powder coat finish. The power strips also feature a variety of power inputs and outputs, which enables the user to mix and match components to
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords All metal housing – tough extruded aluminum case with black powder-coated steel cover. On-Off switch is rocker type with green light (on those units
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: Other
- Number of Electrical Outlets: 8
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords All metal housing – tough extruded aluminum case with black powder-coated steel cover. On-Off switch is rocker type with green light (on those units
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: Other
- Number of Electrical Outlets: 5
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1102-032-2 from Transtector is an AC Strip PDU that accepts a 240 Vac single-phase electrical service and distributes power to individual loads via 6x 10A IEC-C13/14 outlets. This rack mount unit equipped with
- Configuration Features: On/Off Switch
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
- Operating Temperature: -40 to 149 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. On-Off switch is rocker type with green light (on those units with on
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: Other
- Number of Electrical Outlets: 8
-
Supplier: Fujitsu Limited
Description: Fujitsu's long experience in electronic device technology has led the company to the forefront of system-on-chip technology. Fujitsu is putting particular emphasis on embedded processors for automobiles and security-related products, such as fingerprint sensors. Fujitsu also supplies specialized
- Current Rating: 10 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 10
- Outlet Configuration: IEC
-
Supplier: RS Components, Ltd.
Description: Professional range of Schurter power entry modules from the 4740 series. The modules are designed to be used on appliances with protection class I acc. to IEC 61140 Body Orientation - Straight. Thermoplastic. Black Number of Sockets = 6 Socket Type = IEC C14 Cord Length = 2m
- Configuration Features: On/Off Switch
- Current Rating: 15 amps
- Nominal Voltage: 230 VAC
- Number of Electrical Outlets: 6
-
Supplier: Quail Electronics
Description: Our 0115 series features an ROJ with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power
- Compliances and Approvals: RoHS Compliant, SEV
- Cord Length: 98.43 inch
- Male End Type: Hard Wired-Stripped
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0115 series features an ROJ with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power
- Compliances and Approvals: RoHS Compliant, SEV
- Cord Length: 72.05 inch
- Male End Type: Hard Wired-Stripped
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0115 series features an ROJ with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power
- Compliances and Approvals: RoHS Compliant, SEV
- Cord Length: 59.84 inch
- Male End Type: Hard Wired-Stripped
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0115 series features an ROJ with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power
- Compliances and Approvals: RoHS Compliant, SEV
- Cord Length: 118 inch
- Male End Type: Hard Wired-Stripped
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord 317003-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 59
- Compliances and Approvals: CEE, CSA Mark (US, C and US, NRTL/C)
- Cord Length: 59 inch
- Male End Type: Other Male End
- Maximum Cable Temperature: 60 C
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and youÆre ready to power
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
different systems to export to five different countries, a company can design one system and then add a cord set with a country-specific plug. This allows the same system to be exported globally with cost-savings benefits. By using IEC 60320 components within an Accessory Power Strip (APS (read more)
Browse Power Strips Datasheets for Interpower -
equipment needs. As with custom length cable, many different terminations are available, as well as a custom-stripping option on the bare end of the power cord. This allows a designer to call out a six-inch ground with three-inch leads for example, and have a ring terminal ready to go on the ground (read more)
Browse AC Power Cords Datasheets for Interpower -
added to the Interpower product line— five cord sets plus a power cord. By manufacturing these cord sets in Iowa, Interpower can also offer custom options, such as custom cord lengths, five IEC 60320 C13 connector styles, or custom stripping and color. Traditionally, Japanese power (read more)
Browse AC Power Cords Datasheets for Interpower -
added to the Interpower product line—two power cords and two cord sets. By manufacturing these cords in Iowa, Interpower can also offer custom options, such as custom cord lengths, custom stripping, and color. Korean approval will be on the plug, cable, and connector for cord (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower is the premier supplier of power system components worldwide. Now based in Oskaloosa, Iowa, Interpower manufactures cord sets and power cords in the United States for the North American and international markets (read more)
Browse Power Strips Datasheets for Interpower -
strips, PDUs (power distribution units), portable power devices and almost anywhere additional power is needed. These PDI Snap-In Connectors are designed for compact applications with only a 26.5mm (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
EV: HPC is a liquid-cooled, high-power charging solution comprised of a connector, cable, and cooling unit that enables continuous charging and is available in CCS1 and CCS2 variants. IEC ECCV: High power charging (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
Tin Vs. Bare
. Insulation-displacement connectors are designed to be connected to the conductor of an insulated wire by a connection process which forces a blade or blades through the insulation, removing the need to strip the wire before connecting. These connections are usually seen in low current applications
More Information Top
-
Hammond Manufacturing Power Outlet Strips | Mouser
Power Outlet Strips Power Outlet Strip IEC 6-Outlet, 13.5" .
-
Power Outlet Strips | Mouser
Power Outlet Strips Power Outlet Strip IEC 6-Outlet, 13.5" .
-
Power Outlet Strips | Mouser
Power Outlet Strips Power Outlet Strip IEC 8-Outlet, 16.5" .
-
1581H4 Hammond Manufacturing | Mouser
Power Outlet Strips Power Outlet Strip IEC 4-Outlet, 10" .
-
1581H5 RoHS Compliant | Mouser
Power Outlet Strips Power Outlet Strip IEC 5-Outlet, 12" .
-
Cisco Nexus 5000 Series Data Center Class Switches and Cisco Nexus 2000 Series Fabric Extenders - Cisco
Cisco Nexus N5000 AC Power Cable, 6A, 250V, Power Strip Type ( IEC C14 Plug .
-
Mouser Electronics, Inc.
Power Outlet Strips PowerOutletStrip IEC 19"Front 8Receptacle .
-
Group installation of motor starters
the measuring,cutting, and stripping of power wires between the IEC manual starter and the contactor;and commoning links to eliminate measuring, cutting, and stripping of wires to the linesideof the motor group.
-
Messages of the Austrian Elektrotechnischen committee by the OVE
OVE / ONORM EN 61377-2 / output 2003-09-01 the PrOfung-part 2 Combined the web applications, web vehicles: Chopper-gespeiste direct - current - web motors and control ( IEC 61377-2:2002 of which .