-
Supplier: Symmons Industries, Inc.
Description: Tempered water supply to one faucet, mechanical mixing valve with 3/8" compression connections and in-line checks for hot and cold supplies.
-
Supplier: Symmons Industries, Inc.
Description: Tempered water supply to one faucet, mechanical mixing valve with 3/8" compression connections and in-line checks for single tempered supply.
-
Supplier: Symmons Industries, Inc.
Description: Tempered water supply to one faucet, mechanical mixing valve with (2) 3/8" compression connections and in-line checks for hot and cold supplies and (1) 1/2" IPS connection.
-
-
Supplier: NETZSCH Premier Technologies LLC
Description: ?-Mix® Inline Disperser Revolutionary Mixing Technology for optimal Wetting General The ?-Mix® inline disperser combines a new dispersion method, in which the solid components are wetted on a large liquid surface
- Additional Features: Cooling
- Application / Industry Use: Agricultural Products, Paint / Coating Processing
- Display Type: Digital Numerical Display
- Feed Rate: 79.25 to 52834 GPH
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Threaded, Socket Weld / Solder
- Material of Construction: PVC
- Media Description: Water, Salt Water, Other
-
Supplier: ThermOmegaTech®
Description: Product Description The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Container Type: Gun Handle
- Dispense Rate: 65.15 L/min
- Mounting: Other
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media Description: Water, Hot Water, Cold Water
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media Description: Water, Hot Water, Cold Water
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media Description: Water, Hot Water, Cold Water
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Media Description: Water, Hot Water, Cold Water
-
Supplier: ProSonix Corporation
Description: High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing tank flange, or simply by
- Applications: Clean Water Heating, Process Waters
-
Supplier: ThermOmegaTech®
Description: temperature will reach 85°F(29°C) when hot water arrives at the mixing valve. The mixing valve then blends the hot and cold water to produce an output of 85°F(29°C) water. Benefits All components are in-line serviceable Easy to retrofit on existing
- Application: Water
- Dispense Rate: 94.7 L/min
- Type: Mix and Dispense, Meter, Mix and Dispense
-
Supplier: ProSonix Corporation
Description: produces predictable results based on the position of the stem plug. Through a variable-area steam diffuser, steam flow is metered at the point where steam and liquid first contact and mix. Features: Economical Design - Designed for installation on a raised flanged pipe Tee
- Applications: Process Waters
-
Industrial Valves - Instrument Class Direct Acting Solenoid Valves, Inline Manifolds -- SV74M SeriesSupplier: Valcor Engineering Corporation
Description: The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common
- Actuation: Electric
- Media: Other
- Number of Ports/Ways: 2
- Pressure Rating: 100 psi
-
Supplier: U.S. Plastic Corporation
Description: easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation
-
Supplier: U.S. Plastic Corporation
Description: easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation
-
Supplier: EXACT Dispensing Systems
Description: high flow and minimal maintenance. Inline check valve/swivels are used at the inlet ports to provide backflow protection as well as freedom of movement. A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls,
- Applications: Adhesive / Silicone, Other
- Valve Dispensing Technology: Positive Displacement Valve
-
Supplier: Erdmann Corporation
Description: , contaminate, or mix. High reliability, even after being left open or closed for extended periods of time. Bi-directional flow. Quarter-turn operation. Positive, in-line adjustment of both primary and secondary seals. 360° lips surround the ports, protect the sleeve
-
Supplier: ThermOmegaTech®
Description: are prevalent in ordinary mixing stations. This smooth quiet operation increases safety and reduces stress on the operator. Design Features Safe operation: auto shut-off of steam if cold water flow is interrupted In-line field serviceable mixing valve – cartridge
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Container Type: Gun Handle
- Dispense Rate: 65.15 L/min
- Mounting: Other
-
Supplier: EXAIR
Description: EXAIR's 1/8 FNPT, 1/4 FNPT and 1/2 FNPT siphon fed round pattern nozzles are great where no liquid pressure is available and a thin coating is needed at a specific area. Flow rate is adjustable via the adjusting valve. Siphon nozzles work best with a suction height of 36" (914mm) or less.
- Adjustable Flow / Pattern: Yes
- Application: Coating / Painting, Other
- Maximum Flow: 15 GPH
- Maximum Pressure: 80 psi
-
Supplier: EXAIR
Description: EXAIR's 1/4 FNPT siphon fed flat fan pattern nozzles are great where no liquid pressure is available and a thin coating is needed over a wide band. Flow rate is adjustable via the adjusting valve. Siphon nozzles work best with a suction height of 36" (914mm) or less. Since these nozzles are
- Application: Coating / Painting, Other
- Maximum Flow: 1.9 GPH
- Maximum Pressure: 50 psi
- Media: Coatings / Inks
-
Supplier: Mixer Direct
Description: Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6 NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48
- Capacity: 0.1337 to 267 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Media Viscosity: 1 to 5000 cps
- Mixer / Homogenizer Location: In-Line, Top Entry
-
Supplier: Mixer Direct
Description: Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6 NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48
- Capacity: 0.1337 to 267 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Media Viscosity: 1 to 7000 cps
- Mixer / Homogenizer Location: In-Line, Top Entry
-
Supplier: Mixer Direct
Description: Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6 NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48
- Capacity: 0.1337 to 267 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Media Viscosity: 1 to 2500 cps
- Mixer / Homogenizer Location: In-Line, Top Entry
-
Supplier: IKA Works, Inc.
Description: The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and
- Additional Features: Cooling, Heating
- Application / Industry Use: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Display Type: Video Display
- Feed Rate: 10567 GPH
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide
- Gas Volumetric Flow Rate: 0.0 to 17.66 SCFM
- Electrical Output: Analog Voltage
- End Fittings: Compression, VCO® / VCR®, Other
- Features: Recorder / Totalizer Functions
-
Supplier: Sierra Instruments, Inc.
Description: users the world’s most linear sensor, smoother valve performance, more robust electronics and even more control over a wide range of functions. The result is a series of mass flow meters and controllers that demonstrates premium flow instrumentation doesn’t have to be difficult to use
- Gas Volumetric Flow Rate: 0.0 to 35.31 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded, VCO® / VCR®
- Features: Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Sierra Instruments, Inc.
Description: world’s most linear sensor, smoother valve performance, more robust electronics and even more control over a wide range of functions. The result is a series of mass flow meters and controllers that demonstrates premium flow instrumentation doesn’t have to be difficult to use. Sierra
- Gas Volumetric Flow Rate: 0.0 to 7.06 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded, VCO® / VCR®
- Features: Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Sierra Instruments, Inc.
Description: flow meters give users the world’s most linear sensor, smoother valve performance, more robust electronics and even more control over a wide range of functions. The result is a series of mass flow meters and controllers that demonstrates premium flow instrumentation doesn’t have to be
- Gas Volumetric Flow Rate: 0.0 to 1.77 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded, VCO® / VCR®
- Features: Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Heinkel USA
Description: providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications
- Additional Features: Cooling, Heating, Programmable
- Application / Industry Use: Chemical Processing, Food and Beverage Processing
- Capacity: 49.44 cubic feet
- Media Type: Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
-
Supplier: Admix
Description: Powder Induction and Dispersion Skid High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
- Operating Condition: Batch Operation
-
Supplier: Zurn Industries LLC
Description: Commercial touchless bathroom faucet Z6915-XL-GEN-MV is a 4-inch deck-mount faucet with heavy-duty cast brass for extreme durability in high-use commercial environments and comes with an in-line filter and an inlet for a ½” ball riser. This Sensor faucet has concealed mixing
- Applications: Commercial
-
Supplier: Harper International Corporation
Description: . Harper Rotary Tube Furnace Design Enhancements Riffle flights – provide axial mixing for processing at a fixed average composition and are excellent for moderating exothermic reactions or continuous in-line mixing. Riffle flights enable similar benefits as standard
- Application: Drying, Other
- Atmosphere: Air / Oxidizing, Other
- Heat Source / Transfer: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Process Temperature: 3000 C
-
Supplier: ASME Standards and Certification
Description: This Standard covers plumbing waste fittings of sizes NPS-2 and smaller. This Standard does not cover (a) plumbing supply fittings, which are covered by ASME A112.18.1/CSA B125.1; (b) other devices (e.g., temperature-actuated in-line mixing valves), which are covered by CSA B
-
Supplier: ASME
Description: This Standard covers plumbing waste fittings of sizes NPS-2 and smaller. This Standard does not cover (a) plumbing supply fittings, which are covered by ASME A112.18.1/CSA B125.1; (b) other devices (e.g., temperature-actuated in-line mixing valves), which are covered by CSA B
-
Supplier: ESAB Welding and Cutting Products
Description: Available in multiple versions: Oxweld SCT-1500 Trigger Purox SCT-4200 Trigger or Lever Patented Universal Head Swirl Injector gas mixing design Superior mix of preheat gases Improved performance when using long and/or small diameter hoses and low inlet pressure fuel
- Equipment Type: Gun / Torch
-
Supplier: JST Manufacturing, Inc.
Description: tank and has an audio alarm and interlock to shut off the pump at low liquid level. A 12 inch inline filter housing accepts a standard 10 inch dual o-ring filter cartridge allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size
-
Supplier: CSA Group
Description: ) temperature-actuated in-line mixing valves; d) thermal expansion relief valves; and e) trap primers. 1.2 This Standard does not cover the following plumbing supply fittings and accessories, which are covered by ASME A112.18.1/CSA B125.1: a) automatic compensating
-
Supplier: CSA Group
Description: n) supply stops. 1.2 This Standard does not cover a) plumbing waste fittings, which are covered by ASME A112.18.2/CSA B125.2; b) other devices (e.g., temperature-actuated in-line mixing valves), which are covered by CSA B125.3 or other plumbing product
-
Supplier: CSA Group
Description: ) other devices (e.g., temperature-actuated in-line mixing valves), which are covered by CSA B125.3 or other plumbing product standards; and (c) flexible water connectors under continuous pressure, which are covered by ASME A112.18.6/CSA B125.6. 1.3 This Standard does not cover
Find Suppliers by Category Top
Featured Products Top
-
. In-line field serviceable mixing valve: cartridge element can be easily replaced in minutes making the washdown station work like new again. Provided with heavy duty globe valves and interlocked ball valves, allowing for cold water only operation, but not steam only. Check (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Controllers? A mass flow controller (MFC) is an instrument used to measure and control the flow rate of gasses. The flow rate is set via an analog or digital command signal. This signal controls a valve which responds by opening or closing depending on the change in flow rate that is required (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
More Information Top
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Hot water to lavatories shall be llO°F supplied from in- line thermostatic mixing valves . e.
-
A simple and rapid procedure for phytate determination in soybeans and soy products
… 12) consisting of 0.015% (wt/vol) FeCl3 and 0.15% (wt/vol) 5-sulfosalicylic acid (also at a flow rate of 1 mL/min) and phytate eluted from the column were mixed in a mixing tee with inline check valves for both eluents installed …
-
A tandem laboratory scale protein purification process using Protein A affinity and anion exchange chromatography operated in a weak partitioning mode
Mixing was monitored in- line using a pH flow cell placed between the mixing chamber and Valve 2 as shown in Figure 1b.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
The major components of the argon/hydrogen system are the liquid argon bulk storage system, the hydrogen tube trailer, the backup argon/hydrogen cylinders, inline mixing stations, and the buffer tanks, pressure transmitters, pressure control valves , alarms, piping, and isolation valves.