Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Avery Weigh-Tronix
Description: Stainless steel NEMA 4X junction box
- Length / Height: 2.1 inch
- Material: Stainless Steel
- NEMA Rating: Type 4X
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: CANTEX, Inc.
Description: Round junction box, size 1/2 and 3/4 inch
- Features: Knockouts, Screw-on Cover
- Material: Other
- Mounting: Wall Mount
- Shape: Round, Other
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included
- Additional Features: Screw-on Cover
- Material: Aluminum
- NEMA Rating: Type 4, Type 4X
- Shape: Rectangular
-
-
Supplier: R. STAHL, Inc.
Description: the last years. EQUIPPED WITH 1 pc. Transition unit TEF 7721 with M25 entry 4 pc. Terminals PHOENIX MXK 4 E 2 pc. Terminals PHOENIX MBK 6/E 4 pc. Ø25 entries for power cable in junction box Applications The TEF 1058 are used for a wide range of installations, normal solutions are:
- Additional Features: Explosion Resistant
- Depth: 2.28 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: R. STAHL, Inc.
Description: the last years. EQUIPPED WITH 2 pc. transition unit TEF 7721 with M25 entry 9 pc. terminals PHOENIX UT6 5 pc. Ø25 entries for power cable in junction boxApplications The TEF 1058 are used for a wide range of installations, normal solutions are: Electro Instrument Telecom market
- Additional Features: Explosion Resistant
- Depth: 3.07 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: R. STAHL, Inc.
Description: the last years. EQUIPPED WITH: 1 pc. Transition unit TEF 7721 with M25 entry 4 pc. Terminals PHOENIX MXK 4 E 2 pc. Terminals PHOENIX MBK 6/E 4 pc. Ø25 entries for power cable in junction box Applications The TEF 1058 are used for a wide range of installations, normal solutions are:
- Additional Features: Explosion Resistant
- Depth: 3.07 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: R. STAHL, Inc.
Description: Wall mounted junction box for heat tracing - EX. Junction box with 5 x M25 entries. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and
- Additional Features: Explosion Resistant
- Depth: 3.07 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Wiegmann
Description: APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL
- Depth: 4 inch
- Length / Height: 10 inch
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: Wiegmann
Description: APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL ENCLOSURE, INSTRUMENT, JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL
- Depth: 6 inch
- Length / Height: 10 inch
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: Wiegmann
Description: MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION WIEGMANN[R] BRAND APPLICATION JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
- Depth: 4 inch
- Length / Height: 10 inch
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: Wiegmann
Description: , ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P1614 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM
- Depth: 8 inch
- Length / Height: 16 inch
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: CANTEX, Inc.
Description: Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
- Depth: 8 inch
- Features: Screw-on Cover
- Length / Height: 24 inch
- Material: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL
- Depth: 5 inch
- Length / Height: 12 inch
- Width/Diameter: 10 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL
- Depth: 4 inch
- Length / Height: 6 inch
- Width/Diameter: 6 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL
- Depth: 5 inch
- Length / Height: 10 inch
- Width/Diameter: 12 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL
- Depth: 3.5 inch
- Length / Height: 8 inch
- Width/Diameter: 6 inch
-
Supplier: Hubbell Electrical Products
Description: UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE THREADED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST
- Material: Aluminum
-
Supplier: Pepperl+Fuchs SE
Description: 4 ... 8 outputs Ex ia, ib Installation in Zone 1/Div. 1 Instruments in Zone 0...1/Div. 1 Trunk and spurs intrinsically safe For FOUNDATION Fieldbus H1 and PROFIBUS PA Supports FISCO and Entity
-
Supplier: Hubbell Electrical Products
Description: 11 3/4 INCH H SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE BLANK COVER COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: IAC200 , Junction Box- 4 Channel , Nema 4 Rating , Material - Polyurethane , Standard
- Material: Other
- NEMA Rating: Type 4
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Pepperl+Fuchs SE
Description: 4 ... 8 outputs Ex ia, ib Installation in non-explosion hazardous area Instruments in non-explosion hazardous area For FOUNDATION Fieldbus H1 and PROFIBUS PA Supports FISCO and Entity
-
Supplier: Rittal North America LLC
Description: The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. Features include 180 degree hinge and slotted insert quarter turn latch. Foamed-in-place
- Additional Features: Hinged Cover
- Material: Steel, Other
-
Supplier: Piezo-Metrics
Description: as LCA20, LCD20, SMW etc. as well as suitable third-party products. For a simple summing circuit with no trimming and no corner compensation, use the Load Cell Junction PCB, model JPP Load Cell Junction PCB, and for trimming and corner compensation, use the Active Junction
- Depth: 2.95 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Length / Height: 7.87 inch
-
Supplier: Chromalox
Description: Use With: CPR-CR, CPR-CT, CZH, HWM-CT Junction Box Connection Kits for CPR, CZH and HWM Applications Third-party certifications: UL Listed, CSA
- Features: Screw-on Cover
- Material: Polycarbonate
- Shape: Rectangular
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s IBWRH-SS series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as
- Additional Features: Hinged Cover
- Depth: 6 inch
- Length / Height: 12 inch
- Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: The SBJ Series summing junction box electronically sums the outputs of bridge type load cells to form a single output equal to the sum of the loads on each load cell. Potentiometers in series with the bridge excitation are provided to match the outputs of the load cell. Commonly used
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Voltage Output
- Form Factor: Panel / Chassis Mount
-
Supplier: DSE HI-BOX
Description: blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. ? Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A
- Additional Features: EMI/RFI Coating, Flame Retardant, Locking, Screw-on Cover, Ventilated
- Depth: 5.12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Acopian Power Supplies
Description: abuse. Top and Bottom Covers: Perforated aluminum (0.032" thick); ideal for ventilation. Front and Rear Covers: Aluminum (0.032" thick). Color: Flat gold. Sides are flat black. Mounting: Threaded mounting holes are provided to permit mounting the boxes to an equipment frame or bracket.
- Depth: 3.44 inch
- Length / Height: 3.71 to 13.25 inch
- Material: Aluminum
- Mounting: DIN Rail Mounting, Wall Mount
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Simple aluminum box with an flat aluminum cover. Detachable top cover allows easy assembly and maintenance access. Internal surface of the sheet aluminum is unfinished, making conductive and grounding possible. Suitable to be used for various electronics use, such as controllers, switch
- Depth: 1.97 to 5.91 inch
- Features: Screw-on Cover
- Length / Height: 1.38 to 2.36 inch
- Material: Aluminum
-
Supplier: PCB Piezotronics, Inc.
Description: 4-Pin Bayonet Termination Box for One Triax Accelerometer
- Depth: 2.16 inch
- Length / Height: 4.33 inch
- Material: Fiberglass
- NEMA Rating: Type 4X
-
Supplier: Belden Inc.
Description: KeyConnect 6 Port Media Box is available in several colors.
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: DSE HI-BOX
Description: subjects. ? Stable even in handling heavy packages due to the application of zinc galvanizing double plates. ? Easy to use for big-size gauge/meter box, sleeve, electric adoption box and junction & control box. Passed IP-66~67, IK-08
- Depth: 11.02 inch
- Features: Flame Retardant, Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Stahlin Enclosures
Description: Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Padlock latch for quick entry and added security Full 180°+ door opening
- Depth: 6.23 inch
- Features: EMI/RFI Coating, Grounding Strap , Hinged Cover, Knockouts, Locking, Screw-on Cover, Ventilated, Viewing Door / Window
- Length / Height: 17.53 inch
- Material: Fiberglass
-
Supplier: Custom-Pak, Inc.
Description: Blow molded parts serve the telecommunications industry in many ways. They are used in connection boxes, terminal boxes, splice covers, pedestal domes, underground markers and other products for copper cable, fiber-optic and wireless providers. Blow molded parts protect Microwave and
- Material: Other
- Shape: Other
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Waterproof polycarbonate enclosure for superior impact resistance. Available in 28 different sizes, with 2 different cover types (white gray and transparent). Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and so on. Protection
- Additional Features: Screw-on Cover
- Depth: 1.38 to 5.91 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Switches Unlimited has announced Hammond Manufacturing’s release of two new series of junction box enclosures that are suitable for outdoor, industrial or corrosive applications. According to Hammond, the new C3SC Series Type 3/12/4 and C4XSC Series (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
Your Source for Standard & Specific Designs for Harsh Environments, Industrial Applications, and Man/Machine Interface
(read more)
Browse Industrial Enclosures Datasheets for bisco industries -
RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Protection: Equipped with circuit (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
since 1963. SCE uses state-of-the-art automated forming, fiber optic laser cutting, welding technology, and seamless pour-in-place gasket. Galco will offer SCE’s versatile stock of enclosures designed for use as junction boxes, terminal wiring boxes, instrument housings, and electrical control (read more)
Browse Industrial Enclosures Datasheets for Galco Industrial Electronics -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Phase: Single Phase Enclosure: Black powder-coated metal NEMA 3R Enclosure, with the mounting tab at the top Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Power Ratings: from 50VA to 5000VA Transformer (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
application. Customization available for features like etching, prewiring, panel height and connector location and alignment. These Custom Broadcast Panels and Enclosures can be used in racks, in broadcast panel junction boxes or on walls in stadiums, arenas, university auditoriums and broadcast AV environments. (read more)
Browse Patch Panels Datasheets for Belden Inc. -
Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications. Features The Hotwatt Immersion Heater may be supplied with various junction boxes (read more)
Browse Immersion Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Soldering three brass connectors in a solar panel junction box assembly [IH]
Solder three brass connectors one at a time in a solar panel junction box without affecting the components in the junction box...
-
Soldering three brass connectors in a solar panel junction box assembly [PFS]
Solder three brass connectors one at a time in a solar panel junction box without affecting the components in the junction box...
-
Motor J-Box Thermography Route
compressors and fans. We recently included the motor junction box as an additional component in our surveys. All of these surveys, however, overlooked the motor lead connections. The majority of the motors are in an outside environment, subject to vibration, temperature changes and humidity. We
-
Solar Panel Manufacturing
Solar panels and associated items are subjected. to extreme weather conditions. Critical junction. boxes and delicate photovoltaic circuitry require. insulation and long-lasting protection from. moisture, heat and other environmental factors. Reliable meter/mix systems capable of delivering
-
Evaluation Checklist for Press-Fit Applications
junction boxes, controllers, lighting and a variety of other custom applications.
-
Design Considerations for Molded Plastic Electronic Modules Using Press-Fit Technology
such as PCB-to-PCB stacking interconnects, fuse holders, molded modules, smart junction boxes, controllers,. lighting and other custom applications.
-
Load Cell Application - Suspension Bridge
experiences under various conditions. Data acquired will be sent to a data logger or data acquisition system using FUTEK Junction Box and related instrument. Remote management of data via internet or cell phones can be achieved. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load
-
Load Cell Application - Wind Tower
Utilizing a single or multiple load cells, you may monitor all stresses induced due to high wind activities on the towers located in remote areas. The load cells via a junction box are connected to inline amplifier and data acquisition computer system to record all data and make it available
-
Product Line Overview and Selection Guide
Integra enclosures are offered in three basic product lines. They are the Premium Line, the JIC Line, and the Telecom Line. We also have added a Junction Box Line. All enclosures are injection-molded, engineered thermoplastics, designed to provide the best combinations of strength, durability
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
More Information Top
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
The instrument junction box (depicted on the leg of the tank) is optional but recommended.
-
CARBIDE FUEL DEVELOPMENT. Phase IV Report, September 15, 1961-September 30, 1962
Each capsule has an instrument junction box at the end of the conduit to provide a gas-tight seal for the conduit.
-
Reduction of Emissions to Air Through Energy Optimisation on Offshore Installations
instrument junction boxes on skid edge - .
-
Energy Optimization on Offshore Installations with Emphasis on Offshore Combined Cycle Plants
instrument junction boxes on skid edge - .