Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Techsil Limited
Description: SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range
- Cure Type / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Techsil Limited
Description: SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range
- Cure Type / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester
- Cure Type / Technology: Contact / Pressure Sensitive (PSA)
-
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester
- Cure Type / Technology: Contact / Pressure Sensitive (PSA)
-
Description: 3M™ Scotch-Weld™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Dissimilar Substrates: Yes
- Features: Solvent Based (Volatile Organic)
- Industry / Applications: Aerospace, OEM / Industrial
-
Supplier: RS Components, Ltd.
Description: Three colour traffic light temperature indicator label. This self-adhesive label which is suitable for most surfaces and uses a liquid crystal system to display a different colour according to the temperature it senses. This temperature sensitive indicator is ideal for use as part of a
-
Supplier: Henkel Corporation - Industrial
Description: colorless, transparent, instant light-cure universal acrylic-based adhesive. For stress-sensitive plastics with high, on-demand, curing speed. LOCTITE® AA 3301 is a transparent, colorless, light-cured, universal, acrylic-based instant adhesive, suitable for metals and
- Industry: Optical Grade / Material
- Use Temperature: 65 to 300 F
- Viscosity: Up to 150 cP
-
Supplier: ZwickRoell LP
Description: The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials.
- Operation: Other
- Standard: ISO
- Stroke / Maximum Opening: 39.37 inch
- Test Applications: Compressive, Fatigue / Cyclic, Tensile
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H230 Removable Pressure Sensitive Adhesive Light Yellow is a repositionable adhesive with ultra low tack with very clean removal, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal, non-woven
- Cure Type / Technology: Thermoplastic / Hot Melt, Single Component System
- Substrate / Material Compatibility: Metal, Plastic
- Viscosity: 1000 to 4400 cP
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 62379463755 light tan 3794B hot melt adhesive is compatible with plastics, paper and die-cut labels materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of 224 F.
- Cure Type / Technology: Thermoplastic / Hot Melt
- Viscosity: 8100 cP
-
Supplier: Xenon Corporation
Description: The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks at room temperature without significantly heating the substrate or adjacent thermally sensitive
- Computer Interface: Yes
- Hour Meter / Timer: Yes
- Pulsed: Yes
-
Supplier: Master Bond, Inc.
Description: temperatures. Curing can be accomplished with UV light emitted from 320-365 nanometers. Radiation dosages of 20-40 mw/cm² can effect rapid cures; seconds for thinner sections, slightly longer for thicker ones. UV21 offers outstanding physical strength properties including elongation of over
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Coeff. of Thermal Expansion (CTE): Over 83 µin/in-F
- Dissimilar Substrates: Yes
- Elongation: Over 260 %
-
Supplier: MTI Instruments Inc.
Description: materials studies. Features Random Fiber Distribution- As the probe-to-target distance increases, increasing amounts of light are proportionally captured by the receive fibers. The result is a very sensitive, linear output response (Range 1). A continued increase in probe gap
- Operating Distance: 0.0060 to 0.1400 inch
-
Supplier: Titan Tool Supply, Inc.
Description: ABSOLUTELY COLD which is essential for measuring in .0001" increments or when thin sensitive work pieces are checked such as Film, P.C. Boards or Biological Specimens. It is a soothing white light with no glare which reduces operator fatigue and can be used for extended periods of time
- Fiber Optic: Yes
- Illuminator Type: Ring, Other
-
Supplier: LG Chemical of America Inc.
Description: LCD Photoresist A key material for implementing vivid LCD colors A photo-sensitive material is a key material for a LCD color filter and is made of liquid chemical that responds to the light to form three different pixels of red, green and blue and create various
- Application Specific: Visible (VIS)
- Filter Type: Spectral Filters
-
Supplier: ASTM International
Description: This specification covers paper-backed pressure sensitive tapes used for light-duty packaging and masking. The paper presents two types of pressure-sensitive tape: type I - crepe paper backed, and type II - flat paper backed. The materials used in the construction of the
-
Supplier: LexJet Corporation
Description: GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times
- Length: 3.33 yd
- Width: 24 inch
-
Supplier: LexJet Corporation
Description: GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times
- Length: 33.33 yd
- Width: 36 inch
-
Description: extremely tough switching automation light curtains with different monitoring heights and beam separations. Efficient and effective way to evaluate multiple beams in one housing with one connection cable. The LG series is not sensitive to glare caused by sunlight and flashing
- Operating Temperature: 14 to 131 F
- Sensitivity or Resolution: 19.69 to 197 inch
-
Description: extremely tough switching automation light curtains with different monitoring heights and beam separations. Efficient and effective way to evaluate multiple beams in one housing with one connection cable. The LG series is not sensitive to glare caused by sunlight and flashing
- Operating Temperature: 14 to 131 F
- Sensitivity or Resolution: 19.69 to 197 inch
-
Description: extremely tough switching automation light curtains with different monitoring heights and beam separations. Efficient and effective way to evaluate multiple beams in one housing with one connection cable. The LG series is not sensitive to glare caused by sunlight and flashing
- Operating Temperature: 14 to 131 F
- Sensitivity or Resolution: 19.69 to 197 inch
-
Description: extremely tough switching automation light curtains with different monitoring heights and beam separations. Efficient and effective way to evaluate multiple beams in one housing with one connection cable. The LG series is not sensitive to glare caused by sunlight and flashing
- Operating Temperature: 14 to 131 F
- Sensitivity or Resolution: 19.69 to 197 inch
-
Supplier: Phelps Industrial Products
Description: This light weight polyurethane foam is a very cost effective cushioning material well suited to dry applications, and has been tested by Underwriters Laboratory for flammability resistance. Full rolls, part rolls and custom length sheets are available with pressure sensitive
- Gasket Type: Sheet / Die-cut
- Material: Polyurethane / Urethane
- Operating Temperature: Up to 300 F
- Thickness: 0.2500 to 1 inch
-
Supplier: RS Components, Ltd.
Description: switch face ( PC ) plastic parts and IK10 for metal face parts. Wire length: 300 mm. Electrical life: 1000000 cycles at full load. UV resistance: UVA / UVB Switch Type = Push Button Switch Operation = Momentary Switch Function = NC Minimum Input Voltage = 5V dc Maximum Input Voltage = 30V dc
- Features: Illuminated Switch, Pilot Light
- Switch Type: Touch-sensitive Switch
-
Description: titanium dioxide. This method is used to measure the water contact angle under illumination with ultraviolet light, which is one of the indices influencing the self-cleaning performance of photocatalytic materials. ISO 27448:2009 does not include water-permeable substrates, rough
-
Supplier: Techcon
Description: seconds, while the valve stays on the production line. The wetted parts are manufactured from black Polyethylene to prevent moisture and UV light come into contact with the dispense fluids. As a result, moisture sensitive fluids such as Cyanoacrylate and UV cured adhesives can be
- Batch (Syringe): Yes
- Dispensing Application Type: Bead, Dot
- Media Viscosity: 1 to 50000 cps
-
Supplier: Can-Do National Tape
Description: Printable Flatback Paper Tape 3M 256 Paper Tape Scotch(R) Printable Flatback Paper Tape 256 adheres to a variety of papers, films, fabrics and yarns. It is ideal for labeling and coding. Printable with standard flexographic inks common in the printing of packaging materials and is
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Mystaire, Inc.
Description: The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air to protect the product or application from airborne contamination. These workstations are
- Options / Features: Light(s)
- Type: Cleanroom / Lab Workstation
- Width: 24 to 48 inch
- Work Surface: Other
-
Supplier: A.G. Scientific, Inc.
Description: Cell permeable, very sensitive and specific chemiluminescence probe of the superoxide anion and peroxynitrite. When oxidized by oxygen it illuminates blue light at 446nm when Ca2+ binds to the complex.
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade double-coated polyester film tape for mounting banners, light signs, window blinds, emblems and nameplates, as well as for long-term or permanent bonding and attachment applications, including POP displays and laminating materials. Whether you need excellent
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -28.89 to 125 C
-
Description: testing of non-contact electro-sensitive protective equipment (ESPE) designed specifically to detect persons or parts of persons as part of a safety-related system, employing vision-based protective devices (VBPDs) using stereo vision techniques (VBPDST) for the sensing function. Special
-
Supplier: LabelValue
Description: used for mobile printing application. Smooth bright white direct thermal labelstock Produces high-contrast black visible light images. Thermally sensitive topcoating ensures maximum printhead life. Can be used with the Zebra QL 420 mobile printer. Direct Thermal Labels
- Backing / Base: Paper
- Features: Permanent
- Length: 0.5000 ft
- Width: 4 inches
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK NCA 2200, Acrylated Epoxy, Dual Cure, Assembly LOCTITE® ABLESTIK NCA 2200 dual cure adhesive is designed for use in the assembly of temperature sensitive electronic components This product is formulated to temporarily cure when exposed to UV light, followed with a
- Features: Electrical Insulation / Dielectric Material
- Substrate / Material Compatibility: Ceramic / Glass
- Viscosity: 22000 cP
-
Description: Suitable for stress-sensitive materials, PC/PVC strong bonding. This product shows excellent adhesion to most substrates including glass, many plastics and most metals.
- Composition: Single Component System
- Cure Type / Technology: UV / Radiation Cured (also EB, Light)
- Elongation: 250 %
- Industry: Electronics
-
Supplier: Boyd
Description: applications. Annealed Pyrolytic Graphite is inserted within an encapsulating structure that can be fabricated with a number of thermally conductive materials such as aluminum or copper alloys, ceramics, or composites depending on application requirements. This results in a light
- Device: Passive Heat Sink
- Material: Other Materials
Find Suppliers by Category Top
Featured Products Top
-
CFS is a proven provider of thermal pads, gaskets and grommets to the LED lighting industry. We manufacture custom converted components for the long-term performance of LED lighting applications. Thermal Interference Materials (TIMs) are vital components in LED lights. TIMs (read more)
Browse Converting Services Datasheets for Custom Fabricating & Supplies -
Optical components are simple optical elements to construct optical devices, functioning to converge/diverge, filter, reflect, and alter the polarization states of light. Optical components are used in a wide assortment of applications, such as imaging (read more)
Browse Optical Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available Flat sheet Tubing A sample of a specific size is attached to a clamp (parallel for flat sheet (read more)
Browse Datasheets for Gurley Precision Instruments -
in optical fiber systems, polarization-sensitive detectors, and polarization-based optical signal processing. Polarimetry: Essential for precise polarization analysis and measurement in scientific research, remote sensing, material characterization, and astronomical (read more)
Browse Optical Filters Datasheets for Suzhou Jiujon Optics Co., Ltd -
stop overflowing products or wasting valuable material at the bottom of a bin. BinMaster eliminates the need to stop and ask, “Is a bin full yet?” Ideal for bins and silos, the BM-25's simple mechanism activates a sensitive micro-switch to indicate when the material (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
exposure to a 405 nm wavelength light source, without any oxygen inhibition. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
cold temperatures. For example, light-sensitive sensors in the MIRI operate below 7 K. Reliability, in general, is vital because nothing can be done if something breaks a million miles away in space. For such reasons, materials chosen for use in the Webb Telescope were engineered to last up to 10 (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
instruments which may be used in harsh environments. It is the special hardness of germanium that gives it its unique ruggedness; Ge has a Knoop hardness of 780. It is a high density material, at 5.33 g/cm3, and allowances must be made for this weight if you are designing a weight sensitive (read more)
Browse Optical Lenses Datasheets for Shanghai Optics -
potentially adhere and solidify on the lens, causing the lens to go turn from clear and high performing to foggy and opaque. This is undesirable in optical products as it reduces light transmission of optically clear materials. Another potential failure mode of non-curing silicone-based TIMs (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Shiu Li Technology Co., Ltd
Conduct Research Top
-
What is a Pressure Sensitive Tape?
The Pressure Sensitive Tape Council (PSTC) defines Pressure Sensitive Tape as a continuous flexible strip of cloth, paper, metal or plastic coated on one or both sides with a permanently tacky adhesive at room temperature which will adhere to a variety of surfaces with light pressure (finger
-
A Spectroscopy Guide for PAT
(in a clear solution), the light may be focused into the container (i.e., glass) and radiation collected nearby, obviating transmission through a fast-moving, curved container. Certainly, Raman is another technique to consider for both raw material and dosage form identification. Handheld instruments
-
Optical Transmission Properties of Adhesives
Optical transmission, the ability for light to be channeled through a material, is particularly important for fiber optic, opto-electronic and photonic applications. Superior transparency is an essential characteristic of an optical adhesive. Optical transmission is measured from 0 to 100%
-
The Latest Trends in Sunscreen Formulations Benefit From SPF Boost Ingredients
formulations at low loading levels. The silicas have unique properties that can improve any formulation. Most SOLESPHERE grades are porous, so they naturally reflect light, which adds an extra boost of sun protection factor (SPF) to sunscreen formulations. They can increase protection against UV-A
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
particles from. a sample solution is an indispensable step in many. laboratory processes.1 Sensitive analysis procedures,. especially those in the biomedical field, often. require a concentration procedure before any analysis. is performed. Several methods to perform this. concentration have been
More Information Top
-
Holographic polymer materials with diffusion development: Principles, arrangement, investigation, and applications
… mech anism of formation (development, enhancement) of holograms at the expense of the photochemical attach ment of phenanthrenequinone molecules and other compounds to polymer chains and diffusion mixing of unreacted molecules, on different types of light sensitive materials that realize this mechanism …
-
Chemistry and Lithography
Azoplate Corp., “ Light sensitive material for the photomechanical reproduction and process for the production of images,” U.S. Patent No. 2,766,118 (1956) “Process of making printing plates and light ibid.; C.G. Willson, R.A. Dammel, and A …
-
Optics in Astrophysics
The detector is a thin wafer of light sensitive material that is connected to a thin layer of solid state electronics - the connection is made either by direct deposition (CCD) or bump bonding (IR detector).
-
Spatial and temporal transformations of holograms recorded in second nonlinear material
Performing these operations one should keep in mind that the relation between hologram and light sensitive material that was used for its recording is far from trivial and strongly determines the properties of reconstructed wave-fields.
-
Integrated optical means for micro holograms recording
Such devices for micro holograms recording are used for recording of information presented in digital view into light sensitive materials for future storage and reconstruction of recorded information.
-
Lifetime of silver halide holographic materials comparative accelerating testing
Ultra fine grain panchromatic silver halide light sensitive material HP-P for RGB recording of reflection holograms have been recently developed.
-
Optical disk mastering process control methods
In these carriers, the light sensitive materials with microholes formed in recording zone under laser radiation were rather widely used [8j.
-
3D speckle-shift hologram and its storage capacity
After all possibilities of shifting along the X and Y axes are exhausted, the piece of light sensitive material can be shifted along the Z axis, and a new set of (X, Y) recordings can be performed.
-
Second-harmonic-generated hologram
This approach is very convenient for describing the interactions occurring in the light sensitive material , but at the same time it meets some difficulties when describing the transformation of the spatial configurations of wavefronts .
-
A Security Printers Application Of Lasers
Finishing The laser is in principle used as an optical stylus writing on a light sensitive material .