Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: Natural Gas Operated Pumps are CSA-certified for operation using sweet or sour natural gas. The pumps are also compliant with NACE Standard MR0175/ISO15156. Pumps are fully groundable, preventing static discharge. Wetted parts are aluminum and
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 15.05 GPM
- Type Of Pump: Diaphragm Pumps
-
Supplier: Gardner Denver, Inc.
Description: . One of the most respected names in the petroleum industry with a diverse group of durable pumps used in oil and natural gas drilling production, well servicing and stimulation. L-Series – Compact Liquid Ring Pumps for Heavy Duty Extreme conditions, which prevail
- Type Of Pump: Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps, Centrifugal Pumps, Condensate Pumps,
-
Supplier: Cole-Parmer
Description: Natural Gas Operated Pumps are CSA-certified for operation using sweet or sour natural gas. The pumps are also compliant with NACE Standard MR0175/ISO15156. Pumps are fully groundable, preventing static discharge. Wetted parts are aluminum and
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 150 GPM
- Type Of Pump: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: Natural Gas Operated Pumps are CSA-certified for operation using sweet or sour natural gas. The pumps are also compliant with NACE Standard MR0175/ISO15156. Pumps are fully groundable, preventing static discharge. Wetted parts are aluminum and
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 44.88 GPM
- Type Of Pump: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Natural Gas Operated Pumps are CSA-certified for operation using sweet or sour natural gas. The pumps are also compliant with NACE Standard MR0175/ISO15156. Pumps are fully groundable, preventing static discharge. Wetted parts are aluminum and
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 105 GPM
- Type Of Pump: Diaphragm Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: @ 125 psi air drive and flow rates up to 1.0 gpm. Requires no electrical power or connections. Alternative gases that can drive the pump include nitrogen vapor from liquefied gas or natural gas pipeline, thus offering a completely self-contained package independent
- Discharge Size: 0.2500 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 14000 psi
- Maximum Discharge Flow: 0.1558 GPM
-
Supplier: SC Hydraulic Engineering Corporation
Description: @ 125 psi air drive and flow rates up to 1.0 gpm. Requires no electrical power or connections. Alternative gases that can drive the pump include nitrogen vapor from liquefied gas or natural gas pipeline, thus offering a completely self-contained package independent
- Discharge Size: 0.5625 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 19500 to 24375 psi
- Power Source: Air / Pneumatic, Manual
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives
- Discharge Size: 1.5 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 500 to 3000 psi
- Maximum Discharge Flow: 45 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives
- Discharge Size: 2 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 500 to 1500 psi
- Maximum Discharge Flow: 96 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives
- Discharge Size: 1.25 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 500 to 5000 psi
- Maximum Discharge Flow: 26 GPM
-
Supplier: Dickow Pump Company, Inc.
Description: GENERAL The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for
- Maximum Discharge Pressure: 348 psi
- Maximum Discharge Flow: 3082 GPM
- Media Temperature: 620 F
- Type Of Pump: Centrifugal Pumps
-
Description: Triethylene glycol (TEG) dehydration is the most common method of removing water from natural gas. The TEG can be up to 240 F, which is very demanding on the components within the system. Cat Pumps’ specially-modified pumps using a proprietary seal design are engineered
- Horsepower: 17.1 HP
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 1000 psi
- Maximum Discharge Flow: 25 GPM
-
Supplier: Interface Devices, Inc.
Description: (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground
- Housing Material: Aluminum
- Maximum Discharge Pressure: 750 psi
- Maximum Discharge Flow: 14.59 GPM
- Power Source: Air / Pneumatic
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
- Pressure Rating: Up to 225 psi
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Connection: Bolt Flange
- Material of Construction: Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
- Pressure Rating: Up to 740 psi
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
- Pressure Rating: Up to 275 psi
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Connection: Bolt Flange
- Material of Construction: Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
- Pressure Rating: Up to 740 psi
-
Supplier: CSA Group
Description: Figures 2 and 3), including a) pipeline systems handling i) oil; ii) gas; iii) oil-field water; iv) liquid products; v) multi-phase fluids; vi) slurries; and vii) system supports, including 1) meter stations; 2) compressor stations; 3) pump stations
-
Supplier: CSA Group
Description: standards. 1.2 This Standard applies to petroleum and natural gas industry systems (see Figures 1 and 2), including a) pipeline systems handling i) oil; ii) gas; iii) oil-field water; iv) liquid products; v) multi-phase fluids; vi) slurries; and
-
Description: ISO 3170:2004 specifies the manual methods to be used for obtaining samples of liquid or semi-liquid hydrocarbons, tank residues and deposits from fixed tanks, railcars, road vehicles, ships and barges, drums and cans, or from liquids being pumped in pipelines. ISO
-
Supplier: CSA Group
Description: ISO 3170:2004 specifies the manual methods to be used for obtaining samples of liquid or semi-liquid hydrocarbons, tank residues and deposits from fixed tanks, railcars, road vehicles, ships and barges, drums and cans, or from liquids being pumped in pipelines. ISO
-
Supplier: ASME Standards and Certification
Description: The B31.4 Code prescribes requirements for the design, materials, construction, assembly, inspection, and testing of piping transporting liquids such as crude oil, condensate, natural gasoline, natural gas liquids, liquefied petroleum gas, carbon dioxide,
-
Supplier: ASME
Description: The B31.4 Code prescribes requirements for the design, materials, construction, assembly, inspection, and testing of piping transporting liquids such as crude oil, condensate, natural gasoline, natural gas liquids, liquefied petroleum gas, carbon dioxide,
-
Supplier: CSA Group
Description: ISO 17945:2015 establishes material requirements for resistance to SSC in sour petroleum refining and related processing environments containing H2S either as a gas or dissolved in an aqueous (liquid water) phase with or without the presence of hydrocarbon. This International Standard
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and
- Applications: Compressors / Piston Pumps
- Function: Lubricant
-
Supplier: Chevron Lubricants
Description: inhibitor is included to minimize foaming tendencies during service. Chevron HTF P-150 coolant is recommended as a coolant in stationary engines, in applications such as natural gas processing, irrigation, power generating systems, oil field operations, and portable air compressors.
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Chemistry / Constituents: Polyglycol / Water-Glycol
- Composition / Chemistry: Synthetic / Semi-synthetic
- Features: Low / Non-foaming
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and
- Applications: Compressors / Piston Pumps
- Chemistry / Constituents: Polyglycol / Water-Glycol
- Function: Lubricant
-
Supplier: Eaton
Description: Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps, regulators and
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: Gems Sensors & Controls
Description: -Highway Vehicles Natural Gas Equipment Semiconductor Processing Power Plants Refrigeration Robotics HVAC
- Accuracy: 0.5000 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid
-
Supplier: International Thermal Systems LLC.
Description: speed electric drum drive system. Standard features include marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing exhaust fans, and
- Application / Operation: General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
- Machine Type: Spray Washers
- Power Source: Electric, Gas / Oil, Steam, Other
-
Supplier: International Thermal Systems LLC.
Description: . Standard features include quick disconnects on all spray pipes, clip on nozzles, marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Hot Water Cleaning
- Machine Mounting: Floor / Skid
- Machine Type: Degreasers, Spray Washers
-
Supplier: International Thermal Systems LLC.
Description: . Spray piping can be furnished in black iron, stainless steel PVC or CPVC materials. Vertical process spray pumps used in these systems are supplied in all iron, stainless fitted or all stainless steel depending on the type of solutions used for the application. While the natural
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Hot Water Cleaning
- Machine Mounting: Floor / Skid
- Machine Type: Spray Washers
-
Supplier: International Thermal Systems LLC.
Description: extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing exhaust fans, and slopped tank bottoms. Natural gas, electric or steam heating systems are available. A pre-wired electrical control system is included with every Cabinet
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Hot Water Cleaning
- Machine Mounting: Floor / Skid
- Part Loading / Handling: Front Loading
-
Supplier: SensorsONE, Ltd.
Description: also available for ship systems which are handling flammable and volatile chemicals such as oil, gas, liquid petroleum gas (LPG) and liquid natural gas (LNG).
-
Supplier: IHS ESDU
Description: ESDU 89030 introduces a program, ESDUpac A8930, that predicts, following pump trip and/or valve operation, the changing values at a junction of liquid pressure and flow velocity, structural displacement, velocity and acceleration, and piping forces in a liquid-filled planar
-
Supplier: Thermal Fluid Systems, Inc.
Description: build our thermal fluid heaters utilizing a high efficiency three-pass design for even temperature distribution. Compatible fuels include natural gas, propane, biodiesel, fuel oil numbers 2, 4, and 6 and Bunker C oil, waste liquid & gas products; can also run on
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Waste Oil
- Heater Type: Circulation Heater
- Heating Capacity: 1.47E-4 to 14655 kW
- Maximum Operating Temperature: 750 F
-
Supplier: ASTM International
Description: performance of the product type. It is not based on dimensions or raw material specifications. 1.3 Two methods of classifying long-term strength are included: (1) based on cyclic loads for use in those liquid-handling applications where the effects of pumping by duplex or triplex
-
Description: filtering area while maintaining a compact size. Application of API Y Type Filter Valve Oil and gas production: Filtering contaminants from crude oil or natural gas to protect pumps, valves, compressors, turbines, and other downstream equipment from damage. Refining and
- Port Size: 4 to 20 inch
Find Suppliers by Category Top
Featured Products Top
-
A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
. Other examples of custom matched pumps include a diaphragm pump, air, gas or liquid with KNF's swing-piston models that provide exceptionally high flow and pressure capability (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Vaughan Co., Inc. manufactures custom liquid handling pumps to match your specifications. (read more)
Browse Liquid Handling Pumps Datasheets for Vaughan Co., Inc. -
Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the flexibility to pump at speeds ranging from near zero to the maximum rate (lbs./minute), or anywhere in between. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
KNF introduces a new solenoid-driven FL 10 diaphragm pump for OEM customers. With a nominal liquid flow rate of 100 mL/min, FL 10 features bi-directional flow-tightness without additional check valves, IP 65 protection, simple linear flow rate adjustment, a maintenance-free expected lifetime of (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
Liquid diaphragm pumps provide consistent, reliable operation over their lifetime, eliminating tubing fatigue or failure. Featuring corrosion-resistant PVDF/FFPM/PTFE envelope, they can handle acids, caustics and other difficult materials. Self-priming, they will run dry indefinitely. A (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Trenton, NJ, April 1, 2022 – KNF announces the UFK 1.1100 EX, a revolutionary low pulsation, high flow liquid pump for HazLoc areas. The UFK 1.1100 Ex is one of the industry’s most advanced solutions for transferring liquids, at high flow rates with low pulsation (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
and generates more methane gas. Easy above-deck access to valve and nozzle operators Manual or fully automated operation available The Vaughan Scumbuster operating with the Vaughan chopper pump on digester recirculation has proven successful not only to (read more)
Browse Liquid Handling Pumps Datasheets for Vaughan Co., Inc.
Conduct Research Top
-
Complete Overview of Pump Bearing Types
Most fluids moving through a system require the utilization of a pump or compressor. Pumps are generally designed to move liquids or gasses. Compressors normally move gas due to its natural ability to be compressed. Pumps and compressors both have very high pressure rises. Both Pumps
More Information Top
-
Implementation of advanced LCNG fueling infrastructure in Texas along the I-35/NAFTA Clean Corridor Project. Final report
Cooldown of the low pressure LNG ( Liquid Natural Gas ) pump (P-1) begins by the opening of the LNG Pump Suction Valve (V-3) and the LNG Recirculation Valve (V-5) to allow LNG to gravity feed into the LNG pump.
-
Tribology for Scientists and Engineers
Lunar and Martian bases Space mechanisms Satellites Space vehicles Space propulsion systems Space telescope mounts Space platforms Space antennas Turbo pumps Liquid nitrogen pumps Butane pumps Freon pumps Liquid natural gas pumps Liquid propane pumps Refrigeration plants .
-
Thrust characteristics of a linear oscillatory actuator at a low temperature
The low temperature liquids pump must obtain a larger thrust and minimal heating of the low temperature liquid in the tank, and is applied to a liquid hydrogen pump and a liquid natural gas pump .
-
Thrust characteristics of a linear oscillatory actuator at a low temperature
The low temperature liquids pump must obtain a larger thrust and minimal heating of the low temperature liquid in the tank, and is applied to a liquid hydrogen pump and a liquid natural gas pump .
-
Production Enhancement From Topsides Changes at an Offshore Gas Cycling Project
Additional problems in commissioning natural gas liquid pumps to take full advantage of the increased throughput are also discussed.
-
Centrifugal Pumps
The effects discussed above are moderate for water; they can be quite important when pumping liquid natural gas , hydrocarbons or other liquids.
-
Centrifugal Pumps
The effects discussed above are moderate for water; they can be quite impor- tant when pumping liquid natural gas , hydrocarbons or other liquids.
-
Centrifugal Pumps
The effects discussed above are moderate for water; they can be quite impor- tant when pumping liquid natural gas , hydrocarbons or other liquids.
-
Cole Parmer 316 SS Magnetic Drive Pump 2 5 GPM 115 230 VAC from Cole-Parmer
Can this pump be used to pump liquid natural gas .
-
Process Puzzler | Prevent Pump Problems | Chemical Processing
In our gas plant we pump natural gas liquids (NGL) with a double-suction high-speed centrifugal pump.