-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Finish: Galvanized, Other
- Inch: # 2, # 3, # 4, # 5, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 12 to 144 inch
- Metallic: Aluminum, Brass, Stainless Steel, Other
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: Other
- Finish: Zinc Chromate (Yellow), Other
- Inch: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2"
- Metallic: Steel
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/2-13 Fully Threaded Rod is 1.250 in long.
- Inch: 1/2", Other
- Length: 1.25 inch
- Metallic: Other
-
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/2-13 Fully Threaded Rod is 2.000 in long.
- Inch: 1/2", Other
- Length: 2 inch
- Metallic: Other
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/2-13 Fully Threaded Rod is 2.250 in long.
- Inch: 1/2", Other
- Length: 2.25 inch
- Metallic: Other
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/2-13 Fully Threaded Rod is 3.000 in long.
- Inch: 1/2", Other
- Length: 3 inch
- Metallic: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all
- Fastener Standards: ASME / ANSI
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Other
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Fastener Standards: ASME / ANSI
- Finish: Other
- Inch: 1/2"
- Length: 144 inch
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Fastener Standards: ASME / ANSI
- Finish: Zinc Plated
- Inch: 1/2"
- Length: 72 inch
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Fastener Standards: ASME / ANSI
- Finish: Other
- Inch: 1/2"
- Length: 72 inch
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 3 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION STANDARD SIZE FASTENERS PACKAGING QUANTITY 36 PER TUBE
- Fastener Standards: ASME / ANSI
- Finish: Other
- Inch: 1/2"
- Length: 36 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all
- Fastener Standards: ASME / ANSI
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Finish: Black Oxide
- Inch: 1/2"
- Length: 36 inch
- Metallic: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Finish: Black Oxide
- Inch: 1/2"
- Length: 12 inch
- Metallic: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Finish: Black Oxide
- Inch: 1/2"
- Length: 72 inch
- Metallic: Steel
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40
-
Supplier: Princess Auto Limited
Description: 1/2" x 36" Threaded Rod
- Inch: 1/2"
- Length: 36 inch
-
Supplier: Princess Auto Limited
Description: 1/2" x 120" Threaded Rod
- Inch: 1/2"
- Length: 120 inch
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 12 NOMINAL DIAMETER PACKAGING QUANTITY 17 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Inch: # 12
- Length: 118 inch
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FOOT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4850 MODEL
- Finish: Zinc Plated
- Inch: 1/2"
- Length: 120 inch
- Metallic: Steel
-
Description: M12 x 1.75 THREADED ROD, MADE FROM BRASS
- Metallic: Brass
- Metric: M12
-
Description: M12 x 1.75 THREADED ROD, MADE FROM MILD STEEL
- Metallic: Steel
- Metric: M12
-
Supplier: Elgin Fastener Group
Description: Threaded Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Inch: # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8"
- Length: Up to 96 inch
- Stud Attachment: Threaded
- Stud Shape: Round
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Inch: 1/2"
- Length: 72 inch
- Metallic: Stainless Steel
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81 inch
- Metric: M12
- Non-Metallic: Plastic, Other
- Thread Direction: Right Hand
-
Supplier: Creative Composites Group
Description: Superstud!Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS
- Fastener Standards: Other
- Inch: 3/8", 1/2", 5/8", 3/4", 1"
- Length: 48 to 96 inch
- Non-Metallic: Plastic, FRP
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
- Finish: Zinc Plated
- Inch: 1/2"
- Length: 72 inch
- Metallic: Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal
- Inch: Other
- Length: 480 inch
- Metallic: Steel, Stainless Steel
- Thread Direction: Right Hand, Left Hand
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER BUNDLE MATERIAL GRADE B7 FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM
- Inch: 1/2"
- Length: 144 inch
-
Description: M3 x 0.5 THREADED ROD, MADE FROM BRASS
- Metallic: Brass
- Metric: M3
-
Description: M8 x 1.25 THREADED ROD, MADE FROM BRASS
- Metallic: Brass
- Metric: M8
-
Supplier: Pacific International Bearing, Inc.
Description: Rod end with external thread.
- Bore Diameter: 0.4724 inch
- Design Units: Metric
- Housing Diameter: 0.8661 inch
- Length Through Bore: 0.3937 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Rod end with external thread.
- Bore Diameter: 0.4724 inch
- Design Units: Metric
- Housing Diameter: 0.8661 inch
- Length Through Bore: 0.3937 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Rod end with internal thread.
- Bore Diameter: 0.4724 inch
- Design Units: Metric
- Housing Diameter: 0.8661 inch
- Length Through Bore: 0.3937 inch
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING
- Finish: Other
- Inch: 1/2"
- Length: 144 inch
- Metallic: Steel
-
Supplier: Atkore International
Description: STRAIGHT TYPE STEEL MATERIAL 12 INCH OVERALL LENGTH 12 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH
- Finish: Galvanized
- Inch: 1/2"
- Length: 12 inch
- Metallic: Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN
- Inch: 1/2"
- Length: 144 inch
- Metallic: Stainless Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER BUNDLE FINISH/COATING HOT DIP GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL
- Finish: Galvanized
- Inch: 1/2"
- Length: 144 inch
Find Suppliers by Category Top
Featured Products Top
-
companies are unwilling to carry. All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
DISTRIBUTOR OF THREADED RODS & STUDS All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Nuts Heavy Hex Nuts Threaded Rods (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
This strong, corrosion-resistant stainless steel connector permits end-to-end joining of 12.7 mm rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two set screws for adjustment. (read more)
Browse Modular Framing Systems Datasheets for Lee Engineering, LLC -
increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK vary between 31,75 mm to 177,8 mm, the inner diameter varies from 12,7 to 152,4 mm. Lengths of 76,2 and 152,4 mm are the standard. (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation
More Information Top
-
Materials and Joints in Timber Structures
The M12 threaded rods were bent to a radius of 10mm and glued parallel to the grain in 20mm diameter holes.
-
Randnahe multiple attachments under combined load
- c1 = s1 = s2 = 120 mms (the most unfavorable dowel position) - testing concrete C20/25 (ungerissen and unbewehrt) - composite armature with dnom = 12 mms, hole game acl = 2 mms, of ( threaded rod M12 ) high (HFV) and niederfester (NFV) composite mortars - integrate low hef = 70…
-
Hinterlüftete curtain facades of textile concrete
The load was introduced 24 mms via a threaded rod M12 with nut and disc ∅ into the concrete component.
-
SPEEDAIRE products - Grainger Industrial Supply
• Metric Pneumatic Cylinder, Bore 40 mm, Stroke 200 mm, ISO Cylinder Port Size G1/4, Rod Dia 16 mm, Piston Area 35 Sq mm, Length 363 mm, Body Material Aluminum, Rod Thread M12 X 1.25, Rod Thread Length 24 mm, Rod…
-
Pneumatics - Grainger Industrial Supply
• Metric Pneumatic Cylinder, Bore 40 mm, Stroke 50 mm, ISO Cylinder Port Size G1/4, Rod Dia 16 mm, Piston Area 35 Sq mm, Length 213 mm, Body Material Aluminum, Rod Thread M12 X 1.25, Rod Thread Length 24 mm, Rod…
-
The effect of depth and diameter of glued-in rods on pull-out connection strength of bamboo glulam
The normal interfacial shear strength between bamboo glulam and the adhesive is, respectively, 10.18 and 10.54 MPa at different diameters of threaded rods ( M12 , M16) with the same ratio of length to diameter (k = 5), which is higher than those…
-
Technology for Stuckateure and dry farmers
The cross members become with nut and disc on the fixed in the ceiling of threaded rods anchored with threaded dowel ( M12 , M14).
-
"The carrier of the bag"
A threaded rod M10 or M12 is sufficient (image 13).
-
Pull-out strength of axially loaded steel rods bonded in glulam perpendicular to the grain
Abstract A total of 86 pull-out strength tests on glued-in steel rods with metric threads M12 , M16 and M20 are reported in this paper.