-
Supplier: Carr Lane Manufacturing Co.
Description: Soft-metal Tapped-Heel Clamp Strap made of high-strength aluminum alloy, available with a plain nose or locator nose. These clamp straps have a tapped heel that accepts an adjustable rear support, such as a Stud leveling Foot. Available to fit 1/2-13 and 5/8-11 stud sizes. Made
- Actuation: Manual
- Application: Metalworking
- Body Material: Aluminum
- Clamp Straps: Clamp Strap Assembly, Strap Only
-
Supplier: Carr Lane Manufacturing Co.
Description: Soft-metal Tapped-Heel Clamp Strap made of high-strength aluminum alloy. Gooseneck design provides additional machining clearance above the clamp. These clamp straps have a tapped heel that accepts an adjustable rear support, such as a Stud leveling Foot. Available to fit
- Actuation: Manual
- Application: Metalworking
- Body Material: Aluminum
- Clamp Straps: Clamp Strap Assembly, Strap Only
-
Supplier: Appleton Electric
Description: WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1.5 INCH WIDTH X 1.81 INCH HEIGHT APPROVAL CSA
- Body Material: Other
- Capacity / Opening: 0.9400 inch
- Clamping Mechanism: Screw
-
-
Supplier: Appleton Electric
Description: WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1.13 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2.63 INCH WIDTH X 2.25 INCH HEIGHT APPROVAL CSA
- Body Material: Other
- Capacity / Opening: 1.13 inch
- Clamping Mechanism: Screw
-
Supplier: Appleton Electric
Description: WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT APPROVAL CSA
- Body Material: Other
- Capacity / Opening: 0.9400 inch
- Clamping Mechanism: Screw
-
Supplier: Appleton Electric
Description: WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2 INCH WIDTH X 2.06 INCH HEIGHT APPROVAL CSA C22.2,
- Body Material: Other
- Capacity / Opening: 1 inch
- Clamping Mechanism: Screw
-
Description: TSH clamps are designed for pulling and holding sheet metal, girders, and related steel objects. Recommended for use with lever tools Offer the best means of holding and securing loads - great for positioning Primarily used as anchor points to allow fabrications to
- Maximum Load Capacity: 1.65 to 5.5 tons
- Product Type: Clamp
-
Supplier: Essentra Components
Description: Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening
- Diameter: 0.1772 inch
- Material: Other
-
Supplier: Essentra Components
Description: Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal cut-out whilst the screw mounting provides a secure fastening
- Diameter: 0.0197 to 0.3150 inch
- Material: Other
-
Supplier: icotek Corp
Description: relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a
- Diameter: 0.1181 inch
- Material: Steel, Other
-
Supplier: icotek Corp
Description: relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a
- Diameter: 0.3150 inch
- Material: Steel, Other
-
Supplier: icotek Corp
Description: relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a
- Diameter: 0.4331 inch
- Material: Steel, Other
-
Supplier: icotek Corp
Description: relief in accordance with EN 62444 is achieved. Due to its special design the clamping ranges of the MSKL are very large while the dimensions are comparatively small. (Example: MSKL 3-12, assembled with a 12 mm cable shield: width 26.25 mm). These shield clamps are used where a
- Diameter: 0.1181 inch
- Material: Steel, Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece
- Inch: 1/2"
- Material: Steel
-
Supplier: Amphenol PCD
Description: 10-32 screws Flexible Options Fuel Resistant and High Temperature resistant rubbers available Dedicated to pressurized and unpressurized areas Compatible with tubes up to 2" in diameter Smaller envelope than existing metal P-Clamps
- Diameter: 2 inch
- Material: Other
- Operating Temperature: -53.89 to 107 C
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW PBPAR MODEL
- Body Material: Other
- Capacity / Opening: 4 inch
- Clamping Mechanism: Screw
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW PBPAR MODEL
- Clamping Mechanism: Screw
- Clamping Size Range: 1 inch
- Material: Other
-
Supplier: icotek GmbH
Description: Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. PFKZ|SKL clamps are used where
- Diameter: 0.0591 to 0.4331 inch
- Material: Stainless Steel
- Number of Wires: 1 to 2 #
-
Supplier: PHD, Inc.
Description: Series GRM Pneumatic Workholding Clamps are ideal for sheet metal clamping and feature a simple design, high clamp force, and durability. Units are available in three sizes with 13 jaw styles each, up to 500 pounds clamp force, and include many options for
- Actuation: Pneumatic
- Application: Metalworking, Other
- Body Material: Steel
- Clamping Force: 225 to 500 lbs
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece
- Application: Metalworking
- Body Material: Steel
- Type: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw
- Conductor Size (North American): 12 to 24 AWG
- Mounting Options: Universal Mounting Foot (Rail)
- Termination Options: Screw Clamp
-
Supplier: Allied Electronics, Inc.
Description: BA Series High Energy Packaged Industrial Varistor, 660 VAC/850 VDC Clamp polarity bi-directional Protects against AC Mains, lightning transients, other threats inductive switching/commutativ e spikes.
- Capacitance: 4000 pF
- Clamping Voltage: 1640 volts
- Mounting / Packaging: Bolt-on (Chassis), Screw Terminals
- Peak Energy (10/1000uS): 2300 joules
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features High torque with low inertia Balanced design for high RPM Long Life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance: +.001 in / -.000 in +.03mm/–.000mm Temperature Range: -40°F to 200°F Material
- Bore Diameter: 0.1250 to 0.1880 inch
- Coupling Diameter: 0.5900 to 0.7500 inch
- Coupling Length: 1.07 to 1.19 inch
- Coupling Type: Metal Bellows
-
Supplier: SFCable.com
Description: Work with D-Sub crimp Style or solder cup style DB15 connectors. DB15 Plastic Hoods Metalized Screw Type. Includes 6 screws, 3 nuts and 4 clamp parts.
-
Supplier: Rogan Corporation
Description: Knob Style: Solid Top Material: Textured Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
- Diameter / Width: 2.12 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Height: 1.03 inches
- Knob Material: Plastic
-
Supplier: Te-Co, Inc.
Description: Product Information Assembly includes: One Swivel Clamp Body & One Pad For material information, see individual components
- Diameter / Width: 2 inches
- Knob Material: Metal
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
- Mounting Type: Stud
-
Supplier: jbj Techniques Limited
Description: SAE standard 3,000 and 6,000 series flanges for screw or weld connection. Available for straight connection, fixed or swivel elbow with solid or split clamps allowing great flexibility of system design. CETOP, DIN and ISO flanges for large flows and high pressures up to 400 bar
- English Size: 0.5000 to 5 inch
- Material: Exotic Metals, Stainless Steel
- Size: English
-
Supplier: Waytek, Inc.
Description: Carling Technologies STL2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Rating: 16A Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F
- Maintained Contact: Yes
- Maintained Contact Switch Function: Three Position (Center OFF)
- Maximum Current Rating: 16 amps
- Maximum DC Voltage Rating: 12 to 24 volts
-
Supplier: NBK America LLC
Description: about a half of plastic clamp levers. Space-saving. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LUDM----Made of
- Operating Load: 16.19 lbs
- Type: Lever / Control Head
-
Supplier: Venture Mfg. Co.
Description: split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1000 lbs @ 36vdc
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Gear Drive
- Features: Adjustable Stroke, Magnetic Switch
-
Supplier: Durex Industries
Description: Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½” to 2-1/4” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the surface of the clamp.
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
- Diameter or Width Range: 0.8750 to 5 inch
- Element Configuration: Single Element
-
Supplier: Lee Engineering, LLC
Description: alloy with all metal adjustment screws • 2 Vinyl Coated Clamp Tongs • 2.5? (7 cm) maximum clamp opening • 4.92? (12.5 cm) Stainless Steel Connection Rod
-
Supplier: RS Components, Ltd.
Description: A one hand clamp for use on wood or metals. Designed for quick positioning and one handed clamping of the work piece. Jaw screw provides extra clamping pressure if required. All steel rails and glass reinforced industrial polymer hand piece. Protective jaw caps are
- Capacity / Opening: 11.81 inch
- Type: Specialty / Other Clamp
-
Supplier: Mencom Corporation
Description: ILME multipole rectangular connector kits include a base, a mating hood (top and side entry options), a female insert and a male insert. Inserts are available in standard screw terminal or tool-less spring (Squich) terminal. ILME is a globally recognized leader in the heavy duty industrial
- Current Rating: 16 amps
- Number of Contacts: 6 #
-
Description: Backlash-free Metal Bellows Coupling Series PKA with clamping hub Characteristics Series PKA with clamping hub Metal bellows made of stainless steel, hubs made of aluminum Backlash-free and torsional stiffness High-tensile pluggable hub
- Angular Misalignment: 1.2 to 2 degrees
- Axial Misalignment: 0.0079 to 0.1181 inch
- Bore Diameter: 0.6299 to 4.69 inch
- Coupling Diameter: 0.6693 to 4.69 inch
Find Suppliers by Category Top
Featured Products Top
-
Adjustable Head Lab Clamp, Maximum clamp opening 2.36″ (6 cm). Heavy-duty spring-loaded clamp jaw with a dual screw adjustment to fine-tune any fitting. Made of high-grade zinc alloy and powder coated alloy with all metal adjustment screws 3 Vinyl Coated Clamp (read more)
Browse Tube Clamp Connectors Datasheets for Lee Engineering, LLC -
. The zinc die cast serration ring is inserted into the plastic lever's main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. (read more)
Browse Screws Datasheets for NBK America LLC -
. C-Flex couplings are normally provided with two set screws aligned at 90 degrees to each other for clamping to the shaft, however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Co., Inc. -
Nozzle Heaters Backer Marathon Nozzle Heater Standard Features Oxidation resistant metal sheath Protective sleeving where leads exit the heater Stainless steel clamping strap with barrel nuts and 6-32 screw 10" High temperature (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
, which are secured by two screws for easy installation by tightening the screws. They can also guarantee great holding power without damaging or disassembling the shaft. They can be made of plastic or metal, and metal parts are stronger than plastic. (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
, offering an extended service life. Bellows couplings consist of two hub parts that are connected by means of bellows made of high-strength stainless steel. The hubs can be coupled to the shafts by many different methods including set screws, key joint, slotted clamping hubs, half-shell hubs (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
cantilevered clamping section has a tapped hole to accept a cap screw which passes through a clearance hole in the solid portion of the hub, and into a threaded hole in the transverse wedge section. As the screw is tightened, the cantilevered section clamps the shaft securely. The screw can be tightened (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
both hub sections. The Fairloc® integral hub fastener consists of two slots that are machined into the hub, one radially and the other angularly, to create a transverse wedge that remains attached to the hub. The resultant cantilevered clamping section has a tapped hole to accept a cap screw (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals -
shaft provides maximum protection against corrosion and contact with other metals. Easy to grasp T-handle allows user to engage the allen thumb screw to lock and deploy the wire clamp connector. Threaded and slotted end of extension tool ensures a secure method of fastening (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
A method of measuring directly the total and partial pressures of the gases in blood
At first we relied on manual retention, but recently we have had light metal screw clamps (made in the Hospital Works Dept.) fitted to the piston and barrel of the syringe.
-
The Effect of Simulated Clinical Use on Vinyl and Latex Exam Glove Durability
… to simulate arm • Syringe with removable tip • Beaker with distilled-deionized water • Small diameter tubing • Small white stopcock • Large diameter tubing • Large black and white stopcock • Tube rolling clamp • Metal screw clamp • Hemostats .
-
Diffusive Transport of Phenolic Compounds Through Two Coextruded Geomembranes
Each geomembrane specimen was placed between the two chambers of the diffusion-experiment apparatus, and the two chambers were then assembled with the help of a metal screw clamp .
-
The availability of nitroglycerin from parenteral solutions
The burettes were separated from the giving sets and their outlets closed with metal screw clamps .
-
Dynamics of clomethiazole edisylate interaction with plastic infusion systems
The buret chambers were separated from the infusion tubing, and the outlet of each chamber was closed using a metal screw clamp .
-
The importance of olfactory signals in the gasterosteid mating system: sticklebacks go multimodal
Flow rate, controlled by the use of metal screw clamps , was set at 1.2 mL/min.
-
Preliminary experiments on the olfactory responses of Pterostichus melanarius Illiger (Coleoptera: Carabidae) to intact plants
The air¯ow through the arms was regulated by means of a metal screw clamp attached to the tubes.