Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU ADC 16/64Pin
- Data Bus: 8 Bit
- IC Package Type: QFP, Other
- Internal RAM Size: 4.25 KB
- Life Cycle Stage: Other
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12 bit ADC, USART 64-VQFN
- Clock Speed: 8 MHz
- Data Bus: 16 Bit
- IC Package Type: Other
- Internal RAM Size: 0.5000 KB
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 64-VQFN -40 to 85
- Data Bus: 16 Bit, 32 Bit
- Internal ROM Type: Flash
-
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 80-LQFP -40 to 105
- Data Bus: 16 Bit, 32 Bit
- Internal ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Data Bus: 16 Bit, 32 Bit
- Internal ROM Type: Flash
-
Supplier: Utmel Electronic Limited
Description: ARM Microcontrollers - MCU Flash 64k ARM7 Dual 16-Bit ADC LIN IC
- Data Bus: 16 Bit
- IC Package Type: Other
- Internal RAM Size: 1 KB
- Internal ROM Type: Flash
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F171xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The
- A/D Converter: Other
- Internal RAM Size: 5.10E-4 KB
- Internal ROM Size: 7 KB
- Internal ROM Type: Flash
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 25 MHz MCU with Integrated USB Phy, 32KB Flash, 8KB RAM, 12Bit/10 Channel ADC, 32BIT HW Multiplier 64-VQFN -40 to 85
-
Supplier: Infineon Technologies AG
Description: The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire
- DMA Channels: Yes
- Data Bus: 8 Bit, 16 Bit, 32 Bit
- Internal RAM Size: 50 KB
- Internal ROM Type: Flash
-
Supplier: RS Components, Ltd.
Description: MCU 16-Bit 64K Flash ADC USB OTG TQFP64 - Processors & Microcontrollers - Microcontrollers
- Clock Speed: 32 MHz
- Data Bus: 16 Bit
- IC Package Type: TQFP
- Internal RAM Size: 8 KB
-
Supplier: Lingto Electronic Limited
Description: 3.5KB FLASH, 256B RAM, 10B ADC,
- Data Bus: 8 Bit, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM7® series Microcontroller IC
- Packing Method: Bulk Pack, Other
-
Supplier: DigiKey
Description: 14KB FLASH, 1024B RAM, 10B ADC,
- A/D Converter: 8 Bit, Other
- Clock Speed: 32 MHz
- Data Bus: 8 Bit
- IC Package Type: Other
-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5529 is a low power programmable Delta Sigma analog-to-digital (A/D) converter that includes coarse/fine charge buffers, a fourth-order Delta Sigma modulator, a calibration microcontroller, a digital filter with programmable decimation rates, a 6-bit output
- Architecture: Sigma-Delta
- IC Package Type: SSOP
- Resolution: 16 bits
-
Description: LPC2377 - Arm7, 10 Bit ADC Micr
- Clock Speed: 72 MHz
- Data Bus: 16 Bit, 32 Bit
- IC Package Type: Other
- Internal RAM Size: 58 KB
-
Supplier: Win Source Electronics
Description: Size: 32 kB RAM Size: 1 kB Height: 1.4 mm Number of Pins: 44 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MSP430FR2155TDBTR; Popularity: Low Fake Threat In the Open Market
- Data Bus: 8 Bit, 16 Bit
- IC Package Type: QFP, Other
- Internal RAM Size: 1.00E-3 KB
- Number of Timers: 3
-
Supplier: Silicon Labs
Description: The Precision32™ family offers a full lineup of footprint compatible ARM® Cortex™-M3 based 32-bit microcontroller devices ranging in Flash size from 32–256 kB with industry-leading benefits in terms of low power, analog capabilities, configurability, rapid development and
- Interface: I2C, SPI, UART, Other
- Operating Temperature: -40 to 85 C
- Reference Voltage: 1.2 to 2.4 volts
- Supply Voltage: 1.8 to 5.5 volts
-
Supplier: Richardson RFPD
Description: The AD7861 is a multichannel simultaneous sampling A/D Converter (ADC) configured for the acquisition of voltage inputs in a motor control solution or three-phase power system.The AD7861 combined with Analog Devices° 16-bit fixed-point digital signal processor (DSP) provides a
- IC Package Type: Other
- Resolution: 11 bits
- Sample Rate: 28.6 kSamples/Sec
-
Supplier: Richardson RFPD
Description: The ADuC7019/20/21/22/24 /25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash®/EE memory on a single chip.
- Clock Speed: 44 MHz
- Data Bus: 16 Bit, 32 Bit
- IC Package Type: Other
- Internal RAM Size: 8 KB
-
Supplier: Acme Chip Technology Co., Limited
Description: 14KB FLASH, 1KB RAM, 10B ADC, PW
- Clock Speed: 32 MHz
- Data Bus: 8 Bit
- IC Package Type: CDIP, Other
- Internal RAM Size: 1 KB
-
Supplier: Renesas Electronics Corporation
Description: a built-in bit-mapped OSD with 16-bit color depth and an acceleration function. It can also accept 18-bit external OSD inputs. In addition, TW8823C has a built-in high performance microcontroller with cache. Its SPI interface supports various serial flash types.
-
Supplier: Silicon Labs
Description: PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB
- Data Bus: 8 Bit
- IC Package Type: TQFP
- Internal RAM Size: 2.3 KB
- Internal ROM Size: 32 KB
-
Supplier: Rochester Electronics
Description: MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
- Data Bus: 16 Bit
- IC Package Type: Other
- Internal ROM Type: Flash
- Life Cycle Stage: Other
-
Supplier: RS Components, Ltd.
Description: The CC430Fx series of wireless system-on-chips (SoC) are based on the 16-bit MSP430 microcontroller core and the RF core of the CC1101 transceiver. 20MHz 16-bit MSP430 core SoC, 32KB Flash memory, 4KB RAM. CC1101 Sub-1GHz RF transceiver core. RF Frequency Ranges:
- Data Bus: 16 Bit
- Interface: Other Interface
- Operating Temperature: Up to 185 F
- Operating Voltage: Up to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: The eZ430-T2012 includes three target boards, based on the MSP430F2012, a 16-bit Ultra-Low-Power Microcontroller, 2 kB Flash and 128 Bytes RAM. They are used with the eZ430-F2013 Development Tool to provide real-time debugging and programming interface, and easy-to-use IAR
- Bus Width: 16-Bit
- Category: Development Suite / Kit
- Supported System: Other
-
Supplier: Richardson RFPD
Description: The ATSAMR34J16 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 64 KB of Flash and 12 KB of SRAM (4 KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power
-
Supplier: Richardson RFPD
Description: Precision Analog Microcontroller: 16MIPS 8052 Flash MCU + 8-Ch 12-Bit ADC + Dual 12-Bit DAC
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: FM0-64L-S6E1C3 - Arm® Cortex®-M0+ MCU Starter Kit with USB and Digital Audio Interface The FM0-64L-S6E1C3 MCU Starter Kit is a low cost development platform for Infineon's FM0+ S6E1C-Series, a Flexible Microcontroller family with an ultra-low-power 32-bit Arm®
- Bus Width: 32-Bit
- Category: Development Board
- Supported System: Other
-
Supplier: RS Components, Ltd.
Description: The TE Connectivity TSYS01 digital temperature sensors combine a 24-bit Î?Σ ADC with a temperature sensing chip. This design enables high measurement resolution and highly accurate temperature information from these sensors. Also, TSYS01 digital temperature sensors have
- Input (Supply) Voltage: 2.2 volts
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
IC Interfaces - Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 -- NGC1081Supplier: Infineon Technologies AG
Description: modes: passive or battery Memory: 16 kB ROM as bootloader 16 kB RAM 60 kB NVM Sensing unit: 12-bit SAR ADC/ 10bit DAC Integrated temperature-sensor Digital I/O: SPI, I²C, UART Integrated H
- Device Type / Applications: CardBus Controller
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Piezosystem Jena, Inc.
Description: series EDA interface boards universal AD/DA interface boards 4 channel DAC 8 channel ADC 16 bit resolution 8 bit µP, 64 k RAM, 128 k Flash on-board programmable applications: PC control of
- Number of Channels: 4 to 8
- Voltage Range: 0.0 to 10 volts
Find Suppliers by Category Top
Featured Products Top
-
Operates across a voltage range from 2.15V to 3.6V, making it compatible with various power sources and enabling flexible designs. Integrated ADCs: Equipped with 10-bit/10-channel or 12-bit/10-channel (read more)
Browse Microcontrollers (MCU) Datasheets for Nova Technology(HK) Co.,Ltd -
-bit/12-bit ADC channels, providing precise analog-to-digital conversion essential for accurate sensor data acquisition and control in embedded designs. For engineers and system designers, the PIC18F27J53 (read more)
Browse Microcontrollers (MCU) Datasheets for Nova Technology(HK) Co.,Ltd -
Introduction ATmega328p is an 8-bit, 28-Pin AVR microcontroller, originally manufactured by Atmel (now part of (read more)
Browse Thyristors Datasheets for ODG (Origin Data Global) -
by implementing fully integrated signal conditioning, 24-bit ADC’s, on a per-channel basis. With industry-leading sample rates of 128 kSa/s/channel, the EX1402 is well-suited for a wide range of applications that require maximum accuracy, flexible sampling rates, and protection against (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power -
-and-hold (S/H), and configuration registers with CRC guard lSL700DE outputs an analog voltage at SH_OUT that represents the averaged reflective signal (two emission periods by default)enabling microcontrollers with ADC to implement dynamic range adjustment, anti-interference algorithm (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer. This application controller integrates a 150MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse System on a Chip (SoC) Datasheets for Qorvo
Conduct Research Top
-
Measuring VDD Using the 0.6V Reference
, and the 0.6V reference INTRODUCTION selected as the input using the channel select bits, This application note describes how to measure the CHS<3:0>. A measurement of the 0.6V input is taken (R) microcontroller, VDD. Thevoltage supplied to a PIC with the ADC, and the result represents 0.6 Volts
More Information Top
-
Inexpensive Magnetic Field Controller
16 bit ADC Microcontroller .
-
A low cost emission measurement system for VDUs as per MPR II
Instrumentation Amplifier with Band-pass Filters True RMS-DC Converter 16 - bit ADC Microcontroller .
-
Mechatronics
16 bit ADC to Microcontroller .
-
Design and implementation of a home stroke telerehabilitation system
ADC , 16 - BIT MICROCONTROLLER .
-
Miniaturized black body radiator for IR-detector calibration — Design and development
For the measurement of the TTD chip temperature depended voltages and for the regulation of heat source and the Peltier element a MSP430 microcontroller with a 16 bit ADC and two pulse width modulation outputs was used.
-
Low Power Portable EEG for Continuous Monitoring with Active Electrodes
A 10 to 16 bit ADC connected to the microcontroller .
-
On superiority of successive approximation register over Sigma Delta AD converter in standard audio measurements using Maximum Length Sequences
Measurement data from two types (sigma-delta and SAR) of 16 bits ADCs are acquired in microcontroller and sent by USB to the application on host PC.
-
Configurable Hardware-Effcient Interface Circuit for Multi-Sensor Microsystems
0.18ptm CMOS along with a 16 - bit microcontroller and an ADC in the 4x4mm SoC shown in Fig. 4(a).
-
NIR and UV spectroscopic techniques as tools to control nanoparticle growth in laser pyrolysis process
The output of amplifier is applied to the data acquisition controller module, which consists of a fast ADC and a 16 - bit microcontroller allowing to accumulate and average data in order to increase the accuracy of measurements.
-
Modelling of a Mixed Signal Processor Susceptibility to Near-Field Aggression
For this purpose the susceptibility of a 10 bit analog to digital converter ( ADC ) of a commercial 16 bit microcontroller is characterized with this method and a predictive model of susceptibility is developed.
Indicates content that may require registration and/or purchase.