-
Supplier: FIS Inc.
Description: SP Series - Ozone Enviromental Monitoring Sensor
- General Gas Types: Combustible Gas
- Specific Gas Types: Ozone (O3)
-
Supplier: Vaisala
Description: Reliable and accurate ozone measurement for synoptic sounding and atmospheric research. The ozone sounding set-up comprises an ozone sensor connected via an ozone interface to a Vaisala Radiosonde RS41-SG. Key Benefits • Fast sampling rate • Easy
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ozone (O3)
-
Supplier: Analytical Technology, Inc.
Description: with expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors. ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which
-
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: WEDECO, a Xylem brand
Description: The HC-400plus has been designed to give accurate and stable readings over long periods of time with little or no maintenance or calibration. The sensor module uses detectors which have a very narrow band of spectral sensitivity, eliminating the need for UV band pass
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Controller
-
Supplier: WEDECO, a Xylem brand
Description: monitors is important, and annual calibration certificates are often required for many agencies. The LC-400plus is equipped with a removable sensor bench, which contains the UV lamp, sensor, and the solenoid valve. This removable board allows for the operator to only remove this one
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Controller
-
Supplier: HORIBA Instruments, Inc.
Description: High precision, wide-range dissolved ozone monitor. The repeatability: F.S. +/- 0.2%. Can select the 4 types of measurement range in-line detectors. High precision. Repeatability: F.S. +/- 0.2% Wide range measurement 0 - 10 mg/L (ZH-10 Sensor) 0 - 40 mg/L (ZH-40 Sensor) 0 - 100
- Application: Process Gas
- Display: Digital
- General Gas Types: Toxic Gas
- Instrument Type: Monitor
-
Supplier: DigiKey
Description: Ozone (O3) Sensor
- Operating Temperature: -22 to 122 F
-
-
Supplier: DigiKey
Description: Ozone (O3) Sensor
- Operating Temperature: -22 to 122 F
-
Supplier: DigiKey
Description: Ozone (O3) Sensor Current
- Electrical Outputs: Analog Current
- Operating Temperature: -22 to 122 F
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.07 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ozone (O3)
-
Supplier: ENMET Corporation
Description: P/N 10022-0803, SDS-97D Series Sensor/Transmitter Ozone, O3 SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the
- Display: Digital
- Electrical Outputs: Analog Current
- Specific Gas Types: Ozone (O3)
-
Supplier: Honeywell Analytics, Inc.
Description: Steel. It has a large backlit LCD display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Linde North America, Inc.
Description: use, all-in-on gas detector. This gas detector comes pre-calibrated and ready to plug in, with sensors and receiver / alarm modules. An auto-test option is also available.
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms
- General Gas Types: Toxic Gas
- Instrument Type: Detector
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Single Gas
- Operating Humidity: 20 to 90 %
-
Supplier: Linde North America, Inc.
Description: The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 20 to 90 %
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Linde North America, Inc.
Description: capability and is ideal for environments where deep water may be encountered. Features 4 port - 4 Gas Instrument 26 gas sensor options Data logging capability Internal Pump as standard (non-pump option) Heavy duty - extremely robust
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 20 to 90 %
-
Supplier: Conspec Controls Inc.
Description: Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Temperature Measurement
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Temperature Measurement
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: ENMET Corporation
Description: P/N 10013-0800, EX-5130 Sensor/Transmitter for Reactive Gas in Hazardous Locations, O3 The EX-5130 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier.
- Display: Digital
- Electrical Outputs: Analog Current
- Specific Gas Types: Ozone (O3)
-
Supplier: RKI Instruments, Inc.
Description: Long life sensor, high density engineering, wide sensor selection
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3), Phosphine (PH3), Silane (SiH4), Other
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ozone (O3)
-
Supplier: Analytical Technology, Inc.
Description: reactive gas concentrations in moisture saturated air streams presents problems for standard diffusion sensors. Condensing water in these air lines can quickly blind diffusion sensors, rendering them inoperable. ATI’s Series B12 Wet Gas System was developed to meet the
-
Supplier: CO2Meter.com
Description: The NO2-A1 Alphasense NO2-A1 Gas Sensor is a 20mm diameter sensor, designed to monitor NO2 concentrations in the air and the formation of other air pollutants like ozone, particulate matter, and acid rain. Exposure to Nitrogen Dioxide can severely
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible
- Application: Confined Space Monitoring
- General Gas Types: Combustible Gas
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or toluene.
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas
- Electrical Outputs: Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: Terra Universal, Inc.
Description: Complete, easy-to-use sampling and analysis system Detects and measures hazardous gases and vapors Certified by the Safety Equipment Institute (SEI) Ideal for monitoring performance of Terra Exhaust Purification Filters The most cost effective solution
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Conspec Controls Inc.
Description: CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: RKI Instruments, Inc.
Description: Twenty one sensors to install, battery is built into the housing
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ammonia (NH3), Arsine (AsH3), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Ozone (O3), Phosphine (PH3), Silane
-
Supplier: Vaisala
Description: Sensor measuring up to four most common gaseous pollutants Cost-effective, air quality and meteorological data solution AQT410 measures up to four most common gaseous pollutants such as nitrogen dioxide (NO2), sulphur dioxide (SO2), carbon monoxide (CO), and ozone
- Features: Temperature Measurement
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
- Specific Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Sulfur Dioxide (SO2)
-
Supplier: RKI Instruments, Inc.
Description: Discrete and common programmable relays, wide variety of sensors
- Application: Ambient Air Monitoring, Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: ALLDOS Inc.
Description: Gas warning unit for chlorine, chlorine dioxide, ozone, ammonia and hydrochloric acid Optimum safety - minimum labour input: The Conex DIA-G safety system monitors the concentration of the gases chlorine, chlorine dioxide, ozone, ammonia and hydrochloric acid in the air
-
Supplier: ALLDOS Inc.
Description: Modular potentiostatic combined measuring cells for disinfection For chlorine, chlorine dioxide and ozone combined potentiostatic measuring cells of type AquaCell have been developed, with an electric cleaning motor or with hydromechanical electrode cleaning
-
Supplier: ALLDOS Inc.
Description: DIP The triple measuring amplifier and controller DIP has been developed especially for measurement and control applications in the swimming pool and drinking water field. Chlorine, chlorine dioxide, ozone, pH value and redox potential measurements can be carried out using only one
-
Supplier: ALLDOS Inc.
Description: : Conex® DIS-D controls disinfection processes with chlorine, chlorine dioxide or ozone Conex® DIS-PR intended specifically for pH and redox The
-
Supplier: Mettler-Toledo GmbH
Description: The M800 multi-parameter transmitter provides simultaneous monitoring of one, two or four in-line sensors. It offers measurement of pH/ORP, optical DO, amperometric oxygen (DO as well as O2 gas), conductivity, resistivity, TOC, dissolved ozone, flow and turbidity in pure water
- Form Factor: DIN Rail
- Inputs / Channels: 2 #
- Outputs: Current Loop (e.g., 4-20 mA), Relay
- Specialized / Other Inputs: Other
-
Supplier: Process Sensing Technologies USA
Description: plastic moulding for quality control Moisture in ozone generators Breathing air and medical gas safety and quality Safety of pneumatic systems Quality of welding gases
- Dew Point Range: Up to 68 F
- Form Factor: Meter / Indicator
- Operating Temperature: 23 to 122 F
- Variables Measured: Dew Point
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control, Advanced / Nonlinear Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Isotech North America
Description: temperature range using silicon oils and other suitable liquids. All components in contact with the liquid are of stainless steel and are insulated with materials which are completely safe in use. The 915 used in conjunction with a chiller, utilizes the latest ozone friendly gases.
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface, Other Computer Interface
- Configuration: Controlled Bath
-
Supplier: CSA Group
Description: incorporates the new requirements for ozone, toxic gas and radon detectors. For general information on the Standards of the Canadian Electrical Code, Part II, see the Preface of the latest edition of CAN/CSA-C22.2 No. 0, General Requirements - Canadian Electrical Code, Part II. This
Find Suppliers by Category Top
Featured Products Top
-
's code. CO2 Safety and Compliance As a leading manufacturer of gas detection, monitoring, and analytical devices for restaurants (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
eBook: Selecting the Perfect Gas Detection Solution, in Life Science Applications While the earliest incubators were developed more than a thousand years ago, to keep chicken eggs warm, advances in science abounded between then and now. While modern-day incubation (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter partners with Micro-Hybrid Electronic GmbH to offer best in class CO2 sensor for incubation. CO2Meter Inc., a leading, worldwide manufacturer of high-quality gas detection and monitoring solutions, has released a new CO2 Sensor for incubators that (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important.
(read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
White Paper: Benefits of Gas Monitoring in Frozen Food Storage, Preservation, and Freezing. Preserving our food for tomorrow is of the utmost importance. Protecting employees from the gases involved should also be top of mind. What you (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter partners with GasLab, Inc. to launch RAD-0002-ZR Oxygen Deficiency Alarm for Low Temperatures to Exceed Current Standards The new, wall-mounted safety device, the Oxygen Deficiency Alarm for Low Temperatures is used across cold storage applications (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
ORMOND BEACH, Fla., June, 10, 2022 -- a global manufacturer of gas detection, monitoring, and analytical devices announced today that they will be moving to a new, expanded facility in the Summer of 2022. The 20,000 sq. foot facility on Runway Drive in the Airport Business Park will allow CO2Meter to grow its production, office space, and warehousing capacities as well as its training and service offerings. (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Go back to the basics of gas detection & solvent vapor monitoring. First and foremost - Analyzers improve safety, economy and performance. The purpose of a combustible gas analyzer is to provide early warning of an increasing (read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
Hazards of hydrogen leaks are present in many areas of semiconductor manufacturing facilities. While the need to continuously monitor is essential, proper selection & placement of hydrogen sensors requires careful consideration. Learn more. (read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
Gas leak detection made easy with ABB’s MicroGuard and MobileGuard solution Leaking natural gas pipelines in urban environments can result in explosions and fires. The new ABB MicroGuard™ solution will work alongside ABB’s MobileGuard™ to pinpoint (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics
More Information Top
-
Wireless Sensor Networks
5.1 Experimental Results Two ozone gas sensors are integrated into a CoreStation [8] and installed next to a fixed station which delivers reliable ozone concentration measurements.
-
Handbook of Gas Sensor Materials
deposited by spray pyrolysis as a material for ozone gas sensors .
-
Gas Sensing Fundamentals
Park Y, Dong K-Y, Lee J, Choi J, Bae G-N, Ju B-K (2009) Development of an ozone gas sensor using single-walled carbon nanotubes.
-
An investigation into the influence of zinc precursor on the microstructural, photoluminescence, and gas-sensing properties of ZnO nanoparticles
Ozone gas sensor measurements .
-
Handbook of Gas Sensor Materials
deposited by spray pyrolysis as a material for ozone gas sensors .
-
Sensors for Environment, Health and Security
G. Korotcenkov, V. Brinzari, A. Cerneavschi, M. Ivanov, A. Cornet, J. Morante, A. Cabot, and J. Arbiol, In2O3 films deposited by spray pyrolysis as a material for ozone gas sensors , Sens. Actuators B 98(2–3), 236–243 (2004).
-
A Solid‐State Ozone Sensor Based on Solid Polymer Electrolyte
The purpose of this article is to demonstrate the feasibility of a solid-state ozone gas sensor using a metal-Nafion porous electrode.
-
Impedance spectroscopy to identify the conduction mechanisms in WO3 sensors
[4] K. Aguir, C. Lemire, D.B.B. Lollman, Electrical properties of reactively sputtered W03 thin films as ozone gas sensor , Sensors & Actuators B 84, pp. 1-5 (2002).
-
Environmental gas sensors
[40] T. Miyata, T. Hikosaka, and T. Minami, “ Ozone gas sensors with high sensitivity using Zn In O 0 Mgln O multicomponent oxide thin films,” Surface Coating Technol., vol.
-
Improvement in sensitivity and selectivity of InP-based gas sensors: pseudo-Schottky diodes with palladium metallizations
We also must add that pseudo-Schottky diodes are a good candidate to realize ozone gas sensors because water vapor variations have no incidence on the current of the struc- tures, opposite to resistive sensors where measurements could be disturbed.