Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
-
Supplier: Nordson Corporation
Description: Feed hopper version, powder efficiency, integrated control system
- Automation / Control: None - Manual, Automatic
- Electrostatic / Charging Technology: Corona Charging (HV Power Supply)
- Features: Color Change, Integral Agitator, Integral Regulator
- Mounting: Floor / Skid, Handheld, Machine / Reciprocator
-
-
Supplier: Schutte & Koerting
Description: . They are easily made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Application / Operation: Conveyor Feeding
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Wet / Bridging
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical, Other
-
Supplier: Schutte & Koerting
Description: and waste carbon system. Mix dry powder into solutions. Batch mixing of dry powder in tank feeds. Eliminate need for mechanical mixers in tanks.
-
Supplier: Resina
Description: The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor level bulk cap hopper. The HES has all stainless steel construction (304 or 316), NEMA 4 control panel, PE eye for
- Automation: Automatic
- Closing Method: Cap / Lid
- Features: Stainless Steel Construction
- Goods: Liquid, Powder / Granular, Consumer Packaging
-
Supplier: Linde Advanced Material Technologies
Description: 1264 features: 205 cubic inch / 3,060 cubic centimeter capacity powder hopper Digital display Heater blanket with on/off control Meets stringent CE requirements Plasma/HVOF operation selector Powder canister pressure gauge and relief
- System Option / Component: Feeding / Metering Unit
- Type: Component / Sub-system
-
Supplier: Linde Advanced Material Technologies
Description: Heater blanket with on/off control High/low feed-rate and wheel RPM warning Low powder warning Maintenance functionality Multiple powder wheel options PLC control Powder constraints self-teach program Powder hopper pressure display and
- System Option / Component: Feeding / Metering Unit
- Type: Component / Sub-system
-
Supplier: Linde Advanced Material Technologies
Description: -capacity 300 cubic inch / 4,916 cubic centimeter powder hopper Touchscreen controller (remote mountable) Optional enhancements: 2-25 RPM motor for high-feed-rate applications 2-hopper storage rack 4-hopper storage cart Externally mounted, pinch valve kit for
- System Option / Component: Feeding / Metering Unit
- Type: Component / Sub-system
-
Supplier: Advanced Poly-Packaging, Inc.
Description: (standard): • 4-5 Cubic Foot, Powder Coated CRS Hopper • Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan • Vibra-drive feed pan with adjustable vibration controller • Welded, Black Powder Coated CRS Frame
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features: Cleated
-
Supplier: Sames North American Corporation
Description: The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain
- Air Supply Pressure: 102 psi
- Air Flow / Gas Consumption: 5 to 15 SCFM
- Automation / Control: None - Manual
- Mounting: Floor / Skid
-
Supplier: Linde Advanced Material Technologies
Description: enclosure Gas controls enclosure Needle valve to control by-pass carrier gas flow Powder ball valve assembly Pressure gauge to indicate GF-HVOF torch back pressure Pressure gauge to indicate powder hopper pressure Pressure regulator and a pressure gauge
-
Supplier: Sames North American Corporation
Description: The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a friendly interface and advanced ergonomic functions to stay focused on applying
- Air Supply Pressure: 102 psi
- Air Flow / Gas Consumption: 5 SCFM
- Automation / Control: None - Manual
- Features: Pressure Feed
-
Supplier: Nordson Corporation
Description: Variety of work heights avail, flexible layout, integrated control system
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Color Change, Integral Agitator, Integral Regulator, Pressure Feed
- Materials of Construction: Other
-
Supplier: Sames North American Corporation
Description: developer powder application. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY Very low and stable powder flow (as low as 3g/mn): Exclusive pressure tank Efficient powder transfer: TEC5 technology Easy to operate: Less than 2 minutes from training to production
- Air Supply Pressure: 102 psi
- Air Flow / Gas Consumption: 5 to 12 SCFM
- Automation / Control: None - Manual
- Features: Pressure Feed
-
Supplier: Nordson Corporation
Description: Flexible design for variety of applications, reduced noise level
- Air Flow / Gas Consumption: 20 SCFM
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Color Change, Integral Agitator, Integral Regulator, Pressure Feed
-
Supplier: Nordson Corporation
Description: Highly efficient cartridge filter tech, variety of options to customize
- Air Flow / Gas Consumption: 75 SCFM
- Automation / Control: None - Manual, Automatic
- Electrostatic Spray: Yes
- Features: Color Change, Integral Agitator, Integral Regulator, Pressure Feed
-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a custom
-
Supplier: Gilson Company, Inc.
Description: Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed
-
Supplier: Gilson Company, Inc.
Description: Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed
-
Supplier: Gilson Company, Inc.
Description: Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
-
Supplier: ACS Valves
Description: -vane rotor. Custom drive packages. Application-specific accessories: blow-through adapter, shear plate deflector, surge hopper, motion speed switch assembly.
- Actuation: Electric, Other
- Media: Powder / Solids
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel, Steel
-
Supplier: Admix
Description: proven high-shear mixing technology for rapid incorporation and wetting out of difficult powders. Eliminate powder bridging in the hopper Deliver powder in line at controlled feed rates from 3 to 400 pounds per minute! Continuous powder delivery even as
- Operating Environment: Industrial, Laboratory
- Operating System : Batch Operation
-
Supplier: Admix
Description: removable manway dump grid, a combination filter and vent, and a CIP spray ball. Our optional Powder Induction & Conveying System (PIC™) adds the convenience and ergonomic benefits of feeding powders, solids and semi solids into a floor level hopper to transfer
-
Supplier: Rotolok Valves, Inc.
Description: This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow of dry free flowing powders, granules and dust. For use on various types of gravity feed
- Media Description: Powder / Solids, Other
- Number of Ports/Ways: 1
- Single Solenoid: Yes
- Valve Size: 5 to 14 inch
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw Loss-in-Weight feeders are used for pellets and free-flowing powders.
- Application / Operation: Metering
- Common Features: Control Panel, Integral Hopper / Bin
- Feeder Type: Feed Screws / Augers
- Flow Control: Weighing / Gravimetric
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw volumetric feeders handle free-flowing materials such as pellets and powders.
- Application / Operation: Metering
- Common Features: Control Panel, Integral Hopper / Bin
- Feeder Type: Feed Screws / Augers
- Flow Control: Volumetric
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density,
- Application / Operation: Metering
- Common Features: Control Panel, Integral Hopper / Bin
- Feeder Type: Feed Screws / Augers
- Flow Control: Volumetric
-
Supplier: AIRBRASIVE
Description: reliability in a continuous operation. It utilizes our patented vibratory feed for uniform powder flow. Powder flow is adjusted via our powder flow and pressure controls on the front panel. Added to this machine is an auxiliary powder chamber monitored for
- System Options / Component Types: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank
-
Supplier: AIRBRASIVE
Description: easily adapted to automation equipment. Along with our Model K and H, the Model HME utilizes our patented vibratory feed for uniform powder flow. Powder flow can be accurately controlled via the independent powder flow and pressure controls. The Model HME can perform more
- System Options / Component Types: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank
-
Supplier: AIRBRASIVE
Description: Our Model K is one of the most popular in the product line. It is ideal for lab use or pilot production research. It holds the same amount of powder as our 6500 but incorporates an air patented electro-magnetic vibratory feed system for powder delivery. It incorporates separate
- System Options / Component Types: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank
-
Supplier: Siemens Process Instrumentation
Description: ) Optional detection of solids within liquid Durable short fork option with 165 mm (6.5 inch) insertion length Application The standard LVS200 detects high, low, or demand levels of dry bulk solids in bins, silos, or hoppers. The liquid/solid interface version can also detect
- Built in alarm indicator: Yes
- Can handle liquids with suspended solids (slurries): Yes
- Material Temperature Range: -40 to 302 F
- Maximum AC Voltage: 230 volts
-
Supplier: BinMaster, Inc.
Description: Solids level indicator for food, beverage, and pharma. Use in FDA or in ordinary environments. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling. Medicines or
- Material Temperature Range: -40 to 239 F
- Maximum Operating Pressure: 362 psi
- Meter Technology: Capacitive/RF Admittance
-
Supplier: Cablevey Conveyors
Description: discharging which allows hopper to not receive any product while the system distributes to the other hoppers or bins. The bins could be feeding packaging machines which have a constant demand for the product. Various Options Discharging anywhere between 0% of the product to 100%
- Actuation: Electric
- Media: Powder / Solids
- Valve Size: 4 to 6 inch
- Valve Type: Diverter Valves
-
Supplier: Metalfab, Inc.
Description: Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates.
- Application / Operation: Filling, Metering, Process / Bin Discharging
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Feeder Type: Feed Screws / Augers
- Flow Control: Volumetric
-
Supplier: Retsch, Inc.
Description: The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for
- Application / Operation: Conveyor Feeding
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Feeder Type: Vibratory Feeder
- Flow Control: Volumetric
-
Supplier: Flexicon Corporation
Description: ability of Flexicon equipment to move your material—at high rates for fast batching cycles and at steady dribble-feed rates for highly accurate weighments—and to deliver recipes with no separation of blended materials and no exposure to potential contamination. Whether your
- Application / Operation: Process / Bin Discharging
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin, Blending Capability
- Loader / Unloader: Unloader / Discharger
-
Supplier: Spiroflow Systems, Inc.
Description: conveyor can be used to accurately meter bulk bag contents to a process vessel in an enclosed and controlled manner. Based on your application needs it can be fitted with a variety of options and custom bulk bag unloading and discharging designs are always available. Given our powder handling
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Feeder Type: Loading Spout, Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Spiroflow Systems, Inc.
Description: T3 Loss-in-weight Bulk Bag Unloader For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Feeder Type: Loading Spout, Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Komline
Description: as filter cakes, wet crystals or powders, pastes, and sludges. This feeder solves the problems caused by wet, sticky feeds plugging the feeder. Fumes or vapors from a reactor can also cause dry free-flowing materials to become moist and build up on an airlock, so that the process has
- Application / Operation: Process / Bin Discharging
- Common Features: Integral Hopper / Bin
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Metalfab, Inc.
Description: The Metalfab Posibin? provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to fibrous substances, materials flow freely, on demand, on a first-in, first-out basis.
- Application / Operation: Conveyor Feeding, Filling
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Feeder Type: Bin Activator System, Vibratory Feeder
- Flow Control: Volumetric
-
Supplier: Sterling Systems & Controls
Description: systems are those which have typical weighment sizes up to around 50lbs (23kg). We offer a variety of feeding devices for the micro weighing systems that are chosen based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger
- Batch Controller: Gravimetric
- Form Factor: Stand-Alone
- Media: Liquid, Solids / Powder, Other
- User Interface: Computer Programmable
-
Supplier: Dynisco
Description: extrusion Unique, screwless design Maximum temperature 400°C Variable speed control, 5 to 260rpm Water-cooled feed hopper Description The Dynisco Polymer Test LME Laboratory Mixing Extruder is a unique laboratory tool developed to evaluate
- Drive: Variable Speed
- Extrusion Feed: Hot Feed
- Machine Configuration: Dual Extrusion
- Machine Type: Plastic Extrusion Machine, Rubber Extrusion machine
-
Supplier: Sterling Systems & Controls
Description: size weighments. These systems may combine automatic and semi-automatic systems together into a hybrid system, combining multiple weighment sizes and both automatic and manual weighing and batching. We offer a variety of feeding devices for the minor and major weighing systems that are chosen
- Batch Controller: Gravimetric
- Form Factor: Stand-Alone
- Media: Liquid, Solids / Powder, Other
- User Interface: Computer Programmable
-
Supplier: AccuRate/Schenck AccuRate
Description: internal stirring or vibration devices to keep material moving, Schenck AccuRate pioneered the preferred Tuf-Flex? seamless vinyl hopper, that is externally massaged by two agitation paddles. Material is conditioned to a uniform bulk density, evenly filling the flights of the feed
- Application / Operation: Metering
- Common Features: Control Panel, Portable / Mobile
- Feeder Type: Feed Screws / Augers
- Flow Control: Volumetric
Find Suppliers by Category Top
Featured Products Top
-
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute at the rate you specify. Because the liquid flow washes the walls of the powder chute, the (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
elevates raw materials directly into the mixer, thereby providing operator safety by reducing the requirement for manual handling. Being able to handle a vast range of different powders and capable of feeding multiple mixing vessels at different locations to reduce batch delivery time, the mobile unit (read more)
Browse Industrial Conveyors Datasheets for Spiroflow Systems, Inc. -
. Accurate in dusty, steamy, hot, or cold conditions Withstands corrosive and aggressive solid or liquid materials Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
inconsistencies with batch running times, but with powder often spilt during loading and the process being messy. To resolve these issues, Spiroflow introduced a conveyor system to automate the batching process. The system comprises of a sack tip hopper on the ground floor into which bags (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Spiroflow Systems, Inc.
Conduct Research Top
-
Powder Consolidation: Why It's a Problem and How to Solve It (.pdf)
Tablet making machines can suddenly jam in the middle a high speed production run. What's the reason? One cause is the consolidation of the powder in the feed hopper which means that the cohesive strength of the powder to stick together is stronger than the force of gravity driving it down
-
Powder Blending From Art to Science
accuracy. K-Tron (Pitman, N.J.), which supplies feed mechanisms to manufacturers of continuous blenders, uses load cells and a loss-in-weight (LIW) approach to balance ingredient addition. LIW weighs the hopper and weight loss as it feeds the blender. Software control balances addition of other
-
Plastics Consultancy Network - Profile and sheet extrusion
line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed
-
Aero-Conveying: The Best of Both Technologies
Moving powders, pelletized materials, or granular bulk materials to processes from bulk bags, bag dump stations, silos, feed bins, hoppers, totes, supersacks or other sources is done very efficiently and economically with Aero-Mechanical Conveying Systems. Depending on the application and bulk
More Information Top
-
Quantitative evaluation of the RETIMAC system
PuO, powder is transferred from one of three preselected PuO, storage vessels to the PuO, feed hopper as directed by the batch control system concurrent with the charging of UO« and recycled mixed oxide powder feed hoppers .
-
Secure Automated Fabrication: a system design description (SDD), section 1. [LMFBR]
The powder feed hoppers shall be specially designed, geometrically safe (for criticality control), cylindrical stainless steel vessels.
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
…can influence the ability of a powder to blend with excipients and can also impact the flow of powder in primary and secondary unit operations, causing undesirable phenomena such as core flow, also known as ‘‘rat-holing,’’ in powder feed hoppers .
-
Modeling of adhesion in tablet compression. II. Compaction studies using a compaction simulator and an instrumented tablet press
On the compaction simulator, a strain gauge transducer was mounted to the front of the powder feed hopper .
-
Preparation of Petfood Gravies and Gels
Powder Feed Hopper .
-
Thermoplastic Coating of Carbon Fibers
A powder feed hopper was fabricated to provide sufficient agitation of the powder supply to prevent clog- ging of the extruder assembly.
-
Storage battery electrodes made by rolling carbonyl nickel powder
In the case of rolling onto a grid strip, it is more convenient to perform the process on roils with a powder feed hopper having a gate-type device, which controls the position of the grid strip and regulates powder feed [2j.
-
PROCESSING AND FABRICATION OF ADVANCED MATERIALS VIII
A computerized closed loop controlled powder feed hopper was used to deliver the powders accurately.
-
Manufacture of Baby Milk and Infant Formula
Powder Feed Hopper .
-
Dispersion of Filter Aid Powders
Powder Feed Hopper .