Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity: 25000 cSt Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure
- Maximum Discharge Pressure: 435 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Gear Pumps, Magnetic Drive Pumps, Positive Displacement Pumps
-
Description: Resolvable pump casting, magnetic coupling
- Maximum Discharge Pressure: 400 psi
- Maximum Discharge Flow: 80 GPM
- Media Temperature: 225 F
- Power Source: None, Pump Only, Magnetic Drive
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency
- Discharge Size: 0.4700 to 0.7100 inch
- Maximum Discharge Pressure: Up to 225 psi
- Maximum Discharge Flow: Up to 150 GPM
- Media Temperature: -112 to 660 F
-
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence
- Maximum Discharge Flow: 52.83 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence
- Maximum Discharge Flow: 26.42 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
-
Supplier: Cole-Parmer
Description: Piston Metering Pumps
- Maximum Discharge Pressure: 100 psi
- Pump Type: Plunger Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher efficiency
- Discharge Size: 0.4700 to 0.7100 inch
- Maximum Discharge Pressure: 5000 psi
- Maximum Discharge Flow: 150 to 340 GPM
- Power Source: DC Powered
-
Supplier: U.S. Plastic Corporation
Description: requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient
- Type Of Pump: Magnetic Drive Pumps
-
Supplier: WPT Power Corporation
Description: The WPT® Power Pump Drive (PPD) is mounted between the power take-off and the engine. This a rugged and versatile unit providing for multiple live or clutched pumps. Flexible couplings on the input side dampen torsional vibrations, compensate for misalignment and are
-
Supplier: Durst
Description: The Durst Lectric Drive is an economical, space-saving alternative for mounting pump drives directly to electric motors. The Lectric Drive is a game changer that makes the conventional C-Face Motor Adaptor and external coupling approach obsolete. Durst will work
-
Supplier: Clark Solutions
Description: The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 261 psi
- Type Of Pump: Positive Displacement Pumps, Rotary Vane Pumps, Magnetic Drive Pumps
-
Supplier: Clark Solutions
Description: The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 261 psi
- Type Of Pump: Positive Displacement Pumps, Rotary Vane Pumps, Magnetic Drive Pumps
-
Supplier: TWG Canada Consolidated, Inc.
Description: Drive Plate Size: 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Gear Ratios: from 1.62 reduction to 1.62 increasing Drive Plate Sizes: 8, 10, 11 1/2, and 14 or torsional coupling Engine
-
Supplier: TWG Canada Consolidated, Inc.
Description: torsional coupling Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F Product Benefits Longer gear life Longer bearing life Ease of maintenance Variety of mounting possibilities
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Gear Ratio: 1.54 reduction to 1.54 increasing Drive Plate Size: 8, 10, 11 1/2, and 14 or torsional coupling Engine Adapter
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor
- Horsepower: 4.29 HP
- Maximum Discharge Pressure: 363 psi
- Maximum Discharge Flow: 4.4 to 21.13 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and
- Horsepower: 60.31 HP
- Maximum Discharge Pressure: 174 psi
- Maximum Discharge Flow: 8.81 to 1145 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air
- Horsepower: 60.31 HP
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 4.4 to 2651 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: and non-standard wheels (including engine housings) - Competitively priced and normally in stock. These drives can be customized to fit your application needs. There are thousands of these couplings in service that have been running (without failure) on tough diesel applications
- Shaft Material: Other
-
Supplier: Clark Solutions
Description: The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 261 psi
- Type Of Pump: Positive Displacement Pumps, Rotary Vane Pumps, Magnetic Drive Pumps
-
Supplier: Clark Solutions
Description: The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 261 psi
- Type Of Pump: Positive Displacement Pumps, Rotary Vane Pumps, Magnetic Drive Pumps
-
Supplier: KSB AG
Description: Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive, toxic, explosive, valuable, flammable
- Horsepower: 214 HP
- Maximum Discharge Pressure: 363 psi
- Maximum Discharge Flow: 4.4 to 6.16 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Description: Another space saving direct-drive option is a flex coupling and/or bell housing. Options available from small 3CP models to our 35 frame. This configuration provides a simpler, more compact design while eliminating belt maintenance.
-
Chemical Pumps - Self-priming Monobloc Centrifugal Pumps with Magnetic Drive -- MSP-N / MSP-E SeriesSupplier: Affetti Giuseppe & C. s.n.c
Description: time. The impeller rotation is possible thanks to a movement transmitted from the coupling through magnetical induction. this pump has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious
- Discharge Size: 0.9843 to 1.97 inch
- Maximum Discharge Flow: 4.84 to 81.45 GPM
- Media Temperature: 14 to 212 F
- Power Source: None, Pump Only
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: a movement transmitted from the coupling through magnetical induction. In order to follow the market demand two different magnetical driven ranges are now available: version MMB-N, to face heavy working conditions with pump support with feet in cast iron version MMB-E, for standard
- Discharge Size: 1 inch
- Maximum Discharge Flow: 2.42 to 81.45 GPM
- Media Temperature: 14 to 212 F
- Power Source: None, Pump Only
-
Supplier: Magnatex Pumps, Inc.
Description: bar. Temperature range from -147 °F (-100 °C) to +392°F (+200 °C) Electric motors: from 0,25 up to 2,2 kW Sealless Sliding Vane pump with permanent magnet drive system, no mechanical seal.
- Maximum Discharge Pressure: 203 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Type Of Pump: Positive Displacement Pumps, Magnetic Drive Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's
- Maximum Discharge Pressure: 215 psi
- Maximum Discharge Flow: 0.0881 to 748 GPM
- Media Temperature: 580 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Lovejoy, Inc.
Description: to solve torsional vibration problems found in diesel engine driven equipment and other applications where torsional vibrations are prevalent. These include all internal combustion engines, reciprocating pumps and compressors, as well as variable frequency drives (VFD). Lovejoy
- Angular Misalignment: 3 degrees
- Axial Misalignment: 0.2000 inch
- Bore Diameter: 0.3100 to 4.25 inch
- Coupling Diameter: 2.2 to 13.38 inch
-
Supplier: Renold Canada
Description: Bronze half bodies for use in corrosive environments Applications Conveyor Drives Instrument Drives Mixers Pumps General industrial applications
- Angular Misalignment: 1 degrees
- Bore Diameter: 0.5512 to 1.65 inch
- Coupling Diameter: 1.1 to 3.74 inch
- Coupling Type: Spider Coupling
-
Supplier: Cole-Parmer
Description: magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 74.79 GPM
- Type Of Pump: Centrifugal Pumps, Magnetic Drive Pumps
-
Description: The H Series coupling/coupler is ideal when high strength, excellent fatigue resistance and high torsional stiffness is called for in your application. The H Series' premium performance capability is designed for applications requiring a heavy-duty coupling, such as drive
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.0100 inch
- Bore Diameter: 0.0900 to 0.7500 inch
- Coupling Diameter: 0.5000 to 1.25 inch
-
Supplier: Dickow Pump Company, Inc.
Description: DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere. There are no leakage
- Maximum Discharge Pressure: 580 psi
- Maximum Discharge Flow: 881 GPM
- Media Temperature: 392 F
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
-
Description: The A Series meets performance demands over a wide range of applications, including drive systems for encoders, instrumentation, lead screws, small pumps, feed rollers and anywhere a light to medium duty, torsionally flexible coupling/coupler is required. Helical's most popular
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.0100 inch
- Bore Diameter: 0.0900 to 0.6250 inch
- Coupling Diameter: 0.5000 to 1.25 inch
-
Supplier: ARGAL s.r.l.
Description: Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made ??of reinforced thermoplastic polymers
- Discharge Size: 0.7500 to 1.25 inch
- Maximum Discharge Flow: 5 to 14 GPM
- Pump Type / Application: Magnetic Drive, Water Pumps
-
Supplier: Myers by Pentair
Description: Myers self-primers are available with V-belt drive in order to save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be mounted above the pump or to the side of the pump. The Myers direct drive option with
- Discharge Size: 4 to 10 inch
- Maximum Discharge Pressure: 57.67 psi
- Maximum Discharge Flow: 560 GPM
- Power Source: None, Pump Only
-
Supplier: General Pump
Description: warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 3500 psi
- Maximum Discharge Flow: 4 GPM
-
Supplier: Cole-Parmer
Description: magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping
- Horsepower: 2 HP
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 110 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping
- Horsepower: 2 HP
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 99 GPM
- Power Source: AC Powered
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic”
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 74.85 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING REVERSIBLE FLOW PUMP The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation of the motor and are adequate to speedily prime chemical liquids with high specific gravity and
- Discharge Size: 0.7500 inch
- Maximum Discharge Flow: 10.57 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
-
Supplier: John Crane, Inc.
Description: M Series coupling range is particularly suited for electric motor and turbine drives in the oil and gas industry. Torque is normally transmitted through two sets of pre-assembled membrane units, separated by a spacer element. The coupling provides a good level of angular,
- Bore Diameter: Up to 12 inch
- Coupling Type: Metal Contoured Diaphragm
- Rated Speed: 24000 rpm
- Rated Torque: 845133 In-lbs
-
Supplier: KTR Corporation
Description: absolutely backlash-free fit by means of positive-locking set screws. Product features Coupling type main for pump and fan drives as well as for compressors Spacer unit is factory-mounted Coupling in accordance with API 610, API 671 optionally
- Bore Diameter: 1.97 to 15.75 inch
- Coupling Diameter: 2.76 to 20.87 inch
- Coupling Type: Torsionally Flexible Coupling
- Rated Speed: 2500 to 23000 rpm
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: indespensible product design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been
- Pump Type / Application: Magnetic Drive, Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
has produced pumps for over 100 years. Our pumps are working steadily and dependably in all corners of the globe. As the technical world leader in magnetic drive pumps, Dickow holds many patents, is ISO 9001 certified, and is a supplier-partner of major chemical companies. (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Pumps with Magnetic Coupling Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
. » Used on test stands worldwide. AND the yoke drive flywheel couplings (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
and chain conveyors. In heavy industry FLUDEX® couplings are used for applications such as blade wheel drives, crushers, roller presses, mixers, large ventilators, boiler feed pumps, large compressors, centrifuges and auxiliary drives for mills. (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
shop: full machining services for bespoke designs. A motor pump set consists of a prime mover such as a petrol / diesel engine, electric, hydraulic, or air motor connected to a fluid pump / gas pump via a coupling or a bellhousing and (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
, if correctly fitted, can be expected to have an unlimited service life. Special consideration is given for use in pump and compressor drives. For this type of application are couplings with standardised intermediate spacer lengths from stock (see following tables). Main (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
, gasoline or natural gas engines which drive one or more flange-mounted hydraulic pumps. Low weight, high torsional stiffness and long service life. (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
each individual drive, we have the ability to connect electric motors with frame sizes from D56 to D400L to any given pump type without misalignment. Concentricity provides longer life throughout the mechanical power transmission assembly. (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Magnetic Coupling Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
of pumps have V-belt drives, many of which can be replaced with direct couplings to save energy [4]. Savings associated with V-belt replacement are about 4% of total motor system electricity consumption, and costs are estimated at $0.10/kWh-saved with payback within two years. Improving Energy
More Information Top
-
Rotational torsion fatigue failure of an engine driven fuel pump coupling
Between 2005 and 2007 the RNZAF encountered a series of five failures of the fuel pump drive couplings .
-
News, Developments and Innovations
Some recently tackled by rotary telemetry special- ists Astech Electronics include: miniature turbo-charger rotor vibratory strain; oscillatory torque in camshaft to oil- pump drive coupling ; gearbox shaft torque – ‘in situ’.