-
Supplier: Automation24, Inc.
Description: The splittable cable gland system UNI Flange UFLG3 54U from Pflitsch is a well thought out product solution for several pre-assembled cables to pass through. The two-piece grey frame plate made of PA can be installed in a standard sheet metal cut-out of 112 mm x 36 mm for 24-pin
- Material: Nylon / Polyamide, Other
- Mounting Size: 0.9843 inch
- Temperature Range: -4 to 176 F
-
Supplier: Automation24, Inc.
Description: The splittable cable gland system UNI Flange UFLD3 54U from Pflitsch is a well thought out product solution for several pre-assembled cables to pass through. The two-piece grey frame plate made of PA can be installed in a standard sheet metal cut-out of 112 mm x 36 mm for 24-pin
- Material: Nylon / Polyamide, Other
- Mounting Size: 0.9843 inch
- Temperature Range: -4 to 176 F
-
Supplier: Automation24, Inc.
Description: The SKINTOP CUBE FRAME 16 - 52220000 from Lapp Group is designed to hold a maximum of 8 clip-in sealing modules SKINTOP CUBE MODULES. Thanks to the different sealing ranges, SKINTOP CUBE can be used for nearly all pre-assembled cables. Thanks to the clip-in technology of the sealing modules,
- Application: Cable & Wire
- Material: Other
- Number of Elements: 8 #
- Temperature Range: -4 to 176 F
-
-
Supplier: Allied Electronics, Inc.
Description: Lever Coupling Mechanism, Female RJ45 (Back) Contact Terminal, -40 to +85°C Operating Temperature, Connector Sealed against fluids and dusts Shock, vibration and traction resistant No cabling operation in field This RJF EZ plug is connected in to a receptacle, using a quick user-friendly
- Geometry: Straight
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and
- Material: Nylon / Polyamide, Other
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and
- Material: Nylon / Polyamide, Other
-
Supplier: LAPP
Description: HA 3&4 BLACK PLASTIC TOP ENTRY HOOD WITH SINGLE LEVER BOLTS, PG 11 WITH CABLE GLAND
- Cover / Plug Shape or Application: Rectangular
- Cover or Base?: Base
- Wire entry: Top Entry
-
Supplier: TE Connectivity
Description: Product Type Features Backshell & Clamp Accessory Type : Cable Gland Sealable : Yes
- Cover / Plug Shape or Application: Rectangular
- Cover or Base?: Cover
-
Supplier: TE Connectivity
Description: Product Type Features Backshell & Clamp Accessory Type : Cable Gland Sealable : Yes
- Cover / Plug Shape or Application: Rectangular
- Cover or Base?: Cover
-
Supplier: DigiKey
Description: Connector Cable Gland
-
Supplier: DigiKey
Description: Connector Cable Gland
-
Supplier: DigiKey
Description: Connector Cable Gland
-
Supplier: DigiKey
Description: Connector Cable Gland
-
Supplier: Automation24, Inc.
Description: rating provided once the assembly is completed with the base housing, and compatible M20 cable gland. Additionally, the MKA-VA20 effectively prevents unintentional disconnection 2 pegs meant to mate with the single lever latching mechanism equipped on the base mount.
-
Supplier: LAPP
Description: electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high
- Application: Cable & Wire
- Material: Nylon / Polyamide
- Mounting Size: 0.4920 inch
- Opening Diameter: 0.0980 to 0.2560 inch
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the
- Application: Cleanroom, Industrial, Marine, Panel / Enclosure, Railway, Telecommunications
- Barrier Hole Shape: Square / Rectangular
- Cable Diameter: 0.2087 to 0.6339 inch
- Firestop: Yes
-
Supplier: LAPP
Description: electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high
- Material: Nylon / Polyamide
- Mounting Size: 1.97 inch
- Opening Diameter: 1.06 to 1.38 inch
- Pressure Rating: 70 psi
-
Supplier: icotek Corp
Description: Cable grommets KT small are used with the following multi cable transit components: KEL cable entry frames KVT split cable glands In combination with KEL-ER multi cable transit frames and KVT-ER cable glands the KT single-hole grommets enable a
- Material: Other
- Outside Diameter / Length: 1.63 inch
- Overall Thickness: 0.7480 inch
- Shape: Square / Rectangular
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining cables 4 mounted plug cable glands, closed mounted using
- Additional Features: Flame Retardant, Screw-on Cover
- Depth: 3.15 inch
- Length / Height: 7.87 inch
- Material: Steel
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor terminal block made from ceramic with resistance to high temperatures intrinsic fire resistance E 30 in accordance with DIN 4102 part 12 cable junction box with fused outgoing unit D 01 neozed fuse base 4 mounted plug cable glands,
- Depth: 3.15 inch
- Features: Flame Retardant, Screw-on Cover
- Height: 7.87 inch
- Material: Steel
-
Supplier: Altech Corp.
Description: Enclosure, Polycarbonate, Gray, Integral cable gland
- Depth: 1.38 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 2.56 inch
-
Supplier: Altech Corp.
Description: Enclosure, Polycarbonate, Gray, Integral cable gland
- Depth: 1.38 inch
- Height: 1.97 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RS Components, Ltd.
Description: Electrical Connection = Cable Gland Maximum DC Voltage = 240V Optical Technology = Phototransistor Light Source = Infrared LED IP Rating = IP67 Maximum Current = 4 A
- Body: Rectangular
- Operating Distance: 3.94 to 98.43 inch
-
Supplier: RS Components, Ltd.
Description: Sensors in die-cast aluminium housing. Housing compatible with mechanical precision pin switches in accordance with DIN 43 693. Available with plug connector or cable gland Body Style = Block Output Type = PNP Detection Range = 5 mm Terminal Type = Screw Supply Voltage = 10 - 30 V dc
- Body: Rectangular
- Operating Distance: 0.1969 inch
-
Supplier: TE Connectivity
Description: : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
- Material: Other
- Operating Temperature: -40 to 100 C
-
Description: Provides dimensional requirements, application information and tests for metric cable sealing of heavy-duty rectangular or circular connector hoods. Cable outlets in the sense of this detail specification comprise all the necessary parts designed to fulfil the specific degree of
-
Supplier: RS Components, Ltd.
Description: Plugs with tin-plated solder bucket terminations, supplied with a shielded metal cover and rubber cable gland. Number of Contacts = 24 Gender = Male Termination Type = Solder Number of Poles = 24 Current Rating = 5A Body Orientation = Straight Series = Centronics Housing Material = PBT
- Current Rating: 5 amps
- Gender: Male / Plug
- Geometry: Straight
- Number of Contacts: 24 #
-
Supplier: Smiths Interconnect
Description: : EMI & RFI protection Robust connector system Broad and versatile range of types available Reliable contact technology Can be used with cable gland or PMA accessories Low insertion force and long cycle life
-
Supplier: Weidmuller
Description: HDC kits are standardized kits for assembling complete plug-in connectors. The HDC kits normally consist of a male insert, a female insert, a plug housing, a bulkhead housing and a cable gland. Weidmüller offers a range of standard connector combinations with metric or PG cable
- Contact Size (AWG): 12 to 20 AWG
- Current Rating: 20 amps
- Gender: Male / Plug, Female / Jack
- Voltage Rating: 250 to 600 volts
-
Supplier: CSA Group
Description: Provides dimensional requirements, application information and tests for metric cable sealing of heavy-duty rectangular or circular connector hoods. Cable outlets in the sense of this detail specification comprise all the necessary parts designed to fulfil the specific degree of
-
Supplier: R. STAHL, Inc.
Description: Enclosure made of glass fibre reinforced polyester resin 3 sizes available Terminals and cable glands fitted to order Enclosure design with integrated metal bracket for metal cable glands. Degree of protection
- Additional Features: Explosion Resistant
- Depth: 2.8 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Allied Electronics, Inc.
Description: inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 6B Metal Kit which includes: Hood - HAN 6B Side Entry Metal Housing - Straight Bulkhead Mount Male and Female Inserts - 6 pole (plus ground) Contacts - screw
- Number of Contacts: 7 #
-
Supplier: Comus International
Description: S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: PNP NO Connection mode: 3 Cable Gland Mounting distance: 25mm, shielded
- Body: Rectangular
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: Retro-reflective photoelectric switch. Range up to 10 m. Fixed sensitivity. Immune to ambient light. Output function switch selectable. Protection degree IP 67. Screw terminal connection. 25 x 65 x 81 mm plastic housing. PG 13.5 or 1/2" NPT cable gland. Timer options: Delay on operate,
- Beam: Infrared
- Body: Rectangular
- Operating Distance: 394 inch
- Operating Temperature: -13 to 131 F
-
Supplier: R. STAHL, Inc.
Description: For the connection of two high-voltage cables Two versions are available voltage up to max. 6 kV voltage up to max. 10 kV Enclosure of steel sheet, painted in light grey cable glands fitted to order
- Depth: 10.24 inch
- Features: Flame Retardant
- Length / Height: 49.76 inch
- Material: Steel
Find Suppliers by Category Top
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/P1526_Web.pdf
Rectangular embedded parts with welded cable glands have conventionally been used for entry of these cables in the containment.
-
Cable Assembly Streamlines Portable Rock-Crushing Operations
Lapp has the broadest range of products, including OLFLEX®, UNITRONIC®, and SILFLEX® flexible and continuous-flex cables, SILVYN® cable track and accessories, EPIC® rectangular , circular, and Pin & Sleeve Connectors, SKINTOP® strain relief cable glands , FLEXIMARK® Cable Marking Systems, remote access ports …
-
Lapp USA from Allied Electronics - Page 2
Lapp has the broadest range of products, including ÖLFLEX®, UNITRONIC®, and SILFLEX® flexible and continuous-flex cables, SILVYN® cable track and accessories, EPIC® rectangular , circular, and Pin & Sleeve Connectors, SKINTOP® strain relief cable glands , FLEXIMARK® Cable Marking Systems, remote access ports …
-
Lapp’s adds connector finding facility to its website
By using âConnector Selectorâ customers who require a specific connector product, whether it be industrial rectangular , circular or solar, can search using a … … number of poles, male or female contacts, cable cross-section, voltage and … … double locking levers and gland sizes required.