Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: DEWPT/TEMP REMOTE MNT TRANSMITTE
- Form Factor: Sensor / Probe
- RH/aw Range: 0.0 to 100 %
-
Supplier: Transcat, Inc.
Description: Product Highlights Field Replaceable Temperature and Relative Humidity Sensor Integrated IR Thermometer provides fast non-contact surface temperature measurements Remote pin-type probe (included) allows for contact moisture readings Large LCD screen
- Form Factor: Meter / Indicator
- Technology: Psychrometer
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Product Highlights Field-replaceable temperature and relative humidity (RH) sensor The integrated infrared (IR) thermometer provides fast non-contact surface temperature measurements The remote pin-type probe (included) allows for contact moisture readings
- Variables Measured: Moisture Content
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no
- Form Factor: Meter / Indicator
- Technology: Psychrometer
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure Humidity, Air Temperature (with built-in probe) plus non-contact Infrared Temperature Painless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Remote pin-type probe (MO290-P) for
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Roscid Technologies
Description: point sensor ? Protection for reverse polarity ? IP65 enclosure ? Remote mounted ? Flow through Stainless Steel sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air
- Application: Moisture in Gases / Air
- Dew Point Range: -166 to 68 F
- Digital Outputs: Other
- Display: Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: (±1.8°F) dew-point measurement accuracy Analog and digital output Pressure sensor input Up to 4 alarm relays User-selectable measurement units Easy to read display Applications: Industrial gases Dried compressed air Welding gases Glove boxes Medical gases High voltage switchgear (SF6)
- Dew Point Range: Up to 68 F
- Form Factor: Sensor / Probe, Meter / Indicator
- Operating Temperature: -4 to 104 F
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor.
- Application: Moisture in Gases / Air
- Dew Point Range: -30 to 100 F
- Display: Digital Readouts
- Features: Battery Powered
-
Supplier: PMC Engineering LLC
Description: The DT284 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote placing of the measurement element and its small overall size. 12mm / 0.47" probe diameter
- Application: Moisture in Gases / Air
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Transmitter
-
Supplier: PMC Engineering LLC
Description: The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple
- Application: Moisture in Gases / Air
- Dew Point Range: -40 to 212 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
-
Supplier: PMC Engineering LLC
Description: The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe
- Application: Moisture in Gases / Air
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe, Transmitter
-
Supplier: PMC Engineering LLC
Description: The WR285 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe allows for simple recalibration
- Application: Moisture in Gases / Air
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe, Transmitter
-
Supplier: Imego
Description: We have developed a wireless humidity detection system, which use the inexpensive magnetoelastic resonance (MER) sensors for wireless and remote detection of humidity. With this reader, a MER sensor can bedetected at a 40cm distance. The wireless humidity detection system can be
- Application: Moisture in Bulk Solids / Powders, Moisture in Gases / Air
- Display: Digital Readouts
- Form Factor: Meter / Indicator, Instrument
- Technology: Capacitive, Other
-
Supplier: Process Sensing Technologies USA
Description: The S8000 Remote is a compact chilled mirror hygrometer with a remote sensor. It provides it provides fundamentally derived, high precision relative humidity readings necessary for validating the results of environmental tests. It offers a wide measurement range from the
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: • Temperature/RH sensor with 7-ft cable allows remote readings • Display shows current, maximum and minimum temperature or RH readings • Alarm sounds when user-selected temperature or RH parameters are exceeded Place the unique remote sensor inside a desiccator
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- RH/aw Accuracy: 5 %
- RH/aw Range: 20 to 99 %
-
Supplier: Cole-Parmer
Description: 70°C) • - Internal Sensor 32 to 122°F (0 to 50°C) • Humidity Range: 20% to 99% RH Designed to monitor relative humidity, and temperature. Features include a super large display, C/F switchable, Min/Max with reset function, low battery indication
- Form Factor: Meter / Indicator
- RH/aw Accuracy: 5 %
- Variables Measured: Relative Humidity
-
Supplier: Cole-Parmer
Description: • Monitor temperature and humidity from up to 100 feet away
- Form Factor: Meter / Indicator
- Operating Temperature: -40 to 158 F
- RH/aw Accuracy: 1 %
- RH/aw Range: 20 to 99 %
-
Supplier: Cole-Parmer
Description: • Easy-to-use menu • Replaceable probe The Vaisala HM40 series hand-held meter is a compact and portable humidity meter that|provides reliable measurements in a wide range of applications. It is the ideal spot-checking tool for everything from structural moisture measurement and air
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Operating Temperature: -10 to 140 F
- RH/aw Accuracy: 1.7 %
-
Supplier: Migatron Corporation
Description: The RPS-300 is a high frequency, sealed transducer unit best suited for environments where dirt and moisture are a problem. The transducer heads are made of Delrin with epoxy face for the 14? and 36? sensors and Valox with a silicon face for the 72?. The remote transducer
- Body: Rectangular
- Operating Distance: 4 to 72 inch
- Operating Temperature: 32 to 140 F
- Switch Type: Normally Open, Normally Closed
-
Supplier: OMEGA Engineering, Inc.
Description: The HX15 series two wire remote transmitters measure relative humidity and temperature over a large temperature range (-40 to 180C). The HX15-W 64 mm (2.5") stainless steel probe is used for wall mounting. The HX15-D 216 mm (8.5") stainless steel duct probe has a removable flange. The probes
- Application: Moisture in Gases / Air
- Electrical Outputs: Analog Current
- Form Factor: Sensor / Probe, Transmitter
- Operating Temperature: -40 to 356 F
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments field-proven chilled mirror technology. One, two or three stage sensors available - integral or remote from controller. NIST traceable calibration certificate. Depression range choice of either 45, 65 or 95°C . (one, two or three-stage cooling
- Application: Moisture in Gases / Air
- Dew Point Accuracy: 0.3600 +/-F
- Dew Point Range: -40 to 140 F
- Display: Digital Readouts
-
Supplier: Traceable® Products
Description: Read humidity and temperature from 100 feet away Traceable® Radio-Signal Remote Humidity Meter/Thermometer receives a radio signal from the remote wireless sensors. It eliminates the cable. Place the main unit at your desk or bench. Place the remote sensor module
- Application: Moisture in Gases / Air
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors
- Application: Moisture in Gases / Air
- Display: Digital Readouts
- Features: Event Triggered, Datalogger, Battery Powered
- Form Factor: Sensor / Probe, Meter / Indicator
-
Supplier: InspectorTools
Description: 8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface
-
Supplier: Panametrics
Description: Panametrics OptiSonde hygrometer precisely analyzes humidity and temperature using chilled mirror sensing technology. This humidity analyzer is the perfect sensor of choice for laboratory and process measurements that require high precision without long-term drift. Key Benefits:
- Application: Moisture in Gases / Air
- Dew Point Accuracy: 0.3600 +/-F
- Dew Point Range: -103 to 167 F
- Digital Outputs: Serial Interface
-
Supplier: RH Systems
Description: environment temperature, a separate temperature sensor is either mounted on the measuring head or available as a separate remote probe with a connection to the instrument back panel.
- Application: Moisture in Gases / Air
- Dew Point Accuracy: 0.1800 to 0.2700 +/-F
- Dew Point Range: -4 to 158 F
- Digital Outputs: Serial Interface
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards
- Application: Moisture in Fuels / Liquids
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current
-
Supplier: RainWise, Inc.
Description: The standard mounting is the RainWise plug-in mount that matches our Monopod. The sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. Product Features The RainWise Leaf Wetness Sensor consists of a gold plated
- Device Classification: Sensor Only
- Electrical Heater (For winter environments): Yes
- Measures Water or Moisture Content: Yes
- Output Options: Switch or Relay
-
Supplier: Process Sensing Technologies USA
Description: Reproducibility of ±0.15 °C (±0.27 °Ffp) at -100 °C (-148 °Ffp) frost point Simple configuration and operation via touch screen interface Sensor optimized for fast response to low moisture levels External 4-wire Pt100 connections
- Form Factor: Meter / Indicator
-
Supplier: Win Source Electronics
Description: : I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Supplier
- Measurement/Display Range (°F): -40 to 257 F
- Measurement/Display Range (°C): -40 to 125 C
- Sensor Type: Temperature Probe
-
Supplier: Win Source Electronics
Description: ) Standard Package: 4,500 pcs Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest
- Measurement/Display Range (°F): -40 to 257 F
- Measurement/Display Range (°C): -40 to 125 C
- Sensor Type: Temperature Probe
-
Supplier: Win Source Electronics
Description: Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest
- Measurement/Display Range (°F): -40 to 257 F
- Measurement/Display Range (°C): -40 to 125 C
- Sensor Type: Temperature Probe
-
Supplier: Advanced Sensor Technologies, Inc.
Description: insertion tube available sealed with watertight cable gland assembly to ensure watertight operation and protection from washdowns, moisture and outside installations Each standard sensor selection and/or special customized sensor design are based upon a thorough review of the
- Body Material: Epoxy or Polymer
- Features: Measures ORP
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 100 to 200 psi
-
Supplier: Advanced Sensor Technologies, Inc.
Description: material of construction is Viton®-75, with CV75, Simriz® 485 and Kalrez® 4079 Optional Back of sensor is sealed with watertight cable gland assembly to ensure watertight operation from washdowns, moisture and outdoor installations
- Body Material: Epoxy or Polymer
- Features: Measures ORP
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 200 psi
-
Supplier: Armstrong International
Description: , which gives the user the capability to install sensors instead of a standard humidistator modulating high limit. This makes wiring easier as the sensors that are used to monitor the space conditions with the BMS can also be used to control the humidifier. External connections: The
- Features: Remote Communications
- General Technology: Electric Steam
- Output Capacity: 6 to 242 Pounds / Hour
- Placement: Air Handling, Wall Mount
-
Supplier: Meter Group
Description: The hand-held ProCheck gives you a read-out and stores reading from any of Decagon's soil moisture or environmental sensors. When you are using the ProCheck to read soil moisture sensors, you can pick from a list of supplied factory calibrations (both soil and soilless
- Form Factor: Stand Alone
- Interface: RS232/422/485
- Operating Temperature: 23 to 122 F
- User Interface: Front Panel and Display, Hand-held / Remote Programmer
-
Supplier: RainWise, Inc.
Description: The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on”
- Device Classification: Sensor Only
- Electrical Heater (For winter environments): Yes
- Measures Rain/Snow Fall: Yes
- Output Options: Switch or Relay
-
Supplier: Senscient Inc.
Description: combustion operations. Fully heated optics and no retroreflector panels in the duct eliminates interference from condensation and moisture in the gas stream. No false alarms from any other hydrocarbon gases including ethane diesel fumes or oil mist. True ease
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, Trace, Leakage, Signature or Spectra
-
Supplier: Ebac Industrial Products, Inc.
Description: dehumidifiers can be used in several configurations depending on the application. Performance Can generate a supply of air dried to 25% RH or less if required, depending upon the application. Optional Extras . Provision For Fitting Remote . Humidity Sensor
-
Supplier: Hydrofarm, Inc.
Description: moisture comes in contact with any two adjacent metal legs, the alarm will sound an extremely loud (110 dB) warning. Users manual with installation instructions and complete warranty information included. Uses a standard 9v battery (not included). Alarm chirps when battery is low. Note: photo
-
Supplier: Analytical Technology, Inc.
Description: reactive gas concentrations in moisture saturated air streams presents problems for standard diffusion sensors. Condensing water in these air lines can quickly blind diffusion sensors, rendering them inoperable. ATI’s Series B12 Wet Gas System was developed to meet the need for
-
Supplier: Chromalox
Description: permits safe testing at outdoor temperatures too high for continuous heater operation. The temperature sensor is included. The APS–3C provides a relay closure interface for use with energy management computers (EMC). This feature can also be used for general purpose remote control and
- Standards and Compliance: Other
- Temperature Controller Type: Heating Control
-
Supplier: Chromalox
Description: precipitation as snow at temperatures below 38°F (3.3°C). The PD Pro is signaled only if moisture occurs below this temperature, saving energy and ensuring thorough snow and ice melting. Since 1968, these sensors have been the industry’s most versatile and cost-effective automatic
- Control Signal Output: Switch / Relay Output
- Standards and Compliance: Other
- Temperature Controller Type: Heating Control
-
Supplier: Instrumentation Northwest, Inc.
Description: The AquiStar® P-Series Data Collection Systems are ideal for portable field testing and control applications. Incorporating proven Campbell Scientific data loggers, the P-Series offers research grade performance. They are a great choice for those requiring the integration of sensors with
-
Supplier: Hydrofarm, Inc.
Description: humidity controller with 20' remote sensor THC - Total humidity controller with internal filament humidistat Temperature Controls - Heat/Cool Temp H/C-3; 3° differential Temp H/C-7: 7° differential Temp H/C-r: 3° differential, 10' remote
-
Supplier: Embedded Data Systems
Description: the same ground as the analog outputs and the power input. This common ground architecture allows the UOM to be substituted for current mode sensors in 4-20 mA. remote applications. The electronics are coated with a conformal material that provides a moisture barrier against
- Current Output: Yes
- Relay Output: Yes
- Resolution: 12 bits
- Voltage Output: Yes
-
Supplier: GENERON
Description: distribution system. GENERON® systems provide moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges
- Dryer Technology: Desiccant
- Drying Capacity: 1500 SCFM
- Minimum Output Dew Point: -100 F
-
Supplier: SICK
Description: Better measurement accuracy than orifice measurements under wet gas conditions Long service life thanks to the moisture- and contamination-resist ant encapsulated ultrasonic sensors Overview The innovative FLOWSIC600 DRU gas flow meter for upstream applications based
- Gas Volumetric Flow Rate: 8.24 to 1250 SCFM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Flanged
- Features: Audible or Visual Alarms, Programmable
-
Supplier: Fluid Components Intl. (FCI)
Description: , innovative "wet gas" sensor delivers accurate, repeatable gas flow measurement in the presence of even more moisture and condensation droplets. Available with the Model ST80, this new "WG" sensor can be applied for use in entrained moisture and rain-shielding
- Display: Digital Display
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Flow Meter Type: Mass Flow Meter
-
Supplier: ValueTronics International, Inc.
Description: The 6940B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
-
Supplier: Vaisala
Description: For easy access to Indigo compatible probes Vaisala Insight PC Software gives quick access to the configurations and data of the Indigo family measurement probes: humidity measurement smart probes HMP3 for general purpose applications with an exchangeable sensor, HMP4 for
-
Supplier: Tripp Lite by Eaton
Description: External Ports Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW with 32 ft
- AC Input Current: 17 amps
- AC Input Voltage: 220 to 240 volts
- AC Output Voltage: 230 volts
- DC Input Current: 240 amps
-
Supplier: Tripp Lite by Eaton
Description: Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW Front-Panel LEDs
- AC Output Voltage: 120 volts
- DC Input Current: 250 amps
- DC Input Voltage: 12 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW Easy Operation
- AC Output Voltage: 120 volts
- DC Input Current: 120 amps
- DC Input Voltage: 12 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: external AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging External Ports Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP
- AC Output Voltage: 220 to 240 volts
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
Find Suppliers by Category Top
Featured Products Top
-
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
gases. Housed in a weatherproof enclosure, its modular design is available in a variety of mounting configurations to accommodate a wide array of applications. The sensor may be mounted directly to the (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
temperature and speed of the motor, bearings and drives. For air mointoring within the fan, particle sensors can monitor the amount of dirt and dust, while humidity sensors measure moisture. Current and voltage sensors also allow for continuous monitoring of power input to allow AI software to make (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
aspirator option for faster response in static environments Integrated filter options for use in dirty environments Pipe and duct mount thread boss included with mounting hardware Remote sensor able length up to 100 feet Applications: HVAC duct (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
/frost point temperature of gas streams, each DewMaster arrives fully certified against NIST traceable standards. With an easy to use, multi-function keypad and large display console, the DewMaster has features including: Remote or local primary method chilled mirror sensor (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
AutoCal function by Shaw Moisture Meters. The SHAW dewpoint sensor can be exposed to ambient conditions, wetter than its operating range and by using the AutoCal function, the dewpoint sensor can be brought back in to equilibrium. The dewpoint (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The TriGas X5000 Monitoring System is an integrated gas monitoring solution that helps plant operators comply with NFPA 820. The system consists of up to three sensors to alert personnel of gas leak hazards with on-board alarming and communication interface to plant and remote location control (read more)
Browse Gas Instruments Datasheets for MSA Safety -
/frost point temperature condensation principle to accurately determine the water vapor concentration in gas mixtures. The result is a highly precise yet durable moisture measurement device with very long life. The DewTrak II is available with either the Edgetech Instruments D sensor or the higher (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
The PPM2 is a fast responding, battery portable, trace moisture analyzer hygrometer for monitoring dew/frost point temperature or ppmv water vapor content in gases. It is configured to meet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
priced much higher without offering technical or useful advantages. The DewTech 390 provides the high value and top performance Edgetech Instruments’ products are known for. At the core of the DewTech 390 is a primary method, three stage Peltier cooled chilled mirror sensor. For peak (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc.
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
spreadsheets, fewer trips to remote sites,. and less time doing routine, or redundant tasks. Expedited reporting is possible due to consolidated. data that can be segmented by fields in the software. application. 3D Sensor on Large Bin. 65. COVER STORY. MILLER / july 2021. ACCESSING OPERATIONS
More Information Top
-
SYSTEM INTEGRATION OF ELECTRONIC FUNCTIONALITY IN
PACKAGING APPLICATION
…2.1 Experimental results for the sensor for high relative humidity levels ..........43 3.3 PRINTED ACTION ACTIVATED MOISTURE SENSOR ..................................................46 3.3.1 Experimental results for the action activated moisture sensor.....................47 3.4 REMOTE MOISTURE SENSOR THAT UTILIZES ORDINARY RFID…
-
The Internet of Things: Do-It-Yourself at Home Projects for Arduino, Raspberry Pi, and BeagleBone Black > Arduino Irrigation Control System
I next discussed a moisture sensing subsystem that employed XBee wireless technology so that no wires were needed to interconnect between the main board and the remote moisture sensor .
-
Rethinking the Internet of Things
Traffic flowing upward from remote moisture sensors in the wine country in France to an Amazon–hosted cloud service in the United States could well be small, but given the number of such sensors, the IP traffic is significant.
-
The Internet of Things: Do-It-Yourself at Home Projects for Arduino, Raspberry Pi, and BeagleBone Black > BeagleBone Black with Cloud Service
I used the same model of a large plastic case, which I also used to house the remote moisture sensor , part of the Chapter 7 Arduino irrigation controller project.
-
Effects of wall linings on moisture ingress into traditional grain storage pits
(1980) Evaluation of a remote moisture sensor for bulk grain.
-
Recent advances in land monitoring using GNSS-R techniques
This paper is focused on the design of the soil moisture remote sensor .
-
Why bother for 0.0001% of Earth's water? Challenges for soil moisture research
Large-scale measurements of soil mois ture from remote sensors provide an average of soil moisture to some depth below the sur face.
-
Troitskaya honored for crucial role in ULF wave research
Large-scale measurements of soil mois ture from remote sensors provide an average of soil moisture to some depth below the sur face.
-
PREPLANTING SOIL MOISTURE USING PASSIVE MICROWAVE SENSORS
An operational remote soil moisture sensor could collect these data easily and provide the informa- .
-
Status of agricultural electronics
of all human water use was for irrigation [23L Control of the farm irrigation system based on remote soil moisture Sensors , weather history, and weather prognosiswill .