-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bearing Face Max. TIR: .0005” for 00-06 .0010” for 07-08
- Bore Diameter: 0.3910 to 2.75 inch
- Collar Material: Steel
- Collar Type: One Piece (Threaded)
- Design Units: English
-
Supplier: DigiKey
Description: 3/8"-32 Shaft Lock Nut 0.500" (12.70mm) 1/2" Brass
- Finish: Nickel Plated
- Material: Brass
- Type: Other
-
Supplier: DigiKey
Description: 1/4"-32 Shaft Lock Nut 0.375" (9.53mm) 3/8" Brass
- Finish: Nickel Plated
- Material: Brass
- Type: Other
-
-
Supplier: DigiKey
Description: 3/8"-32 Shaft Lock Nut 1.000" (25.40mm) 1" Brass
- Finish: Nickel Plated
- Material: Brass
- Type: Other
-
Description: Easy to connect and to release – no seizures along the shaft Perfect for engaged connections Excellent concentricity and radial run Single locking nut for quick installation and settings Minimal external diameter for
- Design Units: English, Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 39.09 Ft-lbs
- Shaft Diameter (Internal Locking Style): 0.6299 inch
-
Description: Easy to connect and to release – no seizures along the shaft Perfect for engaged connections Excellent concentricity and radial run Single locking nut for quick installation and settings Minimal external diameter for
- Design Units: English, Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 125 Ft-lbs
- Shaft Diameter (Internal Locking Style): 1.38 inch
-
Supplier: SAE International
Description: This drawing specifies parts AS27307, AS27308, AS27309, AS27310, AS27311, AS27312, AS27313, AS27314, AS27315, AS27316, AS27318, AS27319, AS27320, AS27322, and AS27324. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ .
-
Supplier: SAE International
Description: This drawing specifies parts AS42440, AS42441, AS42442, AS42443, AS42444, AS42445, AS42446, AS42447, AS42448, AS42449, AS42451, AS42452, AS42453, AS42455, and AS42457. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ .
-
Supplier: THK America, Inc.
Description: The lock nut for ball screws is capable of easily fastening the screw shaft and the bearing with high accuracy. A loosening prevention mechanism comprising of a hexagonal socket-head setscrew and a set piece prevents the lock nut from loosening and ensures firm
-
Supplier: Accuris
Description: NUT, SELF-LOCKING, SHAFT
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: SHALLOW GROOVE SHAFTS AND LOCKING DEVICES FOR BEARING RETAINING SPANNER NUTS (STABILIZED TYPE)
-
Description: Potentiometer Shaft Lock, 1/4-32 Thread. Material-Brass, Finish-Bright Alloy.
-
Description: Potentiometer Shaft Lock, 3/8-32 Thread. Material-Brass, Finish-Bright Alloy.
-
Supplier: SAE International
Description: This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to AS42440-458. To view suppliers qualified against this standard, visit https://ts200.sae-it c.org/ .
-
Supplier: Elliott Manufacturing Co., LLC
Description: , watertight casing. The operator end of the assembly may be connected by a simple lock nut arrangement to make a panel mount. A hand-wheel adapter can be added to allow hand-wheel connection. The output end of the assembly is a male round to which a variety of adapter ends are added.
-
Supplier: Accuris
Description: German Language - AEROSPACE SERIES - SHAFT-NUTS, SELF-LOCKING, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED
-
Supplier: Accuris
Description: AEROSPACE SERIES - SHAFT-NUTS, SELF-LOCKING, IN HEAT RESISTING STEEL FE-PA92HT (A286), SILVER PLATED
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing vehicles
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 6.53 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing vehicles
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 5.28 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing vehicles
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 2 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing vehicles
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 0.6250 inch
- Locking Style: None
-
Supplier: J. W. Winco, Inc.
Description: GN 6333 quick release hex nuts are used in applications where the nut needs to be moved quickly to the clamping position, and to be removed quickly after loosening. The nut can be clamped into position with a wrench, but there is no "locking" of the thread to the
-
Supplier: Fenner Drives
Description: Unique single nut positive lock and release action
- Design Units: English
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 25 Ft-lbs
- Shaft Diameter (Internal Locking Style): 0.4375 inch
-
Supplier: NB Corporation of America
Description: Features At-a-Glance NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including:
- Dynamic Torque: 8.85 to 18584 In-lbs
- Hollow Shaft: Yes
- Hollow Shaft Inner Bore Diameter: 0.1575 to 0.9843 inch
- Mounting Options: Geared Flange Spline Nut
-
Supplier: Rotork plc
Description: • Angular contact bearings • Options: Ductile iron. IP68. AWWA. All types of environment. High and low temperatures. Pad lockable hand wheels. Limit switches. Lever arms. Travelling nut for applications requiring more or less than 90 degrees travel. Buried service.
- Flange(s): Yes
- Gearing Arrangement: Worm
- Output Torque: 2.21E6 to 7.52E6 In-lbs
- Reducer Input: Solid Shaft
-
Supplier: Reid Supply
Description: Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1
- Cotter Pins and Wire Clips: Cotter Pin, Extended / Hammerlock
- Diameter / Size: 0.1250 inch
- Length: 2 inch
- Material: Other
-
Supplier: Reid Supply
Description: Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1
- Cotter Pins and Wire Clips: Search All Cotter Pins and Wire Clips, Cotter Pin, Extended / Hammerlock
- Diameter / Size: 0.0630 inch
- Length: 1 inch
- Material: Other
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set
- Bore Diameter: 0.7500 to 1.25 inch
- Bore Keyway: Yes
- Clutch Engagement: Friction, Plate / Disc
- Diameter: 4.5 inch
-
Supplier: Makita USA, Inc.
Description: INCLUDES: 4-1/2" grinding wheel (741423-0-1) "Tool-less" wheel guard (135107-4) Inner flange (224399-1) Lock-nut (193465-4) Side handle (153489-2) Lock nut wrench (782424-9)
- Current: 10 amps
- Mounting: Handheld / None
- Rotary Speed: 10500 rpm
- Type: Angle Grinder
-
Supplier: Crane Pumps & Systems
Description: . Series 43 10-11 pumps are short set design. Series 5560 are available in 9”, 1 2”, and 1 5” extension lengths below the support plate. Shaft - High strength shaft is extra heavy for maximum loads with minimum deflection. Impeller is keyed to shaft and locked with
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Housing Material: Cast Iron
- Maximum Discharge Flow: 3600 GPM
-
Supplier: RegalRexnord
Description: 85 mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Lock Washer Included
- Base to Bore Center Distance: 3.75 inch
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 2 inch
-
Supplier: RS Components, Ltd.
Description: Each support kit contains a housing with seals, bearings, retaining cover, spacer, lock nut and locking screws. These support kits are for use with processed screw shaft. For Shaft Diameter = 8mm
- Bore Size: 0.3150 inch
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled
- AC Rated Voltage (WVAC): 500 to 1000 volts
- Applications: RF / Microwave Capacitors
- Capacitance Range: 2.50E-6 to 1.44E-4 microF
- Capacitance Type: Variable
-
Supplier: International Hydraulics
Description: stated, cylinders assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing
- Bore Size: 3.5 inch
- Cylinder Style: Tie-rod
- Mounting Options: Clevis
- Rated Load/Force: 28863 lbs
Find Suppliers by Category Top
Featured Products Top
-
! •Quick Release Ball-locking Pins •One-Touch Fasteners •Quarter-turn knob, button handle, pin-holding, shaft-coupling, magnetic type and many more SEE ALL QUICK (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
-KNOBS components are moulded from polyamide PA6. The matt chrome cover is ABS (UL 94 HB). Accessories include round nuts (M7 x 0.75, M10 x 0.75, 3/8” -32G), a round nut spanner, nut covers (for COM-KNOB 16), dials, stators, disks and a locking device. Customising services include bespoke colors, CNC machining, lacquering, printing and special materials. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44468/31080371-MIT.pdf?sequence=2
with shaft lock nuts and washers (ASA coarse-thread .
-
Reliability aspects of control drum drive systems
GE No, 38 Lower Bearing Housing GE No, 35 Drum Shaft Nut Locking Cup Spacer Sleeve Decoupler Cop Key .
-
Machinery Vibration and Rotordynamics
Damper Seal Housing O-Ring Seal Wheel Mass Shaft Lock Nut Coupling Key Phasor Turbine Impeller Horizontal Split Line Pressurized Air (115 psi) Spacer .
-
Huygens Probe Aerosol Collector Pyrolyser Experiment
The first and second stage pump wheels are mounted on the motor shaft and locked to the inner race of the front bearing by the shaft lock nut .
-
Main-coolant-pump shaft-seal guidelines. Volume 1. Maintenance-manual guidelines. Final report. [PWR; BWR]
Recommended sequence for removing the pump shaft locking nut and coupling half .
-
Commercial Engineering Developments
Band switching to three fre- quencies-2670, 3235, and 3410 kilocycles -for emergency use was effected by selec- tion of different variable condensers with shaft lock nuts , thereby eliminating tapped coils and giving a much stronger and neater type of construction.
-
Recommendations for the treatment of aging in standard technical specifications
fasteners, stem nut, lock nut shaft vibration .