Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Plastics, Inc.
Description: Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities, and is available in a wide variety of colors, textures and formulations. Cast
- Chemical / Polymer System Type: Acrylic
-
Supplier: 3 Dimensional Services
Description: Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex tooling. We
- Additional Services: CAD / CAM Support, Design Assistance, Pattern Layout, Prototype, Short Run
- Capabilities: Shearing, Laser Cutting, Bending / Forming, EDM Machining, CNC Fabrication, Punching, Rolling, Stamping, Water / Abrasive Jet Cutting
- Location: North America, United States Only, Midwest US Only, Europe Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: AEM-LLC
Description: AEM is known for providing a wide range of sheet metal fabrication and finishing services, including shearing, laser cutting, punching, forming, sheet rolling, tube rolling, tube bending, sheet bending, stamping, welding, CNC machining, CNC turning, powder coating,
- Additional Services: CAD / CAM Support, Design Assistance, Pattern Layout, Just-in-Time Capability, Prototype, Production
- Capabilities: Shearing, Laser Cutting, Bending / Forming, Deburring / Graining, EDM Machining, CNC Fabrication, Punching, Rolling, Stamping
- Location: North America, United States Only, Southern US Only, East Asia / Pacific Only
- Materials: Ferrous Metals, Nonferrous Metals
-
-
Supplier: Accuris
Description: TUBULAR HEAT EXCHANGERS - CONNECTIONS TUBE TO TUBE SHEET
-
Supplier: Armacell LLC
Description: /Heavy Metal Specification Approvals Electric Boat Corporation Specification EB 4013 Antisweat and Refrigerant Insulation Systems (Sheets and Tubes) International Maritime Organization (IMO) SOLAS Requirements United States Coast Guard Requirements
- Application: HVAC, Marine, Other
- Bulk Density: 3 lbs/ft³
- Foam Type: Closed Cellular, Flexible
- Form / Shape: Film / Sheet, Other
-
Description: Material Hot Pressed Hexagonal Boron Nitride (HPBN/HBN) is used to make the Ceramic Plate. It is lubricious, machinable, chemical inert, electrical insulated and thermal shock resistant. Besides, Boron Nitride is widely used in high temperature environment, the service temperatures of BN are max.
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Material Type: Boron Nitride
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize
- Additional Services: CAD / CAM Support, Design Assistance, Just-in-Time Capability, Prototype, Short Run, Production
- Capabilities: Shearing, Laser Cutting, Bending / Forming, Deburring / Graining, CNC Fabrication, Punching, Rolling, Stamping
- Location: North America, United States Only, Midwest US Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Pickwick Manufacturing Services
Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural
- Additional Services: CAD / CAM Support, Design Assistance, Pattern Layout, Just-in-Time Capability, Prototype, Short Run, Production
- Capabilities: Laser Cutting, Bending / Forming, Deburring / Graining, CNC Fabrication, Punching, Rolling
- Location: North America, United States Only, Midwest US Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Accuris
Description: PLASTIC MATERIAL, UNICELLULAR (SHEETS AND TUBES)
-
Supplier: Accuris
Description: VULCANIZED SHEETS, RODS, TUBES ELECTRICAL INSULATE
-
Standards and Technical Documents - PLASTIC SHEET, ROD AND TUBE, LAMINATED, THERMOSETTING -- L-P-509Supplier: Accuris
Description: PLASTIC SHEET, ROD AND TUBE, LAMINATED, THERMOSETTING
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22µm hydrophobic vented
- Volume: 50 cc
-
Supplier: Grob, Inc.
Description: Grob has the ability and technology to manufacture heat exchanger tubes from roll forms on tubing or sheet metal drums. Heat exchanger tubes are generally splined or fluted to increase surface enhancement or liquid surface tension reduction. Metal drums may be rolled over
- Industry Served: High Temperature / Heating Fluids, Other
- Location: North America, United States Only, Midwest US Only
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless, Titanium
-
Supplier: Pickwick Manufacturing Services
Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Telescopic Tube, Threading, Welding / Brazing, Other
- Industry Served: General Purpose, Automotive, Chemical (General), Compressed Air, Food Processing, High Temperature / Heating Fluids, HVAC, Marine, Pipeline, Sanitary, Building / Structural, Vacuum, Water
- Location: North America, United States Only, Midwest US Only
- Materials: Aluminum, Iron (Ductile), Steel - Carbon & Alloy, Steel - Stainless, Other
-
Supplier: Pickwick Manufacturing Services
Description: Innovative. Agile. Value-Driven. Pickwick Manufacturing Services is one of the 400 fastest-growing, privately held manufacturers in the United States according to INC Magazine (INC 5000, 2008). How is that possible for an established Midwestern sheet metal and structural
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Telescopic Tube, Welding / Brazing, Other
- Bending Capabilities: CNC Bending, Mandrel / Rotary-draw, Roll
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: General Purpose, Automotive, Compressed Air, Coolant, HVAC, Marine, Pipeline, Sanitary, Building / Structural, Vacuum, Water, Other
-
Supplier: Grob, Inc.
Description: Grob has the ability and technology to manufacture heat exchangers from roll forms on tubing or sheet metal drums. Heat exchanger tubes are generally splined or fluted to increase surface enhancement or liquid surface tension reduction. Metal drums may be rolled over hardened mandrel
- Application: Other
- Features: Finned / Fluted, Other
- Shape: Round
-
Supplier: Industrial Paper Tube, Inc.
Description: thousands of different mailing tube sizes that will adhere to the specifications you request. We offer different color covers, pre-printed sheets, and plastic or metal end closures. To select a proper tube, please keep in mind the following: Diameter - the inner space of the
- Length: 49 inch
- Materials: Cardboard / Paperboard
- Type: Tube
- Width / Diameter: 4 inch
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP
- Chemical / Polymer System Type: Polyester (PET / PBT), Vinyl Ester
- Filler Material: Other
- Industry: Marine, General Industrial
- Material Type / Grade: Dielectric / Electrically Insulating
-
Supplier: Thermo Shield
Description: rod, ground rod, foil, sheet, plate, wire, screen and tube. We can also accommodate custom sizing, and are able to machine fabricated parts per a customer sketch.
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: rod, ground rod, foil, sheet, plate, wire, screen and tube. We can also accommodate custom sizing, and are able to machine fabricated parts per a customer sketch.
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: rod, ground rod, foil, sheet, plate, wire, screen and tube. We can also accommodate custom sizing, and are able to machine fabricated parts per a customer sketch.
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: rod, ground rod, foil, sheet, plate, wire, screen and tube. We can also accommodate custom sizing, and are able to machine fabricated parts per a customer sketch.
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermon, Inc
Description: HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible with single-flow designs. For temperatures up to 190°C (375°F), Thermon NH non-hardening
- Heater Type: Wrap Around
- Maximum Operating (Sheath) Temperature: -320 to 375 F
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize
- Capabilities: Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Swaging, Threading, Welding / Brazing
- Industry Served: General Purpose, Automotive, Food Processing, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Location: North America, United States Only, Midwest US Only
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
-
Supplier: ASTM International
Description: Specification for Cast Methacrylate Plastic Sheets, Rods, Tubes, and Shapes (Withdrawn 1988)
-
Supplier: SAE International
Description: This specification defines the requirements for a grooved clamp coupling and flanges suitable for joining intermediate pressure and temperature ducting in aircraft air systems. The rigid coupling joint assembly, hereafter referred to as "the joint", shall operate within the temperature range of -65
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for a grooved clamp coupling and flanges suitable for joining intermediate pressure and temperature ducting in aircraft pneumatic systems. The coupling joint assembly, hereafter referred to as "the joint", shall operate within the
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for a grooved clamp coupling and flanges suitable for joining intermediate pressure and temperature ducting in aircraft pneumatic systems. The rigid coupling joint assembly, hereafter referred to as "the joint", shall operate within the
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: This method is for the evaluation of the thermal endurance of flexible sheet materials used for electric insulation.
-
Supplier: ANVER Corporation
Description: Model #:VT180-2.5-A with VTB-H3-S Beam Assembly. Description:Vacuum Tube Lifter with Six Foam Seal Pad Attachment. Application:Lifting & Handling Rubber Sheet, 72" x 48".
- Application: General Industrial, Sheet / Plate
-
Supplier: ANVER Corporation
Description: Model #:VT160-2.5-D7 with VT-RAV-S and VTB-H3-S with (6) T-040085 Pad Attachments. Description:Vacuum Tube Lifting System with Six Pad Vacuum Attachment and Load Release Assist Valve. Application:Lifting & Handling acrylic sheet 60" x 120" x 1/8" to 3/16" thick weighing up to 50 lbs.
- Application: General Industrial, Sheet / Plate
- Maximum Load Capacity: 0.0250 tons
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to
- Applications: Thermal Insulation / Fire Proofing, Other, Refractory / High Temperature Materials
- Bore Diameter (I.D.): 2 inch
- Compressive / Crushing Strength: 8000 to 13000 psi
- Diameter: 2.5 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to
- Applications: Thermal Insulation / Fire Proofing, Other, Refractory / High Temperature Materials
- Bore Diameter (I.D.): 1 inch
- Compressive / Crushing Strength: 8000 to 13000 psi
- Diameter: 1.25 inch
-
Supplier: ASTM International
Description: Specification for Cellulose Nitrate (Pyroxylin) Plastic Sheets, Rods, and Tubes (Withdrawn 1980)
-
Supplier: ANVER Corporation
Description: Model #:VT120-4.0-CA with VT-RLV-M. Description:Vacuum Tube Lifter with Extended Length Handle and Compressed Air Powered Lift and Release Assist Valve. Application:Release and Lift Valve vents the Vacuum Pads while maintaining vacuum in the Lift Tube, allowing High Stacking of Loads.
- Application: General Industrial, Sheet / Plate
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only
- Applications: Thermal Insulation / Fire Proofing, Other, Refractory / High Temperature Materials
- Bore Diameter (I.D.): 2 inch
- Diameter: 2.5 inch
- Dielectric Strength: 2.17E6 V/m
-
Supplier: ANVER Corporation
Description: Model #:VT200-2.5-D9. Description:Two-Pad or Four-Pad Vacuum Tube Lifting System. Application:Lifting & Handling Wood Panels weighing up to 250 lb with Interchangeable Two-Pad or Four- Pad Vacuum Attachment.
- Application: General Industrial, Sheet / Plate
- Maximum Load Capacity: 0.1250 tons
-
Supplier: Henkel Corporation - Electronics
Description: /m-K For clip-mounted plastic power packages Applications Clip-mounted power semiconductors TO-220, TO-218, TO-247 and TO-3P Sil-Pad Tube Downloads Selection Guide Data Sheet RoHS Certificate Halogen Testing Report
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
S-102 1.3" Diameter, S-102 26-gauge roll formed fence rail painted tube. This RED pre-painted open seam tube open seam tube is formed with a Galvanized steel base metal for an attractive, cosmetic appearance. It is used as a top rail in a fencing (read more)
Browse Datasheets for MP Metal Products -
-Gobain Ceramics offers Hexoloy® SE silicon carbide tubes and Hexoloy® SA tube-sheets for Shell & Tube heat exchangers for Specialty & Fine Chemical Industry, as weel as refineries (read more)
Browse Datasheets for Saint-Gobain Performance Ceramics & Refractories -
. Modern, well-equipped facilities can manufacture specific sizes of raw material in both tube and sheet form for dispatch within 24 hours and can supply a full range of finished machined products quickly and economically. Learn More (read more)
Browse Tubing Datasheets for Trelleborg Sealing Solutions Americas -
Noiseproofing Compound in a random pattern to the back of a second sheet while on a clean flat surface. It has a low viscosity so applies very easy with recommended rate of two tubes per sheet of drywall. Hang the second sheet staggering the seams and secure with appropriate (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Saint-Gobain Tape Solutions -
porosity free copolymer acetal material manufactured by Ensinger under the tradename TECAFORM AH black in standard stock shapes for machining, and is extruded in sheet, rod and tube??. This POM black material exhibits good chemical resistance, high strength, rigidity and hardness as well good sliding and (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
Aluminum coil annealing is a secondary process found in most aluminum mills that produce coiled sheet aluminum (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
branches across the US, Port Plastics offers an extensive portfolio of rod, plate, and tube for machining and fabrication. From olefins and transparent sheet to imidized and fluorinated engineering materials, Port Plastics'? product range serves applications in virtually every industry (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for Port Plastics, Inc. -
. Watch Videos: BinMaster YouTube is loaded with videos Explore Newsroom: Find brochures, manuals, spec sheets, and more by product type Buy (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
such as sheets, rods, tubes, gears, liners, wire and cable insulations, and films that better withstand demanding operational conditions. It improves processability via extrusion molding, injection molding and compression molding. It also demonstrates a lower dielectric constant than standard PEEK (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Tube Expansion Issues and Methods (.pdf)
the tube within the sheet, producers must examine factors including safety, speed, cost, operator skill requirements, repeatability and overall quality.
-
Plastics Consultancy Network - Profile and sheet extrusion
The extrusion process may be very easily visualised perhaps the best examples are the meat grinder and the toothpaste tube. However the very simplicity of these examples belies the complexity of the process and extrusion technology is highly developed both as a science and as an art. The extrusion
-
ASMT-Lx60 Flexible Light Strip Module Data Sheet (.pdf)
Flexible Light Strip Module is high performance light tube produced by Avago Technologies, integrating LEDs solution with excellent thermoplastic polyurethane. This Light Strip is an environmentally friendly 'Green Material”, it offers a unique combination of mechanical, physical, and chemical
-
University of Waterloo Skip to the content of the web site.
and crashworthiness. Much of the highly competitive automobile industry is based on sheet and tube metal forming. His research
-
When Adhesives Stick Too Well
then goes through stainless steel metering rolls where it is chopped into sheets of prescribed lengths. The cut sheets are fed into a winding machine and precision rolled to create a ruggedly sturdy tube which is affixed to the inside corners of a carton. In the winding stage, however, transfer
-
Tension Testing of Metallic Materials (ASTM E8)
ASTM E 8 describes tension testing methods to determine yield strength, yield point elongation, tensile strength, elongation and reduction of area of metal products. It applies to metallic materials in any form, including: sheet, plate, wire, rod, bar, pipe and tube. For each of these specimen
-
Expanding Upward and Outward
A sheet storage tower helps Watson Engineering 's laser operations grow up It 's elementary for Watson. If Watson Engineering wanted to keep up with its customers in the heavy-duty equipment industry, it needed to expand its fabricating operations, quickly and efficiently. CNC machining, laser
More Information Top
-
Fabrication and testing history prototypes and production units
Top Tube Sheet Assembly .
-
Aging management guideline for commercial nuclear power plants - heat exchangers
The evaluations in this AMG include the heat exchanger tubes/coils, tube sheets , partitions/baffles, shell/nozzles, internals, waterboxes/channel heads/end bells/flanges, divider plates, floating heads, fasteners, and support assemblies.
-
Report of material and equipment section`s activities at New York Shipbuilding Corporation during fabrication of AXC 167 1/2 starting May 18, 1951. Part 7, Sec...
TABLE OF CONTEKTS t iPART VI1 - SECTIOI; 111 - BOTTOK TUBE SHEET .
-
Report of material and equipment section`s activities at New York Shipbuilding Corporation during fabrication of AXC 167 1/2 starting May 18, 1951. Part 7, Sec...
'9 (2) Top Tube Sheet ..........~...........e.~.o.o a.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1668_web.pdf
21 3.2.2 Tube installation in the tube sheet ..........................................................................
-
Savannah River Plant - Project 8980 engineering and design history. Volume II
These consist of first, the semi-permanent sleeve, a cylinder about six feet long, extending through the tubes of the plenum and the top tube sheet .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
1–1 Fixed tube sheet shell and tube heat exchanger with baffles.
-
Technical development of buildings
- Radiavektoren (laminated convector elements between wasserführenden tube plates ) with shielding sheet metal lining, ordered flachbauend in the frame region under the glazing.