Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Knowles Precision Devices
Description: With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed
- Applications: RF Inductor / Choke, Other
- Core Material: Other
- Inductance Range: 0.0320 to 0.1180 microH
- Inductance Type: Fixed, Variable
-
Supplier: Richardson RFPD
Description: Variable Inductor Coil (Nonmagnetic)
- Inductance Range: Over 0.0060 microH
- Type: Standard Inductor, Coil, Choke
-
Supplier: New Yorker Electronics Co., Inc.
Description: , such as Vishay, Cornell Dubilier, United Chemi-con, Dearborn Electronics, Sprague Goodman, BMI, ASC Capacitors, UTC, PDI and Electrocube, just to name a few. So check out our full line of products including capacitors, resistors, semi-conductors, connectors, filters and inductors and see
-
-
Supplier: Orange Research, Inc.
Description: Variable-Area Flowmeters Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical
- Liquid Volumetric Flow Rate: 0.0 to 4 GPM
- End Fittings: Threaded
- Media Temperature Range: 200 F
- Operating Pressure: 3000 psi
-
Supplier: ITG Electronics, Inc.
Description: 280nH, 0.31mOhm, 80 Amp max. variable SMD Power Bead Inductor
- Applications: Other
- Core Material: Ferrite
- DCR: 3.10E-4 ohms
- Inductance Range: 0.2800 microH
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350µH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Operating
- Tolerance: 20 +/- %
-
Supplier: Accuris
Description: Transformers and Inductors (Audio, Power and High-Power Pulse) Inductors, Variable, High Q, TF4R20YY
-
Supplier: Accuris
Description: TRANSFORMERS AND INDUCTORS (AUDIO, POWER AND HIGH-POWER PULSE) INDUCTORS, VARIABLE, HIGH Q, TF4R20YY
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Enameled light brown flat wire coil inductor, low magnetic leakage, light weight, low resistance, high efficiency, low noise
- Applications: Other
- Inductance Type: Variable
-
Supplier: DigiKey
Description: 530nH Adjustable Inductors 100 @ 50MHz Radial
- Inductance Tolerance: 2 (+/- %)
- Inductance Type: Variable
- Lead Type: Radial Leads
- Mounting Style: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: 240nH Adjustable Inductors 80 @ 50MHz Radial
- Inductance Tolerance: 3 (+/- %)
- Inductance Type: Variable
- Lead Type: Radial Leads
- Mounting Style: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: 22µH Adjustable Inductors 45 @ 2.52MHz Nonstandard
- Inductance Tolerance: 5 (+/- %)
- Inductance Type: Variable
- Mounting Style: Surface Mount Technology (SMT)
- Packing Method: Tape Reel
-
Supplier: DigiKey
Description: 50nH Adjustable Inductors 72 @ 100MHz Nonstandard
- Inductance Tolerance: 3 (+/- %)
- Inductance Type: Variable
- Mounting Style: Surface Mount Technology (SMT)
- Packing Method: Tape Reel
-
Supplier: Accuris
Description: Sectional specification for variable r.f. type inductors of assessed quality for use in electronic equipment: full assessment level
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Enameled light brown flat wire coil inductor, low magnetic leakage, light weight, low resistance, high efficiency, low noise
- Applications: Other
- Inductance Type: Variable
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's GP901 series digital gaging probes are a refinement of the LVDT, making use of a proven mechanical design and robust construction. In a digital gage probe, the coil forms part of a frequency-sensitive circuit. As the core moves, the inductance of the coil changes, causing a change in
- LVDT Type: Frequency Based
- Measurement Range: Over 0.0 inch
- Operating Temperature: 32 to 176 F
-
Supplier: Macro Sensors
Description: The Macro Sensors RSE 1500 series of contactless, fractional-turn, absolute output rotary position sensors are ideal for measuring the position of quarter-turn valves, flue dampers, weir gates, mail sorters, conveyor check weigher systems, dancer arm tensioners, and myriad other applications
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 0.0 to 90 degrees
-
Supplier: Macro Sensors
Description: The Macro Sensors RSE 1500 series of contactless, fractional-turn, absolute output rotary position sensors are ideal for measuring the position of quarter-turn valves, flue dampers, weir gates, mail sorters, conveyor check weigher systems, dancer arm tensioners, and myriad other applications
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 0.0 to 60 degrees
-
Supplier: Macro Sensors
Description: The Macro Sensors RSE 1500 series of contactless, fractional-turn, absolute output rotary position sensors are ideal for measuring the position of quarter-turn valves, flue dampers, weir gates, mail sorters, conveyor check weigher systems, dancer arm tensioners, and myriad other applications
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 0.0 to 120 degrees
-
Supplier: Macro Sensors
Description: The Macro Sensors RSE 1500 series of contactless, fractional-turn, absolute output rotary position sensors are ideal for measuring the position of quarter-turn valves, flue dampers, weir gates, mail sorters, conveyor check weigher systems, dancer arm tensioners, and myriad other applications
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 0.0 to 30 degrees
-
Supplier: AMO Corporation
Description: The AMOSIN® angle measuring systems are open hollow-shaft measuring systems, and generally therefore do not have their own bearings, nor do they require any couplings for mechanical connection.Operating entirely on an inductive basis, the AMOSIN® systems achieve high precision figures as close as
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage, Other Digital
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
-
Supplier: MTE Corporation
Description: MTE's DC LINK CHOKES, also referred to as DC line chokes or inductor chokes, are an economical means of filtering and controlling the DC bus voltage and current in a variable speed drive/inverter. They help reduce AC input line current harmonic distortion while absorbing DC bus voltage
- Applications: Power Inductor, Other
- Inductance Range: 65 to 80000 microH
- Inductance Type: Fixed
- Lead Type: Other
-
Supplier: RS Components, Ltd.
Description: Toko 5CCE Series SMD variable inductor coils ideal for high-density mounting in a wide range of compact equipment The 5CCE Series variable inductor coils can take up to two built-in capacitors (5CCE:3 â?¼ 510pF). Inductance = 330 nH Package/Case = 5CCE Length = 5
- DCR: 0.5500 ohms
- Inductance Range: 0.3300 microH
- Inductance Tolerance: -5 to 5 (+/- %)
- SRF: 273 MHz
-
Supplier: RS Components, Ltd.
Description: Toko 5CCE Series SMD variable inductor coils ideal for high-density mounting in a wide range of compact equipment The 5CCE Series variable inductor coils can take up to two built-in capacitors (5CCE:3 â?¼ 510pF). Inductance = 330 nH Package/Case = 5CCE Length = 5
- DCR: 0.5500 ohms
- Inductance Range: 0.3300 microH
- Inductance Tolerance: -5 to 5 (+/- %)
- SRF: 273 MHz
-
Supplier: RS Components, Ltd.
Description: Toko 5KR/5KG Series variable coils with closely spaced dual slots on the bobbin. These give the 5KR/5KG Series its high Q, tight tolerances, stable winding impedance, low distributed capacitance, and added stability in humid conditions. Inductance = 4.7 μH Mounting Type
- Inductance Range: 4.7 microH
- Inductance Tolerance: -4 to 4 (+/- %)
- Lead Type: Radial Leads
-
Supplier: RS Components, Ltd.
Description: Toko 5KR/5KG Series variable coils with closely spaced dual slots on the bobbin. These give the 5KR/5KG Series its high Q, tight tolerances, stable winding impedance, low distributed capacitance, and added stability in humid conditions. Inductance = 4.7 μH Mounting Type
- Inductance Range: 4.7 microH
- Inductance Tolerance: -4 to 4 (+/- %)
- Lead Type: Radial Leads
-
Supplier: Americor Electronics, Ltd.
Description: Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer
-
Supplier: Infineon Technologies AG
Description: Silicon Variable Capcitance Diode Summary of Features For tuning of extended frequency band in VHF TV / VTR tuners High capacitance ratio Low series inductance Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant)
- Diode Type: RF Diodes
- IF: 20 mA
- RoHS Compliant: Yes
- VR: 30 volts
-
Supplier: Ohmite Manufacturing Co.
Description: control, and other control devices. Resistive element of the TAP650 is specially designed for low inductance and capacitance providing stable performance in addition to high wattage and pulse loading capability. The design of the TAP650 is catered to applications that require low profile
- Category / Application: Power Resistor, Other
- Dielectric Strength: 12 kilovolts
- Features: Heat Sink
- Operating DC Voltage: 5000 volts
-
Supplier: Honeywell Sensing & IoT
Description: Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation variable inductance, which is used to detect metal
- Body: Other
- Operating Distance: 0.1969 to 0.3937 inch
-
Supplier: SAE International
Description: variables of the machine needed for a design optimization such as flux, resistance and inductances. And then, the thermal aspect is modelled using a thermal lumped-parameter network which allows to estimate the machine temperatures at key points such as the windings and the magnet.
-
Supplier: Staubli Electrical Connectors
Description: reduction in the resistance and the inductance in comparison to a bolted connection. It is a very simple matter, without wiring inversion risk, to attach the ClipLam by means of two clips to busbars of varying thicknesses that have been silver-plated beforehand. Constantly low
-
Supplier: EBG RESISTORS LLC
Description: Series ULX 600 Ultra High Power Resistors (Very low component height) 600 Watt Resistor, US Patent # 5,355,281 For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs. General Characteristics
- Category / Application: Power Resistor, Other
- Operating DC Voltage: 5000 volts
- Operating Temperature: -55 to 150 C
- Power Rating: 600 watts
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results
- Continuous Current: 0.4400 to 2.21 amps
- Continuous Torque: 0.2562 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Description: suppression of EM disturbances, are a function of numerous variables such as impedance of the circuits to which they connect, operating voltage and current, and ambient temperature. This standard specifies uniform test methods that will enable comparison of filtering and suppression
Find Suppliers by Category Top
Featured Products Top
-
With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles Precision Devices -
an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. The LIN differential-inductance LVDTs are inductive (similar to an LVDT sensor) and because there is no contact across the sensor element it is very (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
% inductance tolerance, a custom inductor should feature a lower tolerance of 10% to account for additional design complexity and demanding application variables. AC Frequency and Operating Voltage: AC power supply filters operate only at the AC power switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
(Controller Area Network) bus transceiver’s output. The 1812CAN series can also be used for the FlexRay automotive bus system. Measuring just 4.95 X 3.18 X 3.0 mm, the low-profile 1812CAN series is offered with inductance values from 11 to 100 µH to filter a broad range of common mode (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Higher performance than other surface mount ferrite beads in the market and high impedance across wide GHz bandwidth.
(read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Coilcraft XGL Family molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds kHz up to 5+ MHz. Additional performance benefits include a wider range of inductance values and improved Irms (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
The TDK Corporation BCL3520FT series of small power inductors for automotive power circuits is used in efficient power supply circuits of electronic control units (ECU). More ECUs for ADAS applications are being (read more)
Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
Smoothing Filter Chokes Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Position Sensor Technology Comparison
Position feedback sensors for hydraulic. or pneumatic cylinders have used one of three. traditional technologies: magnetostrictive, variable. resistance, and variable inductance sensors. While other sensor technologies have occasionally. been used successfully in this application,. the focus
-
Low Inrush Transformers
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
-
Case Study 2 - Oil Rig Transformer
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
More Information Top
-
Variability-Aware Multilevel Integrated Spiral Inductor Synthesis
Nonconvex effective inductance constraint function for inductors with varying inductor diameter and number of turns, 5-µm conductor width, and 0.5-µm conductor spacing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33293/62278579-MIT.pdf?sequence=2
3.3 Variable inductor .
Indicates content that may require registration and/or purchase.