-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller
- Base Height: 0.3200 inch
- Base Length: 3.06 inch
- Base Width: 0.2180 inch
- Carriage Length: 0.5600 inch
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller
- Base Height: 0.2283 inch
- Base Length: 0.5240 inch
- Base Width: 0.1575 inch
- Carriage Length: 0.3740 inch
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller
- Base Height: 0.5300 inch
- Base Length: 1.56 inch
- Base Width: 0.3120 inch
- Carriage Length: 1.06 inch
-
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller
- Base Height: 0.4100 inch
- Base Length: 4.06 inch
- Base Width: 0.3750 inch
- Carriage Length: 0.7500 inch
-
Supplier: TPA Motion
Description: roller bearing set. These non recirculating roller type linear assemblies are known for their very smooth, high load carrying capacity, and precise motion. They are dimensionally interchangeable with most other popular precision slide products. Each base and table top has an industry
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 20.23 to 10015 lbs
- Device Type: Ball Slide, Crossed Roller Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: 110 lb./50 kg. Butcher Block slide with Lock-out Designed for cutting boards, printer or work surface shelves Bracket mount/disconnect Easy disconnect for removal and work surface cleaning Lock-out secures slide in open position
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 110 lbs
- Device Type: Ball Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 1,323 lbs./600 kg. Super heavy duty, full extension slide in lightweight aluminum Offers corrosion resistance for environments subject to moisture or humid conditions Lightweight aluminum combined with stainless steel ball bearings and ball retainers
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 882 to 1323 lbs
- Device Type: Ball Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 100 lbs
- Device Type: Ball Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: 45 lb./20 kg. Suspended mounting style Ideal for suspended drawers beneath desks or tabletops 3/4 extension .44" [11.2 mm] side space Friction disconnect Drawers up to 16" [406 mm] wide Steel ball bearings Lengths 12"—28" [305—711 mm] Clear zinc or black finish
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 45 lbs
- Device Type: Ball Slide
-
Supplier: PHD, Inc.
Description: stroke impacts. Available in 3 sizes with travel lengths up to 900mm. Series ESG Slides feature precision ground hardened guide shafts and ball bushings for smooth, accurate linear motion. Advantages: High performance design while providing user the choice of motor brand and type
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
-
Supplier: Actuonix Motion Devices
Description: Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Device Type: Ball Slide
- Drive Specifications: None
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application
- Actuation Type: Electrical
- Axis Configuration: X Axis Only, Z Axis Only, X-Y Axes, X-Y Open Frame, X-Z Axes, X-Y-Z Axes
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm.
- Axis Configuration: Z Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 4.41 lbs
- Drive Specifications: Micrometer
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end
- Axis Configuration: X Axis Only, X-Y-Z Axes
- Bearing Type: Metal Bushing, Linear Guide Bearing
- Carriage Load: 50 lbs
- Drive Specifications: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear
- Axis Configuration: Z Axis Only
- Carriage Load: 13.23 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
-
Supplier: Festo Corporation
Description: Very high rated slide loads, ideal for vertical applications such as press-fitting or joining Reliable: the completely closed spindle stops dirt or stray small parts getting into the guide area Axial or parallel motor mounting
- Actuation Type: Electrical
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Ball Screw
- Motor Specifications: AC Servo
-
Linear Slides and Linear Stages - High vacuum, motorized vertical stage, 20 mm travel -- VSR20A-V2T4Supplier: Zaber Technologies, Inc.
Description: , computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. Like all of Zaber's products, the VSR-V2 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Features: Vacuum Rated
-
Supplier: CMH Manufacturing Co.
Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for
-
Supplier: RS Components, Ltd.
Description: This slide has been designed for heavy duty applications. Load rating up to 290 kg. 100% extension. 26.5 mm slide thickness. Corrosion resistant. Material specification: Aluminium slide , stainless steel ball bearings and retainer. Vertical (side) mounting
-
Supplier: LeBlond Ltd.
Description: FEATURES built in coolant tank in base ground and hardened column slide ways three precision table T-slots ram slide ways ground. high precision class 7 angular contact ball bearings precision hardened quill, ground and chrome plated
- Tip / End Geometry: Ball Nose
-
Supplier: item America, LLC
Description: into the Reverse Unit along with the ball-bearing mounted pulleys. Guide slide with four-piece roller-bearing mounting, oil-lubricated roller contact (re-lubrication every 6 months or every 2500 km) Linear Units KLE boast exceptional precision and low-vibration linear movement.
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 337 lbs
- Device Type: Ball Slide
-
Supplier: Timken Company (The)
Description: . Angle ring can be used to turn a floating bearing into a fixed one. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power
- Outside Diameter: 3.15 to 78.74 inch
- Roller Bearing Type: Cylindrical
-
Supplier: Qioptiq
Description: by tightening the clamp screw mounted on the side of the translation stage. Vertical Translation Stages are available in three sizes. Compact construction High-precision ball bearings Micrometer Locking device to secure position Travel ± 5 mm respectively ± 10 mm for the HT
- Base Height: 1.97 to 3.94 inch
- Base Length: 1.97 to 4.72 inch
- Base Width: 1.97 to 4.72 inch
- Carriage Length: 1.97 to 4.72 inch
-
Supplier: Ewellix
Description: : Compact design with aluminum or steel base Integrated motor, controller, cables, mechanical brake and shock absorber Lifting column or linear module as option of vertical axis Inline and right-angle gear boxes with customised motor adapter The positioning
- Bearing Type: Linear Guide Bearing
- Drive Specifications: Ball Screw
- Motor Features: Integral Brake
- Orientation: Vertical
-
Supplier: Zaber Technologies, Inc.
Description: for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40B-KM01 Lead Times: Min: 3-7 Days Max: 3-7 Days
- Rated Speed: 118 in/sec
- Stroke or X-Axis Travel: 39.37 inch
-
Supplier: Schneeberger Inc.
Description: of steel. All sizes are equipped with Type AC roller cages and can be used horizontally and vertically. The highest accuracies are achieved with lengths of 25 to 155 mm and strokes of 12 to 90 mm. A special version is available with Type AK ball cage for less dirt sensitivity and lower
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 44.96 to 614 lbs
- Device Type: Ball Slide
-
Supplier: IKO International, Inc.
Description: Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting.
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 1.1 lbs
-
Supplier: H2W Technologies
Description: supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also
- Axis Configuration: X Axis Only
- Carriage Load: 2.3 lbs
- Device Type: Ball Slide
- Drive Specifications: Direct Drive
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: PI (Physik Instrumente) L.P.
Description: Precision-class linear stage The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 33.72 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: captures over 75% of dust generated Tall sliding fences support crown molding up to 7-1/2" nested and base molding up to 6-3/4" vertically against the fence while easily sliding out of the way for bevel cuts Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at
- Blade Size: 12 inch
- Saw Type: Miter Saw
- Weight: 56 lbs
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages
- Axis Configuration: Z Axis Only
- Bearing Type: Linear Guide Bearing
- Carriage Load: 50 lbs
- Drive Specifications: Lead Screw/ACME Screw, Handwheel/Crank
-
Supplier: ETEL S.A.
Description: technology and industry fields. CHARON2HD remains another perfect example of ETEL vertical integration, based on proprietary IP for motors, electronics and controlling know-how, and synergy with HEIDENHAIN when relating to world-class positioning accuracy feedback. Characteristics
- Actuation Type: Electrical
- Axis Configuration: X-Y Axes
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 66.15 lbs
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed
- Application / Type: Industrial / General Purpose, Conveyor, Power Transmission
- Bore Diameter: 1 to 1.44 inch
- Clutch Engagement: Friction
- Diameter: 5.69 inch
-
Supplier: Primatics, Inc.
Description: Overview The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often found
- Actuation Type: Electrical
- Axis Configuration: Z Axis Only
- Carriage Load: 22.05 lbs
- Drive Specifications: Ball Screw
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
Crossed roller bearings provide more accuracy, rigidity, and weight-bearing capacity for linear motion than other commonly used friction-reducing devices such as ball bearings. And unlike ball bearings, they can support moment loads, radial forces or tilting loads. This lets one crossed roller (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Of course crossed roller bearings provide more linear motion accuracy, rigidity, and weight-bearing capacity than other friction-reducing devices such as ball bearings – plus they support greater radial forces (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Joe Casillo, president at Isotech. "From sensitive electronics, medical equipment, and semiconductor, to liquid crystal manufacturing and inspection equipment, the applications are numerous." Isotech's new non-magnetic ball slide construction consists of silicon nitride ceramic ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Powerful with two recirculating ball bearing guides in one profile Guide with reduced noise Successor to the DGPL-HD, but with improved guide DGC / DGCIwith clamping unit 1HPN For safety-oriented applications with (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
remarkable 1nm resolution but also ensures the safest and most efficient start, eliminating the need for initialization or homing procedures. Additionally, the ultra-precision recirculating ball bearings are designed to operate maintenance-free throughout the stage's lifespan (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
T-slot extrusion with integrated linear bearing Recirculating ball bearings for high load and lifetime Configurable travel up to 3500 mm with standard lead times (read more)
Browse Linear Slides and Linear Stages Datasheets for Zaber Technologies, Inc. -
Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail (read more)
Browse Ball Slides Datasheets for Compact Automation -
NB Corporation's SGL slide guides are all high-precision, high-rigidity, high load capacity linear bearings with low friction, non-stick or slip mechanisms that provide smooth linear motion even under high loads. These SGL Slide Guides range from 160mm lengths to 3000mm lengths. Six (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America
More Information Top
-
NANOMETER PRECISION IN LARGE SURFACE PROFILOMETRY.
They include the optical head and its support pillar, the horizontal ball bearing slide with a travel distance of 900 mm, the vertical ball bearing slide with a travel distance of 750 mm which is mounted on the horizontal slide, an air…
-
Simulation Research of Self-adaptation Fuzzy-IMC Algorithm Based on Virtual-axis polishing Machine Tool
The slider is driven by servo-motor and ball leading screw to translate along ball bearing slide on vertical support.
-
Self-reproducing end machines
In the grooves of the vertical direction, the ball bearings of the vertical slide engage (130 mm vertical stroke).
-
ABRASIVE TECHNOLOGY: CURRENT DEVELOPMENT AND APPLICATIONS I - PROCEEDINGS OF THE THIRD INTERNATIONAL CONFERENCE ON ABRASIVE TECHNOLOGY (ABTEC '99)
…shows the whole view of the test machine, which has been developed to fabricate aspherical lenses for a projection TV The machine has hydrostatic oil bearings for horizontal motion and precision ball bearings for vertical motion Each slide has a scale-feed…
-
The semi-automatic Nystagmusanalyse
On a is in the direction vertical of movable carriages a ball bearing fixes rotatable inner ring of which a reticle tr / igt.
-
Apparatus for measuring potential distribution
The parallel side-motion of both the slide and oven is ensured by means of two vertical links on the slide and two ball bearings on the table, guided by them.
-
A novel aseismic foundation system for multipurpose asymmetric buildings
The action of the lever is simple and can be grasped for instance: during any horizontal movement, the ball bearing slides on the lever and the associated vertical downward movement simply push the lever down as required.
-
REDUCING SKIN SHEAR & FRICTION FORCES FOR ORTHOTIC & PROSTHETIC USERS: DEVELOPMENT OF THE BURSATEK CONCEPT
This apparatus is comprised of a frame with an attached ball - bearing slide block, to which a vertical rod was secured.
-
Measurements of friction injuries in man
The entire driving module was held vertical to the skin site by a linear ball bearing - slide system that provided great stability and vertical alignment and also allowed gravity to apply constant vertical down pressure on the skin.
-
Applied Mechanics and Mechanical Engineering II
The base link of the mechanical arm is installed on the slide block, whose vertical position could move as the ball bearing screw rotates, thus the height of the arm can be controlled by motor.