Digital Integrated Circuit Design from VLSI Architectures to CMOS Fabrication

Chapter 13: VLSI Economics and Project Management

13.1 Agenda

Over the last few decades, we have witnessed dramatic evolution and changes in electronics. Figure 13.1 outlines these changes by illustrating


Fig. 13.1: Electronic information processing technology over time (proportions not drawn to scale).
  • The displacement of the key driving markets,

  • The rise and demise of electronic devices and implementation technologies, and

  • The shift of focus from device-level circuit design and physical construction to defining and verifying the functionality that sells best. [1]

As a result, engineers and project managers have never before been presented with so many alternative choices for implementing their circuits and systems. This holds true in spite of the fact that fabrication technology has narrowed down to CMOS in almost all digital applications. Abstracting from lower-level options and commercial products, table 13.1 shows the fundamental options in a highly condensed form.

Table 13.1: Options available for implementing a digital circuit (greatly simplified).

Nonprogrammable standard parts exclusively

Microor digital signal processor

Field- programmable logic (FPL)

Semi-custom ASIC

Full-custom ASIC

cell-based

hand layout

when introduced

early 1960s

early 1970s

late 1980s

early 1980s

early 1980s

significance today future prospects

low none

high steady

medium rising

medium steady

medium steady

low declining

While there was a time when components used to be very basic and available with a limited choice, today s integration densities have led to a diversification into an almost astronomical number of powerful and...
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
Category: Power Quality Analyzers and Monitors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.