Fill out as many options as you want. Click "Run Search Filter" at any time.

Component Type:

T Pitch:

AT Pitch:

GT Pitch:

HTD Pitch:

Super-Torque Pitch:

Other Metric Pitch:

Number of Teeth:

Belt Width:

Length (Pulley Stock only):

Bore Diameter (if applicable):

Length Through Bore (if applicable):

Hub Diameter:

Hub on Pulley?

V-groove?

Zero Backlash?

Shaft Mounting:

Flanges:

Metal:

Plastic:

Help with Timing Pulleys (metric) specifications:

Component Type
   Component Type       
   Your choices are...         
   Timing Pulley       Timing pulleys mesh with same-pitch timing belts. 
   Timing Pulley Stock       Rod with pulley grooves already furnished for custom width fabrication. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Metric Pitch
   T Pitch      "T" pitch is a metric trapezoidal pitch available in four pitch sizes: 2.5mm, 5mm, 10mm and 20mm.
   Your choices are...         
   T 2.5mm       Pulley has a 2.5mm T style pitch. 
   T 5mm       Pulley has a 5mm T style pitch. 
   T 10mm       Pulley has a 10mm T style pitch. 
   T 20mm       Pulley has a 20mm T style pitch. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   AT Pitch      "AT" pitch is a metric curvilinear pitch available in three pitch sizes: 5mm, 10mm and 20mm.
   Your choices are...         
   AT 5mm       Pulley has a 5mm AT style pitch. 
   AT 10mm       Pulley has a 10mm AT style pitch. 
   AT 20mm       Pulley has a 20mm AT style pitch. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   GT Pitch      "GT®" pitch is a metric curvilinear pitch from Gates Rubber Company available in three pitch sizes: 2mm, 3mm, 5mm, 8mm and 14mm.
   Your choices are...         
   GT 2mm       Pulley has a 2mm GT style pitch. 
   GT 3mm       Pulley has a 3mm GT style pitch. 
   GT 5mm       Pulley has a 5mm GT style pitch. 
   GT 8mm       Pulley has an 8mm GT style pitch. 
   GT 14mm       Pulley has a 14mm GT style pitch. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   HTD Pitch      "HTD®" (or "High-Torque Drive") pitch is a metric curvilinear pitch developed by Uniroyal (now Gates Rubber Company) that has become widely used. It is commonly available in five pitch sizes: 3mm, 5mm, 8mm, 14mm and 20mm.
   Your choices are...         
   HTD 3mm       Pulley has a 3mm HTD style pitch. 
   HTD 5mm       Pulley has a 5mm HTD style pitch. 
   HTD 8mm       Pulley has an 8mm HTD style pitch. 
   HTD 14mm       Pulley has a 14mm HTD style pitch. 
   HTD 20mm       Pulley has a 20mm HTD style pitch. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Super-Torque Pitch      Super-Torque is a metric curvilinear pitch commonly available in six sizes ranging from 2mm pitch to 14mm pitch.
   Your choices are...         
   S 2mm       Pulley has a 2mm Super-Torque style pitch. 
   S 3mm       Pulley has a 3mm Super-Torque style pitch. 
   S 4.5mm       Pulley has a 4.5mm Super-Torque style pitch. 
   S 5mm       Pulley has a 5mm Super-Torque style pitch. 
   S 8mm       Pulley has an 8mm Super-Torque style pitch. 
   S 14mm       Pulley has a 14mm Super-Torque style pitch. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Other Metric Pitch:       
   Your choices are...         
   Other Metric Pitch       This selection is for a metric pitch other than those listed above. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Specifications
   Number of Teeth       Number of teeth determines the size of the pulley and the speed ratio of a pulley system. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Belt Width:       Pulleys are designed to run with certain specified belt widths. With a belt selected, you can search for a pulley based on the belt width of the drive system. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Length (Pulley Stock only):       Pulley stock comes in continuously grooved lengths and may be machined for custom pulley width or special shaft attachment. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Bore Diameter (if applicable):       The diameter of the center bore, typically for mounting onto a cylindrical shaft. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Length Through Bore (if applicable):       Overall width of pulley, including any hub(s). 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Hub Diameter:       Outside diameter of the desired hub. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Mounting and Features
   Hub on Pulley       A hub is a cylindrical projection from one or both sides of the pulley, typically for the provision of a shaft attachment mechanism such as a set screw. Hubless pulleys may be pressed or adhered onto a shaft, or sometimes include a set screw whose thread is tapped into the pulley grooves. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   V-groove       The pulley has a V-groove that is used to guide a belt manufactured with a mating V design. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Zero Backlash       Pulley is configured to minimize or eliminate backlash. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Shaft Mounting       
   Your choices are...         
   Set Screw       Screws tighten directly onto shaft for pulley attachment. 
   Hub Clamping Screw       Pulley is attached via a screw that squeezes the inner diameter of the hub to a tight fit around the shaft. 
   Simple Bore       Pulleys without screws are typically designed for press-fit or adhesive mounting. 
   Other Shaft Mounting       Proprietary or specialized shaft attachment design. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Flanges      Synchronous belt systems typically have some side forces and often require some flanging to keep the belt from slipping off the pulleys. Consult a pulley manufacturer to optimize flange design.
   Your choices are...         
   No Flanges       The pulley has no flanges. 
   One Flange       The pulley has one flange. 
   Two Flanges       The pulley has two flanges. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Pulley Material
   Metal:       
   Your choices are...         
   Aluminum       A bluish, silver-white, malleable, ductile, and light trivalent metallic element that has good electrical and thermal conductivity, high reflectivity, and resistance to oxidation. 
   Steel       A commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable when under suitable conditions, and is distinguished from cast iron by its malleability and lower carbon content. 
   Other Metal       Any unlisted, proprietary or specialized metal. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Plastic:       
   Your choices are...         
   Acetal       Acetal polymers are semi-crystalline. They offer excellent inherent lubricity, fatigue resistance, and chemical resistance. 
   Nylon       Nylon, comprising several grades of polyamides, is a general purpose material in wide use; it is tough and resistant and has good pressure ratings. 
   Polycarbonate       Polycarbonate is an amorphous material with excellent Impact Strength, clarity, and optical properties. Polycarbonate has excellent mechanical properties, and can be molded to tight tolerances. 
   Other Plastic       Any unlisted, proprietary or specialized plastic. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Combination:      Timing pulleys come in a wide variety of metal and plastic materials. Many factors such as cost, environmental conditions, noise and heat generation and design horsepower transmission influence the best material choice. Consult a pulley manufacturer on a specific application for material optimization.
   Your choices are...         
   Plastic Teeth with Metal Insert       Pulley is designed with plastic teeth attached to a metal bore insert. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Custom Machine & Tool Co., Inc.
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Machine & Tool Co., Inc.