Announcements
ADI's ADuM1252 offers two bidirectional, open-drain channels for applications, such as I2C, that require data to be transmitted in both directions on the same line. In comparison, the ADuM1253 offers two open-drain channels, one unidirectional and one bidirectional, for applications, such as I2C, that require data to be transmitted in both directions.
(read more)Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications.
(read more)MCX FRDM Development Boards are low-cost and scalable boards for rapid prototyping using NXP’s MCUXpresso Developer Experience.
(read more)In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing.
(read more)Whether you’re designing for irrigation in urban faming or controlling a small material handling conveyor, we have everything you need to get started. We have quality inventory from hundreds of suppliers including PLCs, sensors, safety, robotics and more. Whatever you need, we have it!
(read more)Simplify circuit with fewer/smaller external components that have low quiescent current and high noise resistant.
(read more)ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V).
(read more)Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system efficiency, and extend the battery lifespan.
(read more)ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A.
(read more)Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules.
(read more)Phoenix Contact’s CHARX AC/DC and DC/DC power modules are the first in a growing family of high-power systems that can be mounted directly in a standard 19” cabinet.
(read more)Vibrations, extreme temperatures, and electrical interference can all affect the reliability of a network, presenting multiple challenges for network connections.
(read more)ITT Cannon’s D-subminiature, microminiature, and nano series come in a variety of shell material and finishing options including stainless steel and RoHS compliant tin/nickel over cadmium. These connectors can be combined with thousands of contact arrangements and termination options from wired pigtail, solder cup, right angle, or straight PC tail.
(read more)Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high-voltage DC/DC converters, and more.
(read more)The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology.
(read more)Signal Transformer offers a family of ultra-compact SMD common mode chokes for EMI suppression of differential mode noise as required for filtering signals over network interfaces. The SPDL series is offered in four metric size codes and twenty-six different components of the SPDL, including 2012, 3216, 3225, 4532, and 4850 types.
(read more)STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance.
(read more)Laird Connectivity’s RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation.
(read more)Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI.
(read more)Phoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the higher amps.
(read more)onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges.
(read more)u-blox's LARA-R6 series cellular modules feature uncompromised global connectivity in a very small package. The series offers exceptional flexibility with global, regional, and multi-regional variants.
(read more)Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity.
(read more)Schneider Electric’s Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies.
(read more)Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas.
(read more)onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and other actuators.
(read more)Hammond Manufacturing’s 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices.
(read more)Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development.
(read more)Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power over Ethernet (PoE, PoE+, and PoE++).
(read more)Nexperia's NCA9555 provides 16 bits of general-purpose input/output (GPIO) expansion for I²C bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt and default pull-up resistors on GPIOs.
(read more)The availability of machines and plants is a precondition for maximum productivity. Prolonged downtimes may not just be expensive but may also mean that customers begin to lose trust. Sirius Innovations offers you the unique and comprehensive portfolio of Industrial Controls. Modular and Easy-to-Integrate, Sirius Control Products can be planned and built into a control cabinet with ease.
(read more)Infineon is uniquely positioned in the power semiconductor market, mastering all power technologies from silicon (Si) like CoolMOS™ SJ MOSFETs and IGBTs to wide bandgap materials like silicon carbide (SiC) and gallium nitride (GaN). Its CoolGaN™ devices will significantly enhance designer’s ability to deliver the compact, high performance power systems of the future.
(read more)Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch.
(read more)Molex's PowerWize high-current wire-to-board/wire-t
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply.
(read more)Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications.
(read more)Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment.
(read more)Sensors are designed to detect or measure physical phenomena such as light, pressure, or temperature. Electronic sensors convert (or “transduce”) physical stimuli from the environment into electrical signals and trigger an actuating device that performs a specific function like switching on a motor or turning on the lights in your home.
(read more)Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure.
(read more)Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades.
(read more)ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock.
(read more)The Vicor DCM3623 is an isolated, regulated DC converter that operates from an unregulated, wide-range input to generate an isolated 3.3 V to 48 VDC output.
(read more)TDK μPOL™ DC-DC converters are compact and highly integrated point-of-load converters for powering CPUs, MCUs, ASICs, FPGAs, DSP, and other advanced digital logic devices, providing the high performance, fast load transient response, and high accuracy voltage regulation required by these devices.
(read more)Toshiba’s SSM10N954L is a 12 V common-drain N-channel MOSFET designed for battery protection circuits used for Lithium-ion (Li-ion) battery packs for mobile devices and other equipment.
(read more)EPCOS - TDK's EPCOS B72307S0 (StandarD S07 Compact) and B72310S0 (StandarD S10 Compact) series of extremely compact, leaded disk varistors cover a wide voltage range from 115 VRMS to 460 VRMS (StandarD S07 Compact) and from 130 VRMS to 680 VRMS (StandarD S10 Compact).
(read more)ISSI introduces its family of IS25LP (2.5 V / 3 V) and IS25WP (1.8 V) series of Flash devices. The family builds upon the success of ISSI's IS25LQ (2.5 V / 3 V) and IS25WQ (1.8 V) family by introducing leading-edge features such as double data-rate (DTR/DDR) interface modes, SFDP support, and the popular 2-cycle instruction input (QPI mode).
(read more)ADI's ADN4620 is a dual-channel, signal isolated, low voltage differential signaling (LVDS) buffer that operates at up to 2.5 Gbps with very low jitter. The devices integrate ADI iCoupler technology enhanced for high-speed operation to provide drop-in galvanic isolation of LVDS signal chains. AC coupling, level shifting to the LVDS receivers and from the LVDS drivers, or both allow isola...
(read more)Amphenol develops a wide range of USB solutions and is one of the earliest adopters of the USB 3.1 Gen 2 Type C connector with a comprehensive range of USB 2.0, 3.0, and 3.1 connectors available in straight, right angle, surface mount and through hole configurations.
(read more)The FT4232HA is FTDI’s 5th generation of USB devices. The FT4232HA is a USB 2.0 High Speed (480Mb/s) to UART/MPSSE IC that is automotive qualified for AEC temperature grade 2.
(read more)Analog Devices (ADI) offers precision narrow bandwidth signal chains which focus on optimizing performance of systems where the signals of interest are in the range of DC to approximately 10 kHz.
(read more)Taoglas' Pylon FXUB85 is an ultra-wideband flexible PCB antenna designed for next generation connectivity. The Pylon provides high performance for all 5G sub 6 GHz (FR1) and Wi-Fi 6 applications with a typical efficiency of more than 70% across both low and high-frequency bands.
(read more)SunLED's XZxx55W-3RT series SMD LEDs utilize an industry-standard 1206 footprint paired with a dome lens for high intensity and narrow viewing angle output. This series comes in a reverse mount package style.
(read more)Memory Protection Devices has invented another whole new category of coin cell battery holders called Minis, which drastically reduce the height of battery holders on PCBs. The first Mini being released is the BU2032SM-JJ-MINI-GCT
Epson’s FC3215AN is a 32.768 kHz crystal unit with a low ESR of 35 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications.
(read more)XP Power's LCS series of regulated output, convection-cooled AC/DC power supplies are well-suited for budget-conscious applications. The LCS35, LCS50, LCS75, LCS100, and LCS150 offer power levels of 35 W, 50 W, 75 W, 100 W, and 150 W respectively and feature Class B conducted and radiated emissions for easy and low-cost system integration.
(read more)AVX's 9176-800 series is specifically for 22 AWG to 28 AWG discrete wires in size-critical applications. By reducing the Z-axis height by 1.0 mm and the overall volume by up to 50%, this package size is an ideal choice in space-constrained applications.
(read more)TRACO Power's TPI 50A-J series of 50 W high-density AC/DC power supplies are available in 3.00" x 1.50" x 1.20" open-frame packages for a wide range of industrial and ITE applications where reliability is critical and space is limited.
(read more)Ohmite's chassis-mount, metal-case power line filters offer an excellent connection to earth. Electromagnetic interference (EMI) filters are general-purpose filters designed to suppress undesirable electrical disturbances in power lines.
(read more)NKK's dual seal waterproof toggles include the M series and the S series. These switches offer highly reliable, double layer waterproof IP-rated construction. The major advantage of these toggles is an all-in-one rugged toggle switch with a silicone rubber boot integrated into the body of the switch and double seal protection to further ensure security against wet environments.
(read more)Fast charging DC stations can charge electric vehicles (EV) in just 30 minutes by bypassing the onboard charger (OBC) for rapid, direct battery charging.
(read more)MPD’s narrow profile battery retainer enables an extremely lightweight, low profile and cost-efficient power management solution.
(read more)Sensata's PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high pressure ranges.
(read more)Analog Devices’ Precision Signal Chains accelerate technology selection and evaluation, providing signal chain options for unique application requirements. Each signal chain brings insight and application knowledge from ADI’s engineers, leveraging their decades of experience and the industry’s leading analog portfolio.
(read more)ISSI’s LPDDR4 and LPDDR4X are low-voltage memory devices available in 2 Gb, 4 Gb, and 8 Gb densities. The devices are organized as 1/2 channels per device and each channel is eight banks and 16-bits.
(read more)Knowles Syfer's Hiteca range of MLCCs deliver low losses while offering high, stable capacitance up to maximum voltage and temperature. These capacitors help protect power electronics used in high-temperature environments such as electric vehicles or industrial applications without adding weight or increasing the product’s overall footprint.
(read more)ECS now offers the availability of AEC‐Q200 qualified crystals in the 7 mm x 5 mm, 5 mm x 3.2 mm, and 3.2 mm x 2.5 mm 4-pad industry standard packages. These parts have a frequency tolerance of ±30 ppm at +25°C and a frequency stability of ±100 ppm at -40°C to +125°C.
(read more)Honeywell's ABP2 series of piezoresistive silicon pressure sensors offers a digital output for reading pressure over the specified full-scale pressure span and temperature range.
(read more)The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Avago AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters with 200µm 0.37NA PCS is supported.
(read more)SunLED expands it's portfolio of low-current LEDs with the launch of the ultra-bright low-current series for the next generation of designs. Low-current LEDs have been utilized as engineers continue to design more portable battery-powered devices with limitations on power consumption.
(read more)Amphenol Sine Systems’ A Series™ is a line of heavy duty rectangular & circular connectors and have key placement in all areas of Heavy Duty Equipment, Agriculture, Marine, Automotive, Military, Alternative Energy, and other demanding interconnect applications.
(read more)Texas Instruments' LDC3114-Q1 is an inductive-sensing device that enables touch-button design for human-machine interfaces (HMI) on a variety of materials by measuring small deflections of conductive targets using a coil that can be implemented on a small printed circuit-board (PCB) that is located behind the panel.
(read more)NKK Switches' offers a series of emergency stop (E-Stop) switches with one of the industry's shortest behind-panel depth in its class of 13.6 mm with both pull or twist reset options.
(read more)Memory Protection Devices' BA1AAAPC is an ultra-low-profile battery holder for AAA batteries. Since the battery is even with the underside of the battery holder, it adds no height to a AAA battery, sitting at less than 10.5 mm above the board. Dual printed circuit pins allow quick PCB mounting by wave soldering.
(read more)Wolfspeed's WolfPACK baseplate-less silicon carbide power modules increase efficiency and power density in a compact, industry-standard footprint. The modules come in SiC MOSFET half-bridge and SiC MOSFET six-pack configurations with a variety of mΩ options.
(read more)TDK Corporation series of very compact EPCOS X2 capacitors are suitable for noise suppression. They are rated for 275 VAC and cover a capacitance spectrum from 33 nF to 1 µF. Depending on the capacitance value, the interference suppression components have lead spaces of 10 mm (B32921X* / Y*) 15 mm (B32922X* / Y*) and 22.5 mm (B32923X* / Y*).
(read more)The ecomate family of connectors consists of circular plastic, rugged metal, high amperage and waterproof connectors in a wide variety of arrangements. Considered an industry standard, these connectors offer a wide variety of applications and are typically used in the fields of machine building, agriculture, lighting or robotic.
(read more)Amphenol ICC's ix Industrial connectors enable IoT connectivity for Ethernet and other industrial protocols through all levels of an operation from the enterprise or cloud to the sensors and actuators at the factory floor.
(read more)TE Connectivity Connectors' GNSS antennas comprise all common global satellite services such as GPS, GLONASS, GALILEO, and BeiDou. These GNSS antennas are suited for use in public security, the transport and logistics sectors, protection against theft, and in industrial applications.
(read more)STMicroelectronics' TSV792 is a dual 50 MHz bandwidth unity gain stable amplifier. The rail-to-rail input stage and the slew rate of 30 V/μs make the TSV792 ideal for low-side current measurement.
(read more)The presentation will explore the overall features, characteristics, applications, and product line-up of the ECAS series available from Murata.
(read more)Melexis' MLX90392 Triaxis® linear Hall effect magnetic sensor is designed for low-power and cost-sensitive applications.
(read more)STMicroelectronics' STM32U5 series offers advanced power-saving microcontrollers, based on Arm® Cortex®-M33 to meet the most demanding power/performance requirements for smart applications, including wearables, personal medical devices, home automation, and industrial sensors.
(read more)Würth Elektronik offers a robust filtered M12 circular connector, WE-LANMX, for harsh environments. The WE-LANMX connector features high mechanical stability via through-hole reflow (THR) soldering,
(read more)TE Connectivity's larger pitch FPC connectors are an ideal solution for routing signal through your device when standard wire-to-board products are too large or impractical.
(read more)Honeywell’s HD1 series is an addition to the MICRO SWITCH sealed subminiature basic switch family. The HD1 provides a cost-conscious switching solution to assist in hitting overall system-level cost and design goals in applications requiring a small, sealed switch.
(read more)TE Connectivity (TE) offers a wide array of portable crimp tools that combine ease of use with quality, reliability and precision. These engineered tools crimp to exacting specifications for TE terminals.
(read more)Offering the ideal mounting capabilities for membrane keypads or electromechanical components, the Rose Pilot 110-150 series is a polyamide handheld enclosure designed for automation and control engineering. This series is offered with five different size heads with vertical or horizontal configuration to suit a wide variety of control requirements.
(read more)With the Han-Modular® series, you can optimally design connectors to supply machinery and equipment. This is made possible by combining individual modules for different transmission media.
(read more)XP Power's QHL series of brick type DC-DC converters include output power ranges of 600 W or 750 W and are designed for 300 VDC nominal input applications.
(read more)Broadcom's AEDR-9820 and AEDR-9820A are three-channel reflective optical encoders that can be configured to analog or digital outputs, employing reflective technology for motion control purposes. The encoders are designed to operate over a -40°C to +115°C temperature range and are suitable for commercial, industrial, and automotive end applications.
(read more)Amphenol ICC’s OSFP series interconnect system has 60 contacts per port with a 0.6 mm contact pitch and eight high speed channels. The OSFP footprint is optimized for signal integrity performance and built for use in high-speed serial applications.
(read more)The MIC2877 from Microchip Technology is the expansion of their 2 MHz high-current synchronous boost regulator MIC287x family providing up to 95% efficiency in low-voltage applications.
(read more)The WISE-6610 is a high-performance LoRaWAN gateway that offers reliable connectivity for industrial environments. It supports the LoRaWAN protocol for building LoRaWAN private
and public networks, as well as various protocols including MQTT.
ECS’ ECX-1247B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.6 mm x 1.2 mm x 0.3 mm (L x W x H). The ECX-1247B crystals offer low ESR and low first-year aging of ±1 ppm max. The 47B-7KM version has a tolerance of ±7 ppm max at +25°C and a stability of ±10 ppm max over -20°C to +70°C.
(read more)ams' AS8579 is a capacitive sensor that detects the change of capacity in different applications. The capacitive sensor measures the impedance that originates between a conducting surface (metallic object) and a human being.
(read more)Infineon’s Shield2Go for OPTIGA Trust M offers a unique customer and evaluation experience – the boards are equipped with one OPTIGA Trust M security chip on an easy to handle PCB.
(read more)Toshiba’s automotive-grade components are designed to maximize performance in the most rigorous of automotive applications. Due to increased market demand for electric vehicles, more devices are required to provide isolation across several voltage levels in areas such as battery management systems (BMS), inverters, and DC/DC converters.
(read more)Knowles DLI’s satellite communications components are low-SWaP devices for both ground- and flight-capable hardware. As higher-frequency technology evolves to incorporate surface-mount assembly technology and packaging technology for active devices, there is also a need for complementary filters and other passive device products.
(read more)NorComp’s 580 and 581 series MICRO-D machined connectors are designed to provide a space-saving layout that is ideal for applications such as industrial robotics, laboratory meteorology, and satellite base stations.
(read more)Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page.
(read more)