Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JBT Automatic Guided Vehicles
Description: The Flat Clamp Automatic Guided Vehicle (AGV) is an excellent choice for handling un-palletized materials, boxes, or packaging materials. On this AGV, there is a hydraulic clamp which is precisely controlled to lift and release materials without damaging them. Standard loads are
- Load Capacity: 8,000 lbs
- Features: Other AGV
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: One-touch cable clamp with adhesive tape for organizing flat cables and multiple cables. Various width and height options available for various cable sizes. Once removed, it cannot be adhered on again. Material : PA66 (UL94V-2) Max. cable dimensions (width x height mm) : total 10 sizes
- Features: Other
-
Supplier: Essentra Components
Description: For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps also offer dual clamping
- Features: Other
- Material: PVC
-
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 100 pcs.
-
Supplier: Essentra Components
Description: For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
- Features: Other
-
Supplier: KITAGAWA INDUSTRIES America, Inc.
Description: Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 1000 pcs.
-
Supplier: Penn-Union Corp.
Description: HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
- Body Material: Copper Alloy
-
Supplier: Essentra Components
Description: For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base
- Material: Aluminum
- Features: Other
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature measurement - DC voltage measurement - Safety wrist strap - Includes carrying case - AC
-
Supplier: Newark, An Avnet Company
Description: FLAT CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:38.1mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLAT CABLE CLAMP, NATURAL, NYLON 6.6; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:2.72"; Height:0.75" RoHS Compliant: Yes
-
Supplier: NSI Industries LLC
Description: COPPER ALLOY MATERIAL 2.125 INCH GROUNDING CONNECTOR USED ON 6 AWG TO 250 KCMIL SOLID CONDUCTOR SIZE TYPE TRANSFORMER OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W APPLICATION GROUNDING WIRE COLOR COPPER TEMPERATURE RATING 90 C EYEBOLT MATERIAL BRONZE HTGE MODEL
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools FLAT CLAMP TVS EVM
-
Supplier: Newark, An Avnet Company
Description: END CLAMP FLAT CABLE
-
Supplier: Newark, An Avnet Company
Description: CLAMP; CABLE FLAT 0951/RI50
-
Supplier: Moffatt Products, Inc.
Description: SHIELD: Made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex arm from grease, oil and contaminants to maintain maximum
- Application: Crush / Impact Resistant, Oil Resistant
- Features: OSHA Compliant, Other
-
Supplier: Accuris
Description: CLAMP, HOSE, FLAT BAND 500 DEG. F
-
Supplier: Allied Electronics, Inc.
Description: Flat Ribbon Cable Clamp, Adhesive, For Cable Width of 2.0 Inch
-
Supplier: Mueller Electric Company
Description: The BU-118 clip was designed as a holder for painting and plating applications. It has smooth jaws to prevent damage and is made from Stainless Steel for easy cleaning. 2.3″ Length and .4″ Width.
- Probe Type: Current
- Features: Other
-
Supplier: Enercorp Instruments Ltd.
Description: RUHSTRAT binding posts, sockets, lead-through bolts are used in all sectors of industry in inspection and laboratory facilities, and for bushings for transformers and chokes. We use only temperature-resistant insulating material, suitable for binding posts with glass-fibre reinforced insulation
-
Supplier: NBK America LLC
Description: Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal
- Length: 1.3779535 inch
- Metric: M10
-
Supplier: NBK America LLC
Description: Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal
- Length: 1.574804 inch
- Metric: M8
-
Supplier: Accuris
Description: Clamp, Hose, Flat Band 500 Deg. F
-
Supplier: Carr Lane Manufacturing Co.
Description: These low-profile clamps are ideal for gripping the side of a workpiece to keep the top clear for machining. The double-sided version shown here allows holding two workpieces with a single clamp. Double edge clamps mount in a fixed position between two work pieces, then
- Clamping Width: 1 to 1.75 inch
- Actuation: Manual
- Application: Metalworking
- Clamping Mechanism: Screw
-
Supplier: Accuris
Description: CLAMP, HOSE, FLAT BAND 500 DEGREES F, GENERAL SPECIFICATION FOR
-
Supplier: RS Components, Ltd.
Description: Vertical Toggle Clamp Flat Base
-
Supplier: Radwell International
Description: CLAMP ARM KIT, FLAT TWIST, EXTRUDED, 25 MM BORE SIZE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richco, Inc.
Description: Clamp, Flat, Adhesive Mount, Aluminum , 2" Wide
-
Supplier: Reid Supply
Description: C-Clamps include a flat surface top that is used as the stationary jaw while a threaded stud is screwed through the top with a rotating pad on one end and a T-handle on the other. Force is applied by holding the clamp over the work piece and turning the T-handle upwards. .
- Clamp Type: C / G Clamp
- Body Material: Cast Iron
- Features: Other
-
Supplier: Festo Corporation
Description: Compact rodless cylinder with diaphragm Single-acting, with reset function Flat design Hermetically sealed Pressure plates and foot mounting as accessories
- Material: Aluminum
- Clamp type: Cylinder Clamp
-
Supplier: Allied Electronics, Inc.
Description: Flat Cable Clamp, Aluminum Material Aluminum material 0.04 in. T double adhesive clamp.
-
Supplier: Imao-Fixtureworks
Description: Feature ・The piston pushes out to clamp the object such as steel bar or shaft by turning the handle. ・The spring-loaded clamp provides a constant clamping force. ・Frictional force generated at the contact surface prevents the object from moving. ・The flat tip which hardly
- Clamping Force: 40.464 to 74.184 lbs
- Features: Locking Feature, Other
- Actuation: Manual
- Material: Plastic, Stainless Steel
-
Supplier: Proto® Industrial Tools
Description: FLAT JAW TYPE 7 5/16 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 1/8 INCH L X 1 25/32 INCH W X 5/8 INCH THK WEIGHT 0.91 LB
- Features: Specialty / Other Clamp
- Body Material: Steel
-
Supplier: NBK America LLC
Description: Plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the
- Operating Load: 15.736 lbs
- Type: Lever / Control Head
-
Supplier: Jergens, Inc.
Description: with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed
- Clamping Force: 1,999.596 lbs
- Material: Aluminum
- Features: Other
- Clamping Mechanism: Screw, Wedge
Find Suppliers by Category Top
Featured Products Top
-
Quarter Turn Clamps Information Stainless Quarter Turn Clamps Information (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
INTRODUCING THE NEW QCFC FLAT QUARTER-TURN CLAMPING FASTENER IMAO Fixtureworks expands its One-Touch Fastener lineup to include a new quarter-turn clamping fastener (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Locking is accomplished with a simple 90-degree turn of the handle which pushes out the piston to complete the lock down. This quick clamping solution reduces setup time and increases productivity. Push lock clamps can lock securely onto flat bars, round shaft and linear rails in many sizes (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
indication line and the “touch” of a click allow user more secure and reliable operation. Two tip types are available: A flat tip that minimizes damage to an object, and a diamond tip that provides high holding force. For clamping onto a round shaft, a shaft collar is also (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Compact Design. Powerful Hold. QCFC Flat Clamping Fasteners Ultra-compact and simple to use, QCFC (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available Flat sheet Tubing A sample of a specific size is attached to a clamp (parallel for flat sheet (read more)
Browse Datasheets for Gurley Precision Instruments -
Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Fountyl manufactures porous ceramic chucks for semiconductor wafer handling and precision positioning equipment. These chucks feature a controlled porous structure that enables uniform gas flow across the entire surface, supporting both non-contact floating transport and vacuum clamping. They (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
helium cooling gas uniformly across the wafer backside while vacuum clamping holds the wafer in place during processing. The chuck body is manufactured from high-purity alumina (Al2O3 99.5%) or silicon carbide (SiC 99%) ceramics, sintered to full density and precision-ground to tight flatness (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Backup Generator Connection
Screw connector for a current level up to 400A to screw onto busbars or. panel receptacles with M12 thread. According to the mounting situation and. installation features several accessories and/or adaptors for flat bar clamp,. threaded bolts or fuse holders can be used Some utilities complete
-
Fixed Abrasives Take Lapping Into Another Dimension
Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed
-
Method for Providing Adequate Axial Thread Clearance
In our long history of working with customers in the application of our self-clinching nuts, PennEngineering has seen numerous instances of thread interference preventing proper clamp load when the mating screw is tightened. If the total joint thickness is not sufficiently larger than the sum
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
for each of these applications: thermal mass flow meters for gas, vortex flow meters for saturated and super saturated steam, and clamp-on ultrasonic flow meters for liquid/water flows. For more details Read Part 1. Now that we have identified the best flow meter for each type of fluid
More Information Top
-
Nonlinear Dynamics, Volume 1
In previous works, finite element models were created for the structures studied here: the flat clamped -clamped beam in [16] and the curved axi-symmetric plate from the exhaust system of a large diesel engine in [15].
-
Load characteristics of ultrasonic motor with a longitudinal-torsional converter and various nonlinear springs for inducing static pressure
Figure 11: Load characteristics of a 15-mm-diameter ultrasonic motor using 8-mm-diameter polyurethane rubber flat clamping springs and a steel rotor of 15.0mm length.
-
A study of reticle non-flatness induced image placement error contributions in EUV lithography
The University of Wisconsin developed a FEM to study reticles and clamping with flat and non- flat clamps and reticles.
-
Bioreactor System Using Noninvasive Imaging and Mechanical Stretch for Biomaterial Screening
Constructs were then removed from spinner flask culture and loaded into the flat clamps (Fig. 1b) via a custom- designed clamping stage.
-
Achilles Tendinopathy
A. Flat Clamps .
-
Biharmonic Green Functions on Homogeneous Trees
Similarly, we expect the flat clamped biharmonic Green function, ΓC, to be written as a linear combination of q−2|u−u∧v| and q−3|u−u∧v| on that same set.
-
Effect of organometallic clamp properties on the apparent diversity of tensile response of nanowires
For Pd nanowires, using a flat clamping geometry sufficiently increased the clamp stiffness such that Eapparent was within 1% of Edirect.
-
OSA | A flat L-band Er-doped fiber amplifer clamping gain by backward C-band amplified spontaneous emission
Compared with other similar GC-EDFAs, the proposed structure has higher and flatter clamped gain in L-band because of its optimal structure -- the length of EDFs and pump power, pump scheme, etc..
-
Methods in Mechanical Testing of Arterial Tissue: A Review
Each specimen is then mounted via flat clamps at both ends of the specimen, so as to exert a uniform force over the clamped area.
Indicates content that may require registration and/or purchase.