Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Legrand
Description: TURNLOK PLUG 3W 30A 250V FEATURES Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360° visibility. Green LEDs indicate proper ground continuity and power
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Transcat, Inc.
Description: Product Highlights Earth resistance and soil resistivity with 2/3/4 pole method Stackless earth ground resistance (with T2100 optional accessory) Power Analysis, Harmonic analysis up to 25th Continuity of protection conductors with 200mA Built-in WiFi interface to connect to iOS and
-
Supplier: Transcat, Inc.
Description: Product Highlights Earth resistance and soil resistivity with 2/3/4 pole method Stackless earth ground resistance (with T2100 optional accessory) Power Analysis, Harmonic analysis up to 25th Insulation resistance with 50, 100, 250, 500,1000V DC Continuity of protection conductors with
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR INSULATION INTEGRITY AND GROUND PATH CONTINUITY OF PHOTOVOLTAIC MODULES
-
Supplier: Accuris
Description: Standard Test Methods for Insulation Integrity and Ground Path Continuity of Photovoltaic Modules
-
Supplier: ASTM International
Description: surfaces of the module, such as the frame, structural members, or edge closures, and its grounding point (ground point continuity test). 1.4 This test method does not establish pass or fail levels. The determination of acceptable or unacceptable results is beyond the scope of this test
-
Supplier: Accuris
Description: Standard Test Methods for Insulation Integrity and Ground Path Continuity of Photovoltaic Modules - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: TEGAM, Inc.
Description: Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce
- DC Voltage Range: 750 volts
- AC Voltage Range: 750 volts
- Display Digits: 3 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: Greenlee Textron, Inc.
Description: GFI CIRCUIT TESTER TYPE UL (CANADA AND US) APPROVAL 120 VOLT AC VOLTAGE RANGE APPLICATION GROUNDED OUTLET, GFCI RECEPTACLE
- AC Voltage Range: 120 volts
- Form Factor: Handheld
-
Supplier: Transcat, Inc.
Description: Product Highlights Ground continuity loop test Cat III-300-Volt Resistance Accuracy: 1.5-Percent, Leakage Current Accuracy: 2.0-Percent Ground resistance (0.1 to 1200?), Ground leakage current to 30A Larger Clamp Size (1.25-Inch)
-
Supplier: ValueTronics International, Inc.
Description: Leakage Meter Fault current is displayed on a 0-10 milliamp meter (or optional 0-1.0 milliamp meter) allowing the operator to detect marginal products. Ground Wire Continuity Verification Product's ground wire continuity can be selected ON or OFF and verified prior and
-
Supplier: Transcat, Inc.
Description: ground resistance measurements on multiple point ground systems Verification resistors confirm accuracy of meter Automatic Self Calibration when powered on 9999 Count High Contrast LCD Display Electrical Noise Detection feature prevents inaccurate readings Data Hold and
-
Supplier: InspectorTools
Description: Earth Ground Resistance Tester Kit Features Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and low battery indication Complete with test leads, 2 auxiliary earth bars,
-
Supplier: InspectorTools
Description: Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution Programmable Datalogging
-
Supplier: Ellsworth Adhesives
Description: SCS CTM051 Ground Pro Ground Integrity Meter is made in the USA, and designed to measure the ground connection of equipment in accordance with ANSI/ESD S6.1 and ANSI/ESDA S20.20 standards. It also measures the existence of high-frequency noise or electromagnetic interference
- Form Factor: Handheld
-
Supplier: Fluke
Description: The Fluke 1630 simplifies earth ground loop testing and enables non-intrusive leakage current measurement using a technique that does not require breaking the circuit. The clamp-on ground testing technique used by the Fluke 1630 simplifies ground loop testing and enables
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
-
Supplier: Kikusui America, Inc.
Description: The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight,
- AC Current: 3 to 33 amps
- Resistance Range: 0.000001 to 0.0012 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
-
Supplier: InspectorTools
Description: Accurate ground resistance measurement from 0.025 to 1500 W TRMS current measurement including leakage current Accurate readings regardless of power quality in less than 10 seconds Continuity beep if the resistance is lower than 40.00 W Simple and easy to use, no test leads or
-
Supplier: Littelfuse, Inc.
Description: The SE-502 Ground-Fault Ground-Continuity Detector provides Class-A GFCI trip level and trip times for personnel protection. As little as 5 mA of ground-fault current can be detected, and the internal neutral-grounding resistor limits the maximum ground-fault
- Supply Voltage Range: 120 volts
- Features: AC Power Supply, DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil
- Resistance Range: 0.002 to 20 kohms
- DC Current: 0.0004 to 0.04 amps
- DC Voltage: 0.08 to 8 volts
- Frequency Response: 0.0256 kHz
-
Supplier: Kikusui America, Inc.
Description: While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by
- Resistance Range: 0.000001 to 0.0006 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
- Features: Bench Top, Built-in Calibration, Buzzer or Annunciator, Earth Continuity, Memory / Storage, Rack Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays GROUND FAULT GROUND CONTINUITY
-
Supplier: DigiKey
Description: 3-Wire Circuit, Ground Continuity Tests 3-Wire Circuits and Ground Continuity
- NDT Probe Technology: Eddy Current
-
Supplier: Quarktwin Technology Ltd.
Description: GROUND CONTINUITY MONITOR
- Operating Temperature: -40 to 140 F
-
Supplier: DigiKey
Description: GROUND CONTINUITY MONITOR
- Supply Voltage Range: 0.5 volts
- Operating Temperature: -40 to 140 F
-
Supplier: DigiKey
Description: GROUND CONTINUITY CONTROL WITH 3
-
Supplier: Seaward Group USA
Description: The B433R is a cost effective simple to use, rugged, earth / ground bond test systemsuited to manufacturing or laboratory environments. This earth / ground bond tester can deliver a test current of 25A through a resistance/impedance of 0.1½ from a low voltage a.c. source. This earth/
- AC Voltage: 8 volts
- AC Current: 25 amps
- Display: Analog Meter
- Features: Buzzer or Annunciator, Warning Indicator Light
-
Supplier: Newson Gale
Description: the equipment and the verified ground point (e.g. wall-mounted bus bar). The pulsing green LED provides process operators with a continuous visual reference point that enables them to monitor the ground status of equipment at risk of accumulating static electricity and discharging
- Features: Clamp-On, Other
- Types of Measurements: Earth Continuity
- Display: LED Indicator
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The 2105 ER is a rugged earth resistance tester that is built with all the protection that you need for outdoor use. It is suitable for the testing os single earth electrodes such as lightning conductors and other small earthing systems. The resistance of conductors such as continuity and
- Resistance Range: 0 to 1.2 kohms
- AC Voltage: 0 to 30 volts
- Frequency Response: 0.04 to 0.5 kHz
- Display: Analog Meter
-
Supplier: Newson Gale
Description: addition to bonding, the Bond-Rite EZ can be used by competent electrical personnel to ground objects at risk of electrostatic charging. In such scenarios, the competent electrical person must be sure that the grounding point, e.g. wall mounted bus-bar, has a verified connection to the
- Features: Clamp-On, Other
- Types of Measurements: Earth Continuity
- Display: LED Indicator
-
Supplier: ValueTronics International, Inc.
Description: all four types of earth ground measurement. Specifically, the Fluke 1625 tester is able to measure earth ground loop resistances using only clamps – called Stakeless testing. This method doesn’t require the use of earth ground stakes or the disconnection of ground rods.
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Ground Current Simulator Accuracy : Current is set by Selected Resistors and therefore Proportional to Voltage. Resistance Accuracy is 10% Maximum. Overall Rating : Intermittent Rated (Press TEST Shortly). DO NOT KEEP PRESSING TEST. Resistance Rating : Current Injection System uses Resistors
- Measurement Type: AC
- Special Measurement Types: Continuity Check
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The
- Features: AC Hipot, Bench Top, Current Leakage Tester, DC Hipot, Earth Continuity, Ground Bond Testers, Insulation Resistance, Line Leakage, Multiple Test Setup, Other, Warning Indicator Light
- Testing Method: Automatic
- Display: Digital Meter, RS232
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8206
- Features: AC Hipot, Bench Top, Current Leakage Tester, DC Hipot, Earth Continuity, Ground Bond Testers, Insulation Resistance, Line Leakage, Multiple Test Setup, Other, Warning Indicator Light
- Testing Method: Automatic
- Display: Digital Meter, RS232
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The
- Features: AC Hipot, Bench Top, Current Leakage Tester, DC Hipot, Earth Continuity, Ground Bond Testers, Insulation Resistance, Line Leakage, Multiple Test Setup, Other, Warning Indicator Light
- Testing Method: Automatic
- Display: Digital Meter, RS232
Find Suppliers by Category Top
Featured Products Top
-
The Earth-Rite II MGV is designed to ground a mobile tank truck during loading and unloading operations in order to dissipate any static electricity which could accumulate on a tank truck. Normally, tank trucks (road tankers) load/unload at a fixed point (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
. Key Performance Characteristics: EMI Shielding Effectiveness: Typical attenuation of 40–60 dB through the tape thickness of the sample tested using standard EMI shielding test methods XYZ Conductivity: Electrical continuity through the full (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
electrical resistance with minimal mechanical wear. Quality Assurance and Testing Protocol: Ingiant Technology maintains a rigorous quality management system. Each production batch undergoes comprehensive testing, including: • 100% Electrical Testing: Continuity, insulation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rail, mass transit, and military ground vehicle applications. The Amphenol AIB/GT series has the same shell dimensions, contact layouts, contacts, and performance characteristics as the SAE-AS50151 (MIL-DTL-5015) threaded connectors; however, the two series do not intermate. These connectors are (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
and other fields, providing reliable rotating electrical connection solutions for professional buyers: Ground Defense Equipment: Tanks, armored vehicles, etc (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Ground Bond or Ground Continuity Testing (.pdf)
production line test (a test that must be performed on all manufactured units prior to shipment). What most manufacturers don't know, however, is that there is more than one way to test a product's ground circuit. While the Ground Continuity test has found a home in the majority of safety testing
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
in two models. The 7620 is an AC Hipot, and the 7650 is an AC/DC/IR tester. The HypotULTRA III has two separate Continuity test modes. The first test mode allows the operator to perform a simultaneous Ground Continuity Test with a 1 ohm maximum limit along with the Hipot test. This method of continuity
-
Coaxial Surge Protection Overview
Radio communication equipment deployed in fixed, nomadic or mobile applications is especially vulnerable to lightning strikes because of their application in exposed areas. The most common disruption to service continuity result from transient surges originating from direct lightning strikes
More Information Top
-
Audel Guide to the 2011 National Electrical Code: All New Edition
There are listed fittings to permit the movement of the building by bonding across the fitting externally so as not to interrupt equipment- grounding continuity .
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules
36 13 User selectable parameters for hi-pot and ground continuity tests.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Two
…describes a conductor on the supply side of a power source, whether a service or a separately derived system, or within service equipment, whose function is to provide the required low-impedance pathway between metallic elements of the system requiring grounding continuity .
Indicates content that may require registration and/or purchase.