Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air or gas temperature up to 1400°F (760°C) and Inlet air or gas temperature up to 250°F (121°C
- Applications: Drying
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 1000 F
-
Supplier: Process Technology
Description: % high-purity quartz construction. No ionic or bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and
- AC Voltage Required: 208 to 480 volts
- Applications: Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Fuel / Energy Source: Electric
- Heating Capacity: 0.7500 to 12 kW
-
Supplier: Process Technology
Description: All fluoropolymer wetted surfaces for virtually any wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes
- AC Voltage Required: 200 to 600 volts
- Applications: Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Fuel / Energy Source: Electric
- Heating Capacity: 1 to 18 kW
-
-
Supplier: Process Technology
Description: Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior
- AC Voltage Required: 120 to 600 volts
- Applications: Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Fuel / Energy Source: Electric
- Heating Capacity: 3 to 36 kW
-
Supplier: Infinity Fluids Corp.
Description: drops across it. Applications that demand precise temperature control and the fastest thermal response from an extremely tight footprint can now be attained with this new technology. The MF Compact In-Line heater provides the fastest thermal response and power within the tightest
- AC Voltage Required: 208 to 480 volts
- Applications: Gases / Vapors, Clean Water Heating, Process Waters, High Purity Waters
- Fuel / Energy Source: Electric
- Heating Capacity: 10 to 72 kW
-
Supplier: WATTCO
Description: be affected by a slight deviation of the viscosity. To avoid this type of problem, a heater inline is used to heat the fluid so that at the proper temperature, the viscosity remains unchanged and at the same time to process the medium at a desirable steady flow rate. To control the
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
- Phase: Single Phase, Three Phase
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- Applications: Gases / Vapors, Clean Water Heating, Process Waters, High Purity Waters
- Fuel / Energy Source: Electric
- Heating Capacity: 0.1000 to 250 kW
-
Supplier: Process Technology
Description: Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating
- AC Voltage Required: 120 to 480 volts
- Applications: Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Fuel / Energy Source: Electric
- Heating Capacity: 0.2500 to 2 kW
-
Supplier: ProSonix Corporation
Description: The ProJet® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology Unique 2-stage self-modulating steam flow
- Applications: Clean Water Heating, Process Waters
- Heating Capacity: 317 to 2609 kW
-
Supplier: ProSonix Corporation
Description: ProJet® Inline Sanitary Water Heater is designed to supply on demand hot water. The unique 2-stage self-modulating steam flow control design, maintains high steam flow velocity through a wider range of operation. This assures complete condensation of steam in the water, for precise
- Applications: Clean Water Heating, Process Waters, Other
- Heating Capacity: 317 to 2609 kW
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than
- AC Voltage Required: 120 to 480 volts
- Applications: Drying, Gases / Vapors, Clean Water Heating, Process Waters, High Purity Waters
- Fuel / Energy Source: Electric
- Heating Capacity: 0.2500 to 10 kW
-
Supplier: ProSonix Corporation
Description: The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method of direct steam injection utilizes internally modulated steam control via an
- Applications: Process Waters, Other
-
Supplier: ProSonix Corporation
Description: -products and biogas production. Mining & mineral processing applications. The ProSonix® I-Series Direct Steam Injection heater’s unique method of direct steam injection utilizes internal steam modulation via an integral Pneumatic Actuator to accurately deliver the
- Applications: Process Waters, Other
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Fuel / Energy Source: Electric
-
Supplier: Infinity Fluids Corp.
Description: Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity
- AC Voltage Required: 12 to 600 volts
- Applications: Gases / Vapors
- Fuel / Energy Source: Electric
- Heating Capacity: 0.1000 to 250 kW
-
Supplier: OMEGA Engineering, Inc.
Description: The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide hot air and gas
- AC Voltage Required: 120 to 240 volts
- Applications: Curing / Tempering, Drying, Other
- Fuel / Energy Source: Electric
-
Supplier: Trebor International
Description: The Trebor® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH
- AC Voltage Required: 208 to 400 volts
- Applications: OEM / Custom
- Fuel / Energy Source: Electric
- Heating Capacity: 3 to 6 kW
-
Supplier: Cleaver-Brooks
Description: Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in
- Heater Type: Water Heater, Circulation Heater
-
Supplier: Sames North American Corporation
Description: Fluid heater is an optional device used for material preparation and air heating. Magma heater range is available up to 500 bar (7250 psi) to supply for heated anti-corrosion applications. Warm up productivity High pressure for heavy duty applications Excellent performance even without
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 185 F
-
Supplier: Aggreko
Description: 400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel
- AC Voltage Required: 115 to 230 volts
- Applications: Curing / Tempering, Medium Weight Oils, Other
- Fuel / Energy Source: Electric, Diesel / Fuel Oil / Gasoline / Kerosene
- Heating Capacity: 102 kW
-
Supplier: Pick Heaters Inc.
Description: The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely controlled
- Applications: Other
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering air temperature gets
- Applications: Other
- Fuel / Energy Source: Hot Water / Steam
- Maximum Operating (Sheath) Temperature: 400 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a
- AC Voltage Required: 240 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Water Heater, Air Heater, Circulation Heater
- Heating Capacity: 60 kW
-
Supplier: Schutte & Koerting
Description: pressure of the live steam admitted. Advantages Slurry Heaters can be substituted in processes normally requiring high cost capital equipment such as mechanical pumps, mechanical agitators, resistance or bayonet heaters, and containment vessels. The straight-through flow design of this
- Fuel / Energy Source: Hot Water / Steam
-
Description: Nor-Cal HTC heaters prevent buildup of process byproducts that condense on the inside surfaces of the valve, preventing full closure and generating particles that can cause wafer defects. Durable silicone foam construction provides intimate contact between the heater and the valve
- AC Voltage Required: 208 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Reznor
Description: Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes
- AC Voltage Required: 115 to 460 volts
- Applications: Other
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 205 kW
-
Supplier: Schutte & Koerting
Description: Simplex Continuous Pipeline Steam Jet Heater combines liquid under pressure with steam at a higher pressure. Pressurized liquid enters the heater and flows through an in-line perforated combining tube concentric to the diffuser. Steam enters the heater and passes into the
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a
- AC Voltage Required: 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Water Heater, Air Heater, Circulation Heater
- Heating Capacity: 180 kW
-
Supplier: Schutte & Koerting
Description: should not be used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below
- Fuel / Energy Source: Hot Water / Steam
-
Description: Nor-Cal HTC heaters prevent buildup of process byproducts that condense on the inside surfaces of the valve, preventing full closure and generating particles that can cause wafer defects. Durable silicone foam construction provides intimate contact between the heater and the valve
- AC Voltage Required: 208 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Enervex, Inc.
Description: The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or
- Air Flow Rate: 500 to 6000 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural steel base frame Insulated
- Application / Operation: General Cleaning / Surface Prep, Critical / Pharmaceutical Cleaning
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
- Machine Mounting: Floor / Skid
-
Supplier: Cleaver-Brooks
Description: Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Maximum Pressure: 350 psi
- Orientation: Vertical, Horizontal
- Technology: Water Tube
-
Supplier: Stoelting Cleaning Equipment
Description: In cellular manufacturing, versatility is the key. This industrial parts washer offers a variety of configurations to meet your specific cell washing needs. Standard Features Designed for manufacturing cells Compact size for cellular use 90° and u-bend conveyor options for flexibilty Modular design
- Application / Operation: General Cleaning / Surface Prep, Critical / Pharmaceutical Cleaning
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
- Machine Mounting: Floor / Skid
-
Supplier: Process Heating Company, Inc.
Description: PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum
- AC Voltage Required: 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater, Explosion Proof Heater
- Heating Capacity: 150 kW
-
Supplier: Stoelting Cleaning Equipment
Description: Stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with adjustable
- Application / Operation: General Cleaning / Surface Prep, Critical / Pharmaceutical Cleaning
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
- Machine Mounting: Floor / Skid
-
Supplier: Stoelting Cleaning Equipment
Description: High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer
- Application / Operation: General Cleaning / Surface Prep, Critical / Pharmaceutical Cleaning
- Automation: None - Manual
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
-
Supplier: Heat Wagon
Description: 100% clean, dry heat. Approved for indoor/outdoor applications. Ductable to 50ft. (VF400) and 200ft. (VF1000) Remote thermostat with 15' cord. Compact design fits through standard doorway. Large capacity fuel tanks (optional). In-line fuel circulation heater ensures smooth start-up.
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Air Heater
-
Supplier: Heat Wagon
Description: 100% clean, dry heat. Approved for indoor/outdoor applications. Ductable to 50ft. (VF400) and 200ft. (VF1000) Remote thermostat with 15' cord. Compact design fits through standard doorway. Large capacity fuel tanks (optional). In-line fuel circulation heater ensures smooth start-up.
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Air Heater
-
Description: The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close
- Fail-Safe: Spring-to-Close / Normally Closed
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 F
- Port Flange (ISO Nominal Size): NW 16, NW 25, NW 40, NW 50
-
Supplier: Littelfuse, Inc.
Description: The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI®
- Mounting: In-Line Mount
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 32 volts
- Standard Fuse Sizes: Automotive Blade
-
Supplier: Littelfuse, Inc.
Description: The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI®
- Mounting: In-Line Mount
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 32 volts
- Standard Fuse Sizes: Automotive Blade
-
Supplier: Littelfuse, Inc.
Description: The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI®
- Mounting: In-Line Mount
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 32 volts
- Standard Fuse Sizes: Automotive Blade
-
Description: Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request.
- Fail-Safe: Spring-to-Close / Normally Closed
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 to 399 F
- Port Flange (ISO Nominal Size): NW 10, NW 16, NW 25, NW 40, NW 50, NW 63, NW 80, NW 100
-
Supplier: Littelfuse, Inc.
Description: The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI®
- Mounting: In-Line Mount
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 32 volts
- Standard Fuse Sizes: Automotive Blade
-
Supplier: Oil-Rite Corp.
Description: minute at 35 PSI. The TEFC, 935 RPM, 1 HP motor is operated by 3 phase power at 400V/50Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater that operates with the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the conduit box and relay located on top of the reservoir An inline 150 mesh stainless steel suction filter filters larger debris. It features a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: SICK
Description: angular resolution ensure outstanding image resolution 5-echo pulse evaluation produces highly reliable measurements Non-contact belt monitoring Integrated center-of-gravity calculator Rugged design for harsh ambient conditions Integrated heater allows measurement even at low temperatures
- Mounting Type: In-line
-
Supplier: Inductotherm Group
Description: Radyne’s Bright Annealing Tube Line fits directly inline with today’s high-speed drawing and rolling lines, making them the preferred choice for lean, agile manufacturing. Utilizing a modular and expandable design, Radyne Bright Annealing Tube Systems meet virtually any line
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Thermatool™ Full Body Annealers support both in-line and off-line solid-state induction heating of many different varieties of tube, pipe, and bar. Precise induction heating, like that provided by Thermatool™ Full Body Annealers, is critical for post-processing applications such as
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Banyard in-line induction Aluminium Tube Annealing systems are extremely compact, occupying a relatively small footprint over a minimal line length. They are designed to anneal, induction heat and water quench Aluminium tube ranging from 6mm to 30mm in diameter at speeds of up to 800m/min
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Thermatool™ in-line Seam Annealing / Normalizing equipment is designed to effectively Post Weld Heat Treat (PWHT) HF welded tube and pipe across a wide range of product diameters and wall thicknesses. To provide rigorous quality control and to ensure process repeatability
- Heater Type: Induction Heater
- Heating Capacity: 200 to 3000 kW
-
Supplier: Gems Sensors & Controls
Description: are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The materials are also NSF or FDA approved for potable water treatment applications including chlorinators, purifiers and heaters. The FS-500 is ideal for equipment
- Liquid Volumetric Flow Rate: 0.2500 to 5 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 0.0 to 212 F
-
Supplier: DME Company
Description: specifications, it can be immediately installed and put into operation. Needless to say, the appropriate heater bands and thermocouples are also included in the scope of supply. In this way, you receive a tailor-made, all-inclusive system from a single source of supply.
- Nozzle Form: In-line
-
Supplier: CSA Group
Description: heater and a distillation unit is unnecessary. Some drinking water contains high concentration of aluminium and iron. In the case of drinking water, ISO/TS 17951-2:2016 is appropriate to drinking water with low interferences. It is not applicable to samples which contain large amount of
Find Suppliers by Category Top
Featured Products Top
-
A well-known engineering company that specializes in space exploration contacted Tempco regarding a specific application - heat to regulate the fueling of their spacecraft. They needed “Trim Heaters” which are process heaters used to purify one of the fuel (read more)
Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. • Galvannealing • Edge Heating • Tin Reflow • Boost Heating • Paint and Coating Drying (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Throughout industry, wherever hot water is needed...for any purpose from cooking to sanitation...Pick Direct Steam Injection will meet your needs. Available in a size and configuration to meet your exact needs, Pick Heaters will deliver efficiency, reliability, simplicity and safety to any (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
Direct Steam Injection Heaters can be used wherever medium to high-pressure steam is available and an unlimited supply of industrial hot water is needed, or to heat liquids or slurries in-line. Worldwide industries served include food, chemical, pharmaceutical, pulp and paper, and general industrial applications that benefit from efficiently produced unlimited hot water supply. (read more)
Browse Heat Exchangers Datasheets for Pick Heaters Inc. -
inherent process inefficiencies and maintenance headaches of traditional batch cooking. Pick Direct Steam Injection allows you to heat in-line, with precise temperature control and 100% energy efficiency. 3A Certified Pick Sanitary Heaters carry the 3A symbol (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
AC fans and blowers Fan trays Crossflow fans Induction motors Automotive fans & blowers Inline fans and blowers PTC heaters Fan accessories As an industry leader, we also offer customized services including (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Injection allows you to heat in-line, with precise temperature control and 100% energy efficiency. 3A Certified The 3A symbol certifies the heater is in regulatory compliance for any food or dairy application. All product surfaces are 316L Stainless Steel with #4 sanitary (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc.
Conduct Research Top
-
Oil Heating with Inline Heaters
Online heaters use indirect heating to maintain flow, regulate, and control the temperature of the heated medium. They are commonly used in steam generation and preheating, as well as processing water. The indirect heating method makes inline heaters particularly useful for heating hazardous
-
Use of Inline Heaters at Construction Site
Construction sites are found in all climates for all types of industries and have endless potential for possible applications. To match this versatility and usability, the best construction heaters and heating equipment require customizability and diversity. Inline heaters provide the construction
-
Inline Heaters for Clean Water Heating
to provide heat without adding contaminants and must meet precise temperature requirements. To this end, electric inline heaters are ideal for clean water application.
-
InLine Heaters for the Military
Large hydraulic tanks in Arkansas, required electric heating elements to maintain their liquid at accurate temperatures for operations. In addition, a failsafe system was required to make sure that the hydraulic liquid was properly maintained 24/7 365 days a year.
-
Wattco Inline Water Heaters In Depth
Wattco inline heaters are designed to enhance the performance of a regular immersion heater, heating up liquid solutions while maximizing efficiency. These units are ideally suited for heating pressurized fluids including water, oil, steam, and various gases.
-
Industrial Uses of Inline Water Heaters
Inline water heaters are unique because they allow water and other fluids to pass directly through them. That makes them highly effective for certain industrial processes, especially cleaning, comfort heating, and oil and caustic solutions. Of course, not all inline water heaters are built the same
-
5 Benefits of a Circulation Heater for Industrial Applications
Whether it 's for decontamination or fluid circulation purposes, circulation heaters (a.k.a inline heaters) have numerous applications. These industrial heaters also come with their unique benefits. This post will examine the advantages of circulation heaters in various industrial settings.
-
Chemical Cleaning using Circulation Heaters
One of the most effective methods of chemical cleaning is with the application of circulation oil heaters. There are many different types of circulation heaters on the market that can be used to chemically clean a variety of different equipment types. Some of these are inline heaters, flanged
More Information Top
-
CR4 - Thread: Inline Heater
Inline Heater .
-
Overview of the Illinois Basin's Sequestration Pilots
The CO2 passed through the inline heater before moving to the 1200 ft pipeline to the wellhead.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81717/861001314-MIT.pdf?sequence=2
Thermal Design: Inline Heaters ................................................................................
-
Elec Water Heater Selection - Self Help Forums
Now multiply the watt rating of the inline heater and multiply that times the amount of time you will actually use water.
-
http://www.scientifica.uk.com/download-document?download=187:scientifica-temperature-control-brochure
The Scientifica temperature controller enables researchers to heat a perfusion solution to physiological temperatures via an inline heater .
-
Temperature effects on emissions of an active thermally controlled spark ignition single-cylinder engine
The limitation of the HTS is that the energy being removed from the heat exchanger exceeded that being put into the coolant from the inline heater and the combustion chamber when the water flow valve was fully open.
-
Determination of surface normal temperature gradients using thermographic phosphors and filtered Rayleigh scattering
A round stainless steel plate (D = 200 mm, d = 10 mm) was aligned horizontally above a vertically orientated Sylvania electrical inline heater .
-
Case History: Efficient Coiled-Tubing Sand Cleanout in a High-Angle Well Using a Complete Integrated Cleaning System
An inline heater to heat the returns was placed in the system before the separator unit to aid in separation.