Heavy Transport Mechanical Clutches

Description

Heavy transport mechanical clutches are devices used to connect and disconnect the power transmission between a driving and a driven component in heavy transport machinery. They are essential in managing the transfer of torque and rotational speed, allowing for controlled engagement and disengagement of power in large vehicles and equipment.

Working Principle

Mechanical clutches operate by using friction between contact surfaces to transmit power. The clutch is typically engaged manually by an operator, who uses hand or foot operation to control the engagement and disengagement of the clutch. This manual control allows for precise management of the power transmission, which is crucial in heavy transport applications where large amounts of torque need to be managed safely and efficiently. The ability to engage and disengage the clutch rapidly and positively, as long as the torque values do not exceed its capabilities, makes these clutches particularly useful in heavy transport settings.

Applications

Mechanical clutches are used in a variety of heavy transport applications. They are commonly found in transportation and off-road vehicles, where they facilitate the regular engaging and disengaging of gears, pulleys, belts, chains, and other rotating devices. Specific examples include their use in large trucks, construction machinery, and agricultural equipment, where the ability to control power transmission is critical for operational efficiency and safety.

Advantages over other Mechanical Clutches

One of the primary advantages of mechanical clutches in heavy transport is the operator's control over clutch engagement. This control allows for the adjustment of engagement and disengagement speeds, providing a level of precision that is beneficial in managing the power transmission in large vehicles. Additionally, mechanical clutches are generally lower in cost compared to other types of clutches, making them an economical choice for many heavy transport applications.

Limitations

Mechanical clutches have several limitations, particularly in heavy transport applications. The need for manual operation limits the clamping force and torque that can be transmitted, which can be a disadvantage in situations requiring high power transmission. Additionally, the manual engagement process can lead to fatigue for the operator and premature wear of the clutch engagement elements, especially if the clutch is cycled more than a few times per minute.

Considerations

When considering the use of mechanical clutches in heavy transport, several factors should be taken into account. Initial costs are generally lower compared to other clutch types, but operating expenses can increase due to the need for regular maintenance and potential replacement of worn components. Durability is a concern, as the manual operation can lead to wear over time, affecting the accuracy and reliability of the clutch. Replacement and maintenance costs should also be considered, as these can add to the overall expense of using mechanical clutches in heavy transport applications.

14 Results
Backlash-free Overload System Torque Limiter -- KTR-SI Compact
from KTR Corporation

The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 4000
  • Torque: 2.2 to 2286.1
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® Standard
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Integrated Sprocket
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Pulley
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Shaft Coupling ROTEX® GS
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- KTR-SI FRE Flange Type
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 3.7 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- KTR-SI FRE with ROTEX®
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 3.7 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- KTR-SI Type FT
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 1.5 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- KTR-SI with ROTEX ®
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 1.5 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® Max.
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 6600
  • Torque: 3.7 to 1179.9
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- RUFLEX® Standard
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 10000
  • Torque: 0.0 to 5014.7
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- RUFLEX® with BoWex
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 0.0 to 295.0
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® with ROTEX
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 0.0 to 5014.7
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® with Sprocket
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 6600
  • Torque: 3.7 to 590.0
  • Special: Slip clutch / Disengagement Torque Limiter