Plate / Disc Mechanical Clutches

21 Results
BD Engine Mounted Clutches
from jbj Techniques Limited

Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto a tapered shaft carried on two bearings. The pilot bearing is housed in the engine flywheel and the outer... [See More]

  • Engagement: Plate / Disc
  • Shaft: In-line
  • Rotary Speed: 2000 to 3500
  • Weight: 46.3 to 926.1
Mechanical Industrial Clutches
from jbj Techniques Limited

Multiple Disk Mechanical Clutches Designed for use on industrial equipment. High torque in small size makes them ideally suited for applications where space is a premium and the actuation method needs to be done mechanically. [See More]

  • Engagement: Plate / Disc
  • Weight: 3.1 to 375.0
  • Shaft: In-line
  • Application: Industrial
Oil Bath Clutches
from jbj Techniques Limited

These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide range of... [See More]

  • Engagement: Plate / Disc
  • Rotary Speed: 3000 to 3200
  • Power: 268 to 509
  • Shaft: In-line
Slip Clutch Friction Torque Limiter
from Hilliard Corporation (The)

Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment. [See More]

  • Engagement: Plate / Disc
  • Rotary Speed: 1800
  • Torque: 1.0 to 84.0
  • Special: Slip clutch / Disengagement Torque Limiter
Heavy Duty Slip Hub -- 04 05 006
from ATLANTA Drive Systems, Inc.

Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without... [See More]

  • Engagement: Plate / Disc
  • Rotary Speed: 1900
  • Torque: 885.0 to 1769.9
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- KTR-SI Compact
from KTR Corporation

The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]

  • Engagement: Plate / Disc
  • Rotary Speed: 4000
  • Torque: 2.2 to 2286.1
  • Special: Slip clutch / Disengagement Torque Limiter
Vari- Tork -- 269.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 600
  • Torque: 2.2
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® Standard
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Engagement: Friction (optional feature); Plate / Disc
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Vari- Tork -- 279.25xU
from Huco Dynatork

Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 600
  • Torque: 2.2
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Integrated Sprocket
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Engagement: Friction (optional feature); Plate / Disc
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Vari-Tork -- 267.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 100
  • Torque: 0.4
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Pulley
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Engagement: Friction (optional feature); Plate / Disc
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Vari-Tork -- 271.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 100
  • Torque: 0.4
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Shaft Coupling ROTEX® GS
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Engagement: Friction (optional feature); Plate / Disc
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Vari-Tork -- 273.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 100
  • Torque: 0.4
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- KTR-SI FRE Flange Type
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Engagement: Plate / Disc
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 3.7 to 6047.2
  • Shaft: In-line
Vari-Tork -- 277.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 100
  • Torque: 0.4
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- KTR-SI FRE with ROTEX®
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Engagement: Plate / Disc
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 3.7 to 6047.2
  • Shaft: In-line
Vari-Tork -- 279.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 100
  • Torque: 0.4
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- KTR-SI Type FT
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Engagement: Plate / Disc
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 1.5 to 6047.2
  • Shaft: In-line
Vari-Tork -- 281.25xU
from Huco Dynatork

Materials & Finishes. Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled. [See More]

  • Engagement: Friction; Plate / Disc
  • Rotary Speed: 100
  • Torque: 0.4
  • Special: Slip clutch / Disengagement Torque Limiter