Trailer Mechanical Clutches

Description

Trailer mechanical clutches are devices used to engage and disengage power transmission from a power source to a trailer. They are essential components in the powertrain of trailers, allowing for controlled power transfer and movement management.

Working Principle

Mechanical clutches operate by physically engaging or disengaging two rotating shafts. This is typically achieved through mechanical linkages that can be hand-operated, cam-operated, or actuated by hydraulic or pneumatic systems. When engaged, the clutch transfers power from the engine or motor to the trailer, enabling movement. Disengaging the clutch stops power transfer while allowing the engine to continue running, which is useful for controlling the trailer's movement and ensuring safety during operation.

Applications

Mechanical clutches in trailers are commonly used in various applications, including:

  • Heavy-duty transport trailers: These clutches are crucial for managing the power transmission in trailers carrying heavy loads, ensuring smooth and controlled movement.
  • Agricultural trailers: Used in farming equipment, these clutches help in the efficient transfer of power for towing and operating machinery.
  • Construction trailers: In construction sites, mechanical clutches are used in trailers to transport materials and equipment, providing reliable power management.

Advantages over other Mechanical Clutches

Mechanical clutches offer several advantages over other types of clutches:

  • Simplicity and reliability: Mechanical clutches are often simpler in design compared to hydraulic or electronic clutches, making them more reliable and easier to maintain.
  • Cost-effectiveness: They tend to be less expensive than more complex clutch systems, both in terms of initial purchase and maintenance costs.
  • Durability: Mechanical clutches are known for their robustness and ability to withstand harsh operating conditions, making them suitable for heavy-duty applications.

Limitations

Despite their advantages, mechanical clutches have some limitations:

  • Manual operation: Many mechanical clutches require manual engagement, which can be less convenient compared to automatic systems.
  • Wear and tear: Over time, the physical components of mechanical clutches can wear out, necessitating regular maintenance and replacement.
  • Limited precision: Mechanical clutches may not offer the same level of precision in power control as electronic or hydraulic systems.

Considerations

When selecting a mechanical clutch for a trailer, several factors should be considered:

  • Initial costs: Mechanical clutches are generally more affordable than other types, but it's important to consider the specific requirements of the application to ensure cost-effectiveness.
  • Operating expenses: While they are cost-effective, regular maintenance is necessary to prevent wear and tear, which can add to operating expenses.
  • Durability: The robust nature of mechanical clutches makes them suitable for demanding environments, but their longevity depends on proper maintenance.
  • Replacement and maintenance costs: Regular inspection and timely replacement of worn components are crucial to maintaining the clutch's performance and extending its lifespan.
14 Results
Backlash-free Overload System Torque Limiter -- KTR-SI Compact
from KTR Corporation

The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features. Backlash-free overload systems with declining spring characteristic. [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 4000
  • Torque: 2.2 to 2286.1
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® Standard
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Integrated Sprocket
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Pulley
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Backlash-free Overload System Torque Limiter -- SYNTEX® with Shaft Coupling ROTEX® GS
from KTR Corporation

SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 1500
  • Torque: 4.4 to 295.0
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- KTR-SI FRE Flange Type
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 3.7 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- KTR-SI FRE with ROTEX®
from KTR Corporation

The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from damages. After eliminating the overload, the rotation segments are manually re-engaged so that the drive is released again. [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 3.7 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- KTR-SI Type FT
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 1.5 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- KTR-SI with ROTEX ®
from KTR Corporation

For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 1.5 to 6047.2
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® Max.
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 6600
  • Torque: 3.7 to 1179.9
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- RUFLEX® Standard
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 10000
  • Torque: 0.0 to 5014.7
  • Special: Slip clutch / Disengagement Torque Limiter
Torque Limiter -- RUFLEX® with BoWex
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 0.0 to 295.0
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® with ROTEX
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Special: Slip clutch / Disengagement Torque Limiter
  • Torque: 0.0 to 5014.7
  • Engagement: Plate / Disc
Torque Limiter -- RUFLEX® with Sprocket
from KTR Corporation

The RUFLEX ® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an... [See More]

  • Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
  • Rotary Speed: 6600
  • Torque: 3.7 to 590.0
  • Special: Slip clutch / Disengagement Torque Limiter