Freewheeling Clutch Mechanical Clutches
from GMN Bearing, USA Ltd.
Free-wheel clutch, roller ramp technology [See More]
- Special: Freewheeling
- Engagement: Roller Ramp
- Torque: 11.0
- Shaft: In-line
from Hilliard Corporation (The)
Hilliard Sprag Clutches are designed for overrunning, backstopping and indexing applications. This clutch is a freewheeling device with an inner race and an outer race, either of which can be the input or output member. The input can drive the output in a chosen direction and permit the output to... [See More]
- Special: Overrunning; Freewheeling; Backstop
- Rotary Speed: 375 to 3600
- Torque: 275.0 to 36600.0
- Engagement: Roller Detent; Sprag
from GMN Paul Muller Industrie GmbH & Co. KG
GMN freewheels are unidirectional couplings, transmitting or supporting torque in one direction by friction and allowing idling in the opposite direction. Freewheel clutches can be used as indexing devices, backstops or overrunning clutches. Our sprag type freewheel clutch guarantees highest torque... [See More]
- Special: Freewheeling
- Application: Industrial
- Bore Diameter: 0.3937 to 2.36
from Tiny-Clutch | Helander Products, Inc.
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or... [See More]
- Special: Overrunning; Freewheeling; Backstop
- Rotary Speed: 7000
- Torque: 0.3
- Spring Assistance: Spring Actuation/Engage