Spring Return / Disengage Mechanical Clutches
Description
Spring Return / Disengage Mechanical Clutches are devices designed to control the transmission of torque in mechanical systems. They utilize a spring mechanism to disengage the clutch, allowing for the separation of the drive and driven components when power is not applied.
Working Principle
Spring Return / Disengage Mechanical Clutches operate by using a spring to disengage the clutch when power is not applied. This type of clutch requires power to engage, meaning that when the power is turned off, the spring automatically returns the clutch to its disengaged state. This mechanism is particularly useful for applications where it is critical to ensure that the drive is disengaged when power is lost, providing a fail-safe operation.
Applications
Specific applications for Spring Return / Disengage Mechanical Clutches include machinery where safety and automatic disengagement are crucial. For example, they are used in conveyor systems where it is important to stop the conveyor immediately when power is lost to prevent damage or accidents. They are also employed in various industrial machines that require precise control over the engagement and disengagement of mechanical components.
Advantages over other Mechanical Clutches
One of the primary advantages of Spring Return / Disengage Mechanical Clutches is their fail-safe nature. Unlike other clutches that may remain engaged when power is lost, these clutches automatically disengage, reducing the risk of damage to machinery and enhancing safety. Additionally, they provide reliable performance in applications where consistent disengagement is necessary without manual intervention.
Limitations
A limitation of Spring Return / Disengage Mechanical Clutches is that they require power to remain engaged. This means that in situations where power supply is inconsistent or unreliable, the clutch may disengage unexpectedly, potentially interrupting operations. Additionally, the reliance on a spring mechanism may limit the torque capacity compared to other types of clutches.
Considerations
When considering the use of Spring Return / Disengage Mechanical Clutches, it is important to evaluate the initial costs, which may be higher due to the complexity of the spring mechanism. Operating expenses should also be considered, as the need for continuous power to keep the clutch engaged can increase energy consumption. Durability and maintenance are other critical factors; while these clutches are generally reliable, the spring mechanism may require periodic inspection and replacement to ensure consistent performance. Accuracy in engagement and disengagement is typically high, but it is essential to ensure that the system is properly calibrated to maintain this precision.
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Spring Assistance: Spring Return/Disengage
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from GMN Bearing, USA Ltd.
Free-wheel clutch, roller ramp technology, accessory options available [See More]
- Spring Assistance: Spring Return/Disengage
- Special: Freewheeling
- Torque: 27.0
- Engagement: Roller Detent; Roller Ramp
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Spring Assistance: Spring Return/Disengage
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Spring Assistance: Spring Return/Disengage
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter
from KTR Corporation
SYNTEX ® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it... [See More]
- Spring Assistance: Spring Return/Disengage
- Rotary Speed: 1500
- Torque: 4.4 to 295.0
- Special: Slip clutch / Disengagement Torque Limiter