Clock Recovery Fiber Optic Transceivers
2 Results
1.063 GBd MMF Transceiver for Fibre Channel/Storage, 1x9, Ext Shield, RoHS Compliant -- AFBR-53D3EZ
from Broadcom Inc.
from Broadcom Inc.
Features. Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces. Fully RoHS compliant. Industry Standard Mezzanine Height 1x9 package style with integral duplex SC connector. Performance: 300m... [See More]
- Cable Type: Single Mode / Multimode
- Operating Voltage: 5
- Connector Type: SC
- Wavelength: 830 to 860
1310nm SFP+ Optical Transceiver Module for 16G/8G/4G/2G Fibre Channel -- AFCT-57F5xxMZ
from Broadcom Inc.
from Broadcom Inc.
The Avago AFCT-57F5xxMZ is an optical transceiver module that supports high speed serial links over single mode optical fiber at signalling rates up to 14.025 Gb/s (the serial line rate of 16 GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for mechanical and... [See More]
- Cable Type: Single mode
- Wavelength: 1310
- Connector Type: LC
- Data Rate: 4.25 to 14.03