SMA Fiber Optic Transceivers
2 Results
10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant -- HFBR-1505AFZ
from Broadcom Inc.
from Broadcom Inc.
HFBR-1505AFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment... [See More]
- Connector Type: SMA
- Data Rate: 0.0800
- Cable Type: Single mode
- Light Source: Laser Diode
2MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant -- HFBR-1505CFZ
from Broadcom Inc.
from Broadcom Inc.
HFBR-1505CFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets INTERBUS-S application that allows data transmission from DC to 2MBd. The metal housing provides robust design that prevents optical port breakage in the harsh... [See More]
- Connector Type: SMA
- Data Rate: 0.0160
- Cable Type: Single mode
- Light Source: Laser Diode